-
Supplier: DeZURIK, Inc.
Description: DeZURIK has specially designed the BTG Tail Gas High Performance Butterfly Valve to meet the rigorous requirements of services where polymerization or solidification of media can prevent valve operation. BTG Tail Gas Butterfly Valves are used for tail
- Features: Butterfly Valves
- Media: Gas
-
Supplier: CGIS
Description: from the valve centerline. The main advantage of the Triple Offset Butterfly Valve is that the disc and seat close without rubbing. They only come into contact at the fully closed position, which eliminates a major source of wear. The end result for high precision brands is
- Features: Butterfly Valves
-
Supplier: World-Valve B.V.
Description: The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange
- Valve Size: 3.149608 to 55.11814 inch
- Pressure Rating: 913.73751 psi
- Media Temperature: -320.8 to 1,292 F
- Connection Description: Bolt Flange
-
-
Supplier: Assured Automation
Description: Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
Supplier: TrimTeck
Description: High torque and triple offset design ensures zero leakage. The Optimux OpTE™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum refining, cryogenics applications, pulp and paper and many others. Our unique
- Valve Size: 2 to 48 inch
- Number of Ports/Ways: 2
- Flow (Cv): 52 to 147,000
- Connection Description: Bolt Flange
-
Supplier: OPW Engineered Systems
Description: Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001
- Valve Size: 2 to 24 inch
- Media Temperature: -58 to 450 F
- Flow (Cv): 8 to 30,409
- Agency: API, ASME, ISO
-
Supplier: Assured Automation
Description: Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: BOS-CL On-Center Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. They are available in lugged 2-24″ (50-600mm) ductile Iron body design with discs of nylon coated ductile iron, 316 stainless steel or aluminum bronze. BOS-CL valves
- Features: Butterfly Valves
-
Supplier: Velan, Inc.
Description: High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No cavity: There is no cavity to allow build-upof solids • Double offset: Ensures a
- Valve Size: 6 to 48 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Cryogenic Valves, Other
-
Supplier: Velan, Inc.
Description: High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No Cavity: There is no cavity to allow build-up of solids • In-line servicing: Allows
- Valve Size: 6 to 42 inch
- Agency: ASME
- Connection Description: Butt Weld
- Features: Butterfly Valves, Cryogenic Valves, Other
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits The Torqseal's advanced design features three-way eccentricity and unique elliptical seat geometry ensuring compressive sealing around the entire seat and a "tightâ€, bubble-free valve. •
- Valve Size: 3 to 48 inch
- Agency: ASME
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves, Other
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite rings
- Valve Size: 3 to 80 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Other
-
Supplier: Bonomi North America, Inc.
Description: 2.50" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & 220VAC Ex-Proof Modulating Electric Actuator
- Valve Size: 2.5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Butterfly Valves - 1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve -- MEBFVSTCE-023-1Supplier: Bonomi North America, Inc.
Description: 1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 100-240VAC Positioning Metal Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Bonomi North America, Inc.
Description: 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 24V AC/DC Positioning Metal Electric Actuator in T6 Configuration
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Double Acting Pneumatic Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: World-Valve B.V.
Description: The damper butterfly valves are designed for on/off and regulating service of gas and air flow. Available in wafertype and double flanged executions Standardized actuation flange Centric shaft position Shaft in PTFE/graphite bearings Max.leakage class: III = 10-³ x nominal
- Valve Size: 1.968505 to 78.7402 inch
- Pressure Rating: 7.251885 to 29.00754 psi
- Media Temperature: 1,112 F
- Media: Air, Gas
-
Supplier: AVK International A/S
Description: AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable
- Valve Size: 2 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Features: Butterfly Valves
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 18 inch
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Description: IntellisysTM butterfly valves offer the user outstanding pressure control performance with the convenience and space savings of an on-valve mounted controller. The patended closed loop motor control technology allows for smaller sizes (less than 6" ID) to be driven using only
- Valve Size: 1 to 10 inch
- Pressure Rating: 15 psi
- Media Temperature: 212 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: disc butterfly valves. Overview of technical data Actuator options available ex works Hydraulic actuator type DYNACTO; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR Body design Lug body; Wafer body Valve disc material 1.
- Valve Size: 1.968505 to 39.3701 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 500 F
- Number of Ports/Ways: 2
-
Supplier: BI-TORQ® Valve Automation
Description: Key Features Automatic closure in case of ambient heat from fire, remote signal or local pushbutton Can be installed on both fire safe approved quarter-turn ball or butterfly valves Fully re-settable/testable for quarterly or annual maintenance Stainless steel components; modular
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Chemical, Fire Service, Other, Severe Service Rated
- Actuation: Electric, Manual / Hand, Thermally Actuated
-
Supplier: Radwell International
Description: INTEGRATED VALVE TRAIN, BUTTERFLY GAS VALVE, 3/4"-2"SM. BODY, MAX CAP-8000. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
- Media: Gas
-
Supplier: KZVALVE
Description: 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: World-Valve B.V.
Description: The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype Standardized actuation flange One piece blow-out proof shaft Self lubricating shaft bushing Chambered
- Valve Size: 1.2598432 to 35.43309 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -4 to 392 F
- Connection Description: Bolt Flange
-
Description: Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream pressure control
- Valve Size: 1.5 to 4 inch
- Pressure Rating: 17.404524 psi
- Number of Ports/Ways: 2
- Material Of Construction: Aluminum, Stainless Steel
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 to 200 psi
- Media Temperature: 150 to 200 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem:
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 720
Find Suppliers by Category Top
Featured Products Top
-
The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
environmental conditions are minimized. Maximized optics provides maximum signal and extraordinary stability. Unique environmental guard with patented clamshell design provides convenient installation in tight locations. For more information about MSA’s PrimaX IR Combustible Gas (read more)
Browse Gas Instruments Datasheets for MSA Safety -
compression fittings for use with ¼”, 1/8”, 1/16”, and 1/32” OD tubing. Our unique design provides an additional seal to the tubing in conjunction with the ferrule seal. This "belt and suspenders" approach ensures a leak tight (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
fitting makes a leak-tight connection to the mating component. Manufactured in brass, 303 or 316 stainless steel. Various o-ring materials are offered to match the system requirements. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
This video explains the science and principles of McCrometer’s V-Cone and Wafer-Cone technology – demonstrating how these differential pressure (DP) meters work in tight spaces and ensure accuracy, stability, and installation flexibility – all while (read more)
Browse Gas Flow Meters Datasheets for McCrometer, Inc. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Valve Completely submerged at a depth of approximately 13 feet, a butterfly valve manufacturer found the RFD 4000 touchless angle sensor met their specifications. Since they are sealed to IP 69K, constant immersion is not an issue. These angle sensors are very compact and use touchless (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Handbook of Environmental Engineering Calculations, Second Edition > CALCULATIONAL PROCEDURES FOR ASH STABILIZATION AND SOLIDIFICATION
It has a rolling blade-type fill gate and gas - tight butterfly valve discharge gates.
-
TITLE 1 REPORT. PRELIMINARY SERVICES FOR SNAP 8, FLIGHT PROTOTYPE TEST FACILITY, BUILDING 056, SANTA SUSANA, CALIFORNIA
Starting an
- HAZARDS SUMMARY REPORT FOR THE WALTER REED ARMY MEDICAL CENTER NUCLEAR RESEARCH REACTOR
Both supply and exhaust air valves in the reactor room are of the butterfly type and are capable of maintaining the gas - tight integrity of the room.- Optimizing Gas Systems with Optimux Control Valves
… Pressure Let DownValves • NoiseAttenuatingValves •Wellhead ControlValves • High RangeabilityApplications • High Pressure DropApplications •Velocity ControlApplications • Tight Shut-OffApplications • Metering … … • Low flow control valves • Gas Compressor StationValves • Gas PipelineValves • High Pressure Butterfly style control and isolation …- Structure and properties of tin‐containing polymers deposited from tetramethyltin HF plasma
… gas inlet orifices, located circularly around the upper electrode (shower type feeding); (11) electric insulator disc; (12) gas mixing chamber; (13) programmable … … 25) large cross section butterfly -type valve ; (26) stainless steel liquid … … ring mediated circular vacuum tight sealing; (31)refrigerated recirculator.- Successful Trouble Shooting for Process Engineers
1011 Bypass valves: butterfly valves . These do not seal tight enough and cause gas leakage even when they are “shut”.- Proceedings of the 1977 symposium on instrumentation and process control for fossil demonstration plants
The valves that were used in the 1500-1800 F solids carrying stream were butterfly valves . They are not gas tight . - HAZARDS SUMMARY REPORT FOR THE WALTER REED ARMY MEDICAL CENTER NUCLEAR RESEARCH REACTOR
Indicates content that may require registration and/or purchase.