-
Supplier: Accuris
Description: TECHNICAL DRAWINGS - GEARS
-
Supplier: Accuris
Description: DRAWINGS, PROPULSION GEAR AND CLUTCHES
-
Supplier: Accuris
Description: Gear Drawing Standards - Part 1 for Spur, Helical, Double Helical and Rack
-
-
Supplier: CSA Group
Description: Establishes how to draw the toothed portion of gears including worm gearing and chain wheels. Applicable to detail drawings (individual gears) and assembly drawings (gear pairs). As a fundamental principle a gear is represented (except in axial section) as a
-
Description: Establishes how to draw the toothed portion of gears including worm gearing and chain wheels. Applicable to detail drawings (individual gears) and assembly drawings (gear pairs). As a fundamental principle a gear is represented (except in axial section) as a
-
Supplier: Accuris
Description: Technical Drawing - Conventional Representation of Gears
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: ASME
Description: “This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” This Standard sets forth methods to be followed for specifying drawing data for gears operating on axes which are parallel. It is the purpose of this
-
Supplier: ASME Standards and Certification
Description: “This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” This Standard sets forth methods to be followed for specifying drawing data for gears operating on axes which are parallel. It is the purpose of this
-
Supplier: Horsburgh & Scott Co. (The)
Description: HORSBURGH & SCOTT have been manufacturing spur gears for 100 years and have the experience to provide you with a gearing solution that will optimize your safety margin, gear strength and performance. We offer a large catalog of different gear types, have thousands of gear
- Gear Type: Spur Gear
-
Supplier: Horsburgh & Scott Co. (The)
Description: HORSBURGH & SCOTT herringbone gears are manufactured to have a balanced design that uniformly distributes weight over the shaft bearings, allows the use of identical shaft bearings, and reduces stress on housings and covers We offer a large catalog of different gear types, have
- Gear Type: Herringbone Gear
-
Supplier: Horsburgh & Scott Co. (The)
Description: HORSBURGH & SCOTT can design new custom gears, reverse engineer existing gears and engineer upgrades to improve productivity and life of your helical gearing. We offer a large catalog of different gear types, have thousands of gear design drawings going back almost
- Gear Type: Helical Gear
-
Supplier: Star SU LLC
Description: instruments Rolling gears to measure noise Rolling gears to reduce burrs and nicks Plug and ring gauges Certified quality Master gear design and production processes are all carried out using special Star SU software and modern manufacturing methods. All Star SU checking and
- Cutter Type: Gear Hob
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 124 cSt
- Viscosity Index: 190
- Pour Point: -31 F
- Flash Point: 948.2 F
-
Supplier: Wedin International, Inc.
Description: utilize both three-dimensional and two-dimensional drawings in the design and manufacture of any product. Our Product Design Division can aide your company in maximizing production while integrating the latest concepts in engineering, ergonomics and the design for manufacture. If your company
- Gear Type: Change Gear, Helical Gear, Internal Gear, Miter / Bevel Gear, Miter / Bevel Gear Set, Rack, Spur Gear, Worm, Worm Wheel
- Design: English
- Features: Other
-
Supplier: Grob, Inc.
Description: gears. By using Grob stock, Custom Spur Gears cold rolled or standard bar stock, you are getting a trusted name in materials and workmanship for your Custom Spur Gears application. Modified major diameters Modified minor diameters Modified backlash Modified involute
- Metal: Aluminum, Steel, Steel - Stainless
- Industries: Automotive, General Industrial, Heavy Transportation, Machine Tool, Marine, Medical / Pharmaceutical, Military, Motion Control
- Operations: Broaching
- Capabilities: Design and Development, Production Manufacturing, Prototypes, Reverse Engineering
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears produce conventional ratio worm and wormwheel transmission parts. We can manufacture the worm gear plain turned, polished or hardened and ground and the wheel in same or mixed material as the application dictates. We can design in-house a drive for non conventional shaft
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Worm, Worm Wheel
-
Supplier: Durst
Description: Design Patented Spline lubrication feature built into cast iron housings AGMA Class 10 Gears for quieter operation One-piece Gear and Shaft (solid-on-shaft) Design Large Ball Bearings and SOS Gears simplify assembly and service All Viton Seals and O-rings Drop-in Replacement for
-
Supplier: Boston Gear
Description: as well as greater precision during worm and gear alignment. Boston Gear's 700 Series high-strength bronze worm gear is straddle mounted between heavy-duty tapered roller bearings to increase thrust and overhung load capacities, sizes 713-760. Our 700 Series' high-strength steel
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Wedin International, Inc.
Description: utilize both three-dimensional and two-dimensional drawings in the design and manufacture of any product. Our Product Design Division can aide your company in maximizing production while integrating the latest concepts in engineering, ergonomics and the design for manufacture. If your company
- Maximum Input Speed: 125,000 rpm
- Gearing: Bevel / Miter, Helical, Planetary, Spur, Worm
- Reducer Style: Integral Base, Shaft Mount
-
Description: Specifies the indications which shall be available on all drawings of cylindrical gears. In any special case they shall be completed by necessary data. Gives dimensions and general characteristics to be indicated on drawings.
-
Supplier: WorldWide Electric Corporation
Description: mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance
- Gear Ratio: 50 (X : 1)
- Maximum Input Power: 0.57 HP
- Gearing: Worm
-
Supplier: ASME
Description: By William P. Crosher The concept of the "worm gear" dates back to ancient times. Over the centuries, the design and use of this gear has evolved and improved. It describes a gear that contains a spiral or "worm" like groove in it. Its early applications mainly involved the
-
Supplier: ASME Standards and Certification
Description: By William P. Crosher The concept of the "worm gear" dates back to ancient times. Over the centuries, the design and use of this gear has evolved and improved. It describes a gear that contains a spiral or "worm" like groove in it. Its early applications mainly involved the
-
Description: Specifies the indications which should be available on all drawings of straight bevel gears. In any special case they shall be completed by necessary data. Gives dimensions and general characteristics to be indicated on drawings.
-
Supplier: SAE International
Description: This document outlines the most common repairs used on landing gear components. It is not the intention of this AIR to replace overhaul/component maintenance or technical order manuals, but it can serve as a guide into their preparation. Refer to the applicable component drawings and
-
Supplier: SEYI America Inc.
Description: ● Application Applicable for car body chassis component. ● Features Rigid frame design, reduce working vibration & noise High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem Suitable long stroke drawing & blanking processing Without side
- Capacity / Operating Force: 880 tons
- Stroke: 23.62206 inch
- Rate: 10 to 18 Strokes / Minute
- Operation: Blanking, Deep Drawing
-
Supplier: Carlisle Interconnect Technologies
Description: Outline and interface drawings Decompression analysis Bird strike test report Lightning test report Recommended installation engineering Detailed structural substantiation Detailed kit list Structural repair manual supplement
- Applications: Aerospace / Military
-
Supplier: AENOR
Description: TECHNICAL DRAWINGS. CONVENTIONAL REPRESENTATION OF GEARS.
-
Description: with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following
- Number of Teeth: 30
- Pitch Diameter: 15 mm
- Pressure Angle: 20°
- Material: Brass
-
Description: with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following
- Number of Teeth: 15
- Pitch Diameter: 0.234 inch
- Pressure Angle: 20°
- Material: Brass
-
Description: with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following
- Number of Teeth: 17
- Pitch Diameter: 0.354 inch
- Pressure Angle: 20°
- Design: English
-
Description: with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following
- Number of Teeth: 8
- Pitch Diameter: 6.4 mm
- Pressure Angle: 20°
- Material: Brass
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: drawings or samples. Please feel free to contact us with any enquiries.
- Bore Diameter: 0.1181103 to 2.362206 inch
- Coupling Diameter: 0.6299216 to 5.0000027 inch
- Coupling Length: 0.81102406 to 6.00394025 inch
- Coupling Type: Gear / Multi-Jaw
Find Suppliers by Category Top
Featured Products Top
-
Spur Gears 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6 (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Upload your detailed drawing, 3D model, or description Manufacturing Capabilities: Module 0.5~14 (20° Pressure Angle) Max Outer diameter for Spur/Helical/Internal gears is Φ700mm (read more)
Browse Gears Datasheets for KHK USA, Inc. -
insight during the early design stage of your project. Drawing from 70 years of gear manufacturing experience, customers benefit from our expertise. Design improvements may include a more streamline design, smaller and lighter weight, and better manufacturability leading to cost saving benefits (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
ameliorate problems related to noise and breakage, geometric tolerances and special geometric symbols used in mechanical drawings, etc. Remember We Are Always Geared Up To Meet Your Needs! See what KHK USA Inc. has in stock for you today! https://www.khkgears.us (read more)
Browse Gears Datasheets for KHK USA, Inc. -
of mechanical drawings. You can see from the following videos many uses of spur gears, internal gears, racks, bevel gears, screw gears and worm gears. They show applications in stirring, measuring, cutting and differential mechanisms, and one can grasp the images of these usages. The (read more)
Browse Gears Datasheets for KHK USA, Inc. -
To design gears, it is necessary to have technical knowledge of gears as mechanical element. This is true even when using already designed standard gears. Among the required knowledge are various formulas for calculating gear strengths and sizes, knowledge regarding the gear types and (read more)
Browse Gears Datasheets for KHK USA, Inc. -
-approved facilities. Whether you need a standard gear drive solution or a fully customized mechanical or electromechanical assembly, SDP/SI’s engineering team is ready to help. Requests for quote are accepted from drawings or 3D CAD models. SDP/SI - Stock Drive (read more)
Browse Bevel and Miter Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
We manufacture helical gears from module 0.5 to 16, with particular expertise in small modules and low tooth counts. Made from alloy steel or stainless steel, each gear (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Dubbel
Between mechanism wheel and tool, the rolling movement is realized during the processing through kinematic coupling (electronic control loop, closed gear train ).
-
Dubbel
Between mechanism wheel and tool, the rolling movement is realized during the processing through a kinematic coupling (electronic control loop, closed gear train ).
-
HTML5 Canvas Cookbook
To create a system of rotating gears, we can reuse the gear drawing procedure from Chapter 2 .
-
Vehicle gear
The first gear drawings come from middle ages.
-
Gears and Gear Drives
5.4.5 Bevel Gear Drawing 321 .
-
Dubbel
Between mechanism wheel and tool, the rolling movement is realized during the processing through a kinematic coupling (electronic control loop, closed gear train ).
Indicates content that may require registration and/or purchase.