-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 441RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:441rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 45RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:45rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 14RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:14rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall Mechanical rating of gearbox with output shaft stalled 2 Nm 3.9 W motor power Gearbox ratios options for 0.36 to 430 RPM Alternative shaft options Features High Start-Up Torque Speeds from
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a
- Torque Constant: 8.2128 in-oz/amp
- Other Output Power: 0.2948484846786204 HP
- Continuous Current: 13.4 amps
- Continuous Torque: 6.1946902654867255 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a
- Torque Constant: 9.0624 in-oz/amp
- Other Output Power: 0.3658801650784699 HP
- Continuous Current: 14.8 amps
- Continuous Torque: 7.699115044247787 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.13536225887518483 HP
- Continuous Current: 5.6 amps
- Continuous Torque: 2.831858407079646 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a
- Torque Constant: 8.7792 in-oz/amp
- Other Output Power: 0.0603099173206269 HP
- Continuous Current: 2.6 amps
- Continuous Torque: 1.238938053097345 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Geared Motor, 1.2 A and 2.3 A Current Rating Motor and gearbox bearings are life-lubricated sleeve bearings Precision high density sintered gear
-
Supplier: Radwell International
Description: PARALLEL SHAFT DC GEARMOTOR, 34B-WX SERIES, BRUSHLESS, 66:1 GEAR RATIO, 38 RPM, 190 LB-IN, 24 VDC, 9 AMP, 1/5 HP, 34B3FEBL-WX3. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: Geared
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB90 Series (90ZYT-152-24-408) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for medium-to-heavy load industrial applications requiring stable low-speed output. Featuring a 90mm motor diameter and 152mm body length, the motor operates
- Other Output Power: 0.1964763084267534 HP
- Continuous Current: 8.5 amps
- Continuous Torque: 1,592.9203539823006 In-lbs
- Gearbox Ratio: 407.9 : 1
-
Supplier: Autotrol Corporation
Description: Autotrol’s New High Performance Gear Motor Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
DC Motors - Gearmotor; 24 VDC; 0.14 A (Max.) @ No Load; 5200 RPM; 112 Oz-in (Continuous) -- 70217711Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gear motor, 5200 RPM Speed, Flange Mount Precision high density sintered steel gears Steel housing, zinc plated gearbox cover. Die-cast zinc mounting flange.
-
Supplier: TiMOTION Technology
Description: the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed: 105RPM (±5%) after gear reduction Torque: 4.6Nm after gear reduction Operational temperature range at full
- Other DC Voltage: 24 VDC
- Continuous Torque: 40.7079646017699 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 264 rpm
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Description: 48RA and 48RB series, spur gear, Multi-vane Air Motors. 3.00 hp to 3.10 hp (2.24 to 2.31 Kw). 60 rpm to 1300 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or
- Required Torque: 0 to 234 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 90 SCFM
- Rated Free Speed (output): 236 rpm
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Optimized for Load Matching Success Get maximum responsiveness from a gear motor engineered to match one of Yaskawa’s most versatile servo systems. The SXJ was designed to extend the performance of Yaskawa SGMXJ servo motors, a series known for maximum responsiveness in
- Other Output Power: 0.268044076980564 HP
- Continuous Torque: 21 In-lbs
- Gearbox Ratio: 5 : 1
- Shaft Speed: 3,000 rpm
-
Supplier: DigiKey
Description: DC GEAR MOTOR - 430RPM (3-6V)
- Other DC Voltage: 3 to 6 VDC
- Continuous Torque: 0.04375 In-lbs
- Shaft Speed: 430 rpm
- Operating Temperature: 14 to 140 F
-
Supplier: TiMOTION Technology
Description: switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only)
- Type: Assembly / Test Bench, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: Win Source Electronics
Description: 24VDC Function: Gearmotor Encoder Type: Incremental Power - Rated: 10W RPM: 140 RPM Motor Type: Brushed Diameter - Shaft: 0.236" (6.00mm) Length - Shaft and Bearing: 0.866" (22.00mm) Mounting Hole Spacing: 1.220" (31.00mm) Gear Reduction Ratio: 70 ECCN: EAR99 Fake Threat
- Gearbox Ratio: 70 : 1
- Commutation: Brush
- Features: DC Motor, Geared
-
Supplier: Cole-Parmer
Description: of speed (rpm) for accurate control and repeatability • Reversible motor permits purging of tubing before and after use • Pump head accepts multiple tubing sizes to provide a broad flow range • Unique "rapid-load" pump head allows fast tube loading and minimizes downtime • Interlock
- Maximum Discharge Flow: 1.0566882 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Oil-Rite Corp.
Description: pump with a separate adjustment for lubricant delivery per cycle. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 6 RPMs (a 1 RPM model is also
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: pump with a separate adjustment for lubricant delivery per cycle. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (a 6 RPM model is also
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Bodine Electric Company
Description: To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. 24A Motor provides high starting torque, adjustable speed, and predictable
- Other DC Voltage: 180 VDC
- Other Output Power: 0.0526315789473684 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 12 In-lbs
-
Supplier: Oil-Rite Corp.
Description: supplied to the motor. The motor speed is 6 RPMs (a 1 RPM model is also available). The motor is mounted to the pump with a bracket. This unit is also available with the motor enclosed in an electrical box. There is a clear and durable 1 gallon acrylic
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: supplied to the motor. The motor speed is 1 RPM (a 6 RPM model is also available). The motor is mounted to the pump with a bracket. This unit is also available with the motor enclosed in an electrical box. There is a clear and durable 1 gallon acrylic
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Koford Engineering, LLC
Description: • High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications •Medium and long lengths available •Speeds up 200,000 rpm • Autoclavable versions for surgical/dental applications • Vacuum versions suitable for
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 92 %
- Shaft Size: 0.1179 inch
- Diameter / Width: 0.86 inch
-
Supplier: Radwell International
Description: GEAR MOTOR WITH BRAKE, 1740RPM, 1HP, 1.44-2.90AMP, 230/460V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milwaukee Electric Tool Corporation
Description: APPLICATION GENERAL PURPOSE CURRENT RATING 15 AMPERE MAXIMUM SPEED RATING 1000 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 500 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 VOLTAGE RATING 120 VAC ALL BALL AND ROLLER BEARING, TRIPLE REDUCTION GEARING, BUILT-IN WATER SWIVEL
- Continuous Current: 15 amps
- Shaft Speed: 500 to 1,000 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz
- AC Motor Features: Multi-speed
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills
- Other DC Voltage: 24 VDC
- Torque Constant: 6.289872 to 12.615144 in-oz/amp
- Other Output Power: 0.0124372451718982 to 0.144877823607995 HP
- Continuous Current: 0.11 to 5.66 amps
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
into compact machine designs. The 57BYA094B030C-02 BLDC geared motor is developed to meet these requirements across today's smart automation applications. Operating from 24–48 VDC, the motor combines a high-efficiency brushless DC design with a (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Efficiency: Designed to maximize performance while minimizing space and energy consumption. Wide Range of Outputs: Choose from models offering speeds of 100–2,000 RPM (25/40/90 W) or 100–4,000 RPM (30/60/120 W). Versatile Motor Options: (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Product Overview The YHD-BL5517 brushless motor combines a steel shaft with an onboard drive PCB board to deliver reliable CW/CCW operation across a 12–24V DC range, with electrical performance and accessories customizable after evaluation. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Rated voltage: 24 V No-load speed: 39,000 RPM Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
the 2224 Series offer an output capacity of 4.05 W at speeds of up to 8000 rpm, although it is just 24.2 mm long and has a diameter of 22 mm. Depending on the model, the nominal operating voltage is 3, 6, 12, 18, 24 or 36 V - i.e. there is a suitable voltage range for practically every application (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
requirements. Standard motors often fail to provide the flexibility and performance needed for high-precision tasks. The YHD-20RGM130-202K gear motor delivers customizable (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
: 1.0–3.0V • Nominal voltage: 2.4V • No-load speed: 7700 rpm • Rated speed (max efficiency): 6503 rpm • Rated current: 0.72A (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Cost-effective
experiments on the diffraction and interference of
light
Synchron Motors (USA) manufacture a geared 1 rpm 24 V motor .
-
Crouzet Motors - 82869013 - Fans, Motors & Thermal Management - Motors - Allied Electronics
DC Geared Motor ; 24 V ; 27 RPM ; 2 Nm; 32.2 mm (Max.); 97.8 mm (Max.) .
-
Autonomous AU Bicycle: Self-Balancing and tracking control (AUSB2)
The tracking control consists of DC Gear Motor ; 24V , 10 rpm transmission by toothed belt system, 500 RPM incremental encoder, Compass CMPS03 module and GPS GR-83 module.
-
Single loop and double loop balancing control of AU Self-balancing Bicycle (AUSB)
The steering control consists of DC Gear Motor ; 24V , 10 rpm transmission by toothed belt system and 500 RPM incremental encoder.
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
DC Gear Motor 24V SGB-42RH83i 64 RPM for ATM Roller Shutter Door Washing Machine .
-
washing motor - offers from washing motor manufacturers, suppliers, exporters & wholesalers
DC Gear Motor 24V SGB-42RH83i 64 RPM for ATM Roller Shutter Door ...
-
washing machine motor exporter - washing machine motor manufacturers, exporters, factories, suppliers, China washing machine motor
DC Gear Motor 24V SGB-42RH83i 64 RPM for ATM Roller Shutter Door ...
-
Washing Machine Motor - Washing Machine Motor Manufacturers, Suppliers
DC Gear Motor 24V SGB-42RH83i 64 RPM for ATM Roller Shutter Door Washing Machine .
-
motor for washing machine - offers from motor for washing machine manufacturers, suppliers, exporters & wholesalers
DC Gear Motor 24V SGB-42RH83i 64 RPM for ATM Roller Shutter Door ...
-
Roller Mill - Roller Mill Manufacturers, Suppliers (Page 10)
DC Gear Motor 24V SGB-42RH83i 64 RPM for ATM Roller Shutter Door Washing Machine .
Indicates content that may require registration and/or purchase.