Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Two-Speed Propeller Reduction Gear Control
-
Supplier: SAE International
Description: This standard is supplementary to AS 41 'Propeller Shaft Ends, Single Rotation', and AS 91 'Propeller Shaft Ends, Dual Rotation (Propeller Supplied Bearing)'. It is applicable to all engines that incorporate two-speed propeller reduction gears.
-
Supplier: Accuris
Description: TURBINE, STEAM, AUXILIARY (AND REDUCTION GEAR) MECHANICAL DRIVE
-
-
Supplier: Accuris
Description: Psychoacoustic Methodology for the Noise Reduction of Bevel Gears
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR STEEL FORGINGS, CARBON AND ALLOY, FOR PINIONS, GEARS AND SHAFTS FOR REDUCTION GEARS
-
Supplier: SAE International
Description: lead-profile charts in the standard spur gear train leads to a reduction of around 3-3.5 dB in sound pressure level, whereas converting the same to helical gear train leads to an overall reduction of around 6-6.5dB in the sound pressure level.
-
Supplier: Cole-Parmer
Description: Mixer
- Motor Speed: 2 to 250 rpm
- Motor Power: 0.25 HP
-
Supplier: Cole-Parmer
Description: Mixer
- Motor Speed: 2 to 250 rpm
- Motor Power: 0.25 HP
-
Supplier: Cole-Parmer
Description: Mixer
- Motor Speed: 2 to 250 rpm
- Motor Power: 0.125 HP
-
Supplier: Cole-Parmer
Description: Mixer
- Motor Speed: 2 to 250 rpm
- Motor Power: 0.125 HP
-
Supplier: ASTM International
Description: This specification covers normalized and tempered carbon steel, and liquid quenched and tempered alloy steel forgings for pinions, gears, and shafts for reduction gears. Prior to heat treatment for mechanical properties testing , steel materials may undergo machining and boring,
-
Supplier: SAE International
Description: presented. The test results for transmission of extra heavy vehicle and for transmission of light truck are discussed. The 25% - 40% reduction of sizes and weights, and reduced noise levels up to 22 dBA are the advantages of transmissions based on invented gears having 3D point system
-
Description: operation. Machined, one-piece aluminum block housings and steel internals make the double reduction worm gear reducer tough enough for your most demanding applications. The PP high double reduction gearbox design can accommodate torque values up to 300 inch-lbs. and input
- Gear Ratio: 25 to 900 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
-
Supplier: ASTM International
Description: 1.1 This specification covers normalized and tempered, and quenched and tempered carbon and alloy steel forged or rolled rings for reduction gears. 1.2 Several grades and classes of steel are covered as follows: 1.2.1 Grade 1 Classes A and B, Grade 2 Classes C and D are carbon steel.
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Gearing: Bevel / Miter
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Gearing: Bevel / Miter
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Gearing: Bevel / Miter
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Gearing: Bevel / Miter
-
Supplier: Dana Holding Corporation
Description: Engineered specifically to deliver greater fuel efficiency, enhanced safety characteristics, and reduced maintenance to the Indian market, our 90S-91S Single Reduction Drive Axles are more resistant to driver abuse with 10% better on contact stress and offers additional protection in the most
-
Supplier: Nook Industries, Inc.
Description: tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
- Rated Speed: 1.000000000000002 in/sec
- Rated Force: 3,600 lbs
- Motor Continuous Power: 0.746 HP
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
- Rated Speed: 0.8000000000000016 in/sec
- Rated Force: 3,550 lbs
- Motor Continuous Power: 0.746 HP
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
- Rated Speed: 0.8000000000000016 in/sec
- Rated Force: 4,000 lbs
- Motor Continuous Power: 0.746 HP
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
- Rated Speed: 0.0833333333333335 in/sec
- Rated Force: 6,000 lbs
- Motor Continuous Power: 0.24618 HP
- Drive Type: Ball Screw
-
Supplier: Dana Holding Corporation
Description: haul, construction, refuse, city delivery, fire and rescue. Forged, heat-treated steel differential cases add strength and enhanced gear and bearing life while 16 large, fine-pitch M20 bolt ring gear fasteners with high clamp load offer reliable performance. These axles also feature an
-
Supplier: Boston Gear
Description: Overview When used with Boston Gear worms, Boston Gear's worm gears provide effective power transmission in applications requiring high-ratio speed reduction in a limited space using right angle (90°), non-intersecting shafts. They are also the smoothest, quietest form of
- Material: Acetal, Bronze, Cast Iron
- Design: English
- Features: Other Plastic
- Gear Type: Worm Wheel
-
Supplier: Hymark/Kentucky Gauge
Description: In hypoid bevel gears, the drive pinion is axially offset on the top or on the bottom. The pinion diameter is larger to enable higher transmissions. Hypoid bevel gears have smoother tooth engagement and a longer lifetime. They are used at high speeds, with heavy or small loads, for
- Gear Type: Hypoid Gear
- Design: Metric
-
Supplier: Gear Motions, Inc.
Description: A worm gear system consists of a worm and worm wheel positioned as a cross axis and is the most compact type of gear system. Due to the compact design, worm gear reducers are able to be placed in relatively small spaces and provide high-ratio speed reduction. Worm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GEAR BOX, 1:1 REDUCTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: Consequently, the system generates reversing sound inside the motor, i.e., collision sound between gears resulting from backlash. This is a challenge to be overcome. In this study, the authors have established a new backlash-less and high-efficiency reduction gear structure by
-
Supplier: Radicon
Description: Series F Shaft Mounted geared motor comes in 11 sizes with an Input Power up to 110 Kw (147 Hp) and an Output Torque up to 16,500 Nm (146,000 lb.in). Gear Ratios are available 100:1 for double reduction and 5,600:1 in combined units. The Series F geared motor is primarily designed as a
- Continuous Torque: 146,017.699115044 In-lbs
- Gearbox Ratio: 5 to 5,600 : 1
- Motor Type: AC Motor
- Features: Geared
-
Supplier: Radwell International
Description: GEAR MOTOR, 48V DC, BRUSHED, 496 RPM, 3 IN-LBS, 6.75:1 REDUCTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Urethane Innovators, Inc.
Description: with your application. BREAK AWAY GEARS These gears are manufactured with the concept that if a machine jams up the gear will break away. The concept of this gear is that it will have enough give to "break away" when machinery jams ups. This prevents the lost of product
-
Supplier: Radicon
Description: The Series A Junior worm gear which is Lubricated For Life comes in 6 sizes and offers and Output Torque up to 950 Nm (8408 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1 Our series A junior worm gear range is offered in unit sizes 280, 410, 510, 610, 730
- Continuous Torque: 8,407.0796460177 In-lbs
- Gearbox Ratio: 4,200 : 1
- Motor Type: AC Motor
- Features: Geared
-
Supplier: Radicon
Description: Series C Helical Worm geared motors come in 8 sizes with an Input Power up to 45Kw (60Hp) and an Output Torque up to 10,000 Nm (88,500 lb.in). Gear Ratios are available 250:1 for a double reduction and 60,000:1 in combined units. Series C Right angle helical worm geared motors and
- Continuous Torque: 88,495.5752212389 In-lbs
- Gearbox Ratio: 8 to 16,000 : 1
- NEMA Frame Size: 56 to 326 #
- Motor Type: AC Motor
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting
- Pressure Angle: 14.5°
- Material: Brass
- Gear Type: Worm
Find Suppliers by Category Top
Featured Products Top
-
flexibility in complex systems. Worm Gear Units Designed for high reduction ratios and compact installation, our worm gear units deliver smooth, quiet operation with strong load (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Gears are one of the important driving components in industry, and corresponding reduction gearboxes achieve integrated specific functional components through the combination of gears, which improves the manufacturing efficiency and interchangeability of products. Currently, gearboxes are (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
A geared motor is a drive unit that integrates a motor and a gearhead (reduction gear). Its key feature is the ability to achieve low-speed, high-torque output—which cannot be obtained from a motor alone—in a space-saving design.They are used across a wide range of industries, from (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
-speed, low-load systems. Engineering plastics for noise reduction and corrosion resistance. Tooth Profiles: Spur gears for simple, efficient designs. Helical gears for smoother, quieter operation. Bevel or worm gears for specialized power transmission angles (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Fan-shaped spur gears are widely used in mechanical power transmission systems where torque multiplication and speed reduction are required. Their simple tooth geometry, efficient power transfer characteristics, and robust construction make them suitable for a variety of industrial and equipment (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
to medium power motors. SXP Gear Motors — ideal for applications with limited space requiring effective torque reduction (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
Noise Reduction: Naturally quieter than steel gears; noise levels can be 10-15 dB lower at similar speeds. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Wide Reduction Ratio Options Available gear ratios from 14:1 to 160:1 (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
& Efficiency: 7.5 N·m at maximum efficiency, 14 N·m at peak power, ensuring robust operation for demanding loads. Customizable Gearbox: Compatible with AC, DC, and BLDC motors, with reduction gear options (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
SDP/SI creates precision gears, superior mechanical components, and custom engineered solutions for a wide range of industries and thousands of applications. Specializing in problem-solving components SDP/SI manufactures precision gears that offer the best of both worlds: noise reduction (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Reliable Gear Reduction Units Are Critical For Many Applications
It's pretty obvious that there are a great many more electric motors in use. They are used in many industries - from airports to office buildings to production lines. Many important applications use gear motors and speed reduction gears to gain optimum use of all sizes of electric motors
-
The Advantage of Strain Wave Gear
arc-sec. Strain wave gear (harmonic reducer) units are reversible and can be used for speed increase as well as speed reduction. With only three elements high single stage reduction ratios ranging from 50:1 to 320:1 can be achieved.
-
What Gearing Types are Typical of Fractional Horsepower Motors
Originally, gears and the structure that houses them (called gearheads, gear reducers or gearboxes) were created for two main reasons: 1.To increase motor torque. 2.To enable more adjustments to be made to a motor's speed. However, advancements in technology has enabled gearboxes to make additional
-
MagneGear TM Linear and Rotary Magnetic Gearing Devices for Downhole Applications
of reduction gearing has long been used as a simple way to gain that mechanical advantage.
-
Planetary Gearheads Key to Advances in Medical Applications (.pdf)
Micron gearheads are used widely across a huge range of engineering sectors in order to provide efficient, accurate and reliable gear reduction. Since the development of the true planetary gearhead by Micron, however, interest has spread into the medical devices sector. So much so that they are now
-
Reduction of Hot Oil Carry-Over in High Speed Running Turbo Application Bearings
Tilting pad journal bearings are used in turbo machines like turbo compressors, turbo gears, gas turbines and steam turbines. By increasing the power density, the applied loads and velocities have been increased simultaneously over the last decades.
-
New Universal Drive Sets Turnaround Records
take as little as 24 hours. Additionally, Philadelphia Gear engineered its versatile new UCT drive to replace virtually any brand cooling tower drive. The quick turnaround times are primarily due to the fact that the main gear set is not touched after it is manufactured and stocked. Only the smaller
-
Gearbox Preventative Maintenance is a Priority
clean and free of foreign materials, and maintaining a sufficient supply of lubricant. Selecting the correct lubricant will depend upon the gear type, load, speed, operating temperatures, input power and reduction ratio. Lubrication problems can cause several gear problems. Scoring and galling
-
Replacing a Mechanical Adjustable Speed Drive with a Variable Speed Drive
motor is connected to a variable diameter sheave (item A in Figure 1) that transmits power through a belt to another variable diameter sheave (Item B). An internal gearbox can then be used to further reduce speed as necessary. The variable sheave/belt assembly will act as a reduction gear up
-
Automated (Robotic) Manual Transmissions
Driven by the need to provide the functions of an automatic transmission, along with weight reduction and higher efficiency, many manufacturers are considering conversion of traditional manual transmissions to robotically position gears either via program control or an operator on demand. Actuators
More Information Top
-
By-catch Reduction in the World’s Fisheries
This rolling gear reduced catches of the target species compared with the rockhop- per gear, but it clearly reduced sand clouds behind the roller gear.
-
Federal Register > Friday, October 5, 2007 > [72 FR 57104] Taking of Marine Mammals Incidental to Commercial Fishing Operations; Atlantic Large Whale Take Redu...
Comments on Gear Reduction .
-
Federal Register > Tuesday, February 16, 1999 > [64 FR 7529] Taking of Marine Mammals Incidental to Commercial Fishing Operations; Atlantic Large Whale Take Re...
Comment 26: The option of allowing lobster or gillnet gear into the closed areas should be exercised only if the gear reduces the risk of serious injury or mortality to whales to levels approaching zero.
-
Power Transmissions
Gears are the most common means of transmitting power in mechanical engineering and they do several important jobs, the most important being that they provide a gear reduc- tion .
-
Kinematic Geometry of Gearing 2nd Edition
… are cascaded to create a new and more useful mechanism (an introduction to many other mechanisms capable of a particular type of motion generation are cataloged by Chironis (1991)) where it is possible to have an overall gear reduction of 1000:1.
-
Automotive Transmissions
Self-locking Manual locking Electronic locking ––––––––––– Hub drive, see Figure 6.75 Without hub drive Spur gear reduction , external toothed Spur gear reduction, internal toothed Spur gear planetary reduction Bevel gear planetary reduction .
Indicates content that may require registration and/or purchase.