-
Description: build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air,
- Required Torque: 0 to 59 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 137 SCFM
- Rated Free Speed (output): 1,450 rpm
-
Description: 2200 series with Larger 44 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.65 hp to 0.90 hp (0.485 to 0.671 Kw). 18 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear
- Required Torque: 0 to 1 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 41.7 SCFM
- Rated Free Speed (output): 18,000 rpm
-
Supplier: Mannesman Demag
Description: The high torque motors are standard versions of the respective model rangewith an additional reduction gear. This ensures a high torque at a low speed. The air consumption is equivalent to a standard motor. The gears are robust, are capable to stand a high
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Material: Steel - Stainless
-
-
Supplier: Mannesman Demag
Description: The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed
- Rated Free Speed (output): 75 to 2,800 rpm
- Material: Cast Iron
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount
-
Supplier: Mannesman Demag
Description: The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed
- Rated Free Speed (output): 75 to 2,800 rpm
- Material: Cast Iron
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount
-
Supplier: Mixer Direct
Description: almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization options inclue longer shafts, gear ratios, and varied impellers. Air motor includes a needle control valve
- Media Viscosity: 1 to 7,000 cps
- Capacity: 0.1336805462721843 to 267.36109254436855 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 4 HP
-
Supplier: Mixer Direct
Description: almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization options inclue longer shafts, gear ratios, and varied impellers. Air motor includes a needle control valve
- Media Viscosity: 1 to 2,500 cps
- Capacity: 0.1336805462721843 to 267.36109254436855 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 0.75 HP
-
Description: exhaust in clean room or painting applications. Small, compact design for commercial & industrial applications. Industrial duty air motor for tough applications. Gear train is lifetime - lubricated with non-oxidizing grease. Hardened forged steel, latch -type lower hook rotates
-
Supplier: jbj Techniques Limited
Description: Pneumatic motors with speed limiter and gearbox Capacity 5.7 - 25.5 kW With upstream reduction gear to increase torque These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under
- Required Torque: 179.9410029498525 to 362.094395280236 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 1,130.0704 SCFM
- Rated Free Speed (output): 730 to 1,075 rpm
-
Supplier: Precision Surfacing Solutions
Description: the series, unlike conventional so called “worm and wheel” polishers, the pitch lap spindle is not mounted on a mechanical reduction gear box. The unique air bearing feature has the pitch lap and its support plate riding on a very thin cushion of compressed air. This gap
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Automation / Material Handling: None / Manual
-
Description: or overkill. On the air models, electric hoist components are replaced by an air motor, control valve and pendant control assembly for the air hoist. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged
-
Supplier: Gemu Valves
Description: Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle. Features Suitable
- Valve Size: 0.1181103 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Air Compressors Direct
Description: Keyless Chuck •Change drill bits or drivers quickly with no tools Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows greater control from start to finish Planetary Gear Reduction •Balances the
- Weight: 2.5 lbs
- Type: Pistol Grip
- Power: Pneumatic Tools, Power Tools
-
Supplier: Gemu Valves
Description: Construction The GEMU 618 motorized metal diaphragm valve has a low maintenance electric actuator and a reversible synchronous motor. It is operated via a reduction gear and cam. The valve has an integrated optical position indicator as standard. GEMU 618 is also available
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Air Compressors Direct
Description: Keyless Chuck •Change drill bits or drivers quickly with no tools Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows greater control from start to finish Double-Reduction Planetary Gear
- Weight: 3.3 lbs
- Type: Pistol Grip
- Power: Pneumatic Tools, Power Tools
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: Gemu Valves
Description: Construction Valve body and diaphragm are available in various materials Low maintenance electric actuator with reversible synchronous motor Reduction gear is operated via a cam A spring ensures continuous contact between the cam and the valve spindle Optical position indicator
- Valve Size: 0.4724412 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 41 to 140 F
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: ATI Industrial Automation
Description: are robust, low-speed, high-torque air tools with an axially floating spindle, suitable for a multitude of robotic and non-robotic material finishing operations on aluminum, plastic, steel, etc. Robust vane-type air motor with gear reduction designed with rugged
- Idle Speed: 5,600 rpm
- Operating Speed: 2,600 rpm
- Torque: 12 to 24 In-lbs
- Power: 0.5226859501121 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: XYZ mounting. The Z model comes with a magnetic counterbalance. Three phase motors for higher dynamics and friction-free, maintenance-free operation The three-phase linear motors driving the V-141 stage family transfer their force directly and friction-free to the motion platform. This
- Stroke or X-Axis Travel: 1.574804 to 3.93701 inch
- Z-Axis Travel: 1.574804 inch
- Rated Speed: 19.68503937007875 to 39.3700787401575 in/sec
- Carriage Load: 11.025 lbs
-
Supplier: DEPRAG, Inc.
Description: available motor sizes with a minimum of 3 gear variations each - and the possibility to combine motor size 2 and 3 drivers with offset- / or reduction gearings off different gear ratio to minimize the center distance or to increase the torque value - fulfill a wide
- Operating Speed: 50 to 4,200 rpm
- Maximum Torque: 0.176991150442478 to 1,592.9203539823 In-lbs
- Design Units: English, Metric
- Drive: Motorized
-
Supplier: Rogers Machinery Company, Inc.
Description: maximum compression. Features include: NEMA Premium Motor: High-Efficiency NEMA framed motors included and are compatible with Variable Speed Drives. Oil-Free Compression: No contaminants released into the discharge air or process. Providing peace of mind and worry-free
- Ultimate Operating Vacuum: 75 torr
- Pumping Speed: 106 CFM
- Mechanical: Claw
-
Supplier: Bluetools
Description: The air controlled Taylor Rivnut Tools, T-7767RNA600, is crafted with 0.5 HP motor and double reduction gearing for exceptional power. A convenient forward and reverse trigger allows one-handed directional changes on the Taylor T-7767RNA. The Taylor Rivnut Air Tool has a
-
Supplier: Bluetools
Description: The air controlled Taylor Rivnut Tools, T-7767RNA350, is crafted with 0.5 HP motor and double reduction gearing for exceptional power. A convenient forward and reverse trigger allows one-handed directional changes on the T7767RNA350 Rivnut Tool. The Taylor Rivnut Air Tool
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
-
Supplier: Durst
Description: WIRE CONNECTIONS MOTOR SEALING IMPROVED AGAINST DIRT AND MOISTURE WIRE CONNECTIONS ARE TAPED AND BURIED WITHIN THE WINDINGS BEFORE VARNISH APPLIED SECONDARY PROTECTIVE APPLICATION OF MOISTURE AND ABRASION RESISTANT AIR-DRY VARNISH / EPOXY AVAILABLE RATIOS AND RPM VCD125068, 68 RPM
-
Supplier: SAE International
Description: provide propulsion to two wheels of the main landing gear. The main advantages of such a system are reduction of fuel consumption and audio noise, reduction of CO2 , carbon and nitrous emissions, reduced engine foreign object damage (FOD) exposure and fast-turn time savings by
-
Supplier: Caterpillar Oil & Gas
Description: for the starting air pipe to the engine Air Intake System – Air intake filter, fitted on the turbocharger – Air bottles, separate Diesel Oil System – Separate circulating pump driven by electric motor, horizontal or vertical – Duplex filter with differential
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: non-return valve for the starting air pipe to the engine Air Intake System – Air intake filter, fitted on the turbocharger – Air bottles, separate Diesel Oil System – Separate circulating pump driven by electric motor, horizontal or vertical – Duplex filter with
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for the starting air pipe to the engine Air Intake System – Air intake filter, fitted on the turbocharger – Air bottles, separate Diesel Oil System – Separate circulating pump driven by electric motor, horizontal or vertical – Duplex filter with differential
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: speed governor Monitoring for Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: International Thermal Systems LLC.
Description: group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE
- Temperature Range: 1,800 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a cylinder. As the piston
Find Suppliers by Category Top
Featured Products Top
-
A geared motor is a drive unit that integrates a motor and a gearhead (reduction gear). Its key feature is the ability to achieve low-speed, high-torque output—which cannot be obtained from a motor alone—in a space-saving design.They are used across a wide range of industries, from (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
to medium power motors. SXP Gear Motors — ideal for applications with limited space requiring effective torque reduction (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
Boost your productivity and save energy The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
& Efficiency: 7.5 N·m at maximum efficiency, 14 N·m at peak power, ensuring robust operation for demanding loads. Customizable Gearbox: Compatible with AC, DC, and BLDC motors, with reduction gear options (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
agricultural industry and can be seen in all aspects of the process from seeding, harvesting and crop maintenance through to the packing and palletizing of fruit and vegetables. • Travel Industry – From ticket machines to automated doors to pumps in the air conditioning BLDC motors are an essential (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
The LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Designed to deliver high performance and high reliability standards Atlas Copco LZB vane motors utilize five vanes to ensure excellent starting and low speed performance. Most models come in standard and stainless-steel versions to match your application’s (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
-001; voltage 12 V; phase resistance 220 Ω Published reduction ratio: 64; excitation method: 1-2 Pull-out torque: 850 gf·cm at 400 pulses per second Custom Configuration Power Motor offers custom motor design. The final PST.24BE (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
compact design, high torque output, and reliable performance make it an ideal power transmission solution for industries requiring smooth speed reduction, stable operation, and space-saving installation. OEM customization and motor-matching services are available to meet diverse application requirements. (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Some filler effects on diffusion in silicone rubber
The disc was inclined at an angle of 35" to the horizontal and was rotated at a rate of 30rpm by an air motor with reducing gear box.
-
Control performance of an air motor-can air motors replace electric motors?
As with geared-drive electric robots, the use of air motors with reduction gears introduces problems of friction and backlash, in addition to complexity of calculation of air flow volumes.
-
Ring Roller Power?
My question is: I have access to a couple of small air motors and gear reduction units.
-
CR4 - Blog Entry: New Material Could Speed Development Of Hydrogen Powered Vehicles
I too am working on a Compressed air powered flying car using a rotary air distributor plenum chamber connected to the tips of the rotor blades directly eliminating the need for a seperate air motor , gear reductions and transmission losses.
-
Semi-automatic Power-operated Drilling Machinery
T h e s e rollers, which are 6 in. in diameter and capable of a speed of approx- imately 100 revolutions per minute, are powered by an 11-horsepower reversible air motor driving through reduction gears , sprockets, and roller chains.
-
Chapter 9: Miscellaneous Industrial Lubricants
Most air motors work via gear reduction boxes, to reduce high speeds to more suitable slow speeds.
-
Development of a user-friendly polishing robot system
The velocity of the air motor with a reduction gear was not changed as payload changes but maintained uniformly.
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Most air motors work via gear reduction boxes, to reduce high speeds to more suitable slow speeds.
-
Handbook of Obesity - Volume 2
The primary rationale for these regulations is geared to reduce air pollution from motor vehicle emissions; however, they are likely to promote more walking and biking.
-
Handbook of Obesity: Clinical Applications
The primary rationale for these regulations is geared to reduce air pollution from motor vehicle emissions; however, they could also promote more walking and biking.
Indicates content that may require registration and/or purchase.