Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns.
- Maximum Angular Measurement: 2,160 degrees
- Mechanical Range: 34,560 degrees
- Output: Analog Voltage
- Technology: Multi-turn Capability
-
Supplier: Novotechnik U.S., Inc.
Description: This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and
- Maximum Angular Measurement: 120 degrees
- Mechanical Range: 350 degrees
- Output: Analog Voltage
- Technology: Hall Effect Sensor, Potentiometer
-
Supplier: Sensata Technologies
Description: Kavlico RVDTs are the industry standard for angular and rotary measurements in space, aerospace & industrial applications. The lightweight, robust sensors are capable of up to ±80°angular range in single or multiple channel designs. RVDTs with integral miniaturized anti-backlash gear
- Technology: RVDT
- Classification: Sensor Element / Chip
-
-
Supplier: Aerotech, Inc.
Description: Design Features Low profile and compact with aperture Precision worm-gear drive DC servo or stepper motor Continuous 360 degree rotary positioning Graduated tabletop High vacuum capable Optional lens mount adapter Compact multi-axis configurations with linear and other MPS series
- Load Capacity: 2.205 to 26.46 lbs
- Maximum Torque: 3.53982300884956 to 5.30973451327434 In-lbs
- Rotary Velocity / Speed: 4.5 to 180 deg/sec
- Gear Ratio: 80 to 100 (N:1)
-
Description: RADS Series Hall-effect rotary angle displace sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. Multiple operating ranges from 60° to 360° are tolerant to over-travel and allow for usage in most common applications. Low voltage and
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: Aerotech, Inc.
Description: Design Features Enhanced speed and load capacity Large aperture addresses a wide range of applications Continuous 360 degree rotary positioning Direct encoder options available Operation over a wide temperature range
- Load Capacity: 158.76 to 1,256.85 lbs
- Rotary Velocity / Speed: 120 to 180 deg/sec
- Gear Ratio: 51 to 126 (N:1)
- Positioning Accuracy: 0.00555555555555556 to 0.05 degrees
-
Supplier: PMC Engineering LLC
Description: The KH41/42 Series on Non-contact rotary position sensors are designed to withstand the harsh environments of motorsport an on-vehicle automotive testing applications. By using a proven 'Hall Effect' technology, the sensor offers high performance and reliability at temperatures up to +300°F
- Maximum Angular Measurement: 60 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: Baumer Ltd.
Description: regulation no reference cycles required top overall system availability modular system with flexible gear combinations extended functions for customized settings and diagnostic options
- Maximum Torque: 1.99115044247788 In-lbs
- Rotary Velocity / Speed: 0 to 25,200 deg/sec
- Positioning Accuracy: 1 degrees
- Operating Temperature: 5 to 104 F
-
Supplier: PMC Engineering LLC
Description: The KH31 and KH32 series of female single or dual channel rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications. Typical Applications include: Throttle Position - Steering Angle - Pedal Position - Gear
- Maximum Angular Measurement: 20 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: GIMATIC S.r.l.
Description: 2 position electrical rotary actuator • Suitable for 90° or 180° rotation angle mechanically set. • Plug & play user friendly gripper. • No electricity consumption when actuator is in position. • No programming required. • Guarantee of position kept in the event of power blackout. • Long life
- Supply Voltage: 24 volts
- Operating Temperature: 41 to 140 F
- Rotation Angle: 180°, 90°
- Rotational Output: Table
-
Supplier: Clark Solutions
Description: accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better
- Maximum Discharge Flow: 51.4 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 1.25 inch
- Media Temperature: 250 F
-
Supplier: SAE International
Description: This specification establishes general design, performance and test requirements for mechanical geared rotary actuators intended to be used for applications to position control surfaces in response to manual or automatic power control system inputs.
-
Supplier: Beckhoff Automation LLC
Description: The low-backlash, high-performance planetary gear units of the AG2300 series offer high torque, low torsional backlash and a very low noise level in various gear ratios. The high-end gear units for the rotary servomotors have a high power density and are able to absorb
-
Supplier: Beckhoff Automation LLC
Description: The low-backlash, high-performance planetary gear units of the AG2300 series offer high torque, low torsional backlash and a very low noise level in various gear ratios. The high-end gear units for the rotary servomotors have a high power density and are able to absorb
-
Supplier: Beckhoff Automation LLC
Description: The low-backlash, high-performance planetary gear units of the AG2300 series offer high torque, low torsional backlash and a very low noise level in various gear ratios. The high-end gear units for the rotary servomotors have a high power density and are able to absorb
-
Supplier: Beckhoff Automation LLC
Description: The low-backlash, high-performance planetary gear units of the AG2300 series offer high torque, low torsional backlash and a very low noise level in various gear ratios. The high-end gear units for the rotary servomotors have a high power density and are able to absorb
-
Supplier: IntelLiDrives, Inc.
Description: precision worm gear assembly is used to transfer the rotary motion of the stepper motor into rotary motion of the carriage. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, manufacturing areas for fiber optical components or
-
Supplier: IntelLiDrives, Inc.
Description: precision worm gear assembly is used to transfer the rotary motion of the stepper motor into rotary motion of the carriage. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, manufacturing areas for fiber optical components or
-
Supplier: IMI Life Science
Description: Rated up to 269 bar (3,900 psi) and featuring high-precision position sensing via an absolute encoder. Utilizing a stepper motor with a planetary gearing system, it offers a robust and space-saving design, reducing system complexity.
- Number of Ports/Ways: 9
- Pressure Rating: 1,696.94109 psi
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Load Capacity: 200 lbs
- Rotary Velocity / Speed: 12.5 deg/sec
- Gear Ratio: 72 (N:1)
- Positioning Accuracy: 0.0278 degrees
-
Supplier: IntelLiDrives, Inc.
Description: UltraThin ServoRing rotary tables provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of the AccuRing stage yields the lowest total cost
-
Supplier: IntelLiDrives, Inc.
Description: performance. Precise rotation is ensured by hypoid gear design with gear reducers to offer multiple choices of gear ratios. RTSH stages are driven by the stepper motors or servo motors with incremental or abslolute multi-turn encoders. IP65 compatible versions are available.
-
Supplier: Aerotech, Inc.
Description: Design Features Multiple configurations support a range of load and accuracy requirements Integral rotary union for vacuum- or air-activated tooling High-speed yaw axis provides up to 1000 rpm High-load gear-drive or high-speed, direct-drive tilt-axis configurations Optional sealing
- Load Capacity: 33.075 to 66.15 lbs
- Maximum Torque: 1.76991150442478 to 8,530.97345132743 In-lbs
- Rotary Velocity / Speed: 3,600 to 600 deg/sec
- Gear Ratio: 51 to 161 (N:1)
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3″ Eccentric Plug Valves. Manual gear cast iron actuators feature sintered bronze bearings on
- Actuation Method: Manual
- Valve Motion: Rotary Motion Valve
-
Supplier: Aerotech, Inc.
Description: Design Features IP66: Totally protected against dust and water jets from any direction Direct-drive motor provides rapid precision motion with no gear backlash Axial load capacity up to 175 kg Three different aperture sizes: 30 mm, 80 mm, 130 mm 100-200 rpm continuous rotation speed
- Load Capacity: 55.125 to 385.875 lbs
- Maximum Torque: 84.9557522123894 to 413.274336283186 In-lbs
- Rotary Velocity / Speed: 600 to 1,200 deg/sec
- Positioning Accuracy: 0.00416666666666667 to 0.0138888888888889 degrees
-
Supplier: Indelac Controls, Inc.
Description: importance. L series actuators are equipped with hardened steel spur gears guaranteeing high efficiency; quiet operation and long trouble free life, and as all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 3,840 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 3,840 In-lbs
-
Supplier: Indelac Controls, Inc.
Description: The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb·in torque and rotates form 0 to 90 in 2.5 . The spur gear drive train has been designed for severe applications and as in all
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 100 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 100 In-lbs
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 1,250 In-lbs
- Operating Temperature: 140 F
- Rotation Angle: 90°
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSM Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's RSM Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. RSM stages are designed to interface with our
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides
- Load Capacity: 44.96 lbs
- Maximum Torque: 19.91150442477875 In-lbs
- Rotary Velocity / Speed: 115 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's RSW precision motorized rotation stage is stepper motor and worm gear driven and capable of continuous rotation. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel
- Load Capacity: 44.96 lbs
- Maximum Torque: 24.77876106194689 In-lbs
- Rotary Velocity / Speed: 115 deg/sec
- Positioning Accuracy: 0.08 degrees
Find Suppliers by Category Top
Featured Products Top
-
– the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
Novotechnik – the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today, Novotechnik has (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Get Reliable Angle Control Without Contact The RSC 2800 rotary position sensor features non-contact technology, high accuracy and clearly defined specs for ultimate reliability and performance. As with all Novotechnik products, the specs tell the story (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position Sensing Solutions for Hazardous Locations Product Highlight Performance, Reliability, and Adaptability Few applications present a tougher challenge for sensors than those in the oil and gas industry. High temperature and pressure, potentially (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
Rotary Incremental vs. Rotary Absolute Encoders Rotary encoders come in two main types: absolute and incremental. Absolute encoders assign a unique code to every shaft position, so the (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
signal and enable counters and PLC to calculate position, speed and distance. Rotary encoders come in four mechanical configurations: modular (kit-type), shaft, blind hollow-shaft and true hollow-shaft. The Difference Between Absolute and Incremental Rotary Encoders (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
Counts to 44-Turns . . . Even When You Lose Power The MC1-2800 Rotary Sensor counts turns, measures angles down to the last degree, and remembers shaft positions even when power is lost. MC1-2800 Rotary Sensors provide (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
An alternative worth considering before machining a keyway Connecting a pulley, sprocket, gear or coupling to a shaft? A keyed connection may be familiar, but a keyless shaft locking device offers (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
Motion Type: Rotary Usage Grade: LT.-Med. Industrial Output: Absolute Max Resolution: 23-bits High Performance - Compact Package The Model A37H miniature encoder is a single-turn rotary absolute encoder with opto-electric technology that (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
Automated (Robotic) Manual Transmissions
position the gears in the same method an operator would in a traditional manual transmission. MTS Commercial Sensors can provide feedback for individual, linearly moving shift shafts or a combined linear and rotary motion shaft. MTS magnetostrictive sensors have the unique ability to measure
-
A Finer Control of Linear Motion
Linear actuators essentially generate force and motion through a straight line. In a typical mechanical system, a device's output shaft would provide linear motion using a rotary motor through gears, a belt and pulley, or other mechanical components. Trouble is, these components must be coupled
-
Screw Jack Technology Comparison
Screw Jacks provide a proven and reliable method of actuation. They convert rotary motion into linear motion and are used to lift and position loads of all sizes. Each screw jack includes a gear box with rotational input, thrust bearings, and an output lifting screw. The chart below compares
More Information Top
-
An Apparatus For Measuring The Specular Reflectance Of Optical Components At Cryogenic Temperatures
stainless steel bellows thermally isolates the rotary ferro- fluidic feedthrough from a worm drive that meshes with a worm gear affixed to the rotating positioner .
-
UCLA's new bi-polar planar near-field antenna measurement facility
These rotary stages are high-precision optical bench positioners with pre-loaded ball bearings and zero-backlash tangent worm drive gears .
-
The bi-polar planar near-field measurement and diagnostic facility
These ro- tary stages are high-precision optical bench position- ers with pre-loaded ball bearings and a zero-backlash tangent worm drive gears .
-
Wind Turbine Gear Production Accelerated By CNC Refurbishment Of Gear Shaper
In addition to the stroking axis, the gear shaper has three rotary axes - to rotate the cutting tool and the gear blank, and to retract the cutting tool on the up stroke - together with a linear positioner based on a motor and …
-
Rotary Positioners - Grainger Industrial Supply
• Manual Rotary Positioner , Metric, Aluminium Material, Load Capacity 25 Lb, Load Capacity 11 kg, 360 Degree Continuous Operating Range, 120:1 Drive Ratio, Vernier Graduation 6 arc/min, Worm Gear Drive System, Mounting Surface Dia 69.8 mm, Through Hole Dia 38 …
-
PARKER Power Transmission - Grainger Industrial Supply
• Manual Rotary Positioner , Standard, Aluminium Material, Load Capacity 25 Lb, Load Capacity 11 kg, 360 Degree Continuous Operating Range, 120:1 Drive Ratio, Vernier Graduation 6 arc/min, Worm Gear Drive System, Mounting Surface Dia 2.75 In, Through Hole Dia 0 …
-
Frontiers of Manufacturing and Design Science III
The 2 DOF heavy positioner , with rotational degree of freedom and Flip degree of freedom including, consists of a rotary table, the turns-over structure, the clamping devices and the chassis as shown in Figure 1. The rotary table drives by low speed and high torque motor via a spur gear transmission mechanism.
-
Valve Handbook, Third Edition > Manual Operators and Actuators
With rotary -motion valves, the shaft end may be splined or squared and may intersect with the internal opening of a gear inside the gearbox. … installed in the line, its position may be difficult to determine without some type of positioner indicator.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38196/46972888-MIT.pdf?sequence=2
Off-the-shelf rotary positioning devices can be divided into three goups, rotary tables, gimbal mounts, and short range positioners (i.e. tilt stands). … positioning devices which utilize a wide variety of positioning technologies (e.g. motorized gear drive, direct-drive …
-
ISA A GUD AUTOMTN BDY KNWLDG - A Guide to the Automation Body of Knowledge
The electric actuator uses an electric motor with a gear train to rotate a threaded stem nut, for linear valves, or a shaft for rotary valves. Actuators have three major accessories: positioners , limit switches, and pressure transducers.
Indicates content that may require registration and/or purchase.