-
Supplier: EXAIR
Description: EXAIR's 1" Flat Super Air Nozzle is a highly efficient, unique flat air nozzle. Their patented (U.S. Pat 5402938) design uses a special shim to maintain the critical position of the component parts. Air is released through the thin slot, across a flat surface. The result is a wide,
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: nozzles. The 1 NPT Super Air Nozzles produce 6.6 pounds of blowing force - over 8 times that of ordinary nozzles. The 1-1/4 NPT Super Air Nozzles produce up to 23 pounds of blowing force - almost 28 times that of the standard Super Air Nozzle! High amplification
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: Narrow angle round pattern nozzles are excellent for spraying a concentrated mist of liquid. Because of the versatility of their adjustments, they can apply a heavy coat up close or send a very fine mist over 30 feet away! They are often used for precision application of lubricants
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting
-
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: EXAIR
Description: compact stainless steel adjustable mounting bracket, the Intellistat Ion Air Nozzle can be mounted to benchtops and machine frames, for example, to provide hands-free operation when needing both hands to package, test or assemble parts and products. The Intellistat Ion Air
- Maximum Pressure: 30 to 80 psi
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
-
Supplier: Festo Corporation
Description: air nozzle ADNA-PDAD-22 For PDAD dryer.
- Media: Air / Gases
-
Supplier: ABB Measurement & Analytics
Description: Flow nozzles do not rely on a sharp edge (which can degrade over time) to maintain accuracy and therefore offer excellent long-term accuracy with less wear and reduced possibility of distortion. They are often used for flow testing on steam-raising plant. A flow nozzle
- Media: Air / Gases, Fuel (Liquid), Oil, Steam, Water
- Form: In-line
- Material: Steel - Stainless
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: Paxton Products, an ITW company
Description: The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO
- Features: Adjustable Position / Direction
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Vortec
Description: positioning to target with flexible nozzles Blow off multiple or changing locations with flexible nozzles FEATURES Full range of designs, sizes and force/thrust levels Flexible nozzles allow better positioning Adjustable nozzles enable varying power/thrust levels for each
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Vortec
Description: Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The
- Media: Air / Gases
- Application: Humidification
- Form: In-line
- Features: Other
-
Supplier: Radwell International
Description: #6 ALUMINA NOZZLE 3/8 WP-9. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
Supplier: Pneumadyne, Inc.
Description: 1/16 Id Air Nozzle are offered to accommodate application requirements. Simply use the Retaining Nut to attach the Nozzle to the Air Jet Base to complete the assembly.
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis
- Maximum Pressure: 200 psi
- Maximum Flow: 8.22 to 66.6 GPH
- Orifice Size: 0.052 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two liquid feed ports enable the mixing of two different fluids within the nozzle prior to atomization. This second liquid feed port may otherwise be used as a flow exit to provide constant fluid circulation to avoid the settling of slurry or suspension during non-spray operation. The second
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 20 to 103 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Position / Direction, Other
- Media: Air / Gases
- Material: Brass, Copper
- Application: Cleaning / Blowoff
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: ABO Series air blow-off nozzles project a flat fan-shaped curtain of gas in a direction parallel to the axis of the nozzle body. Gases most commonly used are air and steam. ABO nozzles are designed with large maximum free passage sizes to reduce
- Maximum Pressure: 100 psi
- Maximum Flow: 300.716883116883 to 28,276.3636363636 GPH
- Orifice Size: 16 to 72 mil
- Media: Air / Gases, Coolant, Steam
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization.
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 433 mil
- Media: Air / Gases
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Pneumadyne, Inc.
Description: To provide the stream of air required by your application, Pneumadyne offers Air Nozzles with six configurations and an inside diameter of 1/32. Install the Nozzle on the Air Jet Base with the Retaining Nut to complete the assembly.
- Orifice Size: 31.25 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing - Fertilizer Spraying - Metal
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Lechler, Inc.
Description: * Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use *
- Maximum Pressure: 15 to 75 psi
- Maximum Flow: 2,917.4025974026 to 8,572.67532467533 GPH
- Media: Air / Gases
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon
- Maximum Pressure: 400 psi
- Maximum Flow: 6 to 37.2 GPH
- Orifice Size: 0.039 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Steam, Water
-
Description: O-ring seal prevents leakage, nylon or stainless steel ball actuator
- Maximum Pressure: 50 psi
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Sapphire & Ruby Nozzles are used where a longer Inner Diameter to Length ratio is desired. Sapphire nozzles & Ruby offer longer life than using metal and we can hold tighter tolerances due to sapphires & Ruby acceptance of higher surface finish. Typical Applications: Gas
- Media: Air / Gases, Coatings / Inks
- Application: Cleaning / Blowoff, Cutting / Machining
- Features: Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving
- Maximum Pressure: 200 psi
- Maximum Flow: 300 to 1,338 GPH
- Orifice Size: 0.23399999999999999 mil
- Media: Air / Gases, Chemicals, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two air feed ports accommodate a regulated pressure line to control atomization at pressures above and below the 40 psi air minimum required for the piston control: For simplified, full range atomization of the flat fan - from coarse droplet formation at low air pressures, to ultra fine fogging at
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 11 to 58 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: AIRBRASIVE
Description: Airbrasive® Nozzles are available with tips in a variety of shapes and sizes. The opening at the tip of the nozzle will vary according to the type of work you wish to do. It can either be round or rectangular, large or small. A rounded tip will provide the user with the greatest
- Media: Air / Gases, Powders / Abrasives
- Material: Carbide
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Victaulic Co. of America
Description: For fast and efficient dust control in mining operations above ground, underground,or processing, Victaulic offers the Vic-Blast air-water blast nozzle. When used with therecommended typical combination of 65 psi/488 kPa water and 90 psi/621 kPa airpressure, the Vic-Blast creates a fine mist
- Maximum Pressure: 90 psi
- Maximum Flow: 156 GPH
- Media: Air / Gases, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Swiss Jewel Company
Description: Sapphire Nozzles are used where a longer Inner Diameter to Length ratio is desired. Using sapphire nozzles will provide longer life than using metal and we can hold tighter tolerances due to sapphires acceptance of higher surface finish. Typical Sapphire Nozzle
- Orifice Size: 9.5 to 30 mil
- Media: Air / Gases, Coatings / Inks, Water
- Application: Cleaning / Blowoff, Cutting / Machining
- Form: In-line
Find Suppliers by Category Top
More Information Top
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Design of Turbopump Propellant Feed Systems
… load equally (i.e., the velocity diagrams of each stage will be identical: GI = €3, C2 = €4 … The friction losses occurring in the first stage are passed on in the gas stream as additional … First Stage Nozzle … nozzles to the total kinetic energy of the gases leaving the first stage— can vary from 0 …
-
VISUAL COMBUSTION RESEARCH USING THE RAPID COMPRESSION EXPANSION MACHINE
The Watlow® EXACTSENSE® thermocouple is now available with the CAN J1939 output signal to easily connect with … 7 Comparison of ROHR and emissions from high pressure gas injection ( gi ) and diesel combustion For the gas oil pilot injection, 60 MPa injection pressure and a nozzle diameter of 0.16 …
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
… 712–714 Fuel savings, 433 Fugacity coefficients, 546 Fuller’s equation, 459 Furnace tubes, 442 Gas film controlled, 461, 462 Gaskets, 35, 43, 405 Gas permeation, 684 Gas–solids transport, 208 Gas /vapor–liquid flow, 195 Geometric … … Gilliland correlation, 561, 562 GI pipe, 39 GPSA, 124 … … 384 dimple jacket, 380, 382 half-pipe coil jacket, 380 jacket with agitation nozzles , 380 panel or … … tube mixer, 170 baffled vessels, 169 draft tubes, 177 Banbury mixer, 181 change- can mixers, 181 convection …
-
Interaction of a two-phase jet with a solid body with generation of a “Chaos” of particles
It has been obtained that the value of an can exceed unity for small incidence angles; the … … dependence of an, aτ from the modulus of elasticity Еi and shear modulus Gi , yield strengths σi … INITIAL DATA The radius of the nozzle critical section is taken to be r* = 5 mm, and … … settling chamber are the following: p0 = 2 MPa, Т0 = 290 K, and the carrying gas is air.
-
Gas flow patterns in spouted beds
The set of equations presented allows for calcula- tion of the gas distribution pattern, starting from the primary data M,L, H and D,. M,H and D, can all be calculated directly from the experimental conditions. Mathur and Gi ~hler'~**'determined the gas velocity in the annulus by the pressure drop method and … … mathematical descrip- tions of the gas flow down to the vicinity of the nozzle can be obtained.
-
Computational Fluid Dynamics Applications in Food Processing
7.2.2 Effect of Nozzle Geometry on Heat Transfer. . . . . . . . . . . . . CFD can be a useful tool for predicting the gas flow pattern and particle histories such as … CFD modeling can be used in retort processing of canned solid and liquid foods for understanding and … … gastrointes- tinal contents during digestion, based on the motor response of the gastrointestinal ( GI ) tract and the …
-
wn_s.pl (finlayson-gwc2014.zip)
… 2,0). s(104814304,3,'hooter',n,1,0). s(104814304,4,' nozzle ',n,2 … … 1,21). s(104881506,2,'problem',n,2,120). s(104881732,1,' can _of_worms',n,1 … … 1,0). s(104923064,3,'stool_test',n,1,0). s(104923294,1,' GI _series',n,1 … … 1,0). s(105180336,1,'kinetic_theory',n,1,13). s(105180336,2,'kinetic_theory_of_ gases ',n,1 …
-
Minimum spouting velocity for binary mixtures of particles
and combustiod3' of rarefied gas . Mathur and Epstein'"" said that U,,,, can be estimated most simply and reliably by Equation ( l), provid … … mass fraction of coarser particles CIl,particle density ps, column diameter D7,inlet nozzle diameter Do, bed … GI .
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(105598707,3,'hooter%1:08:00::'). sk(105598707,4,' nozzle %1:08:00 … … 00::'). sk(105687654,1,'pressure_point%1:09:00::'). sk(105687832,1,' can _of_worms%1:09:00 … … 00::'). sk(105741340,3,'stool_test%1:09:00::'). sk(105741578,1,' gi _series%1:09:00 … … 00::'). sk(106106305,1,'kinetic_theory%1:09:00::'). sk(106106305,2,'kinetic_theory_of_ gases %1:09:00 …
-
Infrared absorption by methane adsorbed on alkali halide films
… G gas distributor T Teflon tube for gas inlet A 1 evacuation tube for intermediate vacuum A 2 high vacuum connection A3 filling tube for inner dewar A~ filling tube for outer dewar W KBr window Gi gas inlet (on back side … … on the bottom of the cell, the gas is finely distributed through two nozzles underneath the films. The outer can C of the cell is made of stainless steel, the inner vessels of brass …
Indicates content that may require registration and/or purchase.