-
Supplier: Newark, An Avnet Company
Description: DUST COVER, GLASS FILLED THERMOPLASTIC; Accessory Type:Dust Cover; For Use With:SFP Connectors; Connector Body Material:Thermoplastic, Glass Filled Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: POLYESTER, THERMOPLASTIC- , 15% GLASS FILLED
-
Supplier: Allied Electronics, Inc.
Description: Har-Mik PCB Connector with Thermoplastic Resin Glass Fibre-Filled Housing Material Angled solder pin termination Pin and socket series.
-
-
Supplier: Accuris
Description: Thermoplastic Polyurethane - 24% Glass Filled, 1325 MPa Flexural Modulus, Low Density
-
Supplier: Accuris
Description: Thermoplastic Polyurethane Alloy - 20% Glass Filled, 1200 MPa Flexural Modulus, Low Density
-
Supplier: Accuris
Description: THERMOPLASTIC POLYURETHANE (TPU) MOLDING COMPOUND, 40% LONG GLASS FIBER FILLED
-
Supplier: Nylatech, Inc.
Description: Nylatech’s unique manufacturing process offers a large variety of glass filled nylon grades up to 30%. This grade is often used in prototype and development work where injection molded parts would be cost prohibitive.
- Resins & Compounds: Casting Resin
- Industry: Industrial
- Features: Other, Thermoplastic
- Chemical System: Polyamide / Nylon
-
Supplier: Ensinger North America
Description: DELRIN®570 Shapes manufactured by Ensinger are 20% glass filled materials intended for general industrial use. The POM GF material offers very high stiffness, low warpage, and low creep for superior part performance under stress. The user can also count on good dimensional stability
- Deflection Temperature (@ 264 psi, 1.8 MPa): 311 to 329 F
- Coeff. of Thermal Expansion (CTE): 47.199999999999996 µin/in-F
- Tensile Modulus: 350 ksi
- Elongation: 10 %
-
Supplier: Fluoro-Plastics, Inc.
Description: Most widely used filler in various percentages (5%, 10%, 15% and 25%) Improves creep resistance, both at low and high temperatures Chemically stable (except for strong alkalis and hydrofluoric acid (HF) Little effect on the electrical properties of PTFE, and improves wear and friction behavior
- Tensile Strength (Break): 1,500 to 2,840 psi
- Elongation: 150 to 250 %
- Industry: Electronics, Industrial, Medical / Food (FDA), Semiconductor / IC's
- Resins & Compounds: Extrusion Grade Resin
-
Supplier: Redwood Plastics
Description: The impact resistance of the Redco™ Glass Filled copolymer with the wear resistance of Redco™ SL (solid lubricant) resulting in the longest lasting material for the most aggressive industrial applications. For use in environments including: Extreme wear, extreme abrasion.
- Overall Thickness: 0.375 to 4 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 48 to 120 inch
- Industry: Electric Power, General Industrial
-
Supplier: Redwood Plastics
Description: The unfilled, or “natural” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture and absorption.
- Overall Thickness: 0.375 to 4 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 48 to 120 inch
- Overall Width: 24 to 48 inch
-
Supplier: Ensinger North America
Description: PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high
- Thermal Conductivity: 0.28 W/m-K
- Coeff. of Thermal Expansion (CTE): 35,000,000 µin/in-F
- Tensile Strength (Break): 10,587 psi
- Tensile Modulus: 594 ksi
-
Supplier: Ensinger North America
Description: TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength
- Deflection Temperature (@ 264 psi, 1.8 MPa): 295 to 298 F
- Coeff. of Thermal Expansion (CTE): 10 µin/in-F
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 700 ksi
-
Supplier: Interstate Plastics, Inc.
Description: NATL NYLON ROD-GLASS-30%
- Overall Width / O.D.: 1 to 4 inch
- Industry: General Industrial
- Features: Other, Thermoplastic
- Chemical System: Polyamide / Nylon
-
Supplier: Ensinger North America
Description: PA66 GF30 is a 30 % glass fibre reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of the GF30 glass filled modification make this
- Use Temperature: 230 to 338 F
- Coeff. of Thermal Expansion (CTE): 27 µin/in-F
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 800 ksi
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Backshell, Extender, CPC Series, 23, Thermoplastic, Glass Filled, 30.48 mm RoHS Compliant: Yes
-
Supplier: Redwood Plastics
Description: Using the same proprietary process as our Redco™ Nylon Oil, our liquid lubrication impregnated within the polymer chain offers excellent surface lubricity. For use in environments including: increased wear, moisture absorption, and increased abrasion.
- Overall Thickness: 0.375 to 4 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 48 to 120 inch
- Industry: Electric Power, General Industrial
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Filler: Fiber Glass
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polyamide / Nylon
-
Supplier: APSX, LLC
Description: Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications.
- Tensile Strength (Break): 6,800 psi
- Tensile Modulus: 464.1178859430304 ksi
- Filler: Fiber Glass
- Resins & Compounds: Molding Resin, Pellets
-
Supplier: AGC Chemicals Americas, Inc.
Description: also preserve several properties unique to PTFE including low coefficient of friction, excellent chemical resistance and a wide service temperature range. Glass-filled PTFE, the most universally used filled PTFE compound, can be utilized at service temperatures from -268 °C to
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Resins & Compounds: Molding Resin, Pellets
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Rynite® RE15022 NC010 is a 36% glass reinforced product designed for applications that need high burst strength. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins,
- Tensile Strength (Break): 28,282.1836746534 psi
- Tensile Modulus: 2,030.5157510007598 ksi
- Elongation: 2.4 %
- Filler: Fiber Glass
-
Supplier: RWM Casters Company
Description: RWM Caster’s Pinnacle Thermoplastic Wheels are ultra-tough glass filled nylon non-marking wheels. They are extremely durable, deflect floor debris and have high impact resistance. Our Pinnacle Thermoplastic Wheels roll easily and are able to handle high load capacities
- Load Capacity: 800 to 1,400 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.4375 inch
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Crastin® SO653 NC010 is a 20% glass bead filled polybutylene terephthalate resin for injection molding. It has isotropic properties and low warpage characteristics. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical
- Coeff. of Thermal Expansion (CTE): 0.6111111111111112 µin/in-F
- Tensile Modulus: 507.62893775018995 ksi
- Water Absorption: 0.35 %
- Filler: Fiber Glass
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's MICRO SWITCH SZL-VL-S Series miniature-type limit switch is designed for use in applications where limited mounting space is available. With IP67 seal rating, these switches are suitable for OEM machinery that requires a rugged and reliable limit switch capable of being mounted in space
- Operating Temperature: -20 to 70 C
- Pre-Travel: 30 degrees
- Certifications / Approvals: CE Certification, UL listed
- Normal State: Normally Closed (NC), Normally Open (NO)
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's MICRO SWITCH SZL-VL-S Series miniature-type limit switch is designed for use in applications where limited mounting space is available. With IP67 seal rating, these switches are suitable for OEM machinery that requires a rugged and reliable limit switch capable of being mounted in space
- Operating Temperature: -20 to 70 C
- Pre-travel: 0.0787402 inch
- Operating Force: 32.3712 oz
- Certifications / Approvals: CE Certification, UL listed
-
Supplier: DuPont Plastics, Polymers & Resins
Description: performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to
- Tensile Modulus: 1,479.37576144341 ksi
- Industry: Electronics
- Filler: Fiber Glass
- Chemical System: Polyester (PET, PBT)
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's MICRO SWITCH SZL-VL-S Series miniature-type limit switch is designed for use in applications where limited mounting space is available. With IP67 seal rating, these switches are suitable for OEM machinery that requires a rugged and reliable limit switch capable of being mounted in space
- Operating Temperature: -20 to 70 C
- Certifications / Approvals: CE Certification, UL listed
- Normal State: Normally Closed (NC), Normally Open (NO)
- Features: Other, Rotary Limit Switch
-
Supplier: DuPont Plastics, Polymers & Resins
Description: high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded
- Coeff. of Thermal Expansion (CTE): 0.5277777777777778 µin/in-F
- Tensile Strength (Break): 9,702.96455299648 psi
- Tensile Modulus: 2,248.07101003655 ksi
- Elongation: 6 %
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's MICRO SWITCH SZL-VL-S Series miniature-type limit switch is designed for use in applications where limited mounting space is available. With IP67 seal rating, these switches are suitable for OEM machinery that requires a rugged and reliable limit switch capable of being mounted in space
- Operating Temperature: -20 to 70 C
- Certifications / Approvals: CE Certification, UL listed
- Normal State: Normally Closed (NC), Normally Open (NO)
- Features: Other, Rotary Limit Switch
-
Supplier: MSA Safety
Description: glass-filled polymer faceshield/goggle hardware and faceshield wing protectors for extra faceshield reinforcement. The ultra high-temperature (TPR) edge trim will not melt or drip. A Nomex chinstrap with one-hand quick release buckle and postman slide allows quick and easy adjustment.
- Industry: Fire
- Application: Fire Resistant
- Type: Goggles
- Features: Helmet, Partial Shield / Visor
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, 30WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:BANTAMATE II Cylindrical Connector; No. of Positions:30Positions; Strain Relief Material:Thermoplastic, Glass Filled; No. of Contacts:30Contacts RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, 19WAY, THERMOPLASTIC; Connector Shell Size:-; Cable Diameter Max:21.3mm; Strain Relief Material:Thermoplastic, Glass Filled; Product Range:Souriau Bantamate II MBG Series; Accessory Type:Strain Relief RoHS Compliant: Yes
-
Supplier: Norplex-Micarta
Description: T-150). NP572 is chosen over high temperature glass mat composites and high-performance glass-filled thermoplastics because of its excellent machinability, outstanding dimensional stability, superior creep resistance, and overall endurance over long periods of time. In
- Use Temperature: 356 F
- Water Absorption: 0.2 %
- Tensile Strength (Break): 3,500 to 47,300 psi
- Dielectric Strength: 679.9999999999992 to 759.9999999999994 kV/in
-
Supplier: SAE International
Description: Poly(butylene terephthalate) stock with 0, 15, and 30% glass fiber filler, used in the housings of electrical connectors on hybrid and electric vehicles, was examined by creep and stress relaxation for viscous deformation and modulus loss at 25, 75, 125, and 150°C. Sets of virgin and aged
-
Supplier: Norplex-Micarta
Description: T-150). NP572 is chosen over high temperature glass mat composites and high-performance glass-filled thermoplastics because of its excellent machinability, outstanding dimensional stability, superior creep resistance, and overall endurance over long periods of time. In
Find Suppliers by Category Top
Featured Products Top
-
conventional lower-temperature thermoplastic manufacturing methods due to higher melting temperatures. In addition to the glass-filled plastics, there are many other components that use regular thermoplastics. Thermoplastics are still too soft to sufficiently hold a thread, so brass- or steel (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
helps save precious bandwidth in the company’s satellite-to-ground communication. The glass-filled thermoplastic housings of the Gecko connectors make them weigh much less than the comparable Micro-D, while still having the necessary insulation characteristics. Considering Cube (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Nylon & Glass-Filled Nylon POM / Acetal (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
. Available in 1/2”, 3/4” – 1”, and 1-1/2” – 2” sizes, the J-Switch® features a compact profile, direct mount, glass-filled polypropylene enclosure that requires no tools for simple field installation. The J-Switch® also features 0 (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
Low outgassing, low particle generation, and inherent purity Enhanced Mechanical Properties with Filled Grades Standard PEEK virgin grade is suitable for laboratory and medical use. After being reinforced with glass fibers and carbon, its expansion (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Fluon+ Compound Grades Choose between a variety of Fluon+ grades to meet your specific application needs, including: Melt Processable Compounds: Filled with glass or minerals for improved chemical resistance, toughness and lubricity (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
-imide) Ryton® PPS (Polyphenylene Sulfide) Ultem®, or PEI (Polyetherimide) PEEK (Polyether Ether Ketone) DAP (Diallyl Phthalate) Phenolics We process both filled (carbon, glass (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Commercial Connector Catalog
Insulator Material UL94V-0 rated, glass filled thermoplastic , color black UL94V-0 rated, glass filled thermoplastic, color black Contact Material Phosphor bronze, selective gold plated over nickel Phosphor bronze, selective gold plated over nickel Outer Shell Material – Die-cast zinc, nickel…
-
Material Modeling and Finite Element Analysis of Hydroform - Short Glass Fiber Filled Thermoplastic Front-End Structures
At the same time glass filled thermoplastic resins exhibit highly nonlinear deformation with no clear demarcation between elastic and plastic regions.
-
Material Modeling and Finite Element Analysis of Hydroform - Short Glass Fiber Filled Thermoplastic Front-End Structures
Uniaxial tensile test data on glass filled thermoplastic resins exhibit highly nonlinear deformation with no clear demarcation between elastic and plastic regions.
-
High Performance Thermoplastic Materials for Metal Substitution in Aerospace Applications
In some compounds, the price of a standard grade glass filled thermoplastic material could be less expensive than its virgin resin.
-
Submersible Sump Pumps - Sump, Effluent and Sewage Pumps - Grainger Industrial Supply
• Glass Filled Thermoplastic (1) .
-
Development of an Integrated Modular Plastic Electrical Carrier and Flax/Polypropylene Shelf Panel for a Vehicle Rear Shelf System
Electrical Carrier - Typically consisting of glass filled thermoplastic injection molded substrate or SMC compression molded substrate with miscellaneous additional parts such as speaker grilles, RFA modules, trunk lamps or other functional electronic pieces mounted to it.
Indicates content that may require registration and/or purchase.