Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Phelps Industrial Products
Description: lass Filled PTFE (known as fibreglass reinforced PTFE) is manufactured from a base of virgin PTFE which is strengthened by the addition of glas fiber. This material exhibits less deformation under loads at both high and low temperatures which increases its utility as a sealing medium.
- Thickness: 0.015625 to 0.25 inch
- Operating Temperature: -450 to 500 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Phelps Style 7538 gasket material is made with 100% Virgin PTFE and uses Hollow Glass Micro-Spheres as the filler. This PTFE sheet is manufactured by a unique process that structures the composition into fibers that overcome creep relaxation and/or cold flow. Style 7538 is ideal
- Thickness: 0.0625 to 0.125 inch
- Operating Temperature: -350 to 500 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Accuris
Description: GASKET MATERIAL, TETRAFLUOROETHYLENE RESIN, GLASS-FILLED, CRYOGENIC APPLICATION
-
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area resulting in a
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area resulting in a
-
Supplier: Phelps Industrial Products
Description: Virgin PTFE is white flexible material that exhibits tremendous tensile strength, very low coefficient of friction, excellent high and low temperature capability, and is resistant to virtually all acids and caustics. It is flexible and extremely soft, and therefore conforms to irregular
- Thickness: 0.015625 to 0.25 inch
- Operating Temperature: -450 to 500 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Golden Collar Technology Co., Ltd .
Description: The Glass Filled PTFE Gasket is a high-performance sealing solution designed to meet the demanding requirements of various industrial applications. This gasket is manufactured using premium-grade PTFE (Polytetrafluoroethylene) infused with glass fibers, offering enhanced
- Operating Temperature: -328 to 500 F
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: insert. In addition to RivaTherm-Super the gaskets can also be made from other asbestos-free materials such as rubber, leather, cardboard, vulcanised fibre, felt, cork, cork-rubber compositions, ceramic-fibre or glass-fibre plates, elastomer-bound fibre plates, impregnated
-
Supplier: Darco Southern, Inc.
Description: Darco Southern, Inc. manufactures PTFE envelope gaskets in three standard envelope styles and with almost any combination of filler materials. Fillers and envelopes are also availible individually for customer assembly. Style 110 designates a slit or V-type envelope. ter envelope.
- Thickness: 0.0625 to 0.125 inch
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: frame. Depending on operating conditions, CONVEX gaskets with layers, grooved profile gaskets with layers, spiral wound gaskets, corrugated gaskets, rubber-steel gaskets, WEKAS gaskets, jacketed or enveloped gaskets with inner eyelet are used -
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Dymax
Description: Dymax GA-201 gasket is designed to seal plastic, glass, metal enclosures, and plated surfaces. Typical applications include sealing automotive door handles, appliance housings, and critical electronic assemblies and devices requiring a soft, tack-free, flexible gasket. This FIP
- Gasket Type: Cured-in-Place (CIP), Formed-in-Place (FIP)
-
Supplier: Wacker Chemical Corp.
Description: light. The fully cured rubber can withstand expansioncompression cycles for many years and is therefore especially well suited for joining materials with different coefficients of thermal expansion. The vulcanized silicone rubber permanently remains elastic over a wide temperature range from
- Use Temperature: -58 to 356 F
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: PTFE Gaskets, Glass Fiber-filled, Suitable as Sealing Material. Model Number: LD-030-3 Key Specifications/Special Features: Glass fiber-filled PTFE gaskets Suitable for sealing material Customer's designs are accepted Available in various sizes and colors
- Features: Color Options, Other
-
Supplier: ASTM International
Description: wind loads. H-type gasket and reglet-type gasket are types of single-opening gasket systems which should be installed according to the specified requirements. Installation of multiple-opening gasket systems shall be classified as: unsupported vertical ladder assembly;
-
Supplier: Golden Collar Technology Co., Ltd .
Description: across industries such as chemical processing, pharmaceuticals, petrochemicals, food & beverage, and water treatment. Why Choose Our PTFE Pipe Gaskets? 100% Virgin or Filled PTFE Materials Manufactured using high-purity PTFE for maximum chemical resistance. Optional filler
- Operating Temperature: -328 to 500 F
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: glass lined equipment. Great for applications espectially where opportunity for ample bolting is available for correctly seat the gasket. Norminal gasket thickness is 1/8”, and the most popular material for this style is Copper or Stainless Steel.
- Thickness: 0.125 inch
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Matexcel
Description: and hydraulic presses Automotive (exhaust manifolds) Fuel cells; gas turbines & turbo generators. It can also be used as filler for spiral wound gaskets or as a material for cam profile gaskets. Components: Mica Gasket is made from high-grade Phlogopite mica paper
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides in-house, on-demand, fast turn laser cutting of high performance materials used as gaskets and environmental seals for glass components interfaced with metals, plastics, paints, and more. We also provide value-added installation of the gaskets
- Services Offered: Design Assistance, Prototype Services
- Materials: Foam, Glass, Metals, Plastics
- Features: North America, Other, Southwest US Only, United States Only
- Specialty Cutting: Tapes / Adhesives
-
Description: Viewport shutters are normally installed on a vacuum chamber CF flange behind a viewport. The shutter serves to shield the viewport surface and prevent the build-up of deposition materials. The shutter plate opens a full 90 degrees by rotating the supplied all metal rotary motion feedthrough
- Operating / Bake-out Temperature: -4 to 752 F
- Component Type: Adapter
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, ISO-KF / ISO-QF (Small Clamped, <2"), Metal Seal (Wire / Copper Gasket) - Port Type: Flange
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Polymers are at the forefront in material science and have provided innovative solutions for engineering challenges. Among these, glass-filled Polytetrafluoroethylene (PTFE) represents a significant leap in the performance of coated materials. Standard PTFE is a polymer that has
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
- Material Type: Thermally Conductive
-
Supplier: Norplex-Micarta
Description: NP515LS (NEMA G-3) is a high performance composite manufactured from a woven glass fabric with high-temperature phenolic resin system. It is engineered to provide superior shrink characteristics at elevated temperatures, making it an ideal material for insulating gaskets.
- Water Absorption: 0.56 %
- Tensile Strength (Break): 54,900 psi
- Industry: Electronics
- Filler: Fabric, Fiber Glass
-
Supplier: JBC Technologies, Inc.
Description: capabilities that enable us to razor, crush and shear cut material up to 3000 lbs, with tolerances as tight as .030.” So, whether your end use case is master rolls of material slit to a specific width, or die cut parts that are optimized for maximum material yield, JBC has you
- Width Range: 72 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics
-
Supplier: Quarktwin Technology Ltd.
Description: CONDUCTIVE NI/CU GLASS SLEEVE 1M
- OD / Width: 0.472 inch
- Length: 39.37 inch
- Material: Copper (Cu)
- Type: Electrical Contact
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Norplex-Micarta
Description: RT130 (NEMA FR-4) is a tubular thermoset composite material consisting of medium weave glass fabric reinforcement combined with a flame retardant epoxy resin system. RT130 meets the requirements of MIL-I-24768/27*, Type GEE-F. It is designed for high electrical and mechanical strength,
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other, Reinforced
-
Supplier: Acme Chip Technology Co., Limited
Description: CONDUCTIVE NI/CU GLASS SLEEVE 1M
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1200 is our premium grade, non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages • Made from premium grade, non-respirable, electrical
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 73 to 441 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1908 is a composite of glass fiber base with a flame resistant inorganic coating. This thermal-barrier coating impedes the penetration of heat and flame to protect combustible materials. Substrate thickness and level of inorganic treatment can be custom engineered to achieve
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap black gasket adhesive/sealant is compatible with fiberglass, glass and metal materials. Minimum to maximum operating temperatures are -40 F to +400 F.
- Use Temperature: -40 to 400 F
- Type / Form: Grease / Paste
- Features: Leveling / Filling Compound
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1902 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. Glass fibers are engineered to have a black appearance to blend in with dark background applications while still providing superior thermal resistance in a limited space.
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1900 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages: Made from non-respirable, electrical grade glass fibers.
- Overall Thickness: 0.03 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 137 to 760 gsm
- Use Temperature: 1,200 F
-
Description: Chemical inertness Resistance to molten metals High hardness Applications Grinding media Nozzles Ball valve and ball seats Milling pot Metal extrusion dies Pump seals and shafts Oxygen sensor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality
- Oxide Type: Zirconia
Find Suppliers by Category Top
Featured Products Top
-
SARCON's versatility in thermal management applications is doubly enhanced by way of the variety of end-use configurations possible, and the many standard material formulations available in each. The silicone rubber-based materials offer other useful elements such as electrical insulation (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
gaskets or seals, silicone foam maintains consistent compression force over time, ensuring durable IP68 protection even in slim device profiles. The material's vibration damping properties further protect sensitive components from mechanical stress. Engineers can select from various hardness (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Types of Silicone Thermal Transfer Materials Using silicone polymers and specialty fillers, CHT has formulated a variety of materials that in addition to the ability to transfer heat, will (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
, we support customers with broader material knowledge and application insight across complex aerospace programs. This expanded network of capabilities complements our core strengths in molding, machining, and assembly, helping (read more)
Browse Uncategorized Products Datasheets for Pexco -
Available in polypropylene models with IP66 protection, thermoplastic elastomer gasket material, and metric cable entry (read more)
Browse Industrial Enclosures Datasheets for Altech Corp. -
GASKETS Automotive, marine, small engine, motorcycle, aircraft | Metal, copper, Teflon | Rubber, corkboard METALS, EXOTIC & NONTRADITIONAL MATERIALS Flat stock (aluminum, Stainless Steel, mild steel, titanium (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can be knitted or woven into a wide range of forms that resist heat and prevent fire from spreading. Moving forward, we will look at what makes fiberglass so (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
PTFE has a distinctive profile that makes it one of the most precious and flexible materials available for engineering. Properties and Performance of PTFE Biological inertness Flexibility at low temperatures and thermal stability at high temperatures (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
gaskets) plus ceramic-to-metal or glass-to-metal internal seals give you a fully hermetic sealing stack from inside to outside. KF Flanges: Elastomer Seals with Limits KF (also QF or NW) flanges use an elastomer O-ring compressed by a (read more)
Browse Feedthroughs Datasheets for MPF Products, INC.
Conduct Research Top
-
Application Notes: On Demand Laser Cut Gaskets & Masks
In-house, on-demand, fast turn laser cutting of high performance materials used as gaskets and environmental seals for glass components interfaced with metals, plastics, paints, and more.
More Information Top
-
Abstracters
New Equipment Digest, 10 [12].29 (1945).-A vibrating tool for engraving, routing, carving, chiseling, peening, hammering, and cutting plastics, fiber, glass , gasket materials , and thin metal is described.
-
Accelerated climate ageing of building materials, components and structures in the laboratory
In Fig. 15, there is shown an example of a building damage case where the gasket materials for glass montage in a facade after short time did not withstand the climate exposures.
-
New hot water boilers for heat supply systems
Factory tests have shown that Type MPTS material (an organosilicon glass heat resistant gasket material ) developed by specialists of the Ural Research Institute of Composite Materials is the most suitable one.
-
IGU Seal and Flexible Spacer Displacement Failures, Field and Laboratory Study
coating was applied, outgassing from gasket material , contaminated glass , defective/ expired materials, and solar exposure involving building orientation and fenestra- tion treatments.
Indicates content that may require registration and/or purchase.