-
Supplier: Accuris
Description: Bonded abrasive products - Dimensions - Part 18: Grinding wheels for flat glass edge grinding machines
-
Supplier: Accuris
Description: Bonded abrasive products - Dimensions Part 18: Grinding wheels for flat glass edge grinding machines
-
Description: ISO 603-18:2013 specifies the shapes, dimensions and limit deviations, in millimetres, of grinding wheels for flat glass edge grinding machines. This type of bonded abrasive wheel is intended to be used on stationary machines where the position of the
-
-
Supplier: CSA Group
Description: ISO 603-18:2013 specifies the shapes, dimensions and limit deviations, in millimetres, of grinding wheels for flat glass edge grinding machines. This type of bonded abrasive wheel is intended to be used on stationary machines where the position of the
-
Supplier: Accuris
Description: Bonded abrasive products - Dimensions - Part 18: Grinding wheels for flat glass edge grinding machines (ISO 603-18:2013)
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added
-
Supplier: CSA Group
Description: whether a grinding wheel is acceptable or not. It is applicable to bonded abrasive wheels in the as-delivered condition. It is not applicable to diamond, cubic boron nitride or natural stone grinding wheels, or to centreless control wheels, lapping and disc
-
Description: grinding wheels, or centreless control wheels, lapping and disc wheels, ball wheels or glass grinding wheels.
-
Supplier: Star SU LLC
Description: The Blanchard 8-12 is ideally suited for the grinding of small parts, which must be processed to extremely close size, flatness and parallelism tolerances as well as to fine finish requirements. Typical applications for the Blanchard 8-12 include the grinding of all ferrous and
-
Supplier: Titan Tool Supply, Inc.
Description: MICRO GRINDING PINS ON CARBIDE SHANKS Borazon Grinding Pins designed to meet an increasing demand for extremely small precision ID grinding . We are delighted to present the new line of Micro Borazon Pins. The demand derives from various industries such as Ceramic and
- Outer Diameter (OD): 0.016 to 0.024 inch
- Thickness: 0.118 inch
- Grit / Micron Size: 325 to 600 # or Microns
- Applications & Materials Abraded: Ceramics / Glass, Semiconductors / Electronics
-
Supplier: Precision Surfacing Solutions
Description: Faster, Cleaner, Easier, More Cost Effective Lapmaster International presents a full line of single side fine grinding systems with fine grinding wheel sizes ranging from 500 mm diameter to 1200 mm diameter. Fine grinding produces flat parts with tolerances equal to those
- Rotary Speed: 0 to 150 rpm
- Power: 4.95881542414043 to 10.0516528867711 HP
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking
- Features: Disc Sander, Floor Mounted / Stationary (Machine Tools), Multiple Heads / Spindles, Sander
-
Supplier: Norton Abrasives
Description: Norton® 37C60-MVK Vitrified Wheel
- Outer Diameter (OD): 3 inch
- Bore ID / Shank Diameter: 0.5 inch
- Thickness: 0.5 inch
- Grit / Micron Size: 60 # or Microns
-
Supplier: Norton Abrasives
Description: Norton® 39C80-JVK Vitrified Wheel
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 1.25 inch
- Thickness: 0.25 inch
- Grit / Micron Size: 80 # or Microns
-
Supplier: Norton Abrasives
Description: Norton® 39C60-JVK Vitrified Wheel
- Outer Diameter (OD): 14 inch
- Bore ID / Shank Diameter: 5 inch
- Thickness: 2 inch
- Grit / Micron Size: 60 # or Microns
-
Supplier: Norton Abrasives
Description: Norton® 39C80-IVK Vitrified Wheel
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 1.25 inch
- Thickness: 1 inch
- Grit / Micron Size: 80 # or Microns
-
Supplier: Glebar Company Inc.
Description: Called the Ferris Wheel machine because the components to be ground are carried on arbors mounted on a flat steel plate. The plate is connected to a stepper motor which places the parts in contact with the shaped grinding wheel producing components concentric to their inside
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking, Plastics / Composites, Rolls, Wet Grinding / Finishing
-
Supplier: 3X Ceramic Parts Company Limited
Description: wheel to maintain the exact shape of the product, and its service life is longer, and silicon carbide or alumina grinding wheel can be used. If the grinding wheel with 200mm diameter is used, the speed can be 300-2400mm/, the best 1800mm/, and the grinding
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: Glebar Company Inc.
Description: verification assembly cuts coupon to check wheel shape before wheel removal Precision bearings on both ends of work wheel Simple and easy to use 15" touchscreen interface Multi-level password access Variable speed drive SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: Weldon Solutions
Description: has been uniquely configured with a large grinding wheel, increased horsepower, a straight or angular wheel-head, FANUC CNC control, 16" swing, and 12" or 32" between centers capacity. The models are customized to fit specific applications and are readily adaptable for factory
- Rotary Speed: 8,500 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: Daitron Co., Ltd.
Description: customers and challenges with our edge grinders. ●Applicable to a wide range of wafer sizes from 2-inch to 8-inch and materials ●1 or 2 grinding stage(s) ●4 cassettes as standard (Options available) ●High precision beveling with forming grinding wheels inheriting the
- Type: Belt Grinder - Platen / Edge, Precision Grinder
- Applications / Materials Abraded: Ceramics / Glass, Semiconductors / Electronics
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Glebar Company Inc.
Description: compensation on the fly. A linear glass scale on the regulating wheel slide closes the control loop insuring positioning to 50 millionths. The improved super precision regulating wheel housing offers a superior spindle performance over the 8-1/4" work span. Built in automatic
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, None / Manual, Windows® / PC Control
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: United Grinding Technologies Inc.
Description: Precision for Small Workpieces The NEW KRONOS S 250 by Mikrosa is an innovative new system for grinding small workpieces. Designed for infeed and throughfeed grinding, its high performance grinding wheel spindles and maintenance-free hybrid roller bearings make this
-
Supplier: Weldon Solutions
Description: allows for dressing of both aluminum oxide and superabrasive grinding wheels.
- Rotary Speed: 30,000 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: DCM Tech Inc.
Description: glass, ceramic, carbide, and metals. The IG 282 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system,
- Rotary Speed: 200 to 2,330 rpm
- Power: 20 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: CMS North America, Inc.
Description: Deltashape can arris/grind shaped pieces, only requiring at least one side of the blank to be straight-line. Its 3.5 kW double operating unit can mount a pack of co-axial wheels (up to 70 mm. in thickness as a whole) that will enable the user not only to arris, but also to fine- and
- Automation: Automatic / Indexing, CNC
- Applications / Materials Abraded: Ceramics / Glass
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Haida International Equipment Co., Ltd.
Description: plywood, glass and natural rubber. The method is using the standard knife cutting the specimen, and then using the regulated models of grinding wheel with loading weight to be abrased, Specimen to be removed after rotation to reach a certain number, observe the condition of the
- Force / Load Capacity: 0.5511463844797178 to 1.6534391534391533 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Supplier: Glebar Company Inc.
Description: result is crisp clear tapers that look like they've been drawn with a ruler. Glebar has over four decades experience grinding guidewires in stainless steel, Nitnol, and other materials, with both conventional and superabrasive wheels. Contact Glebar for more information, or to have
- Automation: Automatic / Indexing, Windows® / PC Control
- Type: Centerless
- Features: Conveyor / Continuous Feed, Other, Variable / Multi-speed
- Power Source: Electric Motor / Vibrator
-
Supplier: SpeedFam Corporation
Description: Types: Metal Bond & Resin Bond Applications: Ceramics, T.C., Glass, Precious Stones, Dies, Grinding Wheels, Pellets, Saws, Dressers, etc. Packing: 100 carats/box
- Type / Shape: Abrasive Grain / Grit
- Material: Superabrasive - CBN, Superabrasive - Diamond
-
Supplier: Haida International Equipment Co., Ltd.
Description: was observed before grinding condition or after the test specimen and test weight the difference in weight for the selected wheel models: H18, H22, CS17, S32, S33 Standard: DIN-53754,53799,53109,52347, TAPPI-T476, ASTM-D1044, D3884, ISO-5470 Accessories: - One vacuum cleaner machine -
- Force / Load Capacity: 0.5511463844797178 to 1.6534391534391533 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Description: Silicon Carbide is the only chemical substance that contains both carbon and silicon. It was first created through a high-temperature electro-chemical reaction of sand and carbon. Silicon Carbide is an outstanding abrasive that has been manufactured into grinding wheels and other
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: Precision Surfacing Solutions
Description: surrounding worktable can be adjusted so that it can be set just above the lap plate surface to prevent the sharp edge being exposed. The lap plate drive system uses a separate motor and worm and wheel reduction gearbox with multibelt drive and is mounted in a substantial floor standing base.
- Power: 15 HP
- AC Voltage & Phase: 50 Hz / International Power, Three-Phase
- Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Features: Coated Abrasives (Belts / Discs), Other, Single Sided / Disc, Superabrasives, Variable / Multi-speed, Vertical
-
Supplier: Titan Tool Supply, Inc.
Description: heat and cooling fluids. There are many epoxies that meet this criteria. We suggest you consult your experts in this area. USES: Special Lapps. Special De-Burring Tools. Special Diamond Wheels. Special Shaped Diamond Dressers for Aluminum Oxide or Silicon Carbide Grinding Wheels
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
Find Suppliers by Category Top
Featured Products Top
-
A wide variety of products, from automotive wheels to door handles, owe their shiny good looks to a non-woven abrasive wheel. Unlike other machining processes that remove relatively large pieces of stock material, such as those involving bonded or coated abrasives, non-woven products are used to (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives
More Information Top
-
G2 OGS Touch Panel Manufacturing and Capacity Report - 2014
Glass Grinding Wheel .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
Machinery includes diamond or glass cutting saws, diamond or glass grinding wheels and discs, drills, polishing laps, etching tools and other hand tools.
-
grinding wheel t27a 1005016,China grinding wheel t27a 1005016 Manufacturers, Suppliers - ECOL
round-edge grinding wheel, glass grinding wheel ,glass grinding tool round-edge grinding wheel,glass grinding wheel,glass grinding tool1.
Indicates content that may require registration and/or purchase.