Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Glass Powder
-
Supplier: AIRBRASIVE
Description: Airbrasive® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened Sieve Tested Vacuum Packed Purity Tested Re-sealable
- Grit Grade / Shot Size: 280
- Type / Shape: Abrasive Grain / Grit, Balls / Beads (Spherical)
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing
- Material: Glass
-
Supplier: Surventis Surface Treatment LLC
Description: UME is an interleaving powder that protects individually stacked sheets of flat glass. UME helps to prevent surface damage and allows for the automatic or manual separation of individual lites of glass. UME was designed to protect pyrolytic coatings with granular beads that are
- Materials / Substrates Finished: Ceramics / Glass
- Features: Specialty / Other
-
-
Supplier: Accuris
Description: Volcanic glass powder for use in concrete
-
Supplier: Accuris
Description: SCOURING POWDER (GLASS CLEANING)
-
Supplier: SKS Science Products
Description: These glass powder funnels have a short, wide stem and are constructed with a heavy uniform wall and a strong fire polished rim and stem for a long service life. These glass lab funnels have a high resistance to chemical attack and mechanical and thermal shock. They are designed
-
Supplier: Accuris
Description: Glass Fibre Filled Polytetrafluoroethylene (PTFE) Moulding Powders
-
Supplier: Schott Japan
Description: specialty glass powder as part of the dental composite. This leads to exceptional pressure resistance and the necessary robustness. Glass for teeth – An unexpected journey So called “ribbons”, which consist of casted and quenched specialty glass, are ground in a
-
Supplier: Trelleborg Offshore
Description: Eccospheres®glass microspheres are hollow thin-walled glass microspheres composed of sodium borosilicate glass. To the naked eye they resemble a fine, white, free-flowing powder. However, magnification reveals them to be near perfect spheres.
- Width / O.D.: 0.0024409462 inch
- Dielectric Constant (Relative Permittivity): 1.2 #
- Density: 0.16 g/cc
- Diameter: 0.0024409462 inch
-
Supplier: Schott Japan
Description: of wrinkles Fast optical in-vivo topometry of human skin shows a significant reduction in visibility of wrinkle length and depth within a short period of time when using bioactive glass within cosmeceutical products. 3. Anti-oxidant As a new class of anti-aging ingredients, Bioactive
-
Supplier: 3M Advanced Materials Division
Description: corrosion and wear and have excellent electrical insulation properties. In addition, we can provide custom designed glass formulations tailored for desired electrical and sealing properties. We offer a wide range of formulations, available as powders, flakes, crizzled frit or custom
- Shape / Form: Powder / Aggregate (Grain / Granular)
- Features: Specialty / Other
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized
- Coating Capabilities: Dip-To-A-Line, Electrostatic Spray , Fluidized Bed, Flo-Cad
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyethylene (PE), Polyolefin, Polypropylene (PP), Vinyl
-
Description: suitable for cosmetic filler, non-toxic and has lubricity and gloss Wintrustek Advanced Materials is a leading ceramic powders supplier. We provide high-quality Boron Nitride ceramic powder at a competitive price. Package: 5kg/bag, 10kg/ctn More Materials: Our Ceramic Powders
- Material Type: Boron Nitride
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Zinc
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin
-
Supplier: Cole-Parmer
Description: • Heavy wall offset 58
Designed for greater durability when pouring powders or liquids into multi-necked flasks. -
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH diamond microbead powder is a relatively basic polishing powder. Made of micron-sized diamond beads containing even smaller micron-sized diamond particles. Its special microstructure makes it have good performance, strong continuous polishing force, high removal rate, and less
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers), Stainless Steel, Steel / Steel Alloys
- Compound / Abrasive Type: Diamond
- Type: Polishing
- Form: Powder
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Vinyl
-
Supplier: Hyperion Materials & Technologies
Description: Premium micron synthetic diamond powder designed for resin bond systems. Designed for exceptional performance when slicing and dicing during processing of silicon wafers, including lapping of glass and ceramics.
- Applications: Abrasive / Erosive Wear Protection
- Material Type: Diamond / Diamond-Like
-
Supplier: Advanced Abrasives Corp.
Description: Premalox WCA - A White Calcined Alumina with 99.6% Purity Premalox WCA Aluminum Oxide Powder undergoes stringent grading and inspection techniques to assure uniform size and quality of particles, which in turn prevents random scratching or damage to the work piece. It is an aluminum oxide
- Material Type: Alumina / Aluminum Oxide
- Applications: Optics / Optical Grade
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH single crystal diamond powder (MD) is made of high-quality diamond through multiple processes such as crushing, shaping, and grading. Their edges are relatively sharp and hard. According to the size of the intensity, MD is also divided into MBD and RVD two series.
- Grit Size: 0.5 to 60
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers), Stainless Steel, Steel / Steel Alloys
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
-
Supplier: Advanced Abrasives Corp.
Description: Premalox Cer-Preme 35 Cerium Oxide Compound Powder Cer-Preme 35 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It is ideally suited for polishing ophthalmic lenses and optical glass. With a particle size between 0.5 and 1.5
- Material Type: Ceria / Cerium Oxide
- Applications: Optics / Optical Grade
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Description: ISO 8619:2003 specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test temperature and angle of inclination of the glass plate, measurement of the flow distance involves
-
Supplier: CSA Group
Description: ISO 8619:2003 specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test temperature and angle of inclination of the glass plate, measurement of the flow distance involves
-
Supplier: Advanced Abrasives Corp.
Description: Premalox Cer-Preme 20 Cerium Oxide Compound Powder Cer-Preme 20 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It has been engineered to perform as an economy grade cerium oxide at an economy grade cost. With a particle size
- Material Type: Ceria / Cerium Oxide
- Applications: Optics / Optical Grade
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Advanced Abrasives Corp.
Description: Premalox Cer-Preme 100 Cerium Oxide Compound Powder Cer-Preme 100 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It is ideally suited for polishing ophthalmic lenses and optical glass. With a particle size between 0.5 and
- Material Type: Ceria / Cerium Oxide
- Applications: Optics / Optical Grade
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Cement Powder No. 31 Off-White is a ceramic cement that is used for sealing, cementing, insulating, and assembling metal, ceramics, porcelain, and glass. It is heat conductive, fireproof, gasproof, and resistant to electricity, most solvents, oil, acids, high temperatures,
- Tensile Strength (Break): 400 psi
- Dielectric Strength: 12.500000000000002 to 38 kV/in
- Substrate Compatibility: Ceramic / Glass
- Chemical System: Ceramic / Inorganic Cement
-
Description: Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of
- Density: 2.3999984852950598 to 2.499998422182354 g/cc
- Max Use / Curie Temperature: 800 to 1,000 C
- Max Use Temperature: 800 to 1,000 C
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Optics / Optical Grade, Refractory / High Temperature Materials, Structural, Thermal Insulation / Fire Proofing
-
Supplier: Matexcel
Description: Storage: Store at room temperature and keep dry Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this
- Applications: Biotech / Medical (Biomaterial)
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Polycrystalline Diamond Dust (PCD) is produced in a controlled explosion. Under the microscope, the granular structure is shown on the left. PCD has more facets than single crystals. Therefore, better removal rate and better self-sharpening can be obtained.
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers), Stainless Steel, Steel / Steel Alloys
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Matexcel
Description: Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in
- Applications: Biotech / Medical (Biomaterial)
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: Storage: Store at room temperature and keep dry Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this
- Applications: Biotech / Medical (Biomaterial)
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH rough-surface Monocrystalline diamond powder(rcd) are made on the basis of Monocrystalline diamond. Just like its name, its surface is very rough. But the roughening treatment of the workpiece surface is more efficient and the ideal end face can be easily achieved.
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers), Stainless Steel, Steel / Steel Alloys
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Matexcel
Description: (1)Small quantity addition can greatly improve the mechanical properties of the composite. (2) To be easily dispersed and ground. Application: Use for reinforcement of polymer composites, such as plastic, resin, rubber, glass fiber and carbon fiber composites. Usage: Wear appropriate
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: SpeedFam Corporation
Description: Diamond Powder is polycrystalline in nature and is made up of synthetic diamond. Each gram is composed of several million minute diamond particles of 30 to 300 Angstrom, with many cutting points. It assures uniform lapping/polishing process while continuously improving surface finish of
- Type / Shape: Abrasive Grain / Grit
- Material: Superabrasive - CBN, Superabrasive - Diamond
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Parts Machining Instruction: Machinable ceramics is a new kind of ceramic material, the material the use of metal processing tools and equipment can usually work out precision tolerance of the products, here is a brief introduction of its processing technology and
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
Find Suppliers by Category Top
Featured Products Top
-
powder and a small amount of silica powder, corundum grit, cutting kerosene, cleaning agent and citric acid. Therefore, the wastewater volume is large, the concentration of glass powder is high, and it is difficult to biodegrade. In addition, there are some additives and oils in the water, and the (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
unique Free-Fall Processing®. This award-winning coating technology in our industrial mixers for clays allow our customers to apply small percentages of expensive liquids onto all of the particles’ surface areas. Other applications, like blending glass powders, must be uniformly mixed going (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
-Fall Processing®. This award-winning coating technology in our industrial mixers for clays allow our customers to apply small percentages of expensive liquids onto all of the particles’ surface areas. Other applications, like blending glass powders, must be uniformly mixed going into the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
, talcum powder and glass bead. The high-performance engineering injecting materials, such as anti-high temperature material, flame-resistant material, anti-impact material, food-grade material, medical-class material, and custom engineering material as you required. Rapid (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
. Filled PTFE Compounds: Compounded with pigments and fillers like glass, graphite and metal powders for enhanced wear, creep resistance and thermal/electrical performance. Adhesive Grades: Fluorinated adhesive resin compounds made with Fluon (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
on powder-coated steel frames. Panel heights of 84″, 96″, or taller on request. Sliding doors supplied complete with hardware. Lead glass windows in door and wall panels, using laminated safety lead glass (read more)
Browse Radiation Shielding Datasheets for MarShield -
extruders. MECO extruder seals eliminate the powder leakage typical of stuffing boxes, and the molten polymer leakage of viscoseals. MECO provides effective seals for a variety of extruders compounding resins with abrasive fillers such as talc, TiO2, glass fiber and wood. They eliminate product (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
dry-running screw compressors. WIDE RANGE OF APPLICATIONS IN BOTH INDOOR AND OUTDOOR INSTALLATIONS Conveyance or compression of inert gases Pneumatic air or nitrogen transport of powders, bulk solids, ash, etc. Aeration of sewage tanks (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Powder Blending From Art to Science
blending processes can ever be identical. Powder blending s unpredictability has challenged engineers to explain in quantitative terms a phenomenon typically described empirically. One team at Rutgers University (New Brunswick, N.J.), led by engineering professors Benjamin Glasser and Troy Shinbrot
-
Glass Lubricating Release Agent
CBN-CE10 is a lubricant, mold release agent, and mold release agent for various high-temperature operations. Such as glass industry, mold protection, metal welding industry, etc., This product can effectively lubricate and isolate the interface, making the processing process smoother. The sintering
-
Tips To Help You Choose The Right Blender
Solid-solid product formulations are mixed to meet a variety of objectives. These include blending of ingredients (such as in the preparation of animal feeds, fertilizer, glass batches, food products, etc), heating/cooling/drying (like in the processing of metal powders and plastics) and coating
-
Interphex 2006 Preview: The Best of the Phex
K-Tron will exhibit its latest micro-ingredient feeder. The MT12 accurately feeds free-flowing to difficult-to-handle powders at rates from 20 to 2,000 grams/hour. Both loss-in-weight and volumetric models are available for continuous or batch operation. In addition to the microfeeder, K-Tron
More Information Top
-
Ceramics and Composites Processing Methods
Thus, for sintered glasses (SG), sintered glass-ceramics (SGC), and glass matrix composites (GMC), ceramic processing of premelted glass powders is utilized to attain technological benefits and product properties and densification pro- ceeds via viscous sintering.
-
Eu-doped B2 O3 –ZnO–PbO glass phosphor powders with spherical shape and fine size prepared by spray pyrolysis
The cullet was dried and milled to course glass powders .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/17565/MohammadrezaMirzaosseini2014.pdf?sequence=1
35 Chapter 5 - Effect of Curing Temperature and Glass Type on the Pozzolanic Reactivity of Glass Powder ...................................................................................................................................
-
Over adsorption of gases on glass and silver powders
the glass powder .
-
Advances in Textile Engineering and Materials
Flame Retardant Wood-Based Composite Modified by Chopped Basalt Fibers and Basalt Glass Powder .
Indicates content that may require registration and/or purchase.