-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER UNF-2A THREAD SERIES 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER BUNDLE MATERIAL GRADE B7 NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH
- Length: 36 inch
- Inch: 7/16"
-
Supplier: ASTM International
Description: This specification covers the chemical and mechanical requirements for three grades (Grades A, B, and C) of carbon steel bolts and studs in specified sizes. This specification does not cover the requirements for machine screws, thread cutting/forming screws, mechanical expansion
-
Supplier: ASTM International
Description: This specification covers the chemical and mechanical requirements for three grades (Grades A, B, and C) of carbon steel bolts and studs in specified sizes. This specification does not cover the requirements for machine screws, thread cutting/forming screws, mechanical expansion
-
Supplier: ASTM International
Description: This specification covers the chemical and mechanical requirements for three grades (Grades A, B, and C) of carbon steel bolts and studs in specified sizes. This specification does not cover the requirements for machine screws, thread cutting/forming screws, mechanical expansion
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Length up to 40FT, RH/RH or RH/LH, Anchor Rod, Anchor Bolt, Tie-Back Rod, Pre-Stressed Rod, Double End Rod Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” through 6” Nominal Diameter, Max
- Length: 480 inch
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: ASTM International
Description: does not apply to cast welding fittings. Grades of nickel and nickel alloys included in this specification are designated with a prefix, WP or CR, based on dimensional and rating standards. WP grades have class designations (Class S, Class W, Class WX, and Class WU) to indicate whether
-
Supplier: Radwell International
Description: ROD END, RIGHT HAND, FEMALE THREADED, COMMERCIAL GRADE, SHANK THREAD SIZE: 7/16-20, .4375 INCH BORE DIAMETER, TWO-PIECE SET, HEAT TREATED, CHROME PLATED BALL, PLATED ALLOY STEEL HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hangzhou X-mag Inc.
Description: Grinding machines and also for other industries of chemical and various. Magnetic grate Features High power, low cost magnetic plates for inflow separation in hopper. No power needed. Concentrated magnetic field in the magnetic rod provides high grade attraction. Made with Strontium
- Holding Force: 4.41 to 361.62 lbs
- Weight: 0.0077175 to 1.223775 lbs
- Material: NdFeB (Neodymium Iron Boron)
- Features: Other
-
Supplier: Greenlee Textron, Inc.
Description: 13-5/8 INCH OVERALL LENGTH 1/2 INCH DIA COMMON BOLT, 7/16 INCH DIA GRADE 5 BOLT, 5/16 INCH DIA GRADE 8 BOLT, 1/2 INCH DIA THREADED ROD, ONE TIME DISPOSABLE LOCK 4 AWG ALUMOWELD, BL-9 BOA LOCK, 3/8 INCH DIA GRADE 40 REBAR, 3/8 INCH DIA (1/2 INCH DIA USING TWO
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Sony E Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Optional 15mm Mini Rod Support Bracket Getting cinema
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Micro 4/3 Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod Support Bracket
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Sony E Mount with Support Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod Support
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Micro 4/3 Mount with Support Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod Support
- Mount Type: Lens Holder
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Features: Other
-
Supplier: Kee Safety Inc.
Description: to grip a bolt head and the BD1 has a flat top to allow a nut and washer to be tightened on to it. It is suitable for use with bolts, threaded rod or other threaded items but we always recommend the use of grade 5 or B7 high tensile threaded items. Hot Dip
- Capacity / Opening: 0.1875 to 0.5 inch
- Clamping Width: 0.875 to 2.375 inch
- Clamping Size Range: 0.1875 to 0.5 inch
- Clamp Width: 0.875 to 2.375 inch
-
Supplier: Hangzhou X-mag Inc.
Description: Grinding machines and also for other industries of chemical and various. Magnetic grate: Features: High power, low cost magnetic plates for inflow separation in hopper. No power needed. Concentrated magnetic field in the magnetic rod provides high grade attraction. Made with Strontium
- Maximum Magnetic Field: 2,200 to 10,700 Gauss
- Material: Ceramic (Ferrite), NdFeB (Neodymium Iron Boron)
- Features: Magnetic Grate, Other
-
Supplier: CSA Group
Description: strain link; C83.75 for thimble guy rod. Notes: 1) Table 5 provides a numerical listing of the Item Standards and Table 6 provides a listing of Item Standards by subject. 2) Annexes A and B provide information on sampling and inspection of line hardware. Annexes A and B are included to assist
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Secure, Powerful, and Versatile Threaded Flat Pot Magnet This high-strength NdFeB flat pot magnet combines raw magnetic power with (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
per MIL-C-5541. Brass Spacers feature a Zinc Plate with a Clear Chromate finish per ASTM-B633. Brass Threaded Standoffs and Metric spacers feature a Nickel finish per QQ-N-290. Corrosion (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
. Through this process, depending on the design of specific screws, hexagonal, slotted, or Phillips-head grooves are cut. Threading is a cold rolling operation that reduces the thickness of a rod by applying pressure. Rolling is preferred to chip removal when large quantities of threaded parts (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
recently redesigned to accept a telescoping rod with a 1/4-20 thread, instead of a BNC connector, which makes for a better electrical performance as well as an improved rugged design. The slightly larger diameter of the telescoping rod will require a 12 pF capacitance fixture to conform to the CISPR (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
both models, ratchets have 36 teeth resulting in a 10º handle throw that is especially useful for faster, safer work in tight spots. Both models also feature Lowell's Bolt-Thru design that lets workers engage nuts on long bolts or all-thread rod. For pipeline (read more)
Browse Wrenches Datasheets for Lowell Corporation -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
handles. A bolt-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Excalibur® Flanged Check Valve Features: 2" to 24" line sizes ASME B16.10 Face-to-Face dimensions (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Federal Register > Tuesday, August 19, 2014 > [79 FR 49050] Certain Steel Threaded Rod From the People's Republic of China: Continuation of Antidumping Duty Or...
…one or both ends and the threading covers 25 percent or less of the total length; and (b) threaded rod , bar, or studs made … and Materials ("ASTM") A193 Grade B7, ASTM A193 Grade B7M, ASTM A193 Grade B16 , or ASTM A320 Grade…
-
Federal Register > Monday, July 14, 2014 > [79 FR 40714] Steel Threaded Rod From India: Final Determination of Sales at Less Than Fair Value and Final Affirmat...
…one or both ends and the threading covers 25 percent or less of the total length; and (b) threaded rod , bar, or studs made … and Materials ("ASTM") A193 Grade B7, ASTM A193 Grade B7M, ASTM A193 Grade B16 , and ASTM A320 Grade…
-
Federal Register > Monday, July 14, 2014 > [79 FR 40712] Steel Threaded Rod From India: Final Affirmative Countervailing Duty Determination and Partial Final A...
…one or both ends and the threading covers 25 percent or less of the total length; and (b) threaded rod , bar, or studs made … and Materials ("ASTM") A193 Grade ‡B7, ASTM A193 Grade B7M, ASTM A193 Grade B16 , and ASTM A320 Grade…
-
Federal Register > Thursday, June 26, 2014 > [79 FR 36288] Certain Steel Threaded Rod From the People's Republic of China: Final Results of Expedited Sunset Re...
…one or both ends and the threading covers 25 percent or less of the total length; and (b) threaded rod , bar, or studs made … and Materials ("ASTM") A193 Grade B7, ASTM A193 Grade B7M, ASTM A193 Grade B16 , or ASTM A320 Grade…
-
Federal Register > Friday, March 14, 2014 > [79 FR 14476] Steel Threaded Rod From Thailand: Final Determination of Sales at Less Than Fair Value and Affirmativ...
…one or both ‡ends and the threading covers 25 percent or less of the total length; and (b) threaded rod , bar, or studs made … and Materials ("ASTM") A193 Grade B7, ASTM A193 Grade B7M, ASTM A193 Grade B16 , and ASTM A320 Grade…
-
Federal Register > Tuesday, February 18, 2014 > [79 FR 9164] Steel Threaded Rod from India: Preliminary Determination of Sales at Less Than Fair Value, Affirma...
…one or both ends and the threading covers 25 percent or less of the total length; and (b) threaded rod , bar, or studs made … and Materials ("ASTM") A193 Grade B7, ASTM A193 Grade B7M, ASTM A193 Grade B16 , and ASTM A320 Grade…
-
Federal Register > Friday, January 17, 2014 > [79 FR 3245] Certain Steel Threaded Rod From India and Thailand; Scheduling of the Final Phase of Countervailing ...
…one or both ends and the threading covers 25 percent or less of the total length; and (b) threaded rod , bar, or studs made … and Materials ("ASTM") A193 Grade B7, ASTM A193 Grade B7M, ASTM A193 Grade B16 , and ASTM A320 Grade…
-
Federal Register > Tuesday, December 31, 2013 > [78 FR 79670] Steel Threaded Rod From Thailand: Preliminary Determination of Sales at Less Than Fair Value and ...
…one or both ends and the threading covers 25 percent or less of the total length; and (b) threaded rod , bar, or studs made … and Materials ("ASTM") A193 Grade B7, ASTM A193 Grade B7M, ASTM A193 Grade B16 , and ASTM A320 Grade…
-
Federal Register > Thursday, December 19, 2013 > [78 FR 76815] Steel Threaded Rod From India: Preliminary Affirmative Countervailing Duty Determination and Ali...
…one or both ends and the threading covers 25 percent or less of the total length; and (b) threaded rod , bar, or studs made … and Materials ("ASTM") A193 Grade B7, ASTM A193 Grade B7M, ASTM A193 Grade B16 , and ASTM A320 Grade…
-
Federal Register > Wednesday, July 24, 2013 > [78 FR 44532] Steel Threaded Rod From India: Initiation of Countervailing Duty Investigation
…one or both ends and the threading covers 25 percent or less of the total length; and (b) threaded rod , bar, or studs made … and Materials ("ASTM") A193 Grade B7, ASTM A193 Grade B7M, ASTM A193 Grade B16 , and ASTM A320 Grade…
Indicates content that may require registration and/or purchase.