Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Golden Collar Technology Co., Ltd .
Description: The Graphite-Filled PTFE O-Ring is a premium sealing solution, engineered from PTFE resin enhanced with graphite for superior performance in challenging environments. This combination offers exceptional chemical resistance and excellent self-lubricating properties, making it a reliable
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Umicore Metal Deposition Solutions
Description: New standard for plug contacts in high-voltage applications Our silver-graphite dispersion electrolyte ARGUNA® C-100 is specially developed for connector contacts used in high-voltage applications (e.g. high-power charging / HPC). A stable layer system with maximum charging performance
-
Supplier: Umicore Materials
Description: New standard for plug contacts in high-voltage applications Our silver-graphite dispersion electrolyte ARGUNA® C-100 is specially developed for connector contacts used in high-voltage applications (e.g. high-power charging / HPC). A stable layer system with maximum charging performance
-
-
Supplier: Everlube Products
Description: Everlube 810 is a thermally cured, MoS2/Graphite based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature applications. Everlube 810 also provides a low coefficient of friction, very good wear
- Operating / Use Temperature: -300 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9945558 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
Supplier: ASME Standards and Certification
Description: Publishing, UK, and ASME Press. back to top TABLE OF CONTENTS Chapter 1 Basic Principles of Lubrication Meaning of lubrication Friction Liquid lubrication Hydrodynamic lubrication Boundary lubrication Externally pressurised lubrication Dry or solid
-
Supplier: ASME
Description: Publishing, UK, and ASME Press. back to top TABLE OF CONTENTS Chapter 1 Basic Principles of Lubrication Meaning of lubrication Friction Liquid lubrication Hydrodynamic lubrication Boundary lubrication Externally pressurised lubrication Dry or solid
-
Supplier: ASTM International
Description: brackets. The values stated in each system shall be used independently of the other. Combining values from the two systems could result in nonconformance with the standard. 1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is
-
Supplier: Groeneveld Lubrication Solutions
Description: Field experience in demolition hammer greasing, important safety features, and high-quality specifications - are the basis BreakAlube, a new automatic Groeneveld greasing system. All critical parts of BreakAlube can handle the toughest operating conditions, thus warranting high operational
- Operation: Electric
- Application: Equipment / Machine tool
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: FTL Technology
Description: lubrication. Grades contain either graphite, PTFE or molybdenum disulphide, dispersed evenly throughout the material so that surface wear continually releases additional lubrication. FTL Technology composite bearings are highly recommended for use where traditional types of
- Bearing Surface: Graphite / Metal Alloy
- Bushing Type: Sleeve
-
Supplier: Norplex-Micarta
Description: MC514MG is a high performance thermoset composite which is manufactured using an electrical grade of woven fiber glass, combined with a high temperature phenolic resin system. The resin system has a specially milled graphitic carbon additive which eliminates stray electrical potentials
- Use Temperature: 311 F
- Industry: Electronics
- Filler: Fabric, Fiber Glass
- Form / Shape: Film / Sheet
-
Supplier: Bunting Bearings, LLC
Description: mechanical dry lubrication system. They are oil less and self lubricating...designed for long life without downtime. Our standard alloys of C93200 bronze and aluminum bronze provide for extreme temperatures, from 400°F to 800°F. Graphited bearings are can be produced by Bunting in many
- Materials: Brass, Bronze
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America
-
Supplier: Norplex-Micarta
Description: RT315 is composed of a medium weave cotton reinforcement combined with a phenolic resin system, enhanced with a self-lubricating graphite powder modifier. The mechanical properties are similar to NEMA C. RT315 is designed for a variety of applications, including cams, gaskets, flanges,
- Features: Other
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: ASTM International
Description: lubricating oil unless otherwise specified by print. 1.4 The values stated in either inch-pound or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system
-
Supplier: SKF/North America
Description: 240 mm 2 15/16 to 8 15/16 in. Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Lubrication Oil bath lubrication with a pick-up ring Circulating oil lubrication systems
- Nominal Shaft / Bore Size: 2.9527575 to 9.448824 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: SKF/Global
Description: 240 mm 2 15/16 to 8 15/16 in. Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Lubrication Oil bath lubrication with a pick-up ring Circulating oil lubrication systems
- Nominal Shaft / Bore Size: 2.9527575 to 9.448824 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: Norplex-Micarta
Description: RM315 is a thermoset rolled and molded composite consisting of medium-weave cotton reinforcement with a phenolic resin system, enhanced with a self-lubricating graphite modifier. With mechanical properties similar to NEMA C and MIL-I-24768/16 materials, RM315 is designed for mechanical
- Use Temperature: 239 to 257 F
- Water Absorption: 0.82 %
- Tensile Strength (Break): 9,600 psi
- Industry: Electronics, General Industrial
-
Supplier: Norplex-Micarta
Description: RT325 is composed of a fine weave cotton reinforcement combined with a phenolic resin system enhanced with a self lubricating graphite modifier. With mechanical properties similar to NEMA LE. RT325 is suitable for a variety of mechanical applications, but should not be used in
-
Supplier: Busch Vacuum Solutions
Description: vacuum and a high level of availability and operational reliability characterize Seco rotary vane vacuum pumps. This is ensured by hardwearing and self-lubricating vanes made from special graphite, robust construction and lifetime-lubricated bearings. The compact design of our Seco vacuum
- Ultimate Operating Vacuum: 112.5 torr
- Pumping Speed: 1.77 to 4 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 0.2 HP
-
Supplier: Busch Vacuum Solutions
Description: completely oil-free vacuum and blast air generation, high availability and outstanding reliability. These characteristics are ensured by highly resilient and self-lubricating special graphite rotor vanes, robust construction and lifetime-lubricated bearings. The compact dimensions of Seco
- Ultimate Operating Vacuum: 310.42 torr
- Pumping Speed: 14.7 to 28.3 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2 HP
-
Supplier: Everlube Products
Description: Everlube 812 is a thermally cured, MoS2 based solid film lubricant with a silicate binder system. This coating is specifically designed to provide lubrication in higher temperature applications. Everlube 812 also provides a low coefficient of friction, and very good wear life. Everlube
- Operating / Use Temperature: -420 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.3061034 specific gravity
- Features: Aerosol / Spray, Process Equipment
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
Supplier: ASTM International
Description: exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this specification. 1.5 The following safety hazards caveat pertains only to the test methods described in this specification.
-
Supplier: Demag Cranes & Components
Description: OPTIMUM PERFORMANCE AND COST-EFFECTIVE Our EKKE single-girder overhead traveling cranes feature maximum rigidity and minimum deadweight. This maximizes crane runway loading and enables a more cost-effective building design and overall system solution. High stability and design rigidity
- Load Capacity: 13.778891374999999 tons
- Horizontal Available Span: 98 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Pump Solutions Group
Description: Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for
- Pump Type: Magnetic Drive Pumps
-
Supplier: Eaton Hydraulics Group
Description: industry-leading sealing system leaks less than any competitive system Slotted tube construction results in superior strength and higher load carrying capacity Stainless Steel Air Cylinder (NFPA) Use of 303/304SS materials on most components delivers ultimate corrosion resistance Acorn
- Stroke: 336 inch
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Supplier: Manufacturers Supplies Co.
Description: lubrication controlled via touch screen & automatic blade positioning system to adjust the depth of the cut. The slitting carriage can be equipped with standard OMRON servo motors or linear motors (EMDS Technology) for blade penetration & transversal displacement. The new EMDS
-
Supplier: Demag Cranes & Components
Description: construction Excellent travel characteristics and minimum wear due to low-maintenance drives Travel wheels of highly wear-resistant GGG 70 spheroidal-graphite cast iron with self-lubricating properties Highly cost-effective Low deadweight reduces cost – crane girders made of
- Load Capacity: 55.115565499999995 tons
- Horizontal Available Span: 114 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Harper International Corporation
Description: material designs – alloys, mullite, alumina, silicon carbide, quartz, graphite Process gas circulating and conditioning systems Automatic material handling and return systems Defined residence times Advanced seal design Automatic lubrication Feed level detection HC
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: ACERT™ Technology reduces emissions during the combustion process by using advanced technology in the air and fuel systems, in conjunction with integrated electronics. Caterpillar meets emission regulations at the combustion source, rather than recycling exhaust gases. Block The C15 block
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: ACERT™ Technology reduces emissions during the combustion process by using advanced technology in the air and fuel systems, in conjunction with integrated electronics. Caterpillar meets emission regulations at the combustion source, rather than recycling exhaust gases. Block The C18 block
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome (read more)
Browse Datasheets for Everlube Products -
FormKote® T-50 FormKote® T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die (read more)
Browse Datasheets for Everlube Products -
Most of our engineered coatings offer some level of lubricating properties. These lubricants are functional combinations of Molybdenum Disulfide, Graphite, PTFE and other engineered materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
pressure changes Chemical inertness: withstands most chemicals (mineral acids and solvents) Natural lubrication of the graphite: excellent resistance to radial movements of the flanges Can be adapted to damaged flanges Flexible graphite does not stick to the (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
Aerospace Turbine engines, hydraulic systems (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Ducoya G021 is a PMDA-ODA high-performance polyimide with 15% graphite encapsulated into the polymer. This combination is optimised for low wear and low friction tribological applications. This high-performance formula with exceptionally low wear and low friction qualities has been (read more)
Browse Specialty Polymers and Resins Datasheets for Duvelco Limited -
across a small gap formed by a purified graphite rod and disc, with the disc rotating and picking up oil from the sample holder under it. Optical System - separates and resolves the resulting emission from that excitation into its component (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Industrial Coatings Datasheets for Everlube Products
Conduct Research Top
-
Glass Lubricating Release Agent
CBN-CE10 is a lubricant, mold release agent, and mold release agent for various high-temperature operations. Such as glass industry, mold protection, metal welding industry, etc., This product can effectively lubricate and isolate the interface, making the processing process smoother. The sintering
-
Graphite, A Multifunctional Additive for Paint and Coatings (.pdf)
"Graphite, A Multifunctional Additive for Paint and Coatings" provides an overview of graphite's utility as a solid phase coating additive. The article is composed of sections that each present a basic principles explanation of how graphite imparts lubrication, thermal and electrical conductivity
-
The Difference between Hexagonal Boron Nitride Powder and Graphite Powder
Hexagonal boron nitride powder and graphite powder both can be used as lubricating and release agent.
-
Hexagonal Boron Nitride Application Lubrication Oil
Hexagonal boron nitride (BN) is also known as "white graphite" in the industry. The friction coefficient is as low as 0.16, and it does not increase as temperature increase. It is more resistant to high temperature than molybdenum disulfide and graphite. The oxidizing atmosphere can be used up
-
Solid Lubricants
Molybdenum disulfide powder and graphite powder are added as additives to lubricating oil and grease. These two kinds of lubricants are black, which will pollute the environment. BN is white and non-toxic. These properties are of greater significance for textile, food machinery and friction pairs
-
The Mechanical Properties of Hexagonal Boron Nitride
The friction coefficient is 0.16, and does not increase at high temperature. It has higher temperature resistance than molybdenum disulfide and graphite. It can be used until the oxidizing atmosphere reach 900 C, and the vacuum reach 2000 C.The lubrication performance is poor at room temperature
-
Talk About Speed and Life
A bearings rated speed is given based on being lubricated with oil or grease and with moderate temperature and light loads. As temperature goes up and/or load is increased, the life of the bearing will be shortened. CSL cannot change that. However, when using CSL in place of oil or grease
More Information Top
-
Frontier in Information Engineering for Mechanics and Materials
Recently applying graphite nanosheets to lubricating system has drawn attention.
-
Surface Enhanced Flake Graphite and its Utility as a Functional Extender for Molybdenum Disulfide (.pdf)
In addition to augmentation of MoS2 grease products, surface enhanced flake graphite may prove to be a solid phase additive that shows improved performance over conventional graphite fillers in lubrication systems .
-
ET TU, Ethernet/IP?
For with all the changes and extensions over the years, it is still fundamentally the same at its core, with discrete packets buffering the interaction between disparate systems like graphite particles lubricat- ing the tumblers in a lock.
-
Formation of magnesium metal and magnesium and calcium carbides by metal oxide reduction with methane
The graphite used in doping the MgO with carbon for the runs with the MgO-C- CH 4-Ar system is commercial lubricating graphite , Dixon Ticonderoga No. 2 Medium Powdered Flake Graphite.
-
The use of the mass spectrometer for the identification of organic compounds
All taps and conical joints used in the system are lubricated with graphite and sealed with mercury to prevent loss of the samples being examined, and 'memory' effects due to absorption.
-
Green Corrosion Chemistry and Engineering: Opportunities and Challenges
The first paper on the electrodeposition of metal-matrix composite coatings studied the copper– graphite system for self- lubricating surfaces in car engines [43], but the development of hardened films started only in the 1960s [44].
-
Cold and Hot Forging: Fundamentals and Applications
The four most common lubrication systems are MoS2, graphite , synthetics, and glass; how- ever, MoS2 is only useful at warm forging tem- peratures (up to 750 ЊF, or 400 ЊC).
Indicates content that may require registration and/or purchase.