Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FIPA Inc.
Description: for handling suction-tight and air-permeable workpieces. EIL expandable series inline ejectors allow for direct vacuum monitoring by simple connection of a vacuum switch. Short cycle times can be achieved by connecting a blow-off device. Easy installation close to the suction cup High suction
- Venturi: Venturi Air Jet
-
Supplier: Mersen
Description: The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee
- Voltage Rating: 500 volts
- Current Rating: 1,250 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, VDE Approval
-
Supplier: Mersen
Description: The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee
- Voltage Rating: 690 volts
- Current Rating: 1,000 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, VDE Approval
-
-
Supplier: Mersen
Description: The NH system is classified among plug-in fuse systems and is composed of: * fuse-base, (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee
- Voltage Rating: 400 volts
- Current Rating: 577 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, VDE Approval
-
Supplier: Mersen
Description: The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee
- Voltage Rating: 400 volts
- Current Rating: 630 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, VDE Approval
-
Supplier: Tripp Lite by Eaton
Description: Construction for Reliable PerformanceThis extension cable supports Ethernet data connectivity, which allows web-capable devices to share their internet connection with other connected devices without the need for a separate Ethernet cable. An audio return channel simplifies setups
- Cable Length: 10 ft
- Operating Temperature: -10 to 50.0000000000001 C
- North American (AWG): 28 AWG
- Application: Audio, Video
-
Supplier: Tripp Lite by Eaton
Description: Construction for Reliable PerformanceThis extension cable supports Ethernet data connectivity, which allows web-capable devices to share their internet connection with other connected devices without the need for a separate Ethernet cable. An audio return channel simplifies setups
- Cable Length: 3 ft
- Operating Temperature: -10 to 50.0000000000001 C
- North American (AWG): 28 AWG
- Application: Audio, Video
-
Supplier: Tripp Lite by Eaton
Description: Construction for Reliable PerformanceThis extension cable supports Ethernet data connectivity, which allows web-capable devices to share their internet connection with other connected devices without the need for a separate Ethernet cable. An audio return channel simplifies setups
- Cable Length: 6 ft
- Operating Temperature: -10 to 50.0000000000001 C
- North American (AWG): 28 AWG
- Application: Audio, Video
-
Supplier: Tripp Lite by Eaton
Description: Construction for Reliable PerformanceThis extension cable supports Ethernet data connectivity, which allows web-capable devices to share their internet connection with other connected devices without the need for a separate Ethernet cable. An audio return channel simplifies setups
- Cable Length: 15 ft
- Operating Temperature: -10 to 50.0000000000001 C
- North American (AWG): 28 AWG
- Application: Audio, Video
-
Supplier: R&I Manufacturing Co.
Description: Dovetail Bracket Kit DB-20 which accepts DURA-GRIP Model GH-21A or GH-22A Part Placement Devices. This dual dovetail bracket arrangement permits three finger adjustments: side-to-side on the horizontal rods, up-and-down with the dovetail bracket and front-to-back with the dovetail
-
Supplier: Robot System Products
Description: Robot System Products has a wide range of standard robot peripheral grippers. They are available for all major robot brands and come with complete documentation. Tried and tested T-groove for gripping at max. loads Fast and effi cient gripping Centric gripping of round and
- Gripping Force: 35 to 2,400 N
- Stroke: 4 to 26 mm
- Number of Grips: 2
- Jaw Material: Aluminum, Steel
-
Supplier: Schmalz Inc.
Description: Effortless gripping for small and medium sized workpieces Processing of workpieces from all sides with a continuous rotate and pivot function Version VC-M with integrated vacuum generation through the Ventauri principle can be operated on any conventional compressed air supply Version VC-M-V
-
Supplier: Schmalz Inc.
Description: Effortless gripping for small and medium sized workpieces Processing of workpieces from all sides with a continuous rotate and pivot function Version VC-M with integrated vacuum generation through the Ventauri principle can be operated on any conventional compressed air supply Version VC-M-V
-
Supplier: ASTM International
Description: performance of the devices, as insufficient knowledge is available to predict the consequences of the use of any of these devices in individual patients for specific activities of daily living. Furthermore, it is not the intention of this specification to describe or specify specific
-
Supplier: R&I Manufacturing Co.
Description: JF-20 Linear Gripping Device is designed to permit gripping of large parts. The device can be used as part of a transfer mechanism or utilized at an assembly station to hold a work piece in place. Parts can be gripped internally or externally and the end blocks provide
- Gripping Force: 146.8 N
- Stroke: 44.45 mm
- Operating Temperature: -30 to 300 F
- Jaw Material: Aluminum, Steel
-
Supplier: Kundel Industries, Inc.
Description: Custom Mechanical Gripping Units are custom built based upon the application. Features like gripping, flipping, rotating, expanding collars and more can be built into the gripping device. Each unit is designed to create a balanced work environment allowing the user to
- Capacity: 661.5 lbs
- Type: Manipulator / Lifter
- Features: Mechanical
-
Supplier: R&I Manufacturing Co.
Description: DURA-GRIP MH Series of Part Placement Devices is designed to provide a low cost miniature gripping unit for use on transfer mechanisms. The units are extremely compact in design for operation in small applications. These air operated units grip parts internally or externally offering
- Gripping Torque: 47.46 N-m
- Angular Stroke: 5 degrees
- Operating Temperature: -30 to 300 F
- Number of Grips: 2
-
Supplier: Schmalz Inc.
Description: Vacuum valve for manual switching of vacuum or compressed air circuits Robust construction permits high switching frequencies For use in vacuum gripping systems and handling devices May be installed in any orientation
- Valve Size: 0.2755907 inch
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Schmalz Inc.
Description: Vacuum valve for manual switching of vacuum or compressed air circuits Robust construction permits high switching frequencies For use in vacuum gripping systems and handling devices May be installed in any orientation
- Valve Size: 0.3149608 inch
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Plastic 4-Prong Knobs provide excellent gripping action for turning and tightening uses such as adjusting devices, tripods, lawn mower height adjustments, valve controls, etc. Features, Benefits, & Product Specifications: Material: Polypropylene Finish: Tumble Insert: Brass
- Features: Choice of Colors and/or Finishes, Other
- Knob Type: Four Arms / Lobes
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Jergens, Inc.
Description: Jergens Plastic 4-Prong Knobs provide excellent gripping action for turning and tightening uses such as adjusting devices, tripods, lawn mower height adjustments, valve controls, etc. Features, Benefits, & Product Specifications: Material: Plastic Finish: Tumble Insert: Brass
- Features: Choice of Colors and/or Finishes, Other
- Knob Type: Four Arms / Lobes
- Knob Material: Plastic
-
Supplier: PHOENIX CONTACT USA
Description: Combination pliers, angled design, with opening spring and locking device, cross-notched gripping surface, integrated M8 ... M10 ring wrench, VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)
- Technology: Hand Tools
- Form Factor: Handheld
-
Supplier: PHOENIX CONTACT USA
Description: Needle-nose pliers, angled design, with opening spring and locking device, finely notched gripping surface, 1.5 mm² and 2.5 mm² can be stripped, integrated M8 - M10 ring wrench, VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)
- Technology: Hand Tools
- Form Factor: Handheld
-
Supplier: Dalmec, Inc.
Description: Due to the reduced dimensions, the MICROPARTNER MI is a lifting device particularly easy to handle, designed to move in a weightless condition medium-light, center and off-set loads in any direction. Equipped with special gripping tools it allows the operator to work quickly, with
- Type: Manipulator / Lifter
-
Supplier: ASTM International
Description: use of appropriate testing machines and various types of gripping devices.
-
Supplier: ASTM International
Description: use of appropriate testing machines and various types of gripping devices.
-
Supplier: GIMATIC S.r.l.
Description: Electric quick changer The EQC75 electric quick changer is available for applications that need automatic change of the gripping element. This system consists of an active part (EQC75-A) and a passive mechanical tool plate (EQC75-B). The active part is usually connected to a robot’s wrist
- Tool Weight: 2.205 lbs
- Pay Load or Weight: 449.6 lbs
- Number of Electric Lines: 1
- Applications: Assembly, Material Handling
-
Supplier: Microchip Technology, Inc.
Description: The recommended alternative touch controller is ATMXT225TD. The Microchip maXTouch mXT224E mutual capacitance touchscreen controller is suitable for screens up to 5". The highly responsive IC can interpret up to ten touches on the touchscreen, with advanced touch processing, the device can
- Operating Temperature: -40 C
- Interface: I2C
-
Supplier: United Testing Systems, Inc.
Description: testing of plastics, lapshear, film, elastomers and thin metals. The 60° angled frame configuration allows easy sample loading. The system is available with pneumatic gripping systems, clamping extensometry devices, strain gauge load cells and sample measuring devices.
- Force / Load Capacity: 4,945.6 lbs
- Mechanical Test: Tensile
-
Supplier: United Testing Systems, Inc.
Description: testing of plastics, lapshear, film, elastomers and thin metals. The 60° angled frame configuration allows easy sample loading. The system is available with pneumatic gripping systems, clamping extensometry devices, strain gauge load cells and sample measuring devices.
- Force / Load Capacity: 5,000 lbs
- Operation: Air / Pneumatic
- Test Fixture Type: Extensometer, Test Grip / Clamp
- Features: Specialty / Other
-
Supplier: Legrand
Description: Turnlok Plug 3wire 15amp 125v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: Legrand
Description: Turnlok Plug 4wire 30amp 125/250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for
- Current Rating: 30 amps
- Voltage Rating: 125/250 V
- Wires: 4-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: Legrand
Description: Turnlok Connector 3wire 30amp 250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: American Casting & Manufacturing Corp.
Description: an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA. SEALING PROCEDURE Insert strap
- Applications: Bags
- Features: Bar Code Seal, Markable
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: Legrand
Description: Turnlok Plug 3wire 30amp 250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Country Selection: Canada, Mexico, USA
Find Suppliers by Category Top
Featured Products Top
-
bases available consist of 10 colors: Red, Black, White, Yellow, Orange, Brown, Green, Blue, Purple, and Gray. The sturdy design of these test points allow for multiple cycles of use with a variety of gripping devices, hooks, tips and probes. Delivery is from (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
Device Technologies, Inc.'s BAP Aerospace Flexi-Grommet™ Series protects wires and cables from chafing and arcing. It was designed for greater gripping strength to cope with severe shock and vibration applications. Key Benefits: • 49 (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
EH Series 3-Finger Type: Equipped with an αSTEP AZ Series Motor Suitable for gripping cylinders, complex shapes, and sphere shape objects Max. gripping force: 50 N (2-finger type: 25 N) Compact and (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Robotics & Automation: Measure gripping and pressing forces in robotic arms and automated machinery (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Spring-Fast grommet edging has a steel substrate and most series are fully encapsulated in flexible TPE for superior abrasion protection, chemical resistance, and 4-axis flexibility. The steel core has castles, or gripping teeth, that angle into the metal edge creating a gripping force and (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
to allow the locking balls to retract into a radial groove and release the device. The pins consist of a shank body of commercial grade 300 stainless steel, a brass push button for quick release and a black anodized aluminum handle which comes in three designs: the comfort grip (read more)
Browse Industrial Pins Datasheets for Vlier -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
conditions. DURABLE AND SUSTAINABLE: Once screw is torqued rubber O-ring will not break or crack, and has unmatched gripping ability, reduced stripping, and can withstand extreme pressure, weather, and temperatures. A WISE INVESTMENT: Save time (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
cycle. Depending on the part size and configuration, many pieces can be machined and stored with little or no operator intervention. Pre-machined parts are loaded, machined, and placed (unloaded) by MT-S, allowing a continuous cycle until the part loading tray is full. An easy-to-adjust gripping force (read more)
Browse Grippers Datasheets for Jergens, Inc.
Conduct Research Top
-
Pressure Sensor Application - Hydraulic Systems
Most cranes, earthmovers and similar equipment are operated using hydraulic systems. In order to control the movement, holding, gripping or applied force, pressure sensors are utilized to monitor and provide pressure feedback to these systems. Using pressure sensors will also allow the operator
More Information Top
-
Grips for the transmission of tensile loads to a FRP strip
458 In the present study, the results of calculations of gripping devices for the transmission of a tensile load to a precured flexible FRP strip are presented.
-
Mechatronics and Information Technology
System Analysis and Design of Gripping Device for Wafer Transfer Robot .
-
Federal allocation law 2002
The word sound u speaks the classification thus therefor, that also the devices detected after § 8 "Auftraggeber" are iSd § 135.
-
Manual of the public economic law
The competence after type 12 ABS 1 Z 1 B-VG is however dependent of it that the device detected by the control also as "salvation and psychiatric hospital" within the meaning the is to qualify the type 12 B-VG.
-
Equipment of test of materials
Clamp ( device of), primary Source of ~nergie.
Indicates content that may require registration and/or purchase.