Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MINIMUM PERFORMANCE SPECIFICATION FOR AIRBORNE WEATHER, GROUND MAPPING AND ASSISTED APPROACH PULSE RADARS (INCLUDING SURFACE-BASED TRANSPONDER BEACON SYSTEM CHARATERISTICS)
-
Supplier: Northrop Grumman Corporation
Description: variety of expeditionary platforms, providing the rapid transport capability required by today's warfighter. The system is a derivative of the Defense Department's Ground Based Fighter Radar (GBFR), a multi-mission ground tactical radar designed to provide
-
Supplier: Northrop Grumman Corporation
Description: mapping capability enables operators to execute landing missions with confidence on unimproved runways without aid from ground-based landing systems. No other radar in the industry can compete with the range and accuracy of the AN/APN-241. It is the only radar with
-
-
Supplier: Northrop Grumman Corporation
Description: targeting with a high-resolution synthetic aperture radar ground mapping mode. AN/APG-68(V)9 Benefits Faster, farther aerial target target acquisition, with 33% greater air-to-air range than legacy radars Synthetic aperture radar ground mapping mode Reduced weight,
-
Supplier: Remcom (USA)
Description: automotive drive scenarios, indoor sensors, and far field radar cross section (RCS). Applications WaveFarer is designed to support all applications relevant for simulation and analysis of a radar system. For automotive radar, this includes evaluating radar sensor
- Use: Professional
- Source Code: Proprietary
-
Supplier: Northrop Grumman Corporation
Description: SKYLINX/CIB for Air Force tactical imagery from the U2 and Global Hawk platforms, the VADER Exploitation Ground System (VEGS) for VADER platform radar processing, the MOVINT COMMS Suite for AF Joint Stars MTI processing, the APIX suite for the MIT/Lincoln Labs WASS sensor on
-
Supplier: SPIE - Education
Description: and scattering) is followed by a system-level discussion of a variety of ground-, air-, and space-based remote sensing systems. Key equations are presented for predicting the optical resolution and signal-to-noise performance of passive and active sensing systems.
- Technology / Subject Expertise: Avionics / Radar, Instruments / Sensors, Photonics / Optics
- Type: Continuing Education Credit (CEU), Course
- Delivery: Off Site (Conference / Seminar), On-site / In Plant
-
Supplier: Airbus Group
Description: The Euro Hawk® UAS is a co-operation between Northrop Grumman and Cassidian. This High Altitude Long Endurance (HALE) system is fitted with the latest SIGINT equipment which provides stand-off wide-area surveillance. System capacity Detect electronic intelligence (ELINT) radar
-
Supplier: Vaisala
Description: Benefits • Route-Based Forecasts • The route-based forecasts provide weather information along the roads, not just at station locations. Station based forecasts can be more accurate, but weather station networks are sparse. Route-based forecasts make full use of modern
-
Description: Ultrawideband phased array antennas are an enabling technology for many ground-based and airborne communications and radar systems. This book surveys electromagnetic theory and phased array antenna theory and provides examples of ultrawideband phased array antenna
-
Supplier: SPIE - Education
Description: The focus of this course will be recent research results, technical challenges, and directions of Deep Learning (DL) based object classification using radar data (i.e., Synthetic Aperture Radar / SAR data). First, we will provide a short overview of machine learning (ML) theory.
- Industry: Aerospace / Defense
- Technology / Subject Expertise: Avionics / Radar, Photonics / Optics
- Type: Course
- Delivery: On-site / In Plant
-
Supplier: Qorvo
Description: conditions to best support system requirements. To simplify system integration, QPM1017 is fully matched to 50 ohms. Input port is DC grounded for improved ESD performance, output port is AC coupled with integrated DC blocking capacitor. The QPM1017 is ideal for supporting
- Frequency Range: 5,700 to 7,000 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Amplifier Type: Power Amplifier
-
Supplier: SAE International
Description: to recognise and resolve possible conflicts. Therefore the surrounding traffic was displayed in the pilot ground control station (GCS) based on Radar data provided by DFS Deutsche Flugsicherung GmbH (DFS). The pilot was supported in detecting potential conflicts by means of a
-
Supplier: Data Device Corporation (DDC)
Description: Code Generation IRIG-106 Chapter 10 On Board Formatting On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace Ground Maintenance Systems Integration Labs
-
Supplier: Data Device Corporation (DDC)
Description: Reduce Risk with Automated Code Generation IRIG-106 Chapter 10 On Board Formatting On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace Ground Maintenance
-
Supplier: Data Device Corporation (DDC)
Description: Low CPU/PCI Utilization APPLICATIONS Digital Flight Data Recorders Telemetry/Instrumentation Recorders Mission Computers Small Avionics Displays Line Replaceable Units (LRU’s) Radar Systems/Situational Awareness Munitions Ground Vehicles Avionics Labs
-
Supplier: Data Device Corporation (DDC)
Description: Engine for Low CPU/PCI Utilization APPLICATIONS Digital Flight Data Recorders Telemetry/Instrumentation Recorders Mission Computers Small Avionics Displays Line Replaceable Units (LRU’s) Radar Systems/Situational Awareness Munitions Ground Vehicles Avionics Labs
-
Supplier: Qorvo
Description: the DC grounds on the input and output ports. The QPA1315 is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1315 is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant.
-
Supplier: Vaisala
Description: storm intensity level Radar Proxy (experimental) - simulated radar image for locations where radar data is not available, based on lightning information Technical Specifications Browser compatibility (Windows, OS X, Linux, iOS, Android): Internet Explorer 8 and newer
-
Description: Complex Electromagnetic Problems and Numerical Simulation Approaches : Describes ground wave propagation Examines antenna systems Deals with radar cross section (RCS) modeling Explores microstrip network design with FDTD and TLM techniques Discusses electromagnetic compatibility
-
Supplier: Alenia Aermacchi
Description: the M-346 to employed in real operations, with excellent levels of effectiveness and survival. Together with the M-346 Alenia Aermacchi offers the integrated training system already adopted by the Italian Air Force. The ITS includes a complete Ground Based Training System
-
Description: Model they replace. It may be provided as a Correspondence Model that provides a functional fitting based on observed relationships between the geopositions of a set of ground control points and their image coordinates. It may be provided as a set of ground control points that
-
Supplier: SAE International
Description: current scenario multiple systems like Runway Debris Monitoring System, Runway Incursion Detection System, Obstacle avoidance system and Traffic Collision Avoidance System are used for collision prediction and alerting in airport environment. However these
-
Supplier: GL Communications, Inc.
Description: Selective Signaling "SS-1" is a 2 and/or 3 digit dial system used by the Federal Aviation Administration "FAA" within their National Airspace System "NAS" Ground-to-Ground Air Traffic Control Network. It is used on leased and FAA lines between the Air Route Traffic
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: Cessna Aircraft Company
Description: Alerting System Integrated Electronic Checklists Electronic Jeppesen Charts Dual Attitude Heading Reference Systems XM Broadcast Graphical Weather MultiScan Weather Radar Mark VIII Enhanced Ground Proximity Warning System TCASII Optional avionics include: Mark V
-
Supplier: Cessna Aircraft Company
Description: Antenna Transponder Antenna VHF/GPS Antenna (2)` XM Antenna NAV Antenna Emergency Locator Transmitter External Antenna Stormscope Antenna Pitot System — Heated Static System Handheld Microphone Alternate Static Source Compass Detailed Specifications Performance data is based on
-
Supplier: Embraer S.A.
Description: director & auto-throttle) NAV and/or COM radio frequencies MULTI-FUNCTION DISPLAYS (MFD) have these features: map or plan navigation format & various synoptic formats menu softkey that selects a format and controls various systems TCAS and weather radar functions maintenance &
-
Supplier: Airbus Group
Description: folded for parking in tight areas or inside hangars, and the fuselage incorporates a naval mooring system. An enlarged rear fuselage compartment has a special single-step door, and the pressure refueling system facilitates the AS332 C1e’s ground handling. Outfitted with a full
-
Supplier: Infineon Technologies AG
Description: radar system Cordless power tools and outdoor power equipment Electronic stability control General purpose motor drive - variating frequency and voltage Designers who used this product also designed with BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive
- Data Rate: 1,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
Featured Products Top
-
Operating Temperature 0 degree Celsius to 55 degree Celsius Applications Radar systems (airborne, ground-based, marine) Satellite communication antennas High-power industrial RF equipment (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
specially designed for PCB onboard integration, high?power amplifier chains, low?altitude detection radar, satellite ground receiving equipment, and high?power IoT RF transmission systems. Leveraging the non?reciprocal transmission property of gyromagnetic ferrite materials, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
satellite ground stations and inter-satellite transmissions. Radar Systems: Offers effective isolation between radar transmit and receive units, ensuring accurate radar signal processing. Test & Measurement (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Applications: Wireless Communications: Signal isolation and protection in base stations, relay stations, repeaters, and other wireless communication systems. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
& civilian vehicle?mounted communication systems Radar antenna, microwave detection equipment Satellite ground?based receiving & transmitting antennas Microwave signal test benches & rotating test equipment Industrial cable drum, packaging machine (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
radar transmit and receive systems to prevent interference and leakage. Satellite Communication Systems: Protects receiving equipment from interference from transmitted signals in satellite ground stations and inter-satellite transmissions. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company’s comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for Smiths Interconnect, a Molex company -
unidirectional signal transmission and high-quality reception in satellite ground stations and antenna systems. Radar Systems: Improves the clarity of radar signals, reduces clutter interference, and enhances target detection capabilities. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Stations: Used in base station antenna systems to reduce signal interference and improve communication quality. Radar Systems: Provides effective isolation between radar transmit and receive units, ensuring accurate radar signal (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
simplify system integration, the QPA1314 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. The QPA1314 is ideal for supporting communications and radar applications in both commercial and military markets (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
Conduct Research Top
-
Analysis of Thermal Characteristics of Supercell Thunderstorms and Tornadoes
, "What can ground-based observations with a state-of-the-art infrared imaging radiometer do to enhance human knowledge of the thermal structure of lower regions of severe storms?" In doing so, we obtained the services of some of the finest scientists in their fields, the resources of the National
-
Maintaining Level in Specialty Chemicals
DanChem Technologies, based in Danville, Virginia, has an extensive array of both stainless steel and glass-lined reactors that are available for the manufacture of specialty fine chemicals, and provides a full range of manufacturing capabilities from pilot scale to multi-ton bulk. DanChem
More Information Top
-
http://www.ntia.doc.gov/files/ntia/publications/fasttrackevaluation_11152010.pdf
DOD has two mobile ground based radar systems .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28446/performanceevalu00gran.pdf?sequence=1
Performance evaluation of ground based radar systems .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/39220/inc_Summary_NPS_1994_Redacted.pdf?sequence=1
Performance Evaluation of Ground Based Radar Systems Using the AN/UPS-1 at the Naval Postgraduate School as a Model .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87479/879663270-MIT.pdf?sequence=2
… light of this, the position error model must be able to model position errors that are characteristic of GNSS (or "GPS") systems for ADS-B targets as well as those that are characteristic of ground based radar systems for TIS-B targets.
-
Systems analysis for a cryogenic aerospace terrestrial radar power system
The ground based radar system currently under developmentconsists of a diesel driven prime power unit, the radar antenna, platform steering motors andl processors for radar signals and communications, alll operating at room temperature or higher temperatures.
-
On the Flux of Extra-Solar Dust in Earth's Atmosphere
We show that particles larger than ∼ 10µm can propagate for tens of parsecs through the interstellar medium, opening up the possibility that ground based radar systems can detect AGB stars, young stellar objects such as T Tauri stars, and debris disks …
-
Ground moving personnel indication and tracking from airborne platforms
The use of fixed mount, ground based radar systems became increasingly common after the war with a variety of systems available today from suppliers world wide.
-
Campaign mode observation of tropical convection using ground-based radar systems
Campaign Mode Observation of Tropical Convection Using Ground Based Radar Systems .
-
Mountain Risks: From Prediction to Management and Governance
Ground Based Radar Systems for Movement Monitoring ICT .
-
PAF SEEKS REBUILT AIR DEFENCES
The Philippine Air Force (PAF) has requested funds from Congress to obtain ground based radar systems required to re‐establish an effective air defence capability.
Indicates content that may require registration and/or purchase.