-
Supplier: Littelfuse, Inc.
Description: The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground
- Supply Voltage Range: 120 volts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: updates approximately twice per second. When the ground fault occurs, the bar will turn red and an alarm message will be displayed. If a ground fault is detected, a positive or negative ground fault message will appear, and the GFM-100 can activate a Form C
- Input Current: 500 to 2,000 milliamps
- Input Voltage: 30 to 125 volts
- Operating Temperature: 0 to 55 C
- Voltage Test Range: 20 to 155 volts
-
Supplier: Littelfuse, Inc.
Description: PGR-3200 is a ground-fault and insulation monitor with a supply voltage ac of 240.
- Supply Voltage Range: 240 volts
- Type: AC Power Supply, DC Power Supply
- Features: Ground (Earth) Fault
-
-
Supplier: Littelfuse, Inc.
Description: SE-701-03 is a ground-fault monitor with a supply voltage ac of 24 and is uniquely suited for systems with significant harmonic content.
- Supply Voltage Range: 24 volts
- Type: AC Power Supply
- Features: Ground (Earth) Fault
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MONITOR, GROUND FAULT, 24/32VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation
Description: DIGITAL ARCING GROUND FAULT RELAY TYPE 45 TO 450 HZ FREQUENCY RATING UL 1053, CSA C22.2 APPROVAL 35 MM DIN RAIL/(2) SCREW MOUNTING 30 MILLIAMPERE TO 6 AMPERE TRIP SETTING 24 TO 240 VAC/VDC CONTROL VOLTAGE 1.1 INCH BUILT IN CURRENT SENSOR TYPE 20 TO 500 MILLISECOND TRIP TIMING
- Mounting: DIN Rail
- Features: Ground (Earth) Fault
-
Supplier: Littelfuse, Inc.
Description: SE-601-0D is a sensitive ground-fault monitor with a supply voltage dc of 12–30.
- Type: DC Power Supply
- Features: Ground (Earth) Fault
-
Supplier: Eaton Corporation
Description: DIGITAL GROUND FAULT RELAY TYPE 45 TO 450 HZ FREQUENCY RATING UL 1053, CSA C22.2, CE APPROVAL DIN RAIL/PANEL MOUNTING 30 MILLIAMPERE TO 9 AMPERE TRIP SETTING 24 TO 240 VAC/VDC CONTROL VOLTAGE 2 INCH BUILT-IN CURRENT SENSOR TYPE 20 MILLISECOND TO 5 SEC TRIP TIMING RANGE INCLUDES
- Mounting: DIN Rail, Panel
- Features: Ground (Earth) Fault
-
Supplier: Newark, An Avnet Company
Description: GENERATOR GROUND FAULT RELAY-24VDCSUPPLY / BOX
-
Supplier: Newark, An Avnet Company
Description: GROUND FAULT RELAY
-
Supplier: Panel Components & Systems, Inc.
Description: delta, grounded or resistance-grounded. When the ground fault current exceeds a pre-selected condition (current and time setting), the relay trips. The backlit display screen changes in color from green to red. Relay contacts on the RGU-10 can be connected in the control
- Features: Ground (Earth) Fault
-
Supplier: Newark, An Avnet Company
Description: Digital Ground Fault Relay Unit c/w Built-In CT RoHS Compliant: No
-
Supplier: CARLO GAVAZZI Automation Components
Description: 30mA or 300mA according to model and it is not adjustable. The device is equipped with two changeover relay outputs. One output triggers at 60% of fault current setpoint value providing a warning to user, the other output is used to shut down the system to prevent accidents. Benefits:
- Current Sensing Range: 0.03 to 0.3 amps
- Supply Voltage Range: 24 to 240 volts
- Operating Temperature: -25 to 60 F
- Current Trigger Range: 0.03 to 0.3 amps
-
Supplier: Thermon, Inc
Description: currents. It is not suitable to provide shock protection. A factory wired ground fault sensor continually monitors the circuit for harmful leakage currents and opens the circuit when a threshold value has been reached. The wide 10mA to 100mA adjustable setpoint of the
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
- Display Type: No Display
- Features: Other
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EGF Series from Eaton’s electrical business is a family of ground fault (earth leakage) sensors. Ground fault sensors help protect people, products and processes from damage by ground fault conditions by monitoring all current-carrying
- DC Current: 0 to 2 amps
- DC Voltage: 0 to 30 volts
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Types of Measurements: Grounding Systems Resistance
-
Supplier: Quarktwin Technology Ltd.
Description: Ground Fault Sensing AC 100 ~ 240VAC
- Operating Temperature: 14 to 131 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays GROUND FAULT INSULATION MONITOR
-
Supplier: DigiKey
Description: Ground Fault Sensing AC 120VAC
-
Supplier: Schneider Electric
Description: Sepam Protection Relays Protection Relays for Basic Applications Protection Relays for advanced applications Protection Relays for Demanding Applications Protection Relays for Demanding Applications Vamp Arc Flash Protection Systems Ultra-fast and flexible arc
- Features: Ground (Earth) Fault
- Mounting: Panel
-
Supplier: DigiKey
Description: GROUND FAULT&INSULATION MONITOR
- Supply Voltage Range: 240 volts
- Operating Temperature: 14 to 140 F
-
Supplier: Powell Electronics, Inc.
Description: RELAY, GROUND FAULT
-
Supplier: SOCOMEC
Description: power supply breaking. The relay recloses the system up to six consecutive times after different time intervals. If the fault is still present after the sequence of six reclosing attempts, the relay is locked in alarm mode and a manual intervention will be required. Rapid
- Current Sensing Range: 0.03 to 30 amps
- Frequency Sensing Range: 15 to 400 Hz
- Supply Voltage Range: 250 volts
- Operating Temperature: -4 to 131 F
-
Supplier: SOCOMEC
Description: RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via their
- Current Sensing Range: 0.03 to 30 amps
- Frequency Sensing Range: 15 to 400 Hz
- Supply Voltage Range: 250 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Eagle Eye Power Solutions, LLC
Description: alarming in every cell." GFM-100 Battery Ground Fault Monitor The GFM-100 Ground Fault Monitor continuously monitors for battery ground faults which satisfies the PRC-005-2 Table 1-4(f) Requirement: "Any station dc supply with
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 16 volts
- Features: Alarm / Relay, Fault Diagnostics, Test Software / Computer Interface
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1272385-SE-701-03 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-701 Termination Style: Screw Terminal Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button Package: Bulk Standard Package: 1 Function:
-
Supplier: Chromalox
Description: Standard NEMA 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30 mA Ground Fault Thermal-Magnetic Circuit Breakers See Catalog Page PDF for more information
- Notification Appliance Circuits (NACs): 0
- Length: 10 inch
- Width: 36 inch
- Current: 100 to 225 amps
-
Supplier: Euchner-U.S.A., Inc.
Description: available. Features Variety of safety relay modules available Single or dual channel inputs 35mm DIN rail mount Expansion output module Time delay module 1 to 30 seconds delay 2-hand control relay For anti-tie down CE UL Listed Benefits Available to 3 safety contacts and 1 auxiliary
- Maximum Current: 8 amps
- Maximum AC Switching Voltage: 230 volts
- Maximum DC Switching Voltage: 24 volts
- Operating Temperature: 5 to 140 F
-
Supplier: Radwell International
Description: AS-I GROUND FAULT MODULE IP20 S22.5, GROUND FAULT MONITORING 1 INPUT, REMOTE RESET 2 X SIGNALING OUTPUT, RELAY DC-12 1 A / DC-13 500 MA (24 V) SPRING-TYPE TERMINAL OVERALL WIDTH 22.5 MM NO AS-I ADDRESS REQUIRED ONLY AS-INTERFACE MONITORING. FREE 2 YEAR RADWELL
-
Supplier: Acromag, Inc.
Description: 32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide
- Number of Channels: 32
- Module Voltage: 5 V
- Clock Rate: 8 MHz
- Module Type: Digital I/O Module
-
Supplier: Acromag, Inc.
Description: 32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Acromag, Inc.
Description: 32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide
- Number of Channels: 48
- Module Voltage: -12 V, 12 V, 5 V
- Clock Rate: 8 MHz
- Module Type: Digital I/O Module
-
Supplier: Microchip Technology, Inc.
Description: currents supports Voice transmission Internal ringing generation Programmable DC feed characteristics Selectable off-hook and ground-key thresholds Subscriber line diagnostics Foreign voltage sensing Power cross and fault detection Supports 85 Vrms internal ringing 3.3 V and battery
- Features: Other
-
Supplier: Chromalox
Description: built-in 30 mA, self-testing Ground Fault Equipment Protection (GFEP), digitally filtered to minimize false tripping. A ground fault condition must be manually reset using the Test/Reset switch before heater operation can continue. The GF Pro uses both automatic and
- Temperature: Heating Control
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: Chromalox
Description: process variable, communication and alarm settings and security codes are user-adjustable via simple page menu navigation. In terms of system supervision, the ITC controller monitors temperature, current load and ground fault equipment protection leakage current (GFEP).
- Temperature: Heating Control
Find Suppliers by Category Top
Featured Products Top
-
Altech Monitoring Relays are designed for dependable electrical system monitoring in industrial environments. The line includes compact DIN rail-mounted models for voltage, current, phase, and energy monitoring, helping support protection, alarm signaling, and control (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
Altech's fan monitoring relays help maintain cooling system performance through fault detection, temperature monitoring, and fan redundancy control. Their compact DIN rail design supports easy integration into control cabinets. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
The 70 Series comprises a range of multifunction devices that allow monitoring of undervoltage and overvoltage, phase sequence and phase failure. Features include (according to Type): Multifunctional types, providing the flexibility of monitoring Undervoltage, Overvoltage (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Finder S.p.A. con unico socio -
Altech's DO-1 Universal Monitor provides a simple way to monitor Modbus devices, collect data, and set alerts without subscription or license fees. Its configurable dashboard gives users access to system data and diagnostics through a web-based interface. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
Monitoring Current Leakage / Ground Fault (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Altech Corp. -
Internet of Things (IoT) is transforming cities, helping them become more connected and efficient. Cities are using wireless networks and sensor technology to streamline information flow between devices. This enables them to monitor and optimize everything from energy use to waste (read more)
Browse Solid State Relays Datasheets for FCL Components America -
90A micro-latching relay Churod’s CHC series is a space-efficient latching relay for loads of 63A-90A@48VDC-80VDC or 90A@250VAC. A position-monitoring aux contact is optional. The (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
-current and high-voltage switching capabilities Compact PCB relay designs High isolation for control and monitoring circuits Low power consumption Long mechanical and electrical operating life Proven reliability for mission-critical applications (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
for charging piles and energy storage systems. The CHEV-H250/E has a maximum breaking capacity of 2000A. An auxiliary position-monitoring contact is standard (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc.