Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Grounding electrode. Coupling cylindrical bars of Steel-copper.
-
Supplier: Accuris
Description: ELECTRODE, GROUNDING, ELECTROSURGICAL
-
Supplier: Cole-Parmer
Description: handling • SS solution grounding pin helps provide stable readings in an electrically noisy environment All pH electrodes feature a rugged double junction, full pH range measurement capability, Viton
O-ring, and 100 Pt RTD automatic temperature compensation element. - pH Range: 0 to 14 ph
-
-
Supplier: Accuris
Description: Draft Guide for Corrosion Inspection and Evaluation of High-Voltage Direct Current (HVDC) Grounding Electrodes (\xb1400 kV to \xb11100 kV)
-
Supplier: Sunstone Engineering
Description: Welding Electrodes
- Features: Other
-
Supplier: RS Components, Ltd.
Description: TE Connectivity 1734298-1 Spring Contact
- Length: 0.2755907 inch
- Base / Spring Metal: Copper / Copper Alloy
- Plating / Coating: Gold, Nickel
- Shape / Form: Pin / Probe
-
Supplier: UL Standards & Engagement
Description: to the following grounding and bonding equipment: a) ground clamps, bonding devices, grounding bushings, water-meter shunts, grounding electrodes, and the like used in a grounding system; b) equipment for making electrical connections between i) the
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Description: This standard provides requirements for materials, test, performance, and manufacture of ground rod electrodes, and threaded & threadless ground rod couplings. It applies to ground rod electrodes and ground rod couplings of copper or steel alloyed materials. Specifically included are
-
Description: This standard provides requirements for materials, test, performance, and manufacture of ground rod electrodes, and threaded and threadless ground rod couplings and clamps commonly used in overhead line construction. It applies to ground rod electrodes and ground rod couplings of
-
Description: Practical instrumentation methods are presented for measuring the ac characteristics of large, extended or interconnected grounding systems. Measurements of impedance to remote earth, step and touch potentials, and current distributions are covered for grounding systems ranging in
-
Supplier: CSA Group
Description: grounding and bonding equipment: a) ground clamps, bonding devices, grounding bushings, water-meter shunts, grounding electrodes, and the like used in a grounding system; b) equipment for making electrical connections between i) the grounding conductors used
-
Supplier: AENOR
Description: GROUNDING ELECTRODE. COUPLING CYLINDRICAL BARS OF STEEL-COPPER.
-
Supplier: AENOR
Description: Grounding electrode. Coupling cylindrical bars of steel-copper.
-
Supplier: AENOR
Description: Grounding electrode. Coupling cylindrical bars of Steel-copper.
-
Supplier: Radwell International
Description: FLOW METER, 2", REMOTE MOUNTING, ETFE LINING, TANTALUM ELECTRODE, 3RD GROUNDING ELECTRODE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Pentair, Inc.
Description: PIGTAIL TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 1 STANDARD PACKAGE 4 FT PIGTAIL SIZE ELECTRODE DEPTH 32 INCH CONDUCTOR SIZE 2 AWG
- Length: 120 inch
- Width/Diameter: 2.125 inch
- Material: Copper
- Device Type: Grounding Rod
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GROUNDING KIT, 30-60 AMP, FOR SERVICE GROUND AND GROUNDING ELECTRODE CONNECTIONS, SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NACE International
Description: BESTSELLER! Provides information on high-voltage electrical inspection of pipeline coatings. Gives guidelines on testing voltages, grounding, exploring electrodes, speed of travel, voltage measurements, surface condition, and care of equipment. Key words: electrical grounding,
-
Supplier: NACE International
Description: Provides information on high-voltage electrical inspection of pipeline coatings. Gives guidelines on testing voltages, grounding, exploring electrodes, speed of travel, voltage measurements, surface condition, and care of equipment. Key words: electrical grounding,
-
Supplier: Allied Electronics, Inc.
Description: Shoe electrode sold separately.
-
Description: Provides information on high-voltage electrical inspection of pipeline coatings. Gives guidelines on testing voltages, grounding, exploring electrodes, speed of travel, voltage measurements, surface condition, and care of equipment. Key words: electrical grounding,
-
Supplier: AMPP Resources
Description: BESTSELLER! Provides information on high-voltage electrical inspection of pipeline coatings. Gives guidelines on testing voltages, grounding, exploring electrodes, speed of travel, voltage measurements, surface condition, and care of equipment. Key words: electrical grounding,
-
Supplier: AENOR
Description: Grounding electrodes for low voltage electrical installations of buildings. Coupling cylindrical bars of steel-copper.
-
Description: BESTSELLER! Provides information on high-voltage electrical inspection of pipeline coatings. Gives guidelines on testing voltages, grounding, exploring electrodes, speed of travel, voltage measurements, surface condition, and care of equipment. Key words: electrical grounding,
-
Supplier: Quarktwin Technology Ltd.
Description: HDWE GROUNDING STRIP
- OD / Width: 0.6 inch
- Length: 24 inch
- Material: Copper (Cu)
- Type: Electrical Contact
-
Supplier: Acme Chip Technology Co., Limited
Description: RFI EMI GROUNDING MATERIAL 25FT
-
Supplier: Sankosha U.S.A., Inc.
Description: electrode effectively equals the diameter of the hole. The consistent performance of SAN-EARTH M5C grounding systems has been monitored for 25 years. Independent testing has proven SAN-EARTH is environmentally safe and has shown that SAN-EARTH covered copper electrodes last ten
- Cement / Raw Material Form: Cement / Binder
- Features: Other
-
Supplier: Micro Sensor Co., Ltd.
Description: The magnetic flowmeters' diameter varies in different type: for the Flange type: DN6~DN1600, ≥DN20 with built-in grounding electrode, for the wafer type: DN25~DN200, for the threaded type: DN10~DN50 and for the clamp type: DN15~DN150.
- End Fittings: Clamp, Flanged, Threaded
-
Supplier: Sunstone Engineering
Description: PG3W Description: A Water-Cooled Pistol Grip Hand Piece with Button Trigger. Accepts compression electrodes. Includes Water-Cooled Grounding Clamp. Cables: 1 AWG Electrodes: 3″ long, 3/8” diameter – Compression Fit Weight: 10.0 lb / 4.54kg Dimensions: 6.5” x 7.5”x 1.25” Welding
-
Supplier: Hannay Reels
Description: To handle #2 through 4/0 cable to 400 amps Rugged, portable reel with carrying handle. Long-wearing Delrin bearings. For use with single-conductor electrode cable or for grounding lead. 400 amp rotary electrical device. Instant use with any cable length unwound. Quick connection to
- Hose / Cable Length: 50 to 200 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 0.5 to 0.81 inch
- Hose / Cable Outside Diameter: 0.5 to 0.81 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: The InPro 3250(SG) series offers a set of customized certificates for each application, including certificates for hazardous zones, biocompatibility of the electrolyte, and all relevant hygiene and safety regulations. Solution ground (SG) as an option The SG feature as an entire electrode
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 284 F
- Operating Pressure Range: 0 to 58 psi
- Features: Food / Sanitary
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FM MAG 3100 from Siemens USA is an electromagnetic flow sensor with a large variety of liners, electrode material and with grounding electrodes as standard. Electrodes capable of withstanding the most extreme processes and various liners are also available. The
- Pipe Diameter: 0.5 to 78 inch
- Media Temperature Range: -40 to 356 F
- Operating Temperature: -40 to 212 F
- Operating Pressure: 1,450 psi
Find Suppliers by Category Top
Featured Products Top
-
. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly. Roller (read more)
Browse Cable Reels Datasheets for Hannay Reels -
nitride (AlN) ceramic combined with precision metallization shortens the heat transfer path and provides a stable packaging platform for die attachment, wire bonding, grounding and signal routing. Product Features - High-Thermal-Conductivity Ceramic Base - Precision Metallized (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Guide to Clamp-On Ground Testing
Testing the quality of the grounding system has been a critical part of any. electrical maintenance program for many years. Ground electrodes are. used to provide a safe path to earth for the dissipation of fault currents,. lightning strikes, static charges and EMF/RFI signals. Over time, ground
More Information Top
-
Methodology and Technology for Power System Grounding
…Multi-Layered Soil 2.7.1 Development of a Two-Stage Fitting Method 2.7.2 Application of the Fast Calculation of Green’s Function in Multi-Layered Soils Current and Potential Distributions Produced by a DC Ground Electrode 2.8.1 Current…
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Two
…connected on the supply side of the service disconnecting means and overcurrent protective devices if the meters are connected to service not in excess of 1000 V where the grounded conductor bonds the meter equipment cases and enclosures to the grounding electrode .
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 250. GROUNDING AND BONDING
For any given piece of equipment or circuit, the connection to earth may be a direct wire connection to the grounding electrode that is buried in the earth; or it may be a connection to some other conductive metallic element (such as…
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
The CBN always has a mesh topology and is connected to a grounding electrode system via one or more grounding conductors.
-
IEEE Guide for Safety in AC Substation Grounding
Primary and Auxiliary Grounding Electrodes .....................
Indicates content that may require registration and/or purchase.