Products/Services for Guitar 2 Way Toggle Switches
-
Toggle Switches - (396 companies)...and are commonly used in pairs. SPDT switches are sometimes called three-way switches. Double pole single throw (DPST) toggle switches make or break the connection of two circuit conductors in a single branch circuit. They usually have four terminals...Toggle ActuatorMaintained ContactMaintained Contact Switch Function
-
Pushbutton Switches - (672 companies)...and is commonly used in pairs and called a "Three-Way" switch.The switch can be in both on/off positions, switching on a separate device in each case. For example, a SPDT switch can be used to switch on a red lamp in one position and a green lamp in another...
-
Rotary Switches - (376 companies)...of throws. The construction of the switch provides a total of 12 ways but there may be 1, 2, 3, or 4 poles. The rotating contact will channel the signal from the pole to the output terminals. The number of terminals required determines how many positions...
-
Circuit Breakers - (952 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short...
-
Toggle Clamps - (103 companies)Toggle clamps are quick action hold down clamps used to keep a work piece stationary. Toggle clamps are quick-action hold down clamps used to keep a workpiece stationary. Toggle clamps may be fixed to a bench or fixture, or they may be handheld...
-
Knobs (industrial) - (333 companies)Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
-
Pressure Switches - (760 companies)...three-way switches. Double Pole, Single Throw (DPST) - Double pole, single throw (DPST) switches make or break the connection of two circuit conductors in a single-branch circuit. They typically have six terminals and are available in both momentary...
-
Machine Way Wipers - (44 companies)Machine way wipers provide a seal between a machine slide or way and a stationary surface. Just as a car windshield wiper removes snow and rain for visibility, machine way wipers are designed to protect machines from dirt, debris, and excess oil...
-
Way Covers and Shields - (27 companies)Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
-
Rocker Switches - (355 companies)...switch. SPDT rocker switches make or break the connection of a single conductor with either of two other single conductors. These switches usually have three terminals and are commonly used in pairs. SPDT switches are sometimes called three-way switches...
Product News
-
Hangzhou X-mag Inc.
AlNiCo Magnets for Guitar Pickups AlNiCo 2, 3, or 4 magnets for more stable and softer tones, allowing you to customize your sound to perfection. Applications: Ideal for musicians and engineers seeking to optimize their guitar's performance, our AlNiCo magnets are perfect for those looking to create a distinctive and personalized musical experience. Contact us now to unlock the full potential of your instrument. (read more)Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc. -
KRYTAR, Inc.
Wilkinson 2-Way Power Divider KRYTAR Model 6020080 Wilkinson Design 2-Way Power Divider covers 2-8 GHz (S thru C-Bands). KRYTAR 's MLDD 2-way power divider, Model 6020080, is a Wilkinson circuit design that achieves isolation between the output ports while maintaining a matched condition on all ports. This power divider offers exceptional performance over the frequency range of 2.0 to 8.0 GHz (S thru C-Bands) in a compact, lightweight package. KRYTAR 's technological advances provide excellent operating performance... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR, Inc.
KRYTAR Offers Eight 2-Way Power Dividers: 6-40 GHz KRYTAR Offers RF/Microwave designers Eight 2-Way Power Dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces 8 new 2-way power dividers offering high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. The new 2-way power dividers complement KRYTAR's family offering... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Gemels
2-WAY HIGH PRESSURE BALL VALVES Carbon Steel. Type BALL VALVE 2 WAY. Dimensions from DN10 to DN32. Technical details BSP-NPT-SAE / ISO6162-1. Pressure up to PN500/S6000. Temperature range from -20 C up to +100 C (read more)Browse Ball Valves Datasheets for Gemels -
Clippard
DV Series 2-Way Bidirectional Electronic Valves The Next "Gen " Valve that is compact, quick and offers flows to 100 l/min!. Clippard Minimatic (R) electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard "Mouse " valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across... (read more)Browse Air Valves Datasheets for Clippard -
Lee Co. (The)
Series 300 2-way Micro Inert Valve The Lee Series 300 Micro Inert Valve incorporates many of the proven features of Lee's standard-setting LFV Series valves, in a smaller more compact package. Available in three standard material combinations for design flexibility, the Series 300 valve features a compact, manifold mount design that minimizes the space and material needed for the manifold, reducing overall system volume. A unique "retained" gasket further simplifies assembly, eliminating missing or doubled gasket problems. Two... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
NKK Switches
High-Quality Process Sealed Subminiture Toggles When you choose NKK Switches ' Series A and B Subminiature Toggles for use in your next application, you are making a choice for reputable quality, reliability and support. High quality toggles combined with dependable resources, and the skill of an accomplished support team, will make your next project a success. Read the Series and B Product Information Sheet > >. Series A: Process Sealed Subminiature Toggles, Distinctive Characteristics: Subminiature size saves space on PC boards. Designed... (read more)Browse Toggle Switches Datasheets for NKK Switches -
NKK Switches
Process Sealed Antistatic Toggles Series B Characteristics: 0.4VA Logic Level. Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Antistatic superstructure, consisting of the carbon impregnated bushing and support bracket, prevents static discharge to the contacts. Locking lever mechanism offered as toggle option (read more)Browse Toggle Switches Datasheets for NKK Switches -
Hangzhou X-mag Inc.
Why do AlNiCo magnets enhance guitar's tone? classic rock, blues, or jazz sound often prefer pickups equipped with AlNiCo magnets. Balanced Tone: AlNiCo magnets can offer a balanced tonal spectrum, providing a blend of warmth, clarity, and a pleasant mid-range. This balance allows the guitar's sound to sit well within a mix and can be versatile across various music genres. Magnetic Strength Variations: AlNiCo magnets come in different compositions (AlNiCo 2, AlNiCo 3, AlNiCo 5, etc.), each with its unique magnetic properties. AlNiCo 5 is one... (read more)Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc. -
Richardson RFPD
22-34GHz, 2-Way Power Divider from UMS The CHW4312-QKA is a 2-way, 0 degree Wilkinson Power Splitter/Combiner designed for wideband operation from 22 to 34GHz. It supports many applications including phase array radar, 5G, as well as SATCOM and T &M. The circuit is manufactured on GaAs passive technology dedicated for high performance. It is supplied in a RoHS-compliant 2x2mm SMD package. Main Features: -- 22-34GHz. -- IL: 0.75dB. -- Isolation: 20dB. -- Amplitude unbalance: 0dB. -- Phase unbalance: typical 3 degrees. -- 8-lead 2x2... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Richardson RFPD
-
Lighting&Sound America Volume 9 Issue 10 October 2012
While an SK model transmitter is required for this feature there is a “guitar tuner” mode on the receiver that, when activated, allows you to tune your guitar through your wireless rig … to read the receiver’s 2 ½" by 1" display). .... Menu navigation and adjustments for both the trans- mitter and receiver are enabled via a multifunction switch , a spring-loaded jog control (it’s a knob for the receiver and a wheel for the transmitter) that toggles up or down (left or right … SUPPORTING CAST WE LL BE THERE TO SUPPORT YOU EVERY STEP OF THE WAY CIRCLE READER SERVICE…
-
LogoRhythms: Introductory Audio Programming for Computer Musicians in a Functional Language Paradigm
…source language idiomatically similar to MAX/MSP and maintained by one of MAX's creators, Miller Puckette [1][ 2 ]. .... program instructions are laid out on the screen in an even less linear way than most structured .... I tried a sin, now what does this cos thing do?”) Other boxes may contain numeric constants, have special functions such as toggle switches or a “bang” that sends a signal to trigger an event or display graphical information such as .... In an acoustical analogy, javax.sound is like being handed a guitar while LogoRhythms is like being…
-
Lighting&Sound America Volume 9 Issue 12 December 2012
042_LSA_MadonnaFINAL.TO SCOTT.qxp:LSA template 12/12/12 2 :05 PM Page 48www.lightingandsoundamerica.com • December 2012 .... To complete the team responsible for Madonna’s mix, Kevin Antunes, Madonna’s musical director and keyboard player, has a switching system that allows him to toggle between his mix and her mix.”. .... Although it’s not conventional, it has evolved this way over several years, and it keeps the artist … use the [SKM 500] Sennheiser radio mics with [ME5005] capsules and 2000 Series guitar and instrument packs.
-
Learn OS X Lion
…receipts, removing, 114–115 Recent Articles option, 174 Recent Items option, 11 recording, tracks guitar , 283–284 real instrument .... Show fast user switching menu as option, 338 Show icon preview option, 58 Show icons option, 58 … Text size option, 57 The Lesson Store option, 277 "There's more then one way to do it" … protocol, 142–143, 519 whereis command, find command and, 444–445 White option, 58 who command, 439–440 Whois protocol, 516–517 Wi-Fi networks, connecting to, 139–145 Wi-Fi Protected Access 2 (WPA2), 143 Wi-Fi … to, 656–658 full-screen toggle of, 7 Versions button…
-
Concept to Prototype - Musical Instrument Effect Pedal: An Exercise in Design
and Manufacturing
This option takes inspiration from the Ibanez Nine Series guitar effects shown in the figure below, and .... In order to provide easy activation, the switch must be large enough to activate with minimal accuracy … battery, at least two quarter-inch audio jacks, a number of potentiometers and toggle switches, a large .... The MIT undergraduate curriculum covers machining and sheet-metal forming as ways to work and create prototypes. .... the yield strength of 165 MPa, fatigue strength of 60 MPa, and hardness of 70 BHN ( 2 ).