-
Supplier: Spraying Systems Co.
Description: Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several
- Maximum Pressure: 5 to 500 psi
- Maximum Flow: 318.1980515339466 to 31.81980515339466 GPH
- Material: Brass
- Media: Chemicals, Water
-
Supplier: VAST STOCK CO., LIMITED
Description: Heat Guns & Nozzles HCT Nozzle 304-P 29.8mm x 29.8mm
-
Supplier: EXAIR
Description: BETE MicroWhirl nozzles offer outstanding fine mist or fog with a rugged, pinless design that ensures drip-free performance. They include a 70-micron polypropylene filter. A 200-mesh 316 Stainless Steel filter option is available as an alternative. A safety wire hole is also available for
- Maximum Pressure: 100 psi
- Technology: Air Assist / Pneumatic
- Features: Filter Nozzle, Other
- Pattern: Solid Cone
-
-
Supplier: Radwell International
Description: SPRAYING SYSTEMS MFG Machine Parts H1/4VV-SS9506
- Media: Air / Gases
-
Supplier: Oil-Rite Corp.
Description: surrounded by flexible urethane tubing, with a plated steel nozzle tip. Spray nozzles do not typically require replacement. In scenarios where the position of the nozzle is frequently adjusted, the copper tubing may become brittle over time. In this situation replacing the
- Material: Copper
- Media: Oil
-
Supplier: EXAIR
Description: BETE's WL spray nozzle uses a whirl plate design to ensure uniform coverage at a low flow rate. Atomization occurs as water is spun within the nozzle before exiting through the orifice, producing medium to coarse droplets. This design produces a more uniform spray pattern compared to
- Application: Cleaning / Blowoff
- Pattern: Hollow Cone
- Media: Water
-
Supplier: WEH Technologies Inc.
Description: high frequency chatter during refueling with the TN1 H2 receptacle when used with WEH nozzles! Features: One-piece construction without additional sealing surface Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during refueling Two different pressure
- Maximum Pressure: 5,000 psi
- Orifice Size: 905.5123 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: Xoxide
Description: Compression nozzles for tubing with inner diameter of 1/4" and outer diameter of 3/8". Set of two. Nickel-plated brass with compression fitting and gasket.
-
Supplier: Xoxide
Description: Compression nozzles for tubing with inner diameter of 3/8" and outer diameter of 1/2". Set of two. Nickel-plated brass with compression fitting and gasket.
-
Supplier: EXAIR
Description: EXAIR’s 1/8 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling, cleaning, washing, rinsing and dust suppression applications throughout industry with less
- Maximum Pressure: 60 psi
- Maximum Flow: 3 to 60 GPH
- Features: Adjustable Flow / Pattern, Other
- Technology: Air Assist / Pneumatic
-
Supplier: DME Company
Description: 1 1⁄2” through 1⁄8” diameter restricted throat into 1” long reverse taper. Sprue breaks inside nozzle providing expansion area and reducing drool. FULL TAPER - ABS For use with ABS, PVC and other viscous hard-flow materials. Reduces frictional heat and areas of hangup. Receommended large
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: Techcon
Description: Nozzle, Spreader 44 LG, 1"x 1/8" Opening, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded step is incorporated into the Fillet nozzles to align them along the lap joint. The
- Maximum Pressure: 100 psi
- Orifice Size: 125.0000675 mil
- Media: Adhesives / Resins
- Features: Other
-
Supplier: EXAIR
Description: EXAIR's 1/8 FNPT, 1/4 FNPT and 1/2 FNPT siphon fed round pattern nozzles are great where no liquid pressure is available and a thin coating is needed at a specific area. Flow rate is adjustable via the adjusting valve. Siphon nozzles work best with a suction height of 36" (914mm) or
- Maximum Pressure: 80 psi
- Maximum Flow: 15 GPH
- Features: Adjustable Flow / Pattern, Other
- Technology: Air Assist / Pneumatic
-
Supplier: Xoxide
Description: Compression nozzles for tubing with inner diameter of 1/2" and outer diameter of 5/8". Fittings angled at 90 degrees. Set of two. Nickel-plated brass with compression fitting and gasket.
-
Supplier: Newark, An Avnet Company
Description: SOLDERING TIP, FLAT, 3/8"; Tip / Nozzle Width:-; Tip / Nozzle Style:Flat; For Use With:Plato Plus Soldering Stations; Product Range:- RoHS Compliant: Yes
-
Supplier: Techcon
Description: Nozzle, Spreader 4" LG, 1-3/4"x 1/8" Opening, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded step is incorporated into the Fillet nozzles to align them along the lap joint.
- Maximum Pressure: 100 psi
- Orifice Size: 125.0000675 mil
- Media: Adhesives / Resins
- Features: Other
-
Supplier: Techcon
Description: Nozzle, Fillet Spreader 4" LG, 3/8"x 1/8" Opening, Left Step, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded step is incorporated into the Fillet nozzles to align them along
- Maximum Pressure: 100 psi
- Orifice Size: 125.0000675 mil
- Media: Adhesives / Resins
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TIP, SOLDERING, SCREWDRIVER, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Screwdriver; For Use With:Hakko Soldering Stations 926, 928, 936,959, 701, 702B with Soldering Handpieces 900M-ESD, 907-ESD; Diameter:0.25" RoHS Compliant: Yes
-
Supplier: General Pump
Description: identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same
- Application: Cleaning / Blowoff
- Form: In-line
- Technology: Pressurized / Hydraulic
- Media: Water
-
Supplier: General Pump
Description: identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same
- Application: Cleaning / Blowoff
- Form: In-line
- Technology: Pressurized / Hydraulic
- Media: Water
-
Supplier: General Pump
Description: identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same
- Application: Cleaning / Blowoff
- Form: In-line
- Technology: Pressurized / Hydraulic
- Media: Water
-
Supplier: General Pump
Description: identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same
- Application: Cleaning / Blowoff
- Form: In-line
- Technology: Pressurized / Hydraulic
- Media: Water
-
Supplier: Oil-Rite Corp.
Description: connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 17/64” diameter mounting holes. This
- Orifice Size: 125 mil
- Material: Brass
- Pattern: Cylindrical
- Media: Oil
-
Supplier: WEH Technologies Inc.
Description: High-Flow Fueling nozzle for buses and trucks at self-service fueling stations (DN 8 mm) The new WEH type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for
- Maximum Pressure: 5,076.3195 psi
- Orifice Size: 1,771.6544999999999 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: Newark, An Avnet Company
Description: SOLDERING TIP, SCREWDRIVER, 1/8"; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Irons; Product Range:PT Series RoHS Compliant: Yes
-
Supplier: Oil-Rite Corp.
Description: connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip. This valve has (2) air connections, one can be used as an air inlet and one can be used to route the air supply to an additional spray nozzle. The
- Orifice Size: 125 mil
- Material: Brass
- Pattern: Cylindrical
- Media: Oil
-
Supplier: Accuris
Description: INSERT, NOZZLE M753 8 INCH PROJECTILE
-
Supplier: Newark, An Avnet Company
Description: TIP CARTRIDGE, DESOLDERING, ROUND, 1.8MM; Tip / Nozzle Width:1.79mm; Tip / Nozzle Style:Long Reach; For Use With:Metcal MX-500DS Series Desoldering Systems; Product Range:STDC Series; Series:700; Tip / Nozzle I.D.:0.04" RoHS Compliant: Yes
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in connection of hoses, nozzles, hydrants, pipes, or other fittings using NST, NPSH, or GHT threads. Made of heavy-duty brass material. Brass adapters are more durable and heat resistant than aluminum adapters. MATERIAL SPECIFICATIONS Brass ASTM B124,
- Maximum Pressure: 8 psi
- Orifice Size: 312.5 mil
- Material: Brass
-
Supplier: AccuStream, Inc.
Description: precisely center the cutting stream to the carbide nozzle Combination of long life diamond and precision alignment carbide nozzle life is maximized (extended) Removal of broken nozzles due to part “pop ups” or nozzle “touchdowns” is trouble-free
- Features: Abrasive Jet
- Blast / Jet Machine Components: Cutting Head
-
Supplier: Radwell International
Description: SPRAY NOZZLE, FLAT FAN, 1/8IN INLET, 40PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: DISPENSING NEEDLES 1=1BAG OF 12
- Configuration: Pipette Tip
- Features: Tips Included
-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit suction pipe and
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Lechler, Inc.
Description: Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is
- Maximum Pressure: 300 to 4,500 psi
- Maximum Flow: 246 to 954 GPH
- Orifice Size: 91 mil
- Application: Cleaning / Blowoff, Cutting / Machining
-
Supplier: AccuStream, Inc.
Description: precisely center the cutting stream to the carbide nozzle Combination of long life diamond and precision alignment carbide nozzle life is maximized (extended) Removal of broken nozzles due to part “pop ups” or nozzle “touchdowns” is trouble-free
- Features: Abrasive Jet
- Blast / Jet Machine Components: Cutting Head
Find Suppliers by Category Top
Featured Products Top
-
environments. The Model 1104-PEEK 3/8 NPT Super Air Nozzle provides a strong blowing force. High amplification of airflow produces a blowing force of 1.9 pounds (850 grams), with air consumption of only 35 SCFM at 80 PSIG. Safe operation is assured since the airflow of the CE compliant Super (read more)
Browse Nozzles Datasheets for EXAIR -
Removable nozzle tips for easy cleaning and replacement Interchangeable nozzle tips give flexibility for fogging, atomizing and humidifying Can be used with a wide viscosity range of 1 - 1100 cPs Deliver a wide range of liquid flow rates (6 - 30 gallons per (read more)
Browse Nozzles Datasheets for Vortec -
EXAIR's 1" Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 9.8 ounces (278g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets. The 1" Flat (read more)
Browse Nozzles Datasheets for EXAIR -
disassembled so that the internal air passages can be cleaned if necessary. These nozzles have a 1/8” male NPT thread for easy attachment to compressed air supply pipe. 1200SS: Use the 1200SS nozzle in applications where blow-off thrust or force needs to be changed frequently (read more)
Browse Nozzles Datasheets for Vortec -
50 degree total angle of adjustment so your nozzles can be in the best position for maximum effectiveness. The 1/8 MNPT Mini Swivel Fittings work with the M4x0.5 Atto Super Air Nozzle, the M5x0.5 Pico Super Air Nozzle, and the M6x0.75 Nano Super Air Nozzle. EXAIR’s mini swivel fittings (read more)
Browse Nozzles Datasheets for EXAIR -
their durability and corrosion resistance. EXAIR atomizing nozzles are available in 1/8, 1/4 and 1/2 NPT and also have patented No Drip models available for processes needing to conserve precious liquids or protect product finishes. All models are clog resistant, CE compliant and come with our 5 year Built to Last Warranty. https://exair.co/57-lanvid (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
resistance. EXAIR No Drip atomizing nozzles are available with 1/8 NPT, 1/4 NPT and 1/2 NPT connections and in a variety of sizes and shapes to meet your needs. All models come with our 5 year Built to Last Warranty and are CE compliant. No Drip internal mix 360 degree hollow circular pattern spray nozzles ship from stock. https://exair.co/57-ndintmix360 (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
For spraying processes where space is at a premium, EXAIR now offers the new 1/8 NPT PowerStream Liquid Atomizing Spray Nozzle. Producing a deflected flat fan pattern, the PowerStream provides a consistent and proficient spray for precise coverage in close quarters. Manufactured from 303 (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
-EN 14972-1:2021+A1:2026 standard defines the requirements and provides recommendations for the design, installation, inspection and maintenance of all types of fixed terrestrial automatic nozzle water mist systems and stand-alone or pumping group water mist deluge systems. Among the (read more)
Browse Datasheets for AENOR -
clamped. When you install the left side with four shoulder bolts and the right side with claws, you can use manual control buttons to clamp the mold to check the alignment. When they start to mate, you can HALT the machine to stop. Dimensions: 4.8"W x 6.0"H x 3.625"D. (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC
More Information Top
-
FROM TRANSFERRED ARC TO PLASMA TORCHES
H1 -1-2 Heat losses to the anode wall … heat transferred to the wall by conduetion, qhonv, does not explicitely depend on the nozzle radius, R. … ltn ; l j t Am cummt (A) l I )' %''' * ' < i' 8 . i $ 0 … P vv -tt =vcat+vconv-bvel I .
-
STEADY TWO-PHASE CHOKED FLOW IN CHANNELS OF VARIABLE CROSS SECTIONAL AREA
… o o C! j' a a o v . jv a * o a . v Vv O : l % … … bar o PQ - #.0 bar a PQ - 6.Q bar a P; - 8 .Q bar .;Qû … Q H1 (kg/hl Critical flow data in a 10 mm nozzle with a short throat (1,7 D).
-
Droplet deviation modeling and compensation scheme of inkjet printing
v2 h1 þ v2 h2 þ 2vh1vh2 cosα vv 2 þ 2gh … to Eq. (4), the deviation at a corner is deter- mined by the nozzle feedrate and the … To illustrate this phenomenon, practical printing of a semi- circle is conducted as shown in Fig. 8 .
-
APPLICATION OF PHASE DOPPLER ANEMOMETRY IN PAINT SPRAYS
silver metnllic I H H1 l11 l1I 4* cmWin 4* c1113/1* 4* c1113111 4* gmWin 250 çm3/min … - 25(F.R Fig. 8 Test matrix. … reaching up to 80 m/s at a distance of 5 cm from the nozzle . ln contrast, spraying … A- - - + n + ex -+< - -4- A -- vv -- --%- -% x * wao.o *- ..o N k-* N +---&** n …
-
Integrity assessment plan for PNL 300 area radioactive hazardous waste tank system. Final report
COIL INLET COIL OUTLET(T0 DIV. SYSTEM) LIQ LEVEL(L0) LIQ LEVEL( H1 ) TEMPERATURE PROCESS IN FROM … H-3-9321 Tank Nozzle and/or Line . 8 : 9~190-1.S"-G-SC 9:33-.5"-H-PS 9:31-.5"-H-PS 9 … TE TK TPS VP VIA VG vv .
-
Guide to industrial respiratory protection
•Mauant U *a«*f(anrtat1*KMUM UTabt.1L H1 .16S-1 Exhalallo. vatv* Uakag* Mali aaialmnti i … … 100 p.pjn. icoamyl acetate vapor for half-mack facepiecw, and 1,000 VV -tn. tor full … (d) The atomizer employed will bea No. M-5 nozzle with setup 3. or equiv- alent, operating … … of paints, lacquers, and entmeli, will be tested inaccordance with the provisions of I 11.182- 8 .
-
Axially symmetric jet flows
in the special case where x;.i >_ 0 (i = l, 2), this result (for a star shaped nozzle ) can also be obtained by the comparison methods of GILBARG and SERRIN [ 8 ], [15]. ! vv ,~(X) l ~ c; K~, = {r; WE H1 '2(I2~,A BR) foranyR>0, r=Q .
-
HEAT TRANSFER OF THE TRANSONIC AIR FLOW IN A NOZZLE
Jz z' àz z-/,e?zol n lx n 'rz vv z zb : ? Fig.2 Finite Defference Grids Used for Parallel Nozzles 8 .....:. … the relatfonships between N ugg (eq.E2Oq ) and the convergent ratio F (=h2/ h1 ) , are illustrated in …
-
IGCC repowering project clean coal II project public design report. Annual report, October 1992--September 1993
= 2o ZS e % - a- . ; a C z . : ?= % a vv = o o ; .: 8 a v :: z j j ! z I -75- The gasifier and its heat exchanger are ulilized to produce a pressurized product gas stream containing char and HZS. … KINETIC EXTRUDER PC KMTIC EXTRUDER GASHR LEVEL *F* - NATURAL GAS GASHR NOZZTR: GASHR NOZZLES LEVELS *B* and … … 012X M-lM21X FH-IM3IX FH-IOIX FH-1M5lX HFIMIX FH-IM7IX.O72X H1 -1M81X M-10 …
-
Index
… 5.7-21 Chevron trougl)s as connzgation ilesigrz in plate lleat excbangers, vv 'rtical plates: lmninar … … fbr lblxxksure drop in singularities, 2.3.2.15./2.3.2-1 8 below, 2.5 … … flanges, 4.3.4-3 superheated vapor properties, 5.5.1 1-109 nozzles , ..1,3.4 … … 3.4.3-2 vertical, outside tubes, 3-4.3-6 fogs' ng h1 ,. 2.6-3 …
Indicates content that may require registration and/or purchase.