-
Supplier: Accuris
Description: PONTOONS, STEEL, SECTIONAL, P-SERIES: INCLUDING FITTINGS AND TOOLS (FOR COUPLING INTO FLOATING STRUCTURES), GENERAL SPECIFICATION FOR
-
Supplier: Goulds Water Technology, a xylem brand
Description: Bearings: Replaceable fluted bearings allow excellent abrasives handling and wear resistance. Shaft Sleeves: Replaceable stainless steel, hex-driven, sleeves help protect shaft from abrasives. Pump Shaft: Precision straightened hex shaft. Coupling: Heavy duty stainless steel, splined
- Pump Type: Submersible Pumps
-
Supplier: Allied Machine & Engineering Corp.
Description: Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry
- Thickness: 0.6875 inch
- Application: Drilling
- Material: High Speed Steel
- Features: Other
-
-
Supplier: Allied Machine & Engineering Corp.
Description: Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry
- Thickness: 0.6875 inch
- Application: Drilling
- Material: High Speed Steel
- Features: Other
-
Supplier: Allied Machine & Engineering Corp.
Description: Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry
- Thickness: 0.6875 inch
- Application: Drilling
- Material: High Speed Steel
- Features: Other
-
Supplier: Allied Machine & Engineering Corp.
Description: Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry
- Thickness: 0.6875 inch
- Application: Drilling
- Material: High Speed Steel
- Features: Other
-
Supplier: Union Process, Inc.
Description: in two basic types, “C” and “H” series. The “C” series runs at lower RPMs and generally uses a larger grinding media of 5mm – 10mm diameter. The “H” series runs at higher RPMs and utilizes smaller media of 1mm – 3mm. Both C and H type Attritors are available
-
Supplier: Southland Equipment Service
Description: This unique series is the best value on the market today. High quality steel tool for close quarter pulling, stretching, and hoist work. Characteristic short handle, along with minimal lever pull effort makes this tool ideal for a broad range of applications. Features
- Lift: 5 ft
- Type: Lever
-
Supplier: C & C Lift Truck, Inc.
Description: This unique series is the best value on the market today. High quality steel tool for close quarter pulling, stretching, and hoist work. Characteristic short handle, along with minimal lever pull effort makes this tool ideal for a broad range of applications. Features
- Load Capacity: 1,500 lbs
- Lift: 15 ft
-
Supplier: DME Company
Description: MUD Quick-Change Options. Interlocking Ejector Plates
- Width: 4 to 7.5 inch
- Length: 3 to 10 inch
- Height / Thickness: 0.36 inch
- Plate / Block Type: Platen / Mold Plate
-
Supplier: DME Company
Description: MUD Quick-Change Components. Standard Ejector Plate Sets
- Width: 2.75 to 10.75 inch
- Length: 3 to 13.38 inch
- Height / Thickness: 0.24 to 0.48 inch
- Features: Other
-
Supplier: DME Company
Description: MUD Quick-Change Components. Standard Ejector Plate Sets
- Width: 2.75 to 7 inch
- Length: 3 to 10 inch
- Height / Thickness: 0.24 to 0.36 inch
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: parts In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment,
- Removal Rate: 0.5 GPH
- Function: Oil Filtering / Removal
- Technology: Wheel
-
Supplier: Stahlwille North America
Description: 730D - Basic wrenches with tool carrier for insert tools Service work & series production MANOSKOP® - indicating and cut-out tactile and acoustic trigger signal mount for interchangeable insert tools QuickRelease safety lock fast setting using convenient keypad automatic
-
Supplier: Sandvik Coromant Co.
Description: CoroMill® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical. Benefits Inserts with ability to machine down to AP = 6 mm
- Cutting Diameter: 1.5 to 18 inch
- Shank / Arbor Diameter (if different): 0.591 inch
- Flute / Cutting Length: 0.223 inch
- Cutter Type: Face Mill, Roughing / Hogging
-
Supplier: C & C Lift Truck, Inc.
Description: All-welded door frame assembly. Corner Foot Gussets provide added rigidity and stability. Provides maximum protection for tools, dies, delicate instruments, supplies, and personal belongings. Has a neat and attractice appearance and is designed to meet government requirements. Cabinet is
- Height: 78 inch
- Width: 36 inch
- Depth: 24 inch
-
Supplier: C & C Lift Truck, Inc.
Description: All-welded door frame assembly. Corner Foot Gussets provide added rigidity and stability. Provides maximum protection for tools, dies, delicate instruments, supplies, and personal belongings. Has a neat and attractice appearance and is designed to meet government requirements. Cabinet is
- Height: 78 inch
- Width: 36 inch
- Depth: 18 inch
-
Description: TTR Clamps can be used on girders and rolled steel joists up to a surface hardness of 300 Brinell (32HRc). These clamps are designed for handling structural beams with the flange in a vertical position, or "H" position. Used to lift and transport structural beams up to a surface
-
Supplier: BETE Fog Nozzle, Inc.
Description: special tools required Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm) Interchangeable swirl and orifice discs for variable patterns and flow rates More information on the TD-K nozzle Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 50°, 55°, 60°, 65°, 70°, 75°
- Maximum Pressure: 5,000 psi
- Maximum Flow: 49.2 to 246 GPH
- Orifice Size: 0.06999999999999999 mil
- Material: Carbide, Steel - Stainless
-
Supplier: SIE Computing Solutions, Inc.
Description: The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test of AMCs and MicroTCA Systems. The System Manager contained within the 6862 Series provides MCH (MicroTCA
- Length / Height: 1.75 inch
- Width/Diameter: 10.3 inch
- Depth: 7.7 inch
- Rack Height: 1 U
-
Supplier: Demag Cranes & Components
Description: suspension cranes and travelling structures. Safe, reliable and efficient operation Ready for installation for a wide range of operating conditions Torsionally rigid box section with continuous, heavy gauge side plate Reinforced connection with welded diaphragm plates Steel superstructure
- Features: Motorized
- Type: Top Running
-
Supplier: Visual Sound, Inc.
Description: lightweight with rigid support Mounts 8" speakers with a wide selection of grilles Mounts Backbox Series XCP, 8XD4, (Model:8PSBX) with Grille (A8-A, A8-AW, CS-8H, LK-8, LO8-P, OM8-P, RS8-A, RS8-AW, WB-8, WB8-6, WB-8H), Mounts Backbox Series P68X with Grille FW-8, JG-8X, SG-8, Mounts
-
Supplier: ACS Valves
Description: Features & Benefits: Pre-fit Performance™ housings provide all of the in-use advantages built into every ACS valve, plus the assurance of precise alignment and fast installation when replacing competitive valves. Available in 3 heights, from 12"H to 18 1/4"H; and 3 flange sizes from 7
- Volumetric Capacity: 12 to 990 ft³/hr
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: TMP Pro Distribution
Description: assembly similar to the Heil PR 20. The frequency response is 60 Hz - 18kHz with that traditional Heil Sound mid range 'bouquet' at 4kHz, which presents incredible brilliance and presence. The Fin® exhibits a tight linear cardioid pattern. The chrome finish is a special 'showchrome' where the
-
Description: lubricated with non-oxidizing grease. Hoist duty motor, standard overload protection device and standard screw-type limit switches Hardened, forged-steel, latch-type hooks and Hoistaloy load chain for long, dependable service Precision machined and hardened liftwheel with hardened chain
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company LBS8-R1: 23.75"L galvanized steel tile bridge with round opening. Distributes weight of speaker assembly to ceiling support in suspended ceilings. Torsion-mount grilles must be used with a backbox. Twist'n LockTM tabs mount noted backboxes without using
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-C23 sewer borescope is an industrial grade stainless steel waterproof camera launched by Shenzhen VSNDT, Which is a professional tool used for water system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant pipeline inspection, and other
-
Supplier: Gurley Precision Instruments
Description: The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and
- Resolution (lines per revolution): 36,000 (lines/revolution)
- Count Rate: 20,000 kHz
- Positional Accuracy: 2 arcsec
- Diameter or Width: 7.87402 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools designed to provide a
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Pivot Point, Inc.
Description: hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series).
- Diameter / Size: 0.27 to 0.26 inch
- Design Units: English
- Features: Other, Search All Cotter Pins and Wire Clips
- Bulk/Assorted Package: Package of Assorted Sizes
-
Description: Linear units Packaging machines Machine tools Special machines Series AKD-H Metal bellows coupling with clamping hubs in split hub design Characteristics Metal bellows made of stainless steel, hubs made of aluminum/hubs from size 800 made of steel The shaft
- Bore Diameter: 0.3149608 to 2.5196864 inch
- Coupling Diameter: 0.3149608 to 2.5196864 inch
- Coupling Length: 2.4803163 to 4.3700811 inch
- Angular Misalignment: 1 to 1.5 degrees
-
Supplier: Cosen Saws, USA
Description: electricity, plus lower maintenance cost. Superior by design, Cosen SVC series offers lower operation overhead while making no compromise to deliver fast cutting rates on a rigidly constructed machine. In addition, Cosen SVC series also feature a built-in roller bed design with
- Cutting Capacity: 12 to 48 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: FasTest, Inc.
Description: The JNL Series provides quick and effortless connections for tubing esp., copper, steel, and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. These
- Connection Size: 0.5 inch
- Pressure Rating: 1,000 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: Hammond Manufacturing Company Inc.
Description: 12-gauge mild steel reinforced corner brackets. Cabinet doors and optional side panels are constructed in 16-gauge mild steel. Square hole 19" mounting rails are constructed in 12-gauge mild steel, include rack unit indicators, and are powder coat finished. UL Listed 2416 load
- Length / Height: 84 inch
- Width/Diameter: 31 inch
- Depth: 15 inch
- Type: Rack Enclosures
-
Supplier: IMI Norgren
Description: Vaccon offers 13 different single-stage venturi vacuum cartridges for the Mini and Mid Series vacuum pumps and manifolds. Ideally suited for machine designers, venturi cartridges easily fit into OEM cavities creating an unrecognizable (proprietary) vacuum source. “Vaccon Cartridges - The
- Flange OD: 0.402 inch
- Operating / Bake-out Temperature: 30 to 250 F
- Features: All Ports Same Type, Other
- Materials: Aluminum, Brass / Bronze, Plastic / PVC, Steel - Stainless
Find Suppliers by Category Top
Featured Products Top
-
B-101 Aluminum “H” Siding Connector — Durable, Customizable, and Built for a Perfect Fit The B-101 is a 0.5" x 1.4" roll-formed aluminum “H” joint connector engineered for (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
B-101 This 0.5" x 1.4" B-101 roll-formed aluminum H-type connector is engineered for joining hardboard siding panels in exterior building applications. Designed for consistent panel alignment and long-term weather resistance, it provides (read more)
Browse Datasheets for MP Metal Products -
Performance: The LD030 series achieves secure shaft-hub connections through controlled radial compression, generating uniform pressure across the entire mating surface. This design delivers holding torque up to 850 Nm depending on size, with runout maintained (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
of processable materials for its RenAM 500 series of metal AM systems. The new materials added include commercially pure copper, H13 tool steel (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
handles isotopes including 68-Ga (optional surface coating available). Dual H14-rated HEPA filters ensure complete exhaust and recirculating air filtration, while stainless steel work surfaces, ergonomic design, and tool-free filter access keep workflows efficient and cleaning simple. Available (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
purchase. These include Series A 6A22M…, A 6C22M…, A 6A24M…, and A 6C24M…. HTD® pulley series A 6D23… and A 6H25… incorporate the proprietary SDP/SI Fairloc® hub design. These pulleys provide a compact, reliable solution for applications that (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Drop Forged Rivetless Chain 80H X348 X458 468H X658 X678 698 998 9118 S (read more)
Browse Overhead Trolleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Material Options Aluminum Alloy Stainless Steel Applications Industrial Automation Equipment Robotics and End-of-Arm Tooling Force and Torque Testing Systems (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Surface engineering for corrosion and wear resistance
• Nitriding for H - series tool steels .
-
Failure Analysis of Heat Treated Steel Components
In H - series tool steels , the rates, simulating the core of 150 and 300 mm round bars, as well as an air-cooled 25 mm specimen.
-
Development of Differential Pinion Gear by PM Hot Forging Process
importance.lO Although the thermal shock resistance of AISI-M4 is lower than that of the H series of tool steels this has not been a cause of failure.
-
Heat treatment of some temperature-resistant carburizing steels
Hot work tool steels ( H series ) or high speed steels (M and W series), on the other hand, undergo secondary hardening reactions during tempering, so the strength of these alloys is maintained to temperatures of about 600~C.
-
Dies and Die Materials for Hot Forging
DIE MATERIALS used for hot forging include hot-work tool steels (AISI H series ), some alloy steels such as the AISI 4300 or 4100 series, and a small number of proprietary, lower-alloy materials.
-
Aluminum Alloys for Automotive Knuckle Castings
DIE MATERIAL AND COATINGS Permanent mold dies can be fabricated from a number of different materials; e.g. cast iron, tool steel ( H - Series ), beryllium copper, graphite, etc.9,10 The base mold material that is covered by coatings is typically described…
Indicates content that may require registration and/or purchase.