Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The 2035 step motor driver is a step and direction drive with full or half-step capability. Phase current is selected from 0.125 to 2.0 A by a DIP switch. Full or half-step resolution is also switch selectable. This drive is compatible with PLCs which
- Configuration: Rack Mount
- Continuous Output Current: 0.1250 to 2 amps
- Drive Type: Bipolar Stepper Motor, Full Step Motor, Half Step Motor
- Features: Self-Configuration / Auto-tuning
-
Supplier: Greenwich Instruments Ltd.
Description: The GSM2 driver card is designed to drive a unipolar stepper motor (either with or without forcing resistors). Full, half or wave stepping modes are selectable, as is direction and speed can either be from an external or internal clock. An enable and disable input
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: TTL
- Configuration: PC Board
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with micro-step function.
- Configuration: PC Board
- Drive Type: Full Step Motor, Half Step Motor, Microstepping Motor
- Operating Temperature: 0.0 to 50 C
- Supply Voltage (DC): 24 volts
-
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with micro-step function.
- Configuration: PC Board
- Drive Type: Full Step Motor, Half Step Motor, Microstepping Motor
- Operating Temperature: 0.0 to 50 C
- Supply Voltage (DC): 12 volts
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver, high speed type.
- Configuration: PC Board
- Drive Type: Full Step Motor, Half Step Motor
- Operating Temperature: 0.0 to 50 C
- Supply Voltage (DC): 24 volts
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with photocoupler input.
- Configuration: PC Board
- Drive Type: Full Step Motor, Half Step Motor
- Operating Temperature: 0.0 to 50 C
- Supply Voltage (DC): 5 to 36 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: The ST-1 Bipolar Stepper Motor Driver allows you to drive a bipolar or unipolar stepper motor of up to 2.5 Amps per phase in full, half, quarter or eighth step increments. The opto-isolated STEP and DIRECTION inputs allow simple interfacing to
- Configuration: PC Board
- Continuous Output Current: 2.5 amps
- Drive Type: Bipolar Stepper Motor, Microstepping Motor
- Maximum Output Voltage: 8 to 26 volts
-
Supplier: Texas Instruments
Description: 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 85 C
- Peak Output Current: 5 amps
- Supply Voltage (DC): 8.2 to 45 volts
-
Supplier: Texas Instruments
Description: 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 85 C
- Peak Output Current: 5 amps
- Supply Voltage (DC): 8.2 to 45 volts
-
Supplier: Texas Instruments
Description: 3A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 85 C
- Peak Output Current: 3 amps
- Supply Voltage (DC): 8.2 to 45 volts
-
Supplier: Texas Instruments
Description: 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) 28-HTSSOP -55 to 125
- Configuration: IC / PCB-Mounted
- Operating Temperature: -55 to 125 C
- Peak Output Current: 5 amps
- Supply Voltage (DC): 8.2 to 45 volts
-
Supplier: Allegro MicroSystems Inc.
Description: The A4979 is a flexible microstepping motor driver with built-in translator for easy operation. It is a single-chip solution, designed to operate bipolar stepper motors in full-, half-, quarter- and sixteenth-step modes, at up to 50 V and 1.5 A. The A4979
- Configuration: IC / PCB-Mounted
- Drive Type: Bipolar Stepper Motor
-
Supplier: Allegro MicroSystems Inc.
Description: The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and sixteenth step
- Configuration: IC / PCB-Mounted
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE 8444SL is a protected Quad-Half-Bridge-IC targeted towards automotive and industrial motion control applications It is a monolithic die based on Infineon’s smart mixed technology SPT which combines bipolar and CMOS control circuitry with DMOS power devices. DC-Motors
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 150 C
- Peak Output Current: 0.8000 amps
- Supply Voltage (DC): 8 to 18 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 10-MFPSK
-
Stepper Motor Drives - Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers -- LB1939T-MPB-ESupplier: Acme Chip Technology Co., Limited
Description: Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 20-TSSOP
-
Stepper Motor Drives - Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers -- LB1933M-MPB-ESupplier: Acme Chip Technology Co., Limited
Description: Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 14-MFPS
-
Supplier: Acme Chip Technology Co., Limited
Description: Half Bridge (19) Driver DC Motors, General Purpose, Stepper Motors Bipolar, Power MOSFET 54-HTSSOP-B
-
Supplier: ROHM Semiconductor GmbH
Description: BD63511EFV is stepper motor drivers of 1/16 micro step(sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 1.0A. The
- IC Package Type: Other
- Operating Temperature: -25 to 85 C
- Packing Method: Tape Reel
- Peak Output Current: 1 amps
-
Supplier: ROHM Semiconductor GmbH
Description: BD63521EFV is stepper motor drivers of 1/16 micro step (sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 2.0A.
- IC Package Type: Other
- Operating Temperature: -25 to 85 C
- Packing Method: Tape Reel
- Peak Output Current: 2 amps
-
Supplier: ROHM Semiconductor GmbH
Description: BD63520AEFV is stepper motor drivers of 1/16 micro step (sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 2.0A.
- IC Package Type: Other
- Operating Temperature: -25 to 85 C
- Packing Method: Tape Reel
- Peak Output Current: 2 amps
-
Supplier: ROHM Semiconductor GmbH
Description: BD63525AEFV series are stepper motor drivers of 1/16 micro step (Sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of
- IC Package Type: Other
- Operating Temperature: -25 to 85 C
- Packing Method: Tape Reel
- Peak Output Current: 2.5 amps
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63510AEFV is stepping motor drivers of 1/16 micro step(sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 1.0A.
- Driver Type: Other
- IC Package Type: Other
- Number of Output Channels: 1
- Operating Temperature: -25 to 85 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63520AEFV is stepping motor drivers of 1/16 micro step (sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 2.0A.
- Driver Type: Other
- IC Package Type: Other
- Number of Output Channels: 1
- Operating Temperature: -25 to 85 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63521EFV is stepping motor drivers of 1/16 micro step (sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 2.0A.
- Driver Type: Other
- IC Package Type: Other
- Number of Output Channels: 1
- Operating Temperature: -25 to 85 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63525AEFV series are stepping motor drivers of 1/16 micro step (Sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC)
- Driver Type: Other
- IC Package Type: Other
- Number of Output Channels: 1
- Operating Temperature: -25 to 85 C
-
Supplier: Allegro MicroSystems Inc.
Description: The AMT49700 is a flexible microstepping stepper motor driver with integrated phase current control, a built-in translator, and simple motion control. As a single chip solution, it is designed to operate bipolar stepper motors in full, half, quarter, eighth
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A4993 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full-, half-, quarter-, eighth-, and
- Configuration: IC / PCB-Mounted
-
Supplier: Equipment Solutions, Inc.
Description: SMC2 Stepper Motor Copntroller was designed to allow the rapid implementation of stepper motor solutions in products requiring automation. Measuring only 1.6" x 1.6" (40mm x 40mm), the fully intelligent stepper motor Controller + Drivers are designed
-
Supplier: Anaheim Automation, Inc.
Description: Enhanced torque/speed output, improved start-stop speeds, full or half step
- Communication Standards: TTL
- Continuous Output Current: 1 to 4.5 amps
- Drive Type: Unipolar Stepper Motor
- Number of Axes / Motors: 1
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 24-SO
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SOIC, Other
- Operating Temperature: -25 to 125 C
- Output Configuration: Inverting
-
Supplier: DigiKey
Description: Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20
- IC Package Type: SOIC, Other
- Operating Temperature: -25 to 130 C
- Packing Method: Tape Reel
- Supply Voltage: 4.5 to 7 volts
-
Description: Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar 15-Multiwatt
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Half Bridge (2) Driver DC Motors, General Purpose, Solenoids, Stepper Motors DMOS 44-HSOP
-
Description: STEPPER MOTOR CONTROLLER, 2A, BI
- Operating Temperature: 32 to 302 F
- Product Type: H Bridge
Find Suppliers by Category Top
Featured Products Top
-
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
defense applications. Stepper Motor Drivers Explained A stepper motor driver provides the required voltage and current to a stepper motor so that the motor can perform the required operation. In order for the motor to rotate, its coils must be (read more)
Browse DC Motors Datasheets for Portescap -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
In a Pack of 5, Texas Instruments DRV8829PWP, Stepper Motor Driver IC, 45 V 3.5A 28-Pin, HTSSOP Specifications Manufacturer: Texas Instruments Manufacturer Part Number: DRV8829PWP Product Category: AC Motor Drives DC Input: 8 volts Operating Temperature: -40 to 150 C (-40 to 302 F) (read more)
Browse AC Motor Drives Datasheets for Utmel Electronic Limited -
motor types with 3 basic step angles. Choose from 1.8°, 0.72° or a 0.36° step angle, each with specific performance advantages. While the driver is matched to the motor type with maximum current setting flexibility, the driver size, mounting and wiring are common, allowing for easy testing (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
The New RKII Series is an ideal and affordable solution for demanding requirements and is available with a built-in controller (stored data) type driver or pulse input type driver, for the same price. The RKII Series utilizes our new motor technology, reducing heat output with the motor (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
configuration consisting of a stepper motor, driver and programmable controller. The CVK-SC Series’ operating speed, acceleration and deceleration time, running current can be set via the driver switches, and simply turning the FWD (RVS) input to ON or OFF allows for easy control. With a (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
actuation. The DSM28, in its standard form, achieves 2.5 microns of movement with a full step and 1.5 microns with a half step but other parameters can be achieved with customization. The hybrid motor uses ball bearings around the shaft of the lead screw to achieve ultra smooth (read more)
Browse Stepper Motors (rotary) Datasheets for GEEPLUS Inc. -
products. The AlphaStep AZD (AC Input) Stepper Motor Drivers offers superior high speed performance, high functionality and closed loop control. There are no external sensors to buy as the motor and driver complete the system. With the EtherNet/IP AZ Series driver, the operating data can be (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
Conduct Research Top
-
Motion Control
tachometer combinations FAULHABER recommends the LC302, 4-quadrant, linear controller. ARSAPE Stepper Drivers come in three versions, low and medium voltage and a current mode (chopper) drive, encompassing the full range of ARSAPE miniature DC stepper motors. Each series is available in three
More Information Top
-
A user-friendly system for microphone array research
A stepper motor driver half - steps a 48 steps/revolution stepper motor whose output shaft is easily coupled to a variety of transducers.
-
INGRID: retrofitting an improved mechanism control system to an operational cryogenic instrument
When operating in half - step mode the stepper motor drivers sequence the motor winding currents according to an eight-phase cycle.
-
Camera object tracking system
First, the actuator can be built from motor stepper with microstepping driver, motor dc and ac with inverter and gearbox or motor stepper with usual driver that can work for half step mode.
-
Design and development of a Cartesian plotter as a way to teach Mechatronics to Mechanical Engineering students
The motors were driven by a commercial stepper motor driver, the IM483 from Intelligent Motion System Inc; it is a bipolar driver , with 2A peak current designed to drive stepper motors in full step , half -step or microstep mode (up to 51200…
-
Automated system for measuring temperature profiles inside ITS-90 fixed-point cells
The L297 integrates all control circuitry required to control bipolar or unipolar stepper motors and provides the stepping sequence for the L298N bridge driver either in full-step or in half -step mode.
-
Introduction to Embedded Systems
Motorola’s MC3479 is an example of a simple stepper motor driver , capable of operating a two-phase, bipolar stepper motor in either full- step or half step modes in forward or reverse direction.
-
P1C-1 Evaluation of Material Parameters of PVA Phantoms for Reconstructive Ultrasound Elastography
The 3D-manipulator system is driven using a stepper motor driver and control unit from the serial port of a standard PC and is working in a half step operation.
-
Interaction of the wake and boundary layer in a multielement airfoil system
The combi- nation of stepper motor resolution, lead screw threading and pinion pitch diameter along with the motor driver operating in half - stepping mode produce an angular reso- lution of approximately 0.040.
-
ENISS: An epidural needle insertion simulation system
The stepper motor is triggered in half or whole steps and its direction of rotation specified by an Allegro UCN 5804B translator/ driver .
-
PC-controlled scent system
As all 10 positions of the perfume bottles are equally spaced at 40 half steps , in order to rotate the stepper motor to a specific position, it is required to provide (position x 40) steps to the stepper motor driver module.