-
Supplier: LINAK U.S. Inc.
Description: The HOMELINE® linear actuator LA27 with hall sensor is intended for use in leisure beds for private homes. The actuator is the perfect choice for these types of applications as the motor is very compact and silent. The actuator is typically used for head and footrest
- Stroke or X-Axis Travel: 0 to 7.87402 inch
- Rated Speed: 0.452755905511811 in/sec
- Motor Type: DC
- Drive Type: Direct Drive
-
Supplier: Marposs Corp
Description: DESCRIPTION True power monitoring via hall effect sensors is an easy to implement method for achieving reliable, high sensitivity monitoring of small tools and adaptive cycle. True power control is the solution for those machines without digital data signals or in addition for
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two
- Sensor Technology: Hall Effect Position Sensor
-
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: FAULHABER MICROMO
Description: High dynamics Excellent force to volume ratio No residual force present Non-magnetic metal housing Compact and robust construction No lubrication required Simple installation and configuration
- Rated Continuous Thrust Force: 0.80928 lbs
- Slider or Carriage Travel: 3.149608 inch
- Slider or Carriage Width: 0.49212625 inch
- Slider or Carriage Length: 1.94488294 inch
-
Supplier: FAULHABER MICROMO
Description: High dynamics Excellent force to volume ratio No residual force present Non-magnetic metal housing Compact and robust construction No lubrication required Simple installation and configuration
- Rated Continuous Thrust Force: 1.39376 lbs
- Slider or Carriage Travel: 2.362206 inch
- Slider or Carriage Width: 0.5511814 inch
- Slider or Carriage Length: 3.36614355 inch
-
Supplier: FAULHABER MICROMO
Description: High dynamics Excellent force to volume ratio No residual force present Non-magnetic metal housing Compact and robust construction No lubrication required Simple installation and configuration
- Rated Continuous Thrust Force: 2.06816 lbs
- Slider or Carriage Travel: 3.149608 inch
- Slider or Carriage Width: 0.787402 inch
- Slider or Carriage Length: 2.9133874 inch
-
Supplier: FAULHABER MICROMO
Description: High dynamics Excellent force to volume ratio No residual force present Non-magnetic metal housing Compact and robust construction No lubrication required Simple installation and configuration
- Rated Continuous Thrust Force: 0.231544 lbs
- Slider or Carriage Travel: 1.574804 inch
- Slider or Carriage Width: 0.3149608 inch
- Slider or Carriage Length: 1.2992133 inch
-
Supplier: Kollmorgen Corporation
Description: Increase productivity and reduce operating costs - with the ICH linear motors from Kollmorgen you considerably improve overall equipment effectiveness. Eliminate the costs for maintenance work out of your calculations! Linear direct drives from Kollmorgen increase throughput by
- Rated Continuous Thrust Force: 39.34 to 1,200.6568 lbs
- Peak Force: 91.044 to 2,860.8048 lbs
- Maximum Acceleration: 14.8827726809378 to 24.9745158002039 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: Assun Motor Pte. Ltd.
Description: Linear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 24 to 48 VDC
- Torque Constant: 4.04976 to 78.588 in-oz/amp
- Other Output Power: 0.15336141864443 to 0.212706377287927 HP
- Continuous Current: 0.169 to 0.454 amps
-
Supplier: Newport MKS
Description: mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and thermistor in
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Progressive Automations
Description: The PA-04-HS linear actuator comes equipped with a built-in Hall Effect sensor for full positional feedback. It is the perfect unit for when you need precision position control and synchronization of your actuators. These actuator models can be found in manufacturing and
- Stroke or X-Axis Travel: 6 to 40 inch
- Rated Speed: 0.52 in/sec
- Rated Force: 400 lbs
- Material: Aluminum
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S4 Linear Hall IC with on-board diagnostics, qualified according to AEC-Q100 The Infineon linear Hall IC TLE4998S has been designed specifically to meet the requirements of highly accurate rotation and position detection, as well as for current
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S3 Linear Hall IC with reverse-polarity and overvoltage protection for all pins The Infineon linear Hall IC TLE4998S has been designed specifically to meet the requirements of highly accurate rotation and position detection, as well as for current
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - Linear Hall sensor with SPC (Short PWM Code) protocol The linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement applications. The sensor
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1102174-SS496A Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 8.7mA Current - Output (Max): 10mA Axis: Single
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Compensated: Compensated
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 030852-SS495A Packaging: Reel - TR Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 8.7mA Current - Output (Max): 10mA Axis:
- Operating Temperature: -40 to 150 C
- Applications: Automotive, Industrial
- Compensated: Compensated
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 030853-SS496B-SP Packaging: Reel - TR Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 8.7mA Current - Output (Max): 10mA Axis:
- Operating Temperature: -40 to 150 C
- Compensated: Compensated
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 112058-SS496A1 Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 8.7mA Current - Output (Max): 10mA Axis: Single
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Compensated: Compensated
- Features: Magnetic Sensor, Other
-
Supplier: Sensata Technologies
Description: BEI Kimco “Linear Voice Coil Actuator (VCA) with Integrated Position Sensor” is a housed VCA with an integrated Hall effect sensor. This convenient design enables users to run the actuator in a closed loop, allowing them to directly control the velocity, position,
- Peak Force (FP): 59.99912 lbs
- Linear Stroke: 0.9842525 inch
- Device Type: Linear Actuator
-
Supplier: ODG (Origin Data Global)
Description: HALL EFFECT SENSOR
- Output Current (IOUT): 0.025 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 6 to 95 volts
- Features: Linear Regulator, Other
-
Supplier: Constar Motion Co., Ltd
Description: 15mm Brushless Gimble Motor with Linear Hall Sensor Diameter: 15mm Thickness : 9mm Voltage: 7.6V Max. output power : 3.2W Speed: 28000rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The
- Other DC Voltage: 7.6 VDC
- Other Output Power: 0.00428870523168902 HP
- Continuous Current: 0.1 amps
- Continuous Torque: 0.0150442477876106 In-lbs
-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics,
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.245 to 11.198 in-oz/amp
- Other Output Power: 0.0134022038490282 to 0.0160826446188338 HP
- Continuous Current: 0.44 to 2.21 amps
-
Supplier: Venture Mfg. Co.
Description: Venture's 24V Linear Actuators Exhibit the Following Features: •High efficiency DC industrial motor•Over current circuit protection•Hall sensors for precision control and positioning•No load noise•Sealed and lubricated shaft•Light weight, compact structure and simple
- Motor Voltage: 24 volts
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: RS Components, Ltd.
Description: Hall effect sensors with output proportional to supply voltage and the strength of the magnet field. Single current sinking or current sourcing linear output. Rail-to-rail operation provides more useable signal for higher accuracy. Responds to either positive or negative gauss.
- Operating Temperature: -40 to 302 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions. This linear
- Stroke or X-Axis Travel: 7.1259881 to 31.49608 inch
- Rated Speed: 2.51968503937008 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA25 series electric linear actuator uses a linear slide to move a load, instead of an extension tube. This linear slide mechanism allows for a significantly shorter retracted length and makes the TA25 a great solution for various furniture applications. The TA25 is
- Rated Speed: 2.12598425196851 in/sec
- Rated Force: 224.8 lbs
- Base Width: 1.3779535 inch
- Base Height: 1.574804 inch
-
Supplier: TiMOTION Technology
Description: include a manual or quick release system and Hall or Reed feedback sensors. General Features Voltage of motor: 12, 24, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition)
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
Find Suppliers by Category Top
Featured Products Top
-
achieved through meticulous manufacturing and testing of each sensor. This results in the predictability and repeatability of more complex circuits with the flexibility of a simple Hall element. 2Dex™ Hall Sensor Features Highly linear Hall voltage (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
from earth-field to the world’s strongest electromagnets 2Dex™ sensors with tiny active area of just 0.1 mm2 for more precise measurements Temperature and linearity (field) compensation are built-in Versatile handle and stem options to suit (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
Hall-Based BLDC Gate Drive Saves Microprocessor IO and Provides Zero Speed Torque SENSORS IN BLDC MOTORS Many BLDC motor applications require Hall-based position sensing to accommodate direction changes quickly and provide holding torque. For example, a robotic lawnmower (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
-positioning applications. Three analog-Hall sensors allow position control with resolution measured in microns without the need for an encoder. Lifetime of the QUICKSHAFT® Linear DC Servomotors is mainly influenced by (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
mechanism. Integrating all components into a single unit that includes the motor adaptor saves assembly time and eliminates the need to source additional parts. DL series linear actuators are offered in travel lengths up to 410 millimeters. These ball and lead screw driven actuators utilize (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Knob switch design Hall sensor integration Performance Data: (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
steel shaft, integrated drive PCB, and optional customization for shaft length, electrical parameters, Hall sensors, and cable length. Operating over (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Table of Contents
P73 Design of a Digital Servo Control IC for Permanent Magnet Synchronous Motors with Linear Hall Sensors .
-
Control of Linear Motor in Motion Generator for Active Impedance
That is, it detects position of the linear motor with Hall sensor signals and applies voltage to corresponding driving coil in PWM (Pulse Width Modulation) mode.
-
A new approach to detect mover position in linear motors using magnetic sensors.
With the movement of the linear motor , Hall Effect sensor modules electrically separated 120° along with the idea of three phase balanced condition ( va + vb + vc = 0 ) are used to produce three phase signals.
-
Quasi sinusoid commutation for BLDC motor — A simplified approach on 16 bit microcontroller platform
implementation of sinusoidal using linear hall sensors are also motors exhibit back EMF either sinusoidal or trapezoidal, egree apart.
-
Motor frequency estimation by using instrumental variable method
To obtain the motor speed, linear hall sensor is used in this paper for implementation as a low cost and a simple calculation.
-
Motion Control
Certain controllers are available with brushless motors containing linear Hall effect sensors , which allow for positioning resolution within 1/1000th of a revolution and negate the need for an additional encoder.
-
A translating stage system for μ-PIV measurements surrounding the tip of a migrating semi-infinite bubble
The linear motor contains a Hall sensor which reports the achieved position and velocity; we use this information to define the low-speed limit of operation for both the linear motors driving the syringe pumps and TSS.
-
An active one-lobe pulmonary simulator with compliance control for medical training in neonatal mechanical ventilation
This defined volume trend (b) has to correspond to the volume (c) detected by the Hall effect sensor within the linear motor .
-
Testing and Modeling of Motor Driver System Based on PD Control
There is Hall component displacement sensor in linear motor , the tested data is shown in table 1.
-
The GTC main axes servos and control system
Absolute electric angular positioning at drive startup is based on linear Hall sensors embedded in the motor stator sections.
Indicates content that may require registration and/or purchase.