-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HALOGEN LIGHT, SEALED BEAM FLOODLIGHT, MEDIUM BASE TYPE, 50 WATT, 130 VAC, 2750 K COLOR TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: GE Lighting
Description: A-LINE TYPE 5.25 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 50 W WATTAGE E26D 3-CONTACT MEDIUM SCREW BASE TYPE 2500 LIFE IN HOUR A21 SHAPE DESIGNATION 700 LUMEN (DESIGN 1), 2300 LUMEN (DESIGN 2) INTENSITY CC8 FILAMENT TYPE DIAMETER 2.62 INCH COLOR TEMPERATURE
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Filament Type: CC-8
- Features: Halogen Lamps
-
Supplier: Ushio America, Inc.
Description: patterns on colored fixture glass. The Frostline series was designed to fit into pendant glass fixtures and eliminate the back-spill of “dichroic color” often occurring when used in these type of fixtures. Features & Benefits Integrated frosted cover glass Diffused light Crisp Halogen
- Lamp Power: 30 to 410 watts
- Rated Average Life: 12 to 4,000 hours
- Features: Halogen Lamps, Other Lamp Bases, Reflector
-
-
Supplier: Ushio America, Inc.
Description: Ideal for Photography, stage and studio lighting due to their high color temperature and stability.
- Lamp Power: 5 to 2,000 watts
- Rated Average Life: 6 to 2,000 hours
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Ushio America, Inc.
Description: Ideal for Photography, stage and studio lighting due to their high color temperature and stability.
- Lamp Power: 100 to 2,000 watts
- Rated Average Life: 35 to 3,000 hours
- Color Temperature: 2,750 to 3,400 K
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 115 V VOLTAGE RATING 25 STANDARD PACKAGE 150 W WATTAGE GX6.35 BASE TYPE 25 LIFE IN HOUR T4 SHAPE DESIGNATION 4500 LUMEN INTENSITY COLOR TEMPERATURE 3400 K
- Lamp Power: 150 watts
- Rated Average Life: 25 hours
- Features: Halogen Lamps
-
Supplier: Juno Lighting Group
Description: 12 V VOLTAGE RATING 10 W WATTAGE G4 2 PIN BASE TYPE 2000 LIFE IN HOUR 140 LUMEN INTENSITY DANALITE[T], JUNO[R] BRAND FEATURES CRISP, WHITE LIGHT COLOR TEMPERATURE 3000 DEG K
- Lamp Power: 10 watts
- Rated Average Life: 2,000 hours
- Features: Halogen Lamps
-
Supplier: OSRAM SYLVANIA, Inc.
Description: T4 TYPE CLEAR COLOR 2.574 INCH OVERALL LENGTH 1.525 INCH LIGHT CENTER LENGTH 33 V VOLTAGE RATING 12 STANDARD PACKAGE 235 W WATTAGE GZ9.5 BI-PIN PRE-FOCUS BASE TYPE 200 LIFE IN HOUR 5800 LUMEN INTENSITY COLOR TEMPERATURE 3250 K COLOR RENDERING INDEX 100 APPLICATION MEDICAL
- Lamp Power: 235 watts
- Rated Average Life: 200 hours
- Maximum Overall Length: 2.574 inch
- Base Type: 2-Pin
-
Supplier: Qualtek Electronics Corp.
Description: Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing 2:1 Shrink Ratio Features/Applications Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low
- Diameter: 2 inch
- Length: 600 inch
- Operating Temperature: -55 to 125 C
- Shrink Temperature: 65 C
-
Supplier: Qioptiq
Description: diaphragm for precise and continuous adjustment of the light output with no change in the color temperature. Furthermore, the lamp housing on the 100 W and 150 W versions has an integrated filter slot for color or daylight filters. The modular structure of this series makes it
- Lifetime: 200 to 1,500 hours
- Color Temperature: 3,100 K
- Maximum Voltage: 100 to 240 volts
- Illuminator Output: 30 to 150 watts
-
Supplier: StellarNet, Inc.
Description: 10,000 hour tungsten krypton bulb with 2800 degree Kelvin color temperature For process control and field portable applications from 350-2300nm 7-28 VDC input with 0.2% power regulation for bulb 12VDC @ 800ma wall power adapter included 5 minute stabilization, no fans, slot for filters
- Lamp / Output Power: 200 watts
- Type: Chamber, Handheld / Portable
- Features: Internal Filter, Other, Specialty / Other
- Spectral Range: UVA (Long Wave), Visible / UVV
-
Supplier: Newport MKS
Description: mm coiled coil filament. It has an approximate flux of 16500 Lumens, a 3200 K color temperature, and a 75 hour average life (with a longer expected lifetime if operated at lower compliance voltages). Our QTH lamps use a doped tungsten filament inside a quartz envelope. They are filled
- Lamp / Output Power: 600 watts
-
Supplier: TapeOnline.com
Description: General Electric Showbiz Quartzline EHG Lamp 750 Watts 120 Volts G9.5 (Medium 2-Pin) Base Type T-6 Bulb Type 2000 hrs Average Life 3000K Color Temperature
-
Supplier: Newport MKS
Description: mm coiled coil filament. It has an approximate flux of 28000 Lumens, a 3200 K color temperature, and a 150 hour average life (with a longer expected lifetime if operated at lower compliance voltages). Our QTH lamps use a doped tungsten filament inside a quartz envelope. They are filled
- Lamp / Output Power: 1,000 watts
-
Supplier: Newport MKS
Description: long tubular filament for longer life, but slightly lower output. It has an approximate flux of 850 Lumens, a 2950 K color temperature, and a 2,000 hour average life (with a longer expected lifetime if operated at lower compliance voltages). Our QTH lamps use a doped tungsten filament
- Lamp / Output Power: 50 watts
-
Supplier: Newport MKS
Description: rectangular dense filament. It has an approximate flux of 3600 Lumens, a 3300 K color temperature, and a 50 hour average life (with a longer expected lifetime if operated at lower compliance voltages). Our QTH lamps use a doped tungsten filament inside a quartz envelope. They are
- Lamp / Output Power: 100 watts
-
Supplier: bulbs.com
Description: Philips PAR38 Cool Beam halogen flood. 90 Watts for more power and light, and 130 volts for longer life and resistance to voltage fluctuations. Special design reflects and directs light, but not heat, creating a lower temperature beam of light. Halogen lights provide brighter,
- Lamp Power: 90 watts
- Rated Average Life: 2,500 hours
- Color Temperature: 3,000 K
- Mean Lumens: 1,350 lm
-
Supplier: bulbs.com
Description: Philips PAR38 Cool Beam halogen flood. 60 Watts for moderate power and light, and 130 volts for longer life and resistance to voltage fluctuations. Special design reflects and directs light, but not heat, creating a lower temperature beam of light. Halogen lights provide
- Lamp Power: 60 watts
- Rated Average Life: 3,000 hours
- Mean Lumens: 770 lm
-
Supplier: SAE International
Description: The procedures contained in this specification cover the laboratory testing of replaceable halogen incandescent bulbs for use in automotive road illumination. The following tests are intended to be run under the following conditions. New bulb design Design or process change made to an
-
Supplier: SAE International
Description: The procedures contained in this specification cover the laboratory testing of replaceable halogen incandescent bulbs for use in automotive road illumination. The following tests are intended to be run under the following conditions. New bulb design Design or process change made to an
-
Supplier: bulbs.com
Description: Solux brand MR16 Natural Daylight 4700K halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 4700K Bright White color temperature noticeably brighter than ordinary halogen
- Lamp Power: 50 watts
- Rated Average Life: 3,000 hours
- Color Temperature: 4,700 K
- Mean Lumens: 17,452.84 lm
-
Supplier: bulbs.com
Description: Solux brand MR16 Natural Daylight 4700K halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 4700K Bright White color temperature noticeably brighter than ordinary halogen
- Lamp Power: 50 watts
- Rated Average Life: 3,000 hours
- Color Temperature: 4,700 K
- Mean Lumens: 28,954.136 lm
-
Supplier: LAPP
Description: ÖLFLEX® HEAT 180 SiHF is a high temperature silicone cable with a European color code. It has a temperature rating of 180°C and is halogen-free.
- Number of Conductors: 2 to 24 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -50 to 180 C
- North American (AWG): 6 to 18 AWG
-
Supplier: Lapp Tannehill
Description: POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL :
- Operating Temperature: -25 to 80.0000000000001 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 1106451-TCS34725FN Features: Gain Control, Interrupt, Sleep Mode Output: I2C Current - Supply (Max): 330μA @ 3V Resolution (Bits): 16 b Family Name: TCS3472 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C
-
Supplier: Lapp Tannehill
Description: JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
- Rated Voltage: 500 volts
- Operating Temperature: -15 to 90.0000000000001 C
- North American (AWG): 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.21 NOMINAL OD (MM) : 5.4 CONDUCTOR COLOR : white/orange & orange white/green & green CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Halogen-Free INSULATION MATERIAL :
- Operating Temperature: -4.99999999999999 to 60.0000000000001 C
- Rated Voltage: 0.125 kilovolts
- Features: Cat 5/Cat 5E, LAN / Ethernet, Networking, Other
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Lapp Tannehill
Description: JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
- Rated Voltage: 500 volts
- Operating Temperature: -15 to 90.0000000000001 C
- North American (AWG): 20 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Generation Brands
Description: HALOGEN TYPE GY6.35 BI-PIN BASE TYPE T4 SHAPE DESIGNATION 930 LUMEN INTENSITY 12 V DESIGN VOLTAGE 1 50 W DESIGN WATTAGE 1 2000 LIFE 1 IN HOUR COLOR RENDERING INDEX 100 COLOR TEMPERATURE 3000 K
- Base Type: 2-Pin
- Features: Halogen Lamps, Incandescent Lamps
-
Supplier: L-com, Inc.
Description: as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Industrial rated Oil, Chemical and Moisture resistant ZHFR-PUR (Zero-Halogen Flame Retardant Polyurethane)
- Cable Length: 150 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Industrial rated Oil, Chemical and Moisture resistant ZHFR-PUR (Zero-Halogen Flame Retardant Polyurethane)
- Cable Length: 25 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Industrial rated Oil, Chemical and Moisture resistant ZHFR-PUR (Zero-Halogen Flame Retardant Polyurethane)
- Cable Length: 1 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Industrial rated Oil, Chemical and Moisture resistant ZHFR-PUR (Zero-Halogen Flame Retardant Polyurethane)
- Cable Length: 5 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
- Connector Type: RJ-45
-
Supplier: Ushio America, Inc.
Description: patterns on colored fixture glass. The Frostline series was designed to fit into pendant glass fixtures and eliminate the back-spill of “dichroic color” often occurring when used in these type of fixtures. Features & Benefits Integrated frosted cover glass Diffused light Crisp Halogen
- Lamp Power: 20 to 50 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 1.78 inch
- Color Temperature: 2,900 to 2,950 K
-
Description: LOCTITE® EA 9365FST AERO is a FST retardant toughened paste that provides high color stability after curing. The product is Halogen- and Antimony-free and curable at room temperature or accelerated with heat. Service temperature: -55 to 85°C (-67 to 185°F) Halogen-
- Use Temperature: -67 to 185 F
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Room Temperature Curing
- Industry: OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
ATLA is gray and Type ZHLA is black. Colored jacketing can be blended to meet any request. Colors can also be ordered in many other Types including Jacketed Metallic, Non-Metallic, EMI/RFI Shielding, High/Low Temperature, and Halogen Free. Installations requiring color customization include (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
conduit, lightweight aluminum conduit, extreme temperature conduit, nylon Corrlok® conduit, plus many more. Applications for halogen-ree conduits include, but are not limited to, rapid transit stations, transit vehicles, tunnels, air handling equipment, elevators and stairwells, convention centers (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
SAB Bröckskes offers a range of high-temperature cable solutions designed for reliable operation in environments exceeding +200 °C, where standard cable constructions are no longer sufficient. In applications (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
The CL-70F CRI Illuminance Meter is an entry-level solution for the measurement and evaluation of the illuminance, color temperature, and color rendering index (CRI) of various illumination sources such as LEDs (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
Vishay introduces the VLMRGB6122.., a high-performance tricolor LED in a compact PLCC-6 package, delivering up to 2800 mcd at 20 mA. With independent anode and cathode connections for each RGB chip, it enables precise color mixing across the full gamut triangle in the CIE 1931 color space. The (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
color availability in other product types. Jacketed materials for extreme temperature and halogen-free applications are also available in colors. Download the Colors Guide today to learn more, or email mktg@electriflex.com. (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
(visible) range (up to 99% with permeation enhancement coating). (2) Low dispersion (high Abbe number) Low dispersion, suitable for white light or broadband light source (such as LED, halogen lamps) to reduce the impact of color difference. (3 (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
EP21FRNS-2 Product Information Two component epoxy system for potting, encapsulating and casting Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
dense patching applications. Heilind stocks plenum, riser rated and Low Smoke Zero Halogen (LSZH) Cat5e cables engineered to comply with stringent building codes. L-com’s Cat6 Ethernet cables are standardized twisted pair cables for Ethernet, other network physical layers, and (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc.
More Information Top
-
The Effect Of Optical Fiber Transmission Properties On The Operation Of Optical Fiber Colour Vision Systems In Robotics.
halogen colour temperature T2= 3100K; .
-
Sell Hid xenon
• Raw Materials:Anti-UV Bulbs(Philips Quarts), Electrode of Sweden and Molybdenum, Pills of USA, Xenon of Germany, 99.999999% pure mercury Output: 35W,55W Luminous Flux: 3200 lumens,3 times than popular halogen Color Temperature : 3000k,4300k,6000k,8...
-
Sell Hid bulb-D2S
• Raw Materials:Anti-UV Bulbs(Philips Quarts), Electrode of Sweden and Molybdenum, Pills of USA, Xenon of Germany, 99.999999% pure mercury Output: 35W,55W Luminous Flux: 3200 lumens,3 times than popular halogen Color Temperature : 3000k,4300k,6000k,8...
-
The research on influence of star sensors’ calibration accuracy caused by spectrum un-matched
Laboratory calibration light source commonly used tungsten halogen lamps, halogen color temperature of about 2700K, the color temperature when using tungsten halogen lamps to simulate different stars, there is a big difference spectral composition and the simulation of stellar spectra tungsten halogen…
-
The development of an innovative bonding method for microfluidic applications
Power output profile for a typical 50W, 3000K color temperature halogen light bulb.
-
Low light comparison of target visibility with night vision goggles
Two adjustable 2856K color temperature halogen lamps were used to create an illumination level of approximately 1 millilux (mLux), which is close to starlight levels[14] .
-
Maize automotive halogen tungsten lamp applied the multilayer interference film (explanation)
High color temperature halogen tungsten lamp, really basing on multilayer interference film, and pale .
-
Journal of Spacecraft and Rockets > Observations of the Stardust Sample Return Capsule Entry with a Slitless Echelle Spectrograph
According to the factory, the lamp used a long-life 6.5 W (5 V, 1.3 A) 2800 K color temperature halogen tungsten bulb, with the filament in a glass housing that cuts off light below 360 nm.
-
Comparison of three night vision intensification tube technologies on resolution acuity: results from grating and Hoffman ANV-126 tasks
Three adjustable 2856K color temperature Halogen lamps were used to create three different illumination levels that ranged from cloudy starlight to half moonlight (see Table 1).
-
Automated testing and parameter extraction of solar cells fabricated from 6-8 inch large test wafers
A hettet match to solar radiation was obtained by mixing different color temperature halogen lamps with sodium lamps.
Indicates content that may require registration and/or purchase.