Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vaisala
Description: For Quick Inspections and Spot-Checking Compact, portable, and easy-to-use Vaisala HUMICAP® HM40 Hand-Held is designed for spot-checking in a wide variety of environments and is available with four different probe options. Key Benefits • Compact and easy to use • Ideal for quick
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 140 F
- Technology: Capacitive
-
Supplier: E+E Elektronik
Description: Omniport 30 is a state-of-the-art hand-held for precise measurement of various physical quantities, such as humidity, temperature, dew point, CO2, air velocity, volumetric flow and air pressure.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 3 %
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Relative Humidity
-
Supplier: InspectorTools
Description: For years, the HM34 has been widely used in the water restoration industry. With a fast response time of 5 seconds and humidity measurement range of 0 - 100%, the HM34 is the ideal hygrometer for moisture evaluation and structural drying applications. The HM34 is designed to provide fast and
-
-
Supplier: InspectorTools
Description: transferred to PC. The HM70 is a user-friendly meter for demanding spot-checking humidity measurements. In addition, the HM70 is ideal for field checking and calibration of Vaisala's fixed humidity instruments such as the HMP230 Series Transmitters. Three optional probes to
-
Supplier: LufftUSA
Description: Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
-
Supplier: E+E Elektronik
Description: Omniport 30 is a state-of-the-art hand-held for precise measurement of various physical quantities, such as humidity, temperature, dew point, CO2, air velocity, volumetric flow and air pressure.
- Air Velocity Range: 0 to 3,937.00787401574 SFPM
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: PMC Engineering LLC
Description: The MDM25 Series is a portable, battery-operated thermohygrometers. Available with a number of different probe configurations and with display of relative humidity, dew point, absolute humidity and temperature. The DM Series is suitable for a wide range of applications. Highlights
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -4 to 302 F
- RH/aw Range: 0 to 100 %
-
Supplier: Shaw Moisture Meters
Description: The Model SDHmini-Ex hand held portable dewpoint meter sets new industry standards for portable dewpoint measurement equipment. Intrinsically safe and portable, this dewpoint hygrometer offers quick and reliable spot check measurements of dewpoint and trace moisture content for
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Rotronic Instrument Corp.
Description: The HP23 is a multi-function hand-held indicator that can read the data from two HygroClip 2 probes and display relative humidity, temperature and a variety of calculated parameters (dew point, frost point, etc.) Any probe input can also be configured by the user to accept a
- Operating Temperature: 14 to 140 F
- Variables Measured: Dew Point, Relative Humidity, Temperature
- Form Factor: Meter / Indicator
- Compensation: Temperature Compensated
-
Supplier: DME Company
Description: The Vaisala DRYCAP® Hand-Held Dewpoint Meter DM70 measures dewpoint temperature accurately over a wide measurement range. The probe may be inserted directly into pressurized processes, and it responds rapidly from ambient to process conditions. The sensor withstands condensation
- Features: Battery Powered, Datalogger, Self Calibrating
- Variables Measured: Dew Point
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Cole-Parmer
Description: • Portable, lightweight and easy-to-use • User selectable dual display shows humidity/temperature, humidity/dew point, barometer/temperature, or barometer/humidity • Water-resistant design with O-ring seal and membrane keypad • NIST Traceable This unique meter can measure
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: Tradeport Electronics Group
Description: from -20 °C to 60 °C (-4°F to 140 °F) Relative humidity from 5 % to 95 % Min/Max/Avg Data hold Low battery indicator Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: Shaw Moisture Meters
Description: The Model SDHmini/SDHmini-L compact, portable, hand held hygrometer sets new industry standards for dewpoint measurement. With state of the art features and enhancements with support of USB and Bluetooth interfaces for communicating with PC and also support for thermal printer over
- Dew Point Range: -148 to 68 F
- Variables Measured: Dew Point
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: LufftUSA
Description: High-precision reference measurement standard for industrial humidity calibrations High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity generators. Mini USB interface with
- Features: Battery Powered
- Variables Measured: Dew Point, Relative Humidity, Temperature
- Form Factor: Meter / Indicator
- Application: Moisture in Gases / Air
-
Supplier: OTT Hydromet
Description: High-precision reference measurement standard for industrial temperature calibrations The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent
- Relative Humidity Range: 95 %
- Dew Point Range: -4 to 122 F
- RH/aw Range: 95 %
- Form Factor: Meter / Indicator
-
Supplier: OTT Hydromet
Description: High-precision reference measurement standard for industrial temperature calibrations. The highly precise temperature probe of the hand held device XP101 is an ideal reference standard e.g. in calibration laboratories. It´s Mini USB interface uncludes software and online data
- Relative Humidity Range: 90 %
- Dew Point Range: -238 to 725 F
- RH/aw Range: 90 %
- Form Factor: Meter / Indicator
-
Supplier: OTT Hydromet
Description: High-precision reference measurement standard for industrial temperature calibrations The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent
- Relative Humidity Range: 95 %
- Dew Point Range: -4 to 122 F
- RH/aw Range: 95 %
- Form Factor: Meter / Indicator
-
Supplier: OTT Hydromet
Description: High-precision hand-held device for PT100 temperature sensors. Suitable for measuring tasks requiring a high degree of precision. Mini USB port with software and online data collection. 25 languages available, accuracy is 0.01 °C across the full measuring range. Solely for use with
- Relative Humidity Range: 90 %
- RH/aw Range: 90 %
- Form Factor: Meter / Indicator
- Variables Measured: Temperature
-
Supplier: LufftUSA
Description: Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
-
Supplier: KEYENCE
Description: correlated: when humidity exceeds 60% RH, static charge is less likely to accumulate. Even during the winter, when static charges build up easily due to colder, drier air, static-related problems can be prevented by maintaining a constant level of humidity around target workpieces.
- DC Voltage Range: -50,000 to 50,000 volts
- Operating Temperature: 0 to 40 C
- Options & Features: Battery Powered, Data Storage / Logging
- Display Type: Digital
-
Supplier: Vaisala
Description: is easy with the high precision trimmers or using the Vaisala HUMICAP® Hand-held Humidity and Temperature Meter HM70. The transmitter is also configurable using the Vaisala Insight PC Software. The combination of high accuracy, stability and reliable operation makes this
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -40 to 176 F
-
Supplier: Vaisala
Description: sensor that functions well in high humidity. The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime. If necessary, the transmitters can be field-calibrated using either the Vaisala HM70 Handheld Humidity and
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Traceable® Products
Description: Enviro-Meter™ provides in a single handheld package an anemometer, humidity meter, light meter, and two thermometers. Lightweight and compact case permits one-handed operation. Features a hold button that captures a reading for ease in recording a result. Minimum and
- Air Velocity Range: 80 to 5,910 SFPM
- Accuracy: 4 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PH20S pH-Meter for soil easy to use, for determining the pH value of soil, with external pH electrode, can be recalibrated and is water resistant (IP 67) The PCE-PH20S pH-Meter for soil has been developed with the purpose of finding an effective method for directly determining the
- pH Range: 0 to 14 ph
- pH Accuracy: 0.07 to 0.2 (+/- % FS)
- Operating Temperature: 32 to 140 F
- Body Material: Glass
-
Supplier: InspectorTools
Description: pocket size non-destructive digital display moisture meter for measuring percentage moisture content in concrete and comparative readings in other floor screeds. The Concrete Encounter CMEXpert is a digital version of the Tramex Concrete Encounter CME4 hand-held electronic
-
Supplier: Vaisala
Description: is five years. Calibration is easiest using the exchangeable measurement modules. Sensor traceability and measurement quality is easily maintained by snapping on a new module calibrated at Vaisala factory. The instrument can also be calibrated using a hand-held meter or
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: InspectorTools
Description: accessories can be added in the future. Wood Plaster Drywall block Ceramic tile Brick Roofing Most materials found in the building envelope for the which includes the meter, temperature and relative humidity probe, hand held electrode, hammer electrode, infrared surface
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF11A anemometer can measure air flow, humidity, dew point, wet bulb, air volume, and capacity. The built-in microprocessor ensures high accuracy. It can also track the maximum and minimum values along with current readings, displaying the flow rate in the user’s choice of meters
- Air Velocity Range: 59.0551181102361 to 6,889.76377952755 SFPM
- Air Volume Flow Rate Range: 0 to 3,531,434.6853 SCFM
- Accuracy: 5 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF81 anemometer can measure air flow, humidity, temperature and light. The built-in microprocessor circuit assures excellent performance and accuracy. The HHF81 can track the maximum and minimum values along with current readings. The HHF81 displays the flowrate in your choice of knots,
- Air Velocity Range: 78.7401574803148 to 5,905.51181102361 SFPM
- Accuracy: 3 to 4 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: Cole-Parmer
Description: Vaisala HM40 series hand-held meter is a compact and portable humidity meter that|provides reliable measurements in a wide range of applications. It is the ideal spot-checking tool for everything from structural moisture measurement and air conditioning systems to
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 1.7 %
- Operating Temperature: -10 to 140 F
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: Vaisala HM40 series hand-held meter is a compact and portable humidity meter that|provides reliable measurements in a wide range of applications. It is the ideal spot-checking tool for everything from structural moisture measurement and air conditioning systems to
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 1.7 %
- Operating Temperature: -10 to 140 F
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: Vaisala HM40 series hand-held meter is a compact and portable humidity meter that|provides reliable measurements in a wide range of applications. It is the ideal spot-checking tool for everything from structural moisture measurement and air conditioning systems to
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 1.7 %
- Operating Temperature: -10 to 140 F
- Display: Digital Readouts
-
Supplier: ValueTronics International, Inc.
Description: loss), ± 0.15 dB (> 5 dB loss)4 Remote interface: RS232 (GPIB optional) Input voltage: 100-240 V AC, 50-60 Hz Power consumption: 25 VA maximum Display: 16 character LCD Dimensions (W x H x D):26 x 11 x 26 cm Operating temperature: 0 to 40 °C Storage temperature: - 40 to 70 °C Humidity:
- Test Equipment Type: Hand Held
-
Supplier: REED-Direct
Description: Hand held all-in-one meter Hold, Record (max/min) SPECIFICATIONS: Air Velocity Range: 0.4 to 30.0 m/s, ft/min, km/h, mph, knots Barometric Range: 10 to 1100 hPa, mmHg, inHg Humidity Range: 10 to 95% RH, Dew point Temperature Range: 0 to 50°C, °C/°F Power Supply: 4 x "AAA"
- Air Velocity Range: 78.7401574803148 to 5,905.51181102361 SFPM
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
- Instrument Style: Insertion Probe Type
-
Supplier: RDM Industrial Products, Inc.
Description: Humidity and temperature affect resistivity so they must be tested. The Ohm-Stat® RT-1000 tests resisitivity, humidity and temperature of all conductive, antistatic and static dissipative surfaces for electrical resistivity/resistance according to the EOS/ESD CECC, ANSI, ASTM, UL,
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
Find Suppliers by Category Top
Featured Products Top
-
Overview: Thermal mass flow sensors and capacitive humidity sensors are widely used in industrial, HVAC, aerospace, automotive, meteorological, medical and laboratory applications as a simple and inexpensive way to measure the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
New: Electronic hygrotherm - ETF 012 The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as (read more)
Browse Moisture Meters Datasheets for STEGO -
Precision meets compact design. The redesigned ETF 012 electronic hygrotherm sets a new benchmark in temperature and humidity control for enclosure applications. With a 42% slimmer (read more)
Browse Moisture Meters Datasheets for STEGO -
Sensor. Flow range: 0.05...20 SLPM Accuracy: ±1% of reading or ±0.2% full-scale, whichever is higher Humidity range: 0-95% non-condensing Output options: Linear 0.5 to 4.5 VDC, RS232, RS485, Modbus (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
flow and glove boxes. The dew point hygrometer monitors, how compressed air is supplied, where ever applied in the automation industry. The IST AG capacitive humidity components and modules such as K5 (optimal for low humidity ranges) or HYT (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
calibrated to different gases on a customer-specific basis in order to achieve maximum accuracy for every application. In addition, various output signals (I2C, RS485, Modbus and analog) are supported and cover a maximum flow velocity of up to 30m/s. The 1100V differs from the PFLOW1000V only by an integrated temperature and humidity sensor. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
between laboratory calibrations. The SDHmini-Ex hand held hygrometer is durable and robust, incorporating a large, colour, graphics LCD display, which shows two units of measurement simultaneously. For example, a primary display can be set in degrees Celsius and secondary in ppm or the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
! Innovative Sensor Technology IST USA Division is a fully owned subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
What Equipment do you Need for Reliable Humidity Calibrations?
If you regularly use a large quantity of humidity probes, relative humidity transmitters or hand-held humidity meters calibrating these in-house may save both time and money. Making the first step to setting up an in-house calibration facility can be daunting at first, but need not be over
More Information Top
-
Effect of cytoplasmic diversity on post anthesis heat tolerance in wheat
Quality of temper- ature control in the growth chambers and greenhouse was checked using a hand held relative humidity and temperature meter .
-
Influence of Lagoon Cover Type on Odor Emissions from Confined Hog Operations
For each odor measurement, the corresponding ambient temperature, wind speed, and relative humidity were measured using a hand held meter .
-
A procedure for evaluation of the indoor environment
Indoor air quality was assessed by measuring carbon dioxide, temperature and relative humidity using a Q- Trak hand held meter (TSI Inc. St. Paul MN, USA).
-
The effects of cattle grazing on plant‐pollinator communities in a fragmented Mediterranean landscape
Temperature and humidity were recorded throughout each day using a hand held meter (HMI 31, Vaisala, Finland).
-
Factors influencing the radiative surface temperature of grey seal (Halichoerus grypus ) pups during early and late lactation
The hand held environmental meter was checked against readings of temperature, humidity and wind speed from the weather station.
-
A multi‐method investigation of temperature, moisture and salt dynamics in tafoni (Tafraoute, Morocco)
The applied multi-method approach, combining relatively simple methods (drill dust sampling, hand held moisture meters ) with novel and more sophisticated techniques (bore- hole humidity and temperature, ERT, thermography) has been demonstrated to provide useful data with which to gain insight into…
-
ASTM MNL18 - Moisture Control in Buildings
STM for Measuring Humidity with Cooled Surface Condensation (Dew-Point) Hygrometer STM for Indicating Moisture in Concrete by the … Moisture Content Measurement of Wood and Wood-Base Materials STM for Use and Calibration of Hand Held Moisture Meters STM for Determining Water…
-
Atmosphere-surface exchange of particulate and gaseous pollutants (1974). Proceedings of a symposium, Richland, Washington, September 4--6, 1974
Gustiness was also measured with a Dwyer hand held wind meter at 1.5 m height in the the open. .... Relative humidity was measured with an aspirated psychrometer.
-
Acronyms, Initialisms, and Abbreviations
RGZ—recommended ground zero Rh—rhodium (chemical symbol) RH—1. relative humidity 2. remote handled RHALE—robust hydrodynamics arbitrary Lagrangian Eulerian RHCP—right hand circularly polarized RHEPP—repetitive high-energy pulse power (RHEPP II … the world’s highest average power electron-beam source) RHF—report holdings file RHIC—radiation-hardened integrated .... RHM—roentgen per hour at one meter .
-
Polymictic pool behaviour in a montane meadow, Sierra Nevada, CA
Pool water temperatures and electrical conductivity were measured in the field using a hand held meter (YSI 30 M, YSI Inc., Yellow Springs, OH). .... 270 m from the meadow is equipped to measure air temperature and relative humidity (HMP-45 AC…
Indicates content that may require registration and/or purchase.