Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MIGHTY SCOPE HAND HELD UV DIGITAL MICROSCOPE; Magnification:10X to 200X; For Use With:Checking Conformal Coatings on PC Boards, Forensics, Machine Vision; Working Distance:112mm; Camera Type:-; Product Range:- RoHS Compliant: NA
-
Supplier: Electro-Lite Corporation
Description: The hand-held or bench top mountable Bondwand employs a built-in, variable exposure timer of one, two, and three minute intervals as well as continuous and is an ideal tool for research and low production applications. The Bondwand delivers 10mW/cm ² of controlled ultraviolet energy at
- Lamp Intensity: 10 mW/cm²
- Type: Flood, Handheld / Portable
- Features: Hour Meter / Timer, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Electro-Lite Corporation
Description: The LED-100 UV curing systems is powered by an advanced Light Emitting Diode (LED) with an output of 1.5 W/cm2. The compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its
- Lamp Intensity: 1,500 mW/cm²
- Type: Focused, Handheld / Portable
- Features: Hour Meter / Timer, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
-
Supplier: Electro-Lite Corporation
Description: The LED-200 is similar to the advanced Light Emitting Diode LED-100 but with an output of 2.5 W/cm2. This compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows
- Lamp Intensity: 2,500 to 5,500 mW/cm²
- Type: Focused, Handheld / Portable
- Features: Hour Meter / Timer, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: UL Standards & Engagement
Description: emitters covered by UL 61010-1 and CSA C22.2 No. 61010-1; b) UV germicidal equipment and systems covered by UL 8802, Standard for UV Germicidal Equipment and Systems. 1.6 These requirements address risk of personal injury due to overexposure to UV emissions. To address other
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 7 is a professional grade Solar Blind, easy to operate UVc imaging system used to visualize & locate electrical discharges (corona and arcing) from High Voltage hardware. The CoroCAM 7 is typically used to inspect High Voltage infrastructure operating at 3.3 KV and above for corona
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: UL Standards & Engagement
Description: emitters covered by UL 61010-1 and CSA C22.2 No. 61010-1; b) UV germicidal equipment and systems covered by UL 8802, Standard for UV Germicidal Equipment and Systems. 1.6 These requirements address risk of personal injury due to overexposure to UV emissions. To address other
-
Supplier: OFIL Systems
Description: DayCor® proprietary technology ensuring daytime operation with the highest sensitivity to UV radiation of corona. LuminarHD is ergonomically designed and built for extended uninterrupted operation. Luminar HD has a large Sun Readable WVGA LCD, perfect for inspection in sunny conditions, and a
- Instrument Type: Condition Monitor / Fault Detector
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: OFIL Systems
Description: Compact handheld corona cameras for daytime inspection of electrical apparatuses in/outdoors, with special emphasis on ergonomic design and ease of operation. UVollé cameras are manufactured under adherence to rigorous quality control standards. UVollé family incorporates the DayCor® technology,
- Instrument Type: Condition Monitor / Fault Detector
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: UL Standards & Engagement
Description: devices include an integral enclosed UV source(s) to treat air flowing through it. The UV overexposure risk may be mitigated through UV source containment by the use of baffles, louvers or similar means to minimize UV emissions from the equipment. This equipment also
-
Supplier: UL Standards & Engagement
Description: devices include an integral enclosed UV source(s) to treat air flowing through it. The UV overexposure risk may be mitigated through UV source containment by the use of baffles, louvers or similar means to minimize UV emissions from the equipment. This equipment also
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for performing non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous
- Flash Rate Range: 30 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
-
Supplier: RS Components, Ltd.
Description: Hand-held magnifier 2.25X, White+UV LEDs
- Magnification: 2.25 X
- Features: Illuminated, Other
-
Supplier: ValueTronics International, Inc.
Description: The 86108A is a Precision Waveform from Agilent. Additional Features: Bandwidth: > 33 GHz (2 channels) Noise: < 300 uV RMS Jitter: < 100 fs RMS (< 60 fs typical) Clock recovery range: Rates 50 Mb/s to 13.5 Gb/s Loop BW 15 kHz to 10 MHz (rate dependent) High bandwidth, low noise, ultra-low
- Test Equipment Type: Hand Held
-
Supplier: Real Tech, Inc.
Description: Real Tech’s robust Benzene submersible probe provides affordable real-time measurement of benzene changes in water or wastewater. The probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using UV LEDs. The rugged titanium
- Operating Temperature: 32 to 113 F
- Form Factor: Hand Held
- User Controls: None
-
Supplier: OX Creek Energy Associates, Inc.
Description: UV light to reach the detector - this boosts the cameras sensitivity. In NSB mode the CoroCAM 6D can only be used at night or indoors.
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 8 is a combination of a radiometric FLIR® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to inspect High Voltage infrastructure operating at 3.3kV and above. The CoroCAM 8 is intended for use by professional High Voltage
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: OX Creek Energy Associates, Inc.
Description: areas. Wall mounting is useful in condition monitoring of critical assets, i.e. substations, converter rooms, etc. The CoroCAM 8 VMI comprises the VMI Pan & Tilt Unit and the payload module which in this case is fitted with a CoroCAM 8 type module. The unit shown has the standard UV & Visible
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Steril-Aire, Inc.
Description: SterilWand · For surface decontamination in labs, cleanrooms, hospitals, food processing, clinics, kennels, institutional, residential and commercial applications · Ideal for residential and commercial mold remediation · Portable, hand-held device · Available in 24 inch lamp length,
- Type: Handheld / Portable, Spot / Wand
- Features: Other, Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Techcon
Description: The TS700 Series manual syringe gun is a lightweight, hand-held, manually operated dispenser designed for dispensing fluid from pre-filled syringes. This TS755SG dispenser provides excellent control and is a cost-effective way to dispense fluid. Available in 10, 30 and 55cc sizes, the
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: L-com, Inc.
Description: L-Com's portable UHF antenna provides high performance in the UHF frequency range. Features Telescopic Radiator Field tunable Flexible support mast UV stabilized Application Bench test equipment Portable hand-held instrumentation Fixed wireless monitoring equipment
- Primary Frequency Range: 118 to 174 MHz
- Gain: 0 dB
-
Supplier: Dymax
Description: lamination of small hand-held screens, touch screens, and large display screens. This material is easily re-workable for removal or repair by conventional methods such as wire cutting while maintaining its bond strength over time. This can significantly increase yield and reduce
- Viscosity: 200 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: display bonding and lamination of small hand-held screens, touch screens, and large display screens. This material is easily re-workable for removal or repair by conventional methods such as wire cutting while maintaining its bond strength over time. This can significantly increase
- Viscosity: 950 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: The WORLD’S BEST hand held Oil in Water Analyzer No wires, No glass fiber cables, No delicate probes: Just Portable! TD-500D featuring the least expensive, lightest, smallest, easiest to use, most accurate and most repeatable device on the market for measuring crude oil and condensates
- Concentration: 0 to 1,000 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: Dymax
Description: include optical display bonding and lamination of small hand-held screens and touch screens, as well as large display screens. This material is easily re-workable for removal or repair by conventional methods such as wire cutting while maintaining its bond strength over time. This can
- Viscosity: 30,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: The UVAHAND LED is a high-intensity hand-held UV lamp, which is easy to transport, ergonomically designed and perfect for mobile working. The arrangement of the LED's guarantee a homogenous intensity distribution whilst the intensive irradiation ensures reliable production
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Techsil Limited
Description: The UVAHAND LED is a high-intensity hand-held UV lamp, which is easy to transport, ergonomically designed and perfect for mobile working. The arrangement of the LED's guarantee a homogenous intensity distribution whilst the intensive irradiation ensures reliable production
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Nordson EFD
Description: The Nordson EFD Mikros™ dispensing pen features a 0.25cc reservoir that reduces waste while delivering consistent microdot control of medium viscosity assembly fluids. Ideal for micro-deposits of two-part epoxies, UV-cure adhesives, and other fluids, the dispensing pen makes it easy to bond
- Container Size: 0.025 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
-
Supplier: PVA - Precision Valve & Automation
Description: The ST100S is a digital shot timer used for syringe dispensing and is ideal for chemistries packaged in syringes such as solder paste, UV adhesives, and masking material.
- Application: Adhesive / Silicone, Flux / Solder
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Mounting: Hand Held
-
Supplier: Dymax
Description: applications including dot, bead, and potting applications. This valve is ideal for dispensing UV adhesives, cyanoacrylates, inks, and other low-to-medium viscosity (up to 5,000 cP) fluids. Dymax hand-held fluid dispensing systems are engineered for optimal performance and long
- Valve Dispensing Technology: Diaphragm Valve
- Features: Other
-
Supplier: Nordson EFD
Description: Experience a new level of accuracy, consistency, and process control when dispensing fluids that change viscosity with Nordson EFD’s Ultimus™ V High Precision Dispenser. Ideal for applications that involve two-part epoxies, UV-cure adhesives, and other fluids that thicken over time or get
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Dot
-
Supplier: Ellsworth Adhesives
Description: Fisnar 700PTPU Dispense Pen is an ideal hand-held applicator for manually dispensing continuous beads or applying small amounts of low viscosity liquids. Examples include solvent, UV and cyanoacrylate dispensing. Comes with samples of 580045A (Clear) and 580045A-BLK (Black)
- Dispensing Equipment Type: Dispense Only
- Features: Pinch Valve, Single Component Dispensing
-
Supplier: Newport MKS
Description: The IRV3-2000 Hand-held Infrared Viewer covers the 350-2000 nm wavelength range and is operated by rechargeable battery located in the handle. It includes an IR filter, 1x lens, 2x lens, and a case. 1/4-20 threaded hole for handle attachment, post or tripod mounting. The 1X and the 2X
-
Supplier: Newport MKS
Description: The IRV3-1300 Hand-held Infrared Viewer covers the 350 - 1300 nm wavelength range and is operated by rechargeable battery located in the handle. The IR viewer includes an IR filter, 1x lens, 2x lens and a case. 1/4-20 threaded hole for handle attachment, post or tripod mounting. The 1X
Find Suppliers by Category Top
Featured Products Top
-
Series - Smaller form factor. It is ideal for hand-held gas monitors. UV replacement lamps are also available for both: 7 Series UV Replacement Lamps (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Bectron PT4700 N Electronic circuit boards are the centerpiece of countless applications – from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
circuit boards are the centerpiece of countless applications — from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various environmental conditions such as humidity, dust (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for ELANTAS North America LLC -
Medical: hand-held medical devices, electrosurgical devices, patient monitoring, internal body imaging Advantages: Ease of routing in tight spaces Reduced effect on sensitive equipment and instruments Comfort and ease of use for (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Medical: hand-held medical devices, electrosurgical devices, patient monitoring, internal body imaging Advantages: Ease of routing in tight spaces Reduced effect on sensitive equipment and instruments Comfort and ease of use for (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Advancing High Voltage Electrical Surveys
if there is damage and the severity of the damage. This can be accomplished in just seconds through menu selection; before it required two separate cameras. This presentation will provide examples of different images and analysis, with operating time from hand-held, laboratory, vehicle, and aerial camera
More Information Top
-
Fluorescence-based detection methodologies for nitric oxide using transition metal scaffolds
Picture b depicts the visual contrast between the starting complex, 2, before (left) and after (right) addition of excess NO when illuminated with long-wavelength UV light from a hand held UV lamp.
-
Photo-control of nanointeractions.
The UV irradiation was carried out for 5-10 minutes using a hand held UV lamp operating at λ = 366 nm.
-
Pyridine Based Fluorescence Probe: Simultaneous Detection and Removal of Arsenate from Real Samples with Living Cell Imaging Properties
Fig. 7 Observed colors of DFPPIC (1 μM) under a hand held UV lamp in presence of different anions (500 μM): (from left to right), F− (1), Cl− (2), Br− .
-
Shade Provision for Toddlers at Swimming Pools in Melbourne
Hand held UV meters (Solarmeter model 6.5 Solartech INC, 26101 Harbour Pointe Dr. N. Harrison Township, MI) were used to make additional measurements of the erythemal UV environment every hour from 11 A.M. to 3 P.M. Measurements were taken…
-
UVR Emissions from Solaria in Australia and Implications for the Regulation Process
Hand held UV meters (Solarmeter Model 6.5) were used to make spot measurements at regular positions on the solarium or sunbed, to give an indication of the variability in intensity, four measurements across the middle of the sunbed, and four across…
-
Photocrosslinkable Polythiophenes for Efficient, Thermally Stable, Organic Photovoltaics
Then, the polymer films were irradiated at 254 nm with a hand held UV lamp (typically used for visualization in thin layer chromatography, UV light intensity: ca.
-
Matrix assisted pulsed laser deposition of light emitting polymer thin films
[Ru(bpyPMMA2)3](PF6)2 thin film grown on a 4 Si wafer by MAPLE emitting characteristic orange light (610 nm) under a hand held UV light source .
-
Total synthesis of a Furan-side psoralen-thymidine monoadduct and its biochemical applications
…I I I Time(min) 0 30 60 90 0 30 60 120 Crosslink- Monoadduct -otl Unmodified -- Figure 2.12 Photoreactions of the furan-side monoadduct containing oligonucleotide 2.5 and photoreversal of the crosslinked duplex using a hand held UV lamp.
-
Fabrication of silicon-based nanoparticles for biological imaging
Inset: fluorescence from a cuvette of polymer-coated Si nanoparticles in water when excited with a hand held UV lamp.
-
Measuring solar UV radiation with EBT radiochromic film
This is compared to ±5% for point exposure measurements with our hand held UV meter.
Indicates content that may require registration and/or purchase.