Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Meter Group
Description: Hand operated vacuum floor pump works well when you are evacuating large volumes. No power required.
- Mounting / Loading Options: Handheld / Field
- Properties Analyzed: Permeability - Liquid, Porosimetry / Pore Volume
- Test Media: Soil
-
Supplier: Cole-Parmer
Description: • Produce up to 25" Hg vacuum or test for pressure leaks • Pumps are sealed and self-lubricated for a long, maintenance-free life • Vacuum gauge is graduated in both centimeters and inches of mercury • Built-in trigger enables you to release vacuum without disconnecting
- Features: Other
-
Supplier: Cole-Parmer
Description: • Produce up to 25" Hg vacuum or test for pressure leaks • Pumps are sealed and self-lubricated for a long, maintenance-free life • Vacuum gauge is graduated in both centimeters and inches of mercury • Built-in trigger enables you to release vacuum without disconnecting
- Features: Other
-
-
Supplier: Accuris
Description: VACUUM PUMP, HAND OPERATED FOR ARMY OIL ANALYSIS PROGRAM (AOAP)
-
Supplier: Cole-Parmer
Description: • Produce up to 25" Hg vacuum or test for pressure leaks • Pumps are sealed and self-lubricated for a long, maintenance-free life • Vacuum gauge is graduated in both centimeters and inches of mercury • Built-in trigger enables you to release vacuum without disconnecting
- Features: Other
-
Supplier: Radwell International
Description: HAND-OPERATED VACUUM PUMP, DESCRIPTION: 28MM, 2802. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rogers Machinery Company, Inc.
Description: When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options: A Series and KLRC. The A-Series is built to run in the most severe of industrial conditions. Axial flow design allows the pump to operate
- Mechanical: Liquid Ring
-
Supplier: Cole-Parmer
Description: • Wireless remote control allows for fast and precise control of system from a distance The wireless hand terminal provides a great amount of flexibility in your laboratory equipment layout. Thanks to the control offered by the remote, the vacuum pump now can be located just
- Power Source: AC Powered
- Features: Other
-
Supplier: Pump Solutions Group
Description: Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural
-
Supplier: KNF Neuberger, Inc.
Description: Simple, intuitive operation Compatible with virtually all diaphragm vacuum pumps Four different operating modes Benefits Simple, versatile vacuum control with digital display Simple, intuitive operation Compatible with virtually all diaphragm vacuum pumps Four
- Interface: Digital Front Panel
-
Supplier: VACUUBRAND, Inc.
Description: The BioChem-VacuuCenter BVC Basic is designed for connection to an existing external vacuum source like a diaphragm pump or a vacuum network (e.g.,VACUU·LAN®) and does not require electric power. The chemical-resistant mechanical vacuum controller always ensures an
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
- Configuration: Vacuum Pump System / Station
-
Supplier: Leybold USA Inc.
Description: The Screw Vacuum Pumps SCREWLINE were developed in view of the special requirements of industrial applications. The innovative design allows these pumps to be used whenever reliable, compact and low maintenance vacuum solutions are required. Principle of Operation Screw
- Pumping Speed: 370.44 CFM
-
Supplier: Leybold USA Inc.
Description: The Screw Vacuum Pumps SCREWLINE were developed in view of the special requirements of industrial applications. The innovative design allows these pumps to be used whenever reliable, compact and low maintenance vacuum solutions are required. Principle of Operation Screw
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to
- Pressure Rating: 20,000 to 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: ValueTronics International, Inc.
Description: With the innovative, built-in electric pump, the Fluke 719 Electric Pressure Calibrator provides pressure calibration at your fingertips! Use the programmable pump limit settings to eliminate over-pressurization, and to set “pump to” pressure values. The unique cleanout port
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 30 PSI / -1 to 2 bar (electric pump) 30 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 300 PSI / -1 to 20 bar (manual pump) 300 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24
- Environmental Properties: Pressure / Vacuum
-
Supplier: ValueTronics International, Inc.
Description: pressure modules One seal kit Instruction sheet in English The 700LTP-1 is a hand operated pressure pump designed to generate either vacuum to -13 psi / -.90 bar or pressures to 100 psi / 6.9 bar. The Fluke 700 LTP-1 has two pressure ports with quick fit connectors. Test
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: Scheugenpflug, Inc.
Description: feed due to the use of our vacuum follower plate High process reliability thanks to the integrated filling level control unit and electro-pneumatic pressure control unit Attractive price-performance ratio Key features Continuous feeding via a rugged, durable reciprocating piston pump
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Application: High Viscosity
- Features: Other
-
Supplier: Scheugenpflug, Inc.
Description: after production breaks Optional: Vacuum potting at up to 100 mbar possible even without intermediate preparation Key features Complete evacuation of a 200 liter barrel by way of a powerful vacuum pump Easy and safe operation thanks to lifting unit, fill-level monitor with two
- Media Viscosity: 70,000 cps
- Container Size: 200,000 cc
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
-
Supplier: Jet Edge
Description: and does not generate heat. This makes it possible for operators to cut in areas where flames are restricted, and eliminates heat-affected zones. The Versacutter is powered by a Jet Edge Ultra-High Pressure (UHP) water jet intensifier pump that supplies 55,000 psi (3,800 bar) water to the
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: ECE Global
Description: ECE Global provides validation and approval services for the integration of components or skids in operating facilities. Our familiarity with internationally applied industrial codes and standards together with our hands on fabrication/inspection experience makes ECE Global a reliable and
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Pulp and Paper
- Process: Blending / Mixing, Condensation / Cooling, Distillation, Drying, Filtration / Extraction, Reactor / Fermentation
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
-
Supplier: Mile-X Equipment, Inc.
Description: removes pulleys, belts, and fan blades from the safety equation. • No additional ventilation required. • Vacuum mode creates a “push/pull”exchange process allowing the technician to safely remove high pressure in a hot system. • “Hands-off” transfer of used coolant to a bulk tank
Find Suppliers by Category Top
Featured Products Top
-
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
DOWNLOAD THE VOONER FLOGARD VACUUM PUMP BROCHURE THE VOONER LIQUID RING VACUUM PUMP COMPETITIVE EDGE In the (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
. Always engineered with an eye on longevity and long-term operating costs, we use stainless steel components designed to extend the pump’s lifespan and minimize life-cycle costs. DOWNLOAD THE VOONER FLOGARD VACUUM PUMP BROCHURE (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour and reaches an ultimate pressure of 0.1 millibar. All operating data is recorded and saved on a (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
DOLPHIN are the robust liquid ring vacuum pumps and compressors from Busch. This series encompasses decades of experience in the use and further development of liquid ring technology. Their proven operating principle provides (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
Vacuum is one of the most versatile tools on the plant floor, and one of the most overlooked. In this webinar, Jackson Redline, Engineered System Solutions Manager at Rogers Machinery, shows how utility vacuum can act as a "second set of hands," securing parts and materials without (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Rogers Machinery Company, Inc. -
steel material housings, ATEX-certified version available (Cat. 1 (i/o) IIB, T4) All-in-One Unit with base frame, operating fluid separator, heat exchanger, control system, including inlet check valve, fresh liquid supply kit, level indicator with switches, temperature and pressure indicators and cavitation protection (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
EASMT & EASYMT FOR PRESSURE, DRAIN, AND VACUUM SERVICE; DESIGNED FOR ALL TYPES OF AGGRESSIVE CHEMICALS, SALT SOLUTIONS, ACIDS, CAUSTICS, AND ULTRAPURE LIQUIDS SUCH AS DEIONIZED WATER. Features: Sizes: 1/4″, 1/2″, 3/4″ (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Derating For Real World Conditions
your hand over the suction. hose of a vacuum cleaner and listen to the increase of the speed of the motor. The window between a product's normal operating state (steady state) and full load. current, (safe maximum limits) is the area where a product designer can utilize the. derating effects
More Information Top
-
Sampling and analysis methods for geothermal fluids and gases
Nalge also manufactures the hand operated vacuum pump .
-
A vacuum-operated pore-water extractor for estuarine and freshwater sediments
About 150 mL of pore water/h can be extracted from most sediments with six 30-cc syringes or two- hand operated vacuum pumps .
-
Method of Managing Long-Term Diesel Fuel Integrity
A hand operated vacuum pump is used to simulate liquid flow (Fig. 1).
-
Geochemical engineering reference manual
… Aid K i t Bottle Absorbant F i r e Extinguisher Magnetic S t i r Bars - Various Sizes Plastic Throw-Away Gloves High Temperature Gloves Kimwipes@ Dessicator Oxford Pipett Tips Box, Tygune Tubing Hand Operated Vacuum Pump Motor Driven Vacuum Pump .
-
Impact of sea‐ice processes on the carbonate system and ocean acidification at the ice‐water interface of the Amundsen Gulf, Arctic Ocean
The head-space air was gently removed from the small spigot on the bag, using a small hand pump (e.g., a Nalgene 6132 Repairable Hand Operated Vacuum pump ).
-
Topography strongly affects atmospheric deposition and canopy exchange processes in different types of wet lowland rainforest, Southwest Costa Rica
Suction tubes were connected to collector bottles that where evacuated with a hand operated vacuum pump to a pressure of 40 kPa.
-
Application of In-situ Lysimetric Studies for Determining Soil Hydraulic Conductivity
Using a hand operated vacuum pump (of capacity 500 kPa), the pore-solution that gets collected in the suction sampler was drawn into the sampling bottle (Sridhar 2006).
-
Groundwater cation concentrations in the riparian zone of a forested headwater stream
Water samples were collected using a hand operated vacuum pump at 2-4 week intervals between January and September 1985 in areas 2 and 3 and from September 1986 to December 1987 in area 1.
-
Transport of Algal Cells in Hyporheic Sediments of the River Elbe (Germany)
Hyporheic water samples were collected using a hand operated vacuum pump (low pressure: 40 mm Hg).
-
Protozooplankton in acidic mining lakes with special respect to ciliates
Lake Waldsee was sampled on seven occasions, samples were taken at distinct depths using a hose combined with a hand operated vacuum pump .
Indicates content that may require registration and/or purchase.