-
Supplier: Trumeter Company, Inc.
Description: Comprehensive set of annunciators indicate mode, range and memorised data Rugged design, fits comfortably in the hand Accurate to ±0.02% Measures rotation speed down to 1 RPM Automatic power-saving shut off with display memory recall Low battery indicator CE approved
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
-
Supplier: Electro-Sensors, Inc.
Description: Hand-Held Digital Tachometer Features • Measures speeds from 1-99,999 rpm • Accuracy of 0.02% with a resolution of 0.01 rpm • Easily converts from non-contact to contact operation with a rugged slide-in adapter • Non-contact sensing from up to 14" • Built-in memory stores maximum,
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
-
Supplier: Newark, An Avnet Company
Description: HAND HELD TACHOMETER ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: TACHOMETER, MECHANICAL, HAND HELD, M1
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The tachometer PCE-T 238 is a battery-powered hand-held device that allows mobile use. The handheld tachometer can perform a contact measurement as well as a non-contact measurement. It is also possible to perform a measurement of the surface velocity. The handheld
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: ValueTronics International, Inc.
Description: The DT-107A-S12 is a tachometer from Shimpo. The Shimpo DT-107A-S12 is an LCD Hand-Held Contact Tachometer.
-
Supplier: Baumer Ltd.
Description: operations in traffic and forest Tachometers and processdisplays small, compact designs timer, time and hour counters electronic tachometers for speed and velocity applications tachometers with two speed inputs process display for analog and digital sensors LCD and LED display
- Rotational Speed Range: 95.4929658551372 to 381.971863420549 rpm
- Operating Temperature: 14 to 122 F
- Features: Counter / Totalizer
- Display Type: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: no-slip rubber surface for single hand operation. The HHT13 is a 32 function Tachometer/Ratemeter, Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric rates. Support is built-in for the optional Remote Contact Assembly (RCA) and the plug-in Remote
- Rotational Speed Range: 0.5 to 200,000 rpm
- Operating Temperature: 41 to 104 F
- Features: Battery Powered, Counter / Totalizer, Timer
- Sensor Technology: Contact, Non Contact
-
Supplier: Accuris
Description: TACHOMETERS: ELECTRICAL; SELF-GENERATING; MECHANICAL, FIXED MOUNTING AND HAND HELD; AND VIBRATING REED
-
Supplier: Monarch Instrument
Description: rubber surface for single hand operation. Multi-Function PLT200 is a 32 function Tachometer/Ratemeter, Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric linear rates. Support is built-in for both our optional Remote Contact Assembly (RCA) and our
- Rotational Speed Range: 5 to 200,000 rpm
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: REED-Direct
Description: Microcomputer LSI circuitry provides accuracy to 0.05% and permits readings to a resolution of 0.1 RPM in either photo or contact mode ABS plastic housing assures years of maintenance free performance Designed to fit comfortably in either hand Includes 3 contact adapters (2 cones, 1 funnel),
- Rotational Speed Range: 5 to 99,999 rpm
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for peforming non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous on
- Rotational Speed Range: 30 to 999,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Monarch Instrument
Description: Basic non-contact Optical Tachometer Pocket Tach 99 is a digital, battery-powered portable non-contact optical tachometer (red LED), which operates up to 36 inches from a reflective tape target using an LED light source. The ergonomic design allows safe, direct line-of-sight viewing of
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 40 to 105 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: Accuris
Description: Tachometers: Electrical; Self-Generating; Mechanical, Fixed Mounting and Hand Held, and Vibrating Reed
-
Supplier: AI-TEK Instruments, LLC
Description: An extension of the TACHPAK and TACHTROL lines. While this device has no intrinsic tachometer function, it is used as a remote display for TP10 & 30 and TT 10 & 30 Serves as a gateway with both TT and TP instruments for secure, remote programming and alarm reset. Use as a hub for multiplexing
- Interface / Control: Computer Programmable, Digital Front Panel, Networkable
- Features: Data Logger
- Display Type: Digital
- Tachometer Type: Indicator Only
-
Supplier: HydraCheck Inc.
Description: The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger, Linear Speed / Length Measurement
- Sensor Technology: Contact, Non Contact
-
Supplier: Newport MKS
Description: characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. Precise closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the utility of
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are
- Flash Rate Range: 60 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
-
Supplier: Transcat, Inc.
Description: Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are
-
Supplier: Newport MKS
Description: closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the utility of these stages. End-of-Run Limit Switches The stage contains end-of-run limit switches on both ends to
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Transcat, Inc.
Description: Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are
-
Supplier: Radwell International
Description: SENSOR, OPTICAL SPEED, FOR CT HAND TACHOMETER, OPTICAL RANGE 50 MM, OVER ALL SPEED 0-250,000 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: HAND TACHOMETER-KIT
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TACHOMETER, HAND HELD, 240 VAC, 509/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: Precise closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the utility of these stages. End-of-Run Limit Switches The stage contains end-of-run limit switches on both ends
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. Precise closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Dynalco
Description: TACHOMETER: RPM pulser "-1" tapped for 5/8x18 thread "-2" tapped for 3/4x20 thread The PG-100 generates 60 pulses per revolution from an integral magnetic pickup (not included). It mounts directly on 0.50 to 1.25 inch (1.27 to 3.18 cm) diameter shafts using a removable taper lock bushing. The
- Other Types: Portable / Hand Held
-
Supplier: SymphonyAI Industrial
Description: computing power as many PC workstations Safer to use with hands free and wireless data acquisition. Voice activated acquisition allows you to use your hands for other things. Wireless connection to the data processing unit allows you to move away from dangerous machines while
- Number of Input Channels: 4 #
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement, Rotary Velocity/Tachometer, Temperature
- Features: Battery Powered
-
Supplier: Dynalco
Description: INSTRUMENTATION: Signal Generator/Counter/Calibrator Used to calibrate tachometers, digital speed indicators, governors, counters, frequency meters. Measures signal frequency from magnetic pickups, pulsers, ac generators, shaft encoders. Eliminates the need for a frequency counter or an audio
- Frequency Range: 10 to 20,000 Hz
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Calibrator Style: Hand Held
-
Supplier: Transcat, Inc.
Description: Product Highlights PALM STROBE x has a removable, re-chargeable battery pack Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Available as a
-
Supplier: Baumer Ltd.
Description: operations in traffic and forest Tachometers and processdisplays small, compact designs timer, time and hour counters electronic tachometers for speed and velocity applications tachometers with two speed inputs process display for analog and digital sensors LCD and LED display
- Number of Digits (or Characters): 6
- Operating Temperature: 32 to 122 F
- Functions: Count Totalizer, Pulse Counter
- Display Type: LCD
-
Supplier: Baumer Ltd.
Description: operations in traffic and forest Tachometers and processdisplays small, compact designs timer, time and hour counters electronic tachometers for speed and velocity applications tachometers with two speed inputs process display for analog and digital sensors LCD and LED display
- Number of Digits (or Characters): 7
- Operating Temperature: 14 to 122 F
- Mounting: DIN Rail Mount
- Programming: None
-
Supplier: Baumer Ltd.
Description: operations in traffic and forest Tachometers and processdisplays small, compact designs timer, time and hour counters electronic tachometers for speed and velocity applications tachometers with two speed inputs process display for analog and digital sensors LCD and LED display
- Number of Digits (or Characters): 5
- Operating Temperature: 32 to 113 F
- Functions: Arithmetic Functions, Pulse Counter
- Reset: Manual
-
Supplier: OMEGA Engineering, Inc.
Description: x2 and 2 of current flash rate, tachometer mode with external trigger, and memory recall functions. The HHT41B can even be operated "hands-free" with our standard tripod mounting bushing.
- Flash Rate Range: 100 to 12,500 FPM (Flashes/min)
- Flash Rate Resolution: 0.1 ±FPM
- Flash Duration: 30 µs
- Features: Built-in or Self Calibration
Find Suppliers by Category Top
More Information Top
-
Danaher Controls | Counters | Product Catalog Search Results | Galco Industrial Electronics
RUBBER TIP FOR 6611, HT50 HAND TACHOMETER .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/3892/08Sep_LaValley.pdf?sequence=1
The speed of rotation was verified via Biddle Hand Tachometer as well as .
-
The maximum work and mechanical efficiency of human muscles, and their most economical speed
The speed of rota'tion isi measured by a hand tachometer of the type D. 31 supplied by Messrs Moul & Co. of Westminster, and the .
Indicates content that may require registration and/or purchase.