Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CO2Meter.com
Description: The Carbon Monoxide (CO) Handheld Gas Detector is a portable data logger designed to measure carbon monoxide concentrations with long-term data storage. Features Large LCD display for easy readability of CO levels Audible Alarm indication Data Logging with 16GB SD Card LCD Backlight
- Operating Temperature: 32 F
- Form Factor: Modular Bay / Slot System
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide and Carbon Monoxide Handheld Gas Detector is designed to measure both CO and CO2 concentrations in real-time with data logging capabilities for further analysis. With long-term data storage, the user can measure ambient gas levels by data displayed and gain
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
-
Supplier: CO2Meter.com
Description: Libraries CM505 Handheld CO2 CO O2 Gas Detector
- Operating Temperature: 32 F
- Form Factor: Modular Bay / Slot System
-
-
Supplier: CO2Meter.com
Description: The Portable CO2 Detector and Alarm is a handheld gas detector and data logger designed to measure concentrations in real-time with audible indication. Features ACCURATE: Precise NDIR technology to measure CO2 concentrations AUDIBLE: Includes Audible Alarm for High
- Operating Temperature: 32 F
- Form Factor: Modular Bay / Slot System
-
Supplier: Vaisala
Description: For Spot-Checking Applications The Vaisala CARBOCAP® Hand-held Carbon Dioxide Meter GM70 measures volume concentration of CO2 in the units of ppm or %. It is a user-friendly meter for demanding spot measurements in laboratories, greenhouses, mushroom farms, and for ensuring CO2 safety
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 14 to 158 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume, Trace
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: RHB series infrared carbon dioxide alarm detector is used in concentration detection of carbon dioxide and concentration excess alarm. It adopts international advanced NDIR non-dispersed gas analysis technique, CO2 measurement can not be interfered by other gases, it is simple to
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: REED-Direct
Description: Backlit LCD display Max, Data hold and Auto shut off Includes carrying case and 9V battery SPECIFICATIONS: Range: 1 to 1000 ppm CO Resolution: 1 ppm CO Accuracy: ±5% or ±10 ppm, whichever is greater Dimensions: 6.3 x 2.2 x 1.6" (160 x 56 x 40mm) Weight: 6.4 oz (180g)
- Measurement Type: %Volume
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO)
- Instrument Type: Detector
-
Supplier: H2scan, Corp.
Description: H2scan recognizes the importance of detecting and locating hydrogen leaks as quickly as possible. H2scan's HY-ALERTA™ 500 Handheld Hydrogen Leak Detector is the industry's most versatile, portable hydrogen leak detector able to respond to the widest range of hydrogen gas
- Operating Temperature: 32 to 113 F
- Application: Ambient Air Monitoring
- Features: Audible or Visual Alarms
- Gas Types: Combustible Gas, Hydrogen (H2)
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: TDB/LDB series toxic gas alarm detector adopts long life electrochemical sensor technique, it is mainly applied in steel, chemical and other fields for the detection and alarm of toxic gas leakage.
- Operating Temperature: -4 to 131 F
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Toxic Gas
- Instrument Type: Detector
- Display: Digital
-
Supplier: DOD Technologies Inc.
Description: The durable and robust XP-3380 II provides portable oxygen detection for environmental safety and spot check applications. Its easy-to-operate, large digital interface - with improved menu and measurement navigation - displays gas concentrations and levels at a glance. This versatile instrument
- Operating Temperature: -4 to 122 F
- Measurement Type: %Volume
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Instrument Type: Detector
-
Supplier: DOD Technologies Inc.
Description: The XP-703D handheld toxic gas detector is considered the standard for locating leaking gas cylinders right off the delivery truck. The device provides auto-zeroing, a long battery life, and a compact system to detect most of the main dopant gases used in the semiconductor industry.
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRB 2 is a handheld digital refractometer used to determine the refractive index and dextran, fructose, glucose, lactose and maltose content (%) of liquid. This IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as
- RI Accuracy: 0.0003 ±
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
- User Interface: Digital Readout / Interface
- Mounting Type: Handheld
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRP 2 is a handheld digital refractometer used to determine the sugar content / coffee p2 of coffee and similar liquids in the 0 ... 30 % Brix / 0 ... 25 coffee p2 measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10
- Brix Range: 0 to 30 %
- Brix Accuracy: 0.2 ±%
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
- Measurement Scale: Brix Detector, RI Detector
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRW 2 is a handheld digital refractometer used to determine the sugar content / alcohol content (% vol ap) / °Oechsle (°Oe) / KMN (babo) of wine and similar liquids in the 0 ... 45 % Brix / 0 ... 22% vol ap / 3 ... 150 °Oe / 0 ... 25 KMW measuring range. This waterproof IP65-rated digital
- Brix Range: 0 to 45 %
- Brix Accuracy: 0.2 ±%
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
- Measurement Scale: Brix Detector
-
Supplier: Radwell International
Description: SIGNATURE HANDHELD DIAGNOSTIC TOOL FOR EDWARDS/EST BRANDED SIGNATURE DETECTORS. PACKAGE CONTAINS HANDHELD UNIT, CHARGER, CABLE, USB FLASH DRIVE WITH PC APPLICATION AND USER GUIDE.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: 1.1 This performance specification applies to all hand-held metal detectors (HHMDs) used to find metal contraband concealed or hidden on people or other objects with accessible surfaces. This performance specification describes baseline performance requirements, which includes metal object
-
Supplier: GasLab
Description: The GasLab Plus Carbon Monoxide Gas Detector measures CO concentrations, relative humidity and temperature for personal safety applications around combustion. With its large display and built-in alarm this CO detector is useful as a personal safety device in garages, indoor ice rinks
-
Supplier: Restek
Description: one-year warranty, the Restek® leak detector is the industry standard for performance and affordability in handheld leak detectors. Leak Detector Specifications Detectable Gases: Helium, nitrogen, argon, carbon dioxide, hydrogen Battery: Rechargeable lithium ion internal
- Operating Temperature: 32 to 120 F
- Operating Humidity: 0 to 97 %
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: ASTM International
Description: 1.1 This standard applies to all hand-held metal detectors (HHMDs) used to find metal contraband concealed or hidden on people or other objects with accessible surfaces. This standard describes baseline performance requirements, which includes metal object detection performance, safety
-
Description: · 4 1/2 bit resolution (20000 counts) · Data Logger + Multimeter + Thermometer (only for OW18E) · True RMS test supported · BLE 4.0 wireless transmission, more stable, less power consumption (only for OW18E) · Build-in offline record function (only for OW18E) · Chart and Diagram mode helps to
- DC Voltage Range: 0.02 to 1,000 volts
- AC Voltage Range: 0.02 to 750 volts
- DC Current Range: 0.0002 to 20 amps
- AC Current Range: 0.0002 to 20 amps
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION CM1106-C series is a single beam NDIR CO2 sensor, based on non-dispersive infrared (NDIR) technology with independent intellectual property, which can detect CO2 concentration of indoor air. With high accuracy, long term stability, small size, it is widely used for
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRU 1 is a handheld digital refractometer used to determine the urea (NH2) 2C0 (AdBlue) content / refractive index of liquid in the 0 ... 51 % / 1.3330 ... 1.4056 nD measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from
- RI Range: 1.333 to 1.4056
- RI Accuracy: 0.0001 ±
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
- User Interface: Digital Readout / Interface
-
Supplier: REED-Direct
Description: GAS DETECTOR, FLAMMABLE Detectable gases: Natural gas and Propane/Butane Conforms to the National and European guidelines, Cat. II, Class B SPECIFICATIONS: Operating Conditions: 14 to 120°F (-10 to 50°C); 95% RH or lower Power Supply: 2 x 1.5V "AA" batteries Battery Life: 4 hours of
- Operating Temperature: 14 to 120 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106H-NS can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Evident Scientific
Description: The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT application performance with fast setups, test cycles, and reporting.
- Features: Aircraft / Military Inspection, Coating Flaw / Holiday Detector, Debonding / Bond Integrity, Digital Imaging System, General Corrosion Detection, Inclusions, Material Condition, Pore / Void, Portable / Handheld / Mobile, Pressure Vessel Flaws / Cracks, Programmable / Digital Control Unit, Rail
- Instrument Type: Conductivity / Resistivity, Corrosion, Flaw Detection
- Instrument Technology: Eddy Current / Electromagnetic, Ultrasonic
-
Supplier: MSA Safety
Description: MSA ALTAIR 5X Gas Detector measures up to 6 gases including natural gas. Now available with a PID Detector.. The ALTAIR 5X Gas Detector is capable of measuring up to 6 gases simultaneously and is now available with integrated PID sensor for VOC detection. Driven by advanced MSA
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Hydrocarbons, Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide
- Features: Audible or Visual Alarms, Hazardous Environments, Interchangeable Probes, Intrinsically Safe, Other, Sampling Pump
-
Supplier: Uson, L.P.
Description: Portable electronic gas leak detector for locating and measuring leaks quickly, precisely and cleanly. Sensitivity automatically adjusts to leak rate with maximum leak rates recorded and displayed. A detachable probe allows access to even difficult sites with the convenience of single hand
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Gas Types: Carbon Dioxide (CO2), Halocarbons (Refrigerants), Hydrocarbons, Methane (CH4) / Natural Gas
- Application: Confined Space Monitoring, Process Gas
-
Supplier: Solar Light Company, Inc.
Description: and PMA2142-10 have an active area of 2.57 cm2 and the PMA2142-30 has an active area of 2.84 cm2. Each of these detectors includes an instrument base. An 8/32 threaded mounting hole is used to attach the 0.5" shaft which is inserted into the adjustable base. These detectors are
- Wavelength Range: 250 to 10,600 nm
- Number of Channels: 1
- Power Range: 30.000000000000004 watts
- Accuracy: 5 ± %
-
Supplier: MSA Safety
Description: Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled with
- Measurement Type: %Volume, Trace
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Oxygen (O2)
- Application: Confined Space Monitoring, Personal Exposure Monitoring
-
Supplier: REED-Direct
Description: Low power semi-conductor sensor Includes soft carrying case and batteries SPECIFICATIONS: Sensitivity: 50 ppm methane Warm-up Time: Approx. 5 minutes Response Time: < 2 seconds Alarm Limit: At 10% LEL for methane Power Supply: 3 x "C" batteries Battery Life: 8 hours of continuous use Probe Length:
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Water Vapor
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: Newport MKS
Description: The 1919-R optical power meter is an advanced hand-held power and energy Meter capable of measuring from pW to thousands of Watts, in an ergonomically designed compact body. Just plug in one of the Newport detectors and you have a whole measurement laboratory at your fingertips. The bright
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power Meter
-
Supplier: Amprobe Test Tools
Description: Troubleshoot air conditioning systems quickly and accurately with Amprobe RLD-1 Refrigerant Leak Detector. State of the art technology assures precise, unambiguous readings, and makes leak detection across a wide variety of refrigerants easy and quick. Precisely pinpoints a place of the leaks
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
-
Supplier: Advance Security Products
Description: rechargeable battery and compass make this unit the best around. Use it in audio mode or in vibration mode. 3 Detectors In One This detector has a laser scanner and an RF detector built inside. It Scans For The Actual Camera Lense: This function is based on the principle of
- Camera Function: Video
-
Supplier: REED-Direct
Description: Auto power off Double molded housing and test leads EN610101 Cat. III, 1000V safety rating 0.2A/500V resettable fuse protection 2000-count LCD readout SPECIFICATIONS: AC/DC Voltage Range: 600V AC/DC Current Range: 200mA Resistance Range: 20Mω
- Options & Features: Auto-Ranging
- Special Measurement Types: Continuity Check, Diode Test
- Measurement Type: DC
- Form Factor: Handheld
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 14 to 104 F
- Measurement Type: %Volume
- Application: Ambient Air Monitoring, Personal Exposure Monitoring
- Display: Analog
Find Suppliers by Category Top
Featured Products Top
-
The LB5944A 1?MHz to 44?GHz True-RMS power sensor can now be ordered with its standard 2.4mm male connector or optional 2.92mm, male or female connectors. The 2.92mm connector offers compatibility with commonly used 3.5mm and SMA connectors, providing a wide array of RF connectivity. These same (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
New Standard-Performance Nuclear Event Detector provides fast, reliable radiation-event detection and circuit protection. Integrated differential drivers reduce SWaP, delivering 2× greater dose-rate sensitivity and 50%+ reduced response times. Learn more. (read more)
Browse Radiation Detectors Datasheets for Micross Components, Inc. -
LadyBug Technologies’ LB5900 Power Sensors span onerational frequencies up to 50Ghz and are available with a variety of connectors and options. In addition to the sensors USB connection, optional direct TTL connectivity, utilizing either SPI (Serial Peripheral Interface) or I2C (Inter (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
EXAIR’s Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function. The EXAIR ULD can play a major role to identify and pinpoint costly leaks that often go undetected (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
chosen small-form connector types to provide the best service for customers. Our standard and optional small form factor connectors are 3.5mm, SMA and 2.92mm. All three types are rated for mating with each other and match performance is similar to the lesser connector, and in some cases (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
have carefully chosen small form connector types to provide the best service for customers. Our standard and optional small form factor connectors are 3.5mm, SMA and 2.92mm. All three types are rated for mating with each other and match performance is similar to the lesser connector, and (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
connectivity: Standard USBTMC/USB HID interfaces with optional HiSLIP LAN (PoE-ready), SPI, and I2C for ATE/embedded systems. Precision 2.4mm male (1.39:1 typical VSWR @44 GHz). Includes PMA-12 Power Meter Software with SCPI commands (Read?, Fetch?) and time-domain trace analysis. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
: PR = PTGTGRc2/(4πRf)2 Put simply, this equation calculates how much power will be received by an antenna when it receives signals from another source. This information is used to determine if an antenna needs to be moved closer or further away to achieve optimal performance... (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
Measuring CO2 Levels for Honeybees
CO2Meter interviews Ronald Dal-Key, of Dal-Key Honey Farm who utilizes our Carbon Dioxide Handheld Gas Detector (CM-501) to maintain and monitor his bee population.
More Information Top
-
39th Annual Conference of Physiology and Pathology of Reproduction and 31st Mutual Conference on Veterinary and Human Reproductive Medicine
Two different handheld CO2 - detectors with different technologies were used and their suitability evaluated in practise.
-
Short-Range Atmospheric Dispersion of Carbon Dioxide
… field technician could carry out an inexpensive survey over the course of an afternoon using, (i) an anemometer set up when the flow is generally transverse to the fault, and (ii) a hand-held CO2 infrared (IR) detector to measure CO2 concentration …
-
Selected Systems for the Detection of Human Stowaways in Air Cargo Containers
The CD-2 Human Occupancy Detector (HOD), a handheld carbon dioxide ( CO2 ) detector .
-
Short-range atmospheric dispersion of carbon dioxide
… technician could carry out an inexpensive survey over the course of an afternoon using (1) an anemometer set up when the wind is generally transverse to the fault, and (2) a hand-held CO2 infra red (IR) detector to measure CO2 concentration …
-
Occurrence of moisture problems in schools in three countries from different climatic regions of Europe based on questionnaires and building inspections – the ...
Measuring instruments included hand-held mois- ture detectors , relative humidity, temperature and CO2 monitoring devices, and simple airflow detection instruments (smoke puffers).
-
A Study of Ventilation Measurement in an Office Building
Peak CO2 measurements were performed within the occupied space using portable hand- held sample pumps and air sample bags and the infrared CO2 detector of the automated CO2 system.
-
Optimization performance of a CO2 pulsed tuneable laser
It consists of a tuneable TEA CO2 laser, a pyroelectric energy detector (Newport 818E) connected to a handheld power/energy meter (Newport 841-PE) and a computer for acquisition purposes.
-
Air circulation and its impact on microclimatic variables in the Císařská Cave (Moravian Karst, Czech Republic)
CO2 concentrations were measured by a hand-held device (2-channel IR- detector FT A600-CO2H linked with ALMEMO 2290-4 V5, Ahlborn, Germany (measuring range: 0–10 000 ppmv; precision: ±50 ppmv +2 vol.
-
Federal Register > Tuesday, April 8, 2014 > [79 FR 19391] Petitions for Modification of Application of Existing Mandatory Safety Standards
… last open crosscut on the intake side of the entry to cut into the well; three 20 pound CO2 fire extinguishers, 20 bags … … the working face, one hand-held methane monitor capable of … … methane, a multi-gas detector carried by both the …
-
Federal Register > Friday, June 14, 2013 > [78 FR 35976] Petitions for Modification of Application of Existing Mandatory Safety Standards
… last open crosscut on the intake side of the entry to cut into the well; three 20 pound CO2 fire extinguishers, 20 bags … … the working face, one hand-held methane monitor capable of … … methane, a multi-gas detector carried by both the …
Indicates content that may require registration and/or purchase.