-
Supplier: Accuris
Description: Generic Requirements for Hardened Fiber Optic Connectors (HFOCs)
-
Supplier: Win Source Electronics
Description: Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180554-1962940000 Connector Type: Plug Fastening Type: Pull, Push Orientation: Straight Housing Color: Beige Ratings: IP20 Mode: Multimode Simplex/Duplex: Duplex Categories:
- Connector Type: Fibre Channel Connector
-
Supplier: Win Source Electronics
Description: m Shielding: Unshielded Orientation: Straight Number of Conductors: 5 Contact Plating: Gold Insulation Material: PVC Cable Length: 3.6 m Number of Pins: 5 Connector Type A: Circular, Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires
-
-
Supplier: Win Source Electronics
Description: Unshielded Orientation: Straight Number of Conductors: 12 Insulation Material: PVC Cable Length: 305 mm Number of Pins: 12 Connector Type A: Receptacle Connector Type B: Connector Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference):
-
Supplier: Win Source Electronics
Description: Shielding: Unshielded Housing Material: Zinc Orientation: Straight Number of Conductors: 6 Contact Plating: Gold Ratings: IP67 Insulation Material: PVC Number of Poles: 6 Cable Length: 305 mm Number of Pins: 6 Contact Gender: Female Connector Type B: Connector Categories: Cables, Wires
-
Supplier: TelephoneStuff.com
Description: Fiber Optic 103 Stripper (FO 103-S) is designed for stripping 250 micron buffer coating from 125 micron optical fiber. These tools are factory set and cannot be adjusted or calibrated. The tool may be periodically checked for proper operation and cleaned with a fine plastic
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Fiber optic stripper. Features - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole & V-opening in blade allow for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Fiber Optic Stripper. Features: - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole and V-opening in blade allows for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical
- Tool Type: Stripper
-
Supplier: Newport MKS
Description: optic strippers allow to strip the 2 - 3 mm outer jacket, 900 µm buffer, and the 250 µm polymer coating for the standard 125 µm fiber using only a single tool. Factory Set and Ready to Use Out-of-the Box These fiber optic stripping tools are factory set so there is no
-
Supplier: Newport MKS
Description: The F-STR-103D Fiber Optic Stripper is a popular dual hole durable Miller® tool that removes 2 - 3 mm fiber jacket, and 250 μm coating from 125 μm diameter fibers. There is no need of having a jacket stripper and a coating stripper separately. The precision diameter hole
-
Supplier: Newport MKS
Description: The F-STR-103T-250 Fiber Optic Stripper is a popular three hole durable Miller® tool that removes 2 - 3 mm fiber jacket, 900 nm tight buffer, and 250 μm coating from 125 μm diameter fibers. There is no need of having a jacket stripper and a coating stripper separately.
-
Supplier: TelephoneStuff.com
Description: Tri-Hole Fiber Optic Stripper performs all common fiber stripping functions in one compact tool. Features: - Hole for removal of 2 to 3 mm fiber jackets - Removes 900 tight buffer to 250 micron buffer coating - Standard 250 to 125 micron stripping - Precision diameter
- Tool Type: Stripper
-
Supplier: Charles Industries, LLC
Description: capacity in a compact size Spacious loose tube fiber storage in a compact size can express 144 fiber cable Splitters and optical taps available to support a variety of fiber access architectures Hardened drop version (FSDC-H) available with 8 Amphenol H connector
- Length / Height: 15 inch
- Width/Diameter: 9.65 inch
- Depth: 5.7 inch
- Height: 15 inch
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Quick termination time, compatible w/ 680 anaerobic adhesive hardener
- Maximum Cable Diameter: 3 mm
- Insertion Loss: 0.2 dB
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: L-com, Inc.
Description: The L-com FOACCVSC002 is a RS232/422/485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm. The FOACCVSC002 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The L-com FOACCVST002 is a RS232/422/485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm. The FOACCVST002 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The L-com FOACCVSPESC020 is a RS485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPESC020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The L-com FOACCVSPEST020 is a RS485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPEST020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: Allied Electronics, Inc.
Description: Coaxial Connectors Fiber-Optic Connectors Open Barrel Contacts Solderless Terminals Wire Ferrules Modular Telephone Plugs Fully Ratcheting Cycle Manual Ratchet Release EZ1-Change™ Die Set Screws Adjustable Crimp Tension Hardened Dies for Long Life Dies Fully
-
Supplier: Allied Electronics, Inc.
Description: Coaxial Connectors Fiber-Optic Connectors Open Barrel Contacts Solderless Terminals Wire Ferrules Modular Telephone Plugs Fully Ratcheting Cycle Manual Ratchet Release EZ1-Change™ Die Set Screws Adjustable Crimp Tension Hardened Dies for Long Life Dies Fully
-
Supplier: Allied Electronics, Inc.
Description: 1300 Series Insulated Terminal and Lug Crimper Coaxial Connectors Fiber-Optic Connectors Open Barrel Contacts Solderless Terminals Wire Ferrules Modular Telephone Plugs Fully Ratcheting Cycle Manual Ratchet Release EZ1-Change™ Die Set Screws Adjustable Crimp Tension
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: FTTx Drop Cable Megladon builds durable drop cables for use in FTTx deployments. The rugged SCAPC hardened type connector can be installed on a variety of cable types (aerial self supported, direct buried or duct), and our pre-terminated solutions support rapid subscriber deployments.
- Wavelength: 1,310 to 1,550 nm
- Bending Radius: 10.000000000000002 to 20.000000000000004 mm
- Operating Temperature: -40 to 85 C
- Cable Type: Multifiber Cable
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: Megladon's Scout Outdoor Test Jumper Cables are designed to support FTTx testing in the field, with a hardened outdoor connector on one end and the standard connector of choice on the other. These test jumpers are customizable in length and standard connector type,
- Wavelength: 1,250 to 1,640 nm
- Bending Radius: 10.000000000000002 mm
- Features: Other
- Fiber Mode: Single Mode
-
Supplier: Allied Electronics, Inc.
Description: ports (10/100 Mbps) in a narrow housing width. These include a uniquely complete range of 100Mbps glass fiber configurations to support 1 or 2 ports with SC or ST style connectors. Each SFN switch includes the unique ability to add optional security frames that can be used to block
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports • Fully contained within a 2070 chassis, draws power from the Model 2070 chassis power supply • All Ethernet cabling is from rear access ports, no Model 2070 chassis
- Number of Ports: 8 #
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Supplier: Heilind Electronics, Inc.
Description: FIBER OPTIC CONNECTOR
- Connector / Adapter: Connector
-
Supplier: RS Components, Ltd.
Description: Grey Simplex Fibre Connector/Crimp Ring
- Maximum Cable Diameter: 2.2 mm
- Connector / Adapter: Connector
- Fiber Type: Simplex
- Fiber Application: Single Mode
-
Supplier: LEMO USA, Inc.
Description: Hybrid electrical-fibre optic self-latching connector for HDTV applications (SMPTE / ARIB / EBU Standard). Description: • Hybrid with: 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Push-Pull self-latching • Keying W code • Over 11 shell
- Insertion Loss: 0.1 dB
- Operating Temperature: -40 to 80 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Heilind Electronics, Inc.
Description: FIBER RCPT 4 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: connector compatible with VITA 66.5 standard and aligned to the SOSA® Technical Standard. Features & Benefits The low-profile plug-in module connector is screwed on the board edge through an interposer, saving board space and eliminating fiber cable handling. The backplane
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech stocks high quality accessories to support your fiber optic system requirements.
- Connector / Adapter: Connector
- Connector Type: FDDI
-
Supplier: Heilind Electronics, Inc.
Description: FIBER RCPT 6 CHNL MIL 90 DEG
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: ARINC 801 Fiber Jam Nut Receptable
- Connector / Adapter: Connector
Find Suppliers by Category Top
Featured Products Top
-
Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s? Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
offers 200 and 600 MHz/km of bandwidth when there is an enormous amount of information to carry. These versatile connectors are shock and vibration resistant and can withstand 500 mating cycles. The Amphe-Lite fiber optic termini is compatible with MIL-DTL-38999 shell and have excellent (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers®. UL Listed. Meets FCC requirements of (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
Product Overview CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
An overview of fiber-to-the-premises (FTTP) product requirements and qualification programs
One such new product is an HFOC ( Hardened Fiber Optic Connector ).
-
FONS Expands Testing Capabilities For FTTP Applications Within Its Verizon Certified PFOC Laboratory
…1209 and GR-1221 testing of fiber optic assemblies, connectors and couplers achieved in the fall of 2004, FONS has now extended testing capabilities to test optical splice closures, optical fiber demarcation boxes and hardened fiber optic connectors at the company's Marlboro…
-
LIST OF MATERIALS
Acceptable for Use on
Systems of USDA Rural
Development
Telecommunications
Borrowers
Acceptance includes hardened fiber optic connectors (HFOC) and RDUP/RUS Listed service entrance (drop) cables specifically mated for this terminal’s use or for individual purchase as a stand alone pre-connectorized fiber drop for other like terminals using the patented licensed Corning technology.
-
Tactical Automated Security System Air Force expeditionary security
TASS has been designed for quick deployment and includes its own armored fiber - optic cable and hardened connectors to operate in harsh environments.
-
Potential applications of micro-optic technology for next-generation fibre optic connectivity solutions exploitable in access networks
For a range of applications where networks often have to be re-routed as in fibre - optic video installations, specially hardened connectors for harsh environment have been developed, see fig.7(b).
-
Best Practices for the Security of Radioactive Materials
…• Duress switches in device rooms and proximal locations • Volumetric sensors (motion detectors) in the device room, approach corridors, and exclusion zones • Tamper-proof connectors (case- hardened , requiring non-standard tools for removal) • Fiber - optic or other anti-tampering…
-
Electromagnetic Pulse Effects on a Typical Electric Utility System
…this technology a fully hardened power generation, transmission or distribu- tion facility would utilize only dielectric devices and links in the "Zones of Influence" and hardening of the electronics within … enclosure penetration by a fiber optic connec- tor offers almost perfect attenuation…
-
Opto-Mechanical Smart Actuator
Optical power sources, fiber - optic transmission lines, optical sensors, and optical connector technologies are all well developed for commercial application and radiation hardened components are starting to emerge.
-
Fiber Optic Sensors: An Introduction for Engineers and Scientists
Challenges that remain for manufacturers of these intensity sensors include (1) effective compensation for cable and connector loss in quasi-static sensing … to multiplex intensity sensors into fiber optic data networks, (3) qualification … industrial use (rugged and hardened designs), and (4) determination…
-
NASA Tech Briefs, February 2010
…Applications; Measuring Cyclic Error in Laser Heterodyne Interferometers; Self-Referencing Hartmann Test for Large-Aperture Telescopes; Measuring a Fiber - Optic Delay Line Using a … Lunar Dust-Tolerant Electrical Connector ; Compact, Reliable EEPROM Controller … for MMIC Amplifiers; Radiation- Hardened Solid-State Drive; Use…
Indicates content that may require registration and/or purchase.