-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Case or Induction hardened for extended wear resistance. Precision
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Case or Induction hardened for extended wear resistance. Precision
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Case or Induction hardened for extended wear resistance. Precision
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Case or Induction hardened for extended wear resistance. Precision
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: Renold Jeffrey
Description: Designed for severely abrasive and extreme heat applications such as hot clinker and hot lime drag conveyors up to 1000 degrees, this series of chains are made with special heat treated and induction hardened pins for greater fatigue life and shock loads. Both sides of the chain
- Chain Class / Application: Engineering Chain
- Strand Configuration: Single
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also
- Chain Material: Steel / Hardened Steel
- Chain Pitch: 1.25 to 2.61 inch
- Chain Type: Steel Pintle Chain
- Chain Width: 0.8465 to 2.57 inch
-
Supplier: Renold Plc.
Description: Renold manufactures the most complete line of welded steel mill and drag chains in the industry. The quality and performance of our welded steel chains have been the industry standard for decades. Renold's engineering support and product design are the benchmark for the
- Chain Material: Steel / Hardened Steel
- Chain Type: Welded Steel Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China chains manufacturer&exporte r, we specialize in: Transmission chains, Conveyor chains, Agriculture chains, Special chains, Dragging chains, Malleable Cast Iron chains , Flat-Top Chain For Conveyors.We can also produce chain
- Chain Material: Steel / Hardened Steel
- Chain Pitch: 0.9039 to 1.65 inch
- Chain Type: Other / Specialty Chain
- Chain Width: 0.7008 to 1.56 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also
- Chain Class / Application: Engineering Chain
- Chain Material: Steel / Hardened Steel
- Non-standard Chain Pitch: 5.91 to 13.78 inch
- Strand Configuration: Single
-
Supplier: Diamond Chain Company
Description: Diamond Chain Oven Pin Chains are built with Diamond standard series 60 pitch ASME/ANSI chain and are available with bendable, breakaway, or stainless steel carrier pins. Diamond oven pin chains are designed with carrier pins that are the actual chain pins,
- Chain Material: Steel / Hardened Steel
- Chain Type: Roller Chain
- Features: O-ring Chain
- Strand Configuration: Single, Double
-
Supplier: Diamond Chain Company
Description: Diamond Coupling Chain is designed for use with drive couplings to provide near-seamless power transmission. The chain's file-hard components have superior durability that allows them to out outlast standard carbon steel roller chain.
- Chain Material: Steel / Hardened Steel
- Chain Type: Roller Chain
- Features: O-ring Chain
- Strand Configuration: Single, Double
-
Supplier: SKF/North America
Description: Conveyor chains, whether they are roller or cast in construction, are found today in virtually every industry. Unlike other types of chains that transfer power from one shaft to another, the conveyor chain is used to pull (or elevate) a load, usually in a straight line, at
- Attachment Type: Extended Pins, Standard Bent, Standard Straight
- Chain Material: Stainless Steel, Steel / Hardened Steel
- Chain Pitch: 0.5000 to 39.37 inch
- Chain Width: 0.6457 to 7.09 inch
-
Supplier: Renold Canada
Description: Renold manufactures the most complete line of welded steel mill and drag chains in the industry. The quality and performance of Jeffrey welded steel chains have been the industry standard for over thirty years. Renold Jeffrey's engineering support and product design are
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Chain Material: Steel / Hardened Steel
- Links / Sidebars: Offset Link / Sidebar, Straight Link / Sidebar
-
Supplier: Diamond Chain Company
Description: Diamond Chain's High Strength / Lift chains are designed to handle heavy loads and repetitive lifting operations. Diamond Chain's extensive ASME / ANSI product assortment provides industry leading wear life and is available in a variety of base materials, finishes, and
- Chain Material: Steel / Hardened Steel
- Chain Type: Roller Chain
- Features: O-ring Chain
- Strand Configuration: Single, Double
-
Supplier: Diamond Chain Company
Description: Diamond Chain's Hollow Pin series chains are built to ASME / ANSI B29.27 standards and are used for conveyor applications.
- Chain Material: Steel / Hardened Steel
- Chain Type: Roller Chain
- Features: O-ring Chain
- Strand Configuration: Single, Double
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also
- Attachment Type: Other / Special Attachment
- Chain Material: Steel / Hardened Steel
- Chain Type: Steel Pintle Chain
- Features: Attachment Chain
-
Supplier: Murphy Industrial Products Inc.
Description: THIS SECURITY CHAIN IS: CASE HARDENED - Cannot cut with Bolt Cutters. ZINC PLATED - Superior Corrosion Protection. LOCKS – Available upon request. CUT TO LENGTH – Or available by the Drum SLEEVE – Synthetic Fabric Sleeve available for Surface Protection THE BEST – Security Chain
- Features: Galvanized
- Material Size: 0.2812 to 0.3750 inch
- Materials: Steel
- Welded Chain: Welded Chain
-
Supplier: RegalRexnord
Description: 1244 Drive Chain P/P Offset SB 4.063p
- Chain Material: Steel / Hardened Steel
- Chain Pitch: 4.06 inch
- Chain Type: Sidebar Chain
- Chain Width: 4.88 inch
-
Supplier: RegalRexnord
Description: 1240 Drive Chain P/P Offset SB 4.063p
- Chain Material: Steel / Hardened Steel
- Chain Pitch: 4.06 inch
- Chain Type: Sidebar Chain
- Chain Width: 4.88 inch
-
Supplier: RegalRexnord
Description: 1030 Drive Chain P/C Stl Offse P/C Stl Offset 3.075p
- Chain Material: Steel / Hardened Steel
- Chain Pitch: 3.08 inch
- Chain Type: Sidebar Chain
- Chain Width: 3.5 inch
-
Supplier: Renold Canada
Description: Renold provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. Fiberglass flights, laminated wood flights, UHMW wear strips, wear
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Chain Material: Stainless Steel, Steel / Hardened Steel, Other Metal Material, Other Plastic Material
- Features: Attachment Chain
- Links / Sidebars: Offset Link / Sidebar, Straight Link / Sidebar
-
Supplier: SKF/Global
Description: Conveyor chains, whether they are roller or cast in construction, are found today in virtually every industry. Unlike other types of chains that transfer power from one shaft to another, the conveyor chain is used to pull (or elevate) a load, usually in a straight line, at
- Attachment Type: Extended Pins, Standard Bent, Standard Straight
- Chain Material: Stainless Steel, Steel / Hardened Steel
- Chain Pitch: 0.5000 to 39.37 inch
- Chain Width: 0.6457 to 7.09 inch
-
Supplier: RegalRexnord
Description: SS1088 Chain Rivet Str SB Chain 2.609P
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Chain Material: Steel / Hardened Steel
- Links / Sidebars: Straight Link / Sidebar
- Non-standard Chain Pitch: 2.61 inch
-
Supplier: Accuris
Description: CHAIN,HARDENES STEEL BUSHING ROLLERLESS,
-
Supplier: SKF/North America
Description: SKF Double Pitch Roller Chains are produced in accordance with the ASME/ANSI B29.3 (transmission series) and B29.4 (conveyor series) American roller chain standards. In general, these chains are dimensionally similar to ASME/ANSI standard products except that the pitch is
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4"), 120 (1 1/2")
- Attachment Type: Standard Bent, Standard Straight
- Chain Material: Stainless Steel, Steel / Hardened Steel
- Features: Attachment Chain, Double Pitch
-
Supplier: Renold Plc.
Description: Standard attachment chain ready for despatch within 72 hours. Half-inch (08B) to one-inch pitch (16B) transmission chain with standard K attachments, M attachments and extended pins for standard carbon steel BS chain
- Attachment Type: Extended Pins, Standard Bent, Standard Straight, Wide Contour Bent, Wide Contour Straight
- Chain Class / Application: Power Transmission Chain
- Chain Material: Steel / Hardened Steel
- Features: Attachment Chain
-
Supplier: IBT Industrial Solutions
Description: exact application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. CONVEYOR AND ENGINEERING CHAIN Cast Welded Steel Non-Metallic Steel
- Chain Material: Steel / Hardened Steel, Other Metal Material, Other Plastic Material
- Features: Attachment Chain
-
Supplier: Renold Jeffrey
Description: in a single run, saving transfer points and floor space with a compact layout. Renold Jeffrey Dairy Case Conveyor Chains are specifically designed to handle heavy case weights and variable shock loads. Specially selected, heat-treated alloy steels provide superior strength.
- Features: Flexible
- Strand Configuration: Single
-
Supplier: RUD Chain, Inc.
Description: A Tyre Protection Chain is a close mesh of high-alloy, hardened steel chains. It protects the tread and sidewalls of the tyres. The flexible design of the chains let them adjust to every tyre deformation. Their high level of self-cleaning prevents the tread mesh
-
Description: Offset pitch, hardened Steel Roller Chain Type Connecting Link
- Chain Material: Steel / Hardened Steel
-
Supplier: Imao-Fixtureworks
Description: Sprocket Steel (S45C) Induction hardened (teeth top) Black oxide finish Bearing Steel
- Application: Chain
- Belt / Chain Contact: Sprocket
- Maximum Tension Rating: 297 to 2540 lbs
-
Supplier: Martin Sprocket & Gear, Inc.
Description: No. 35 pitch available in hardened steel and stainless steel
- Bore Diameter: 1 inch
- Length Through Bore: 0.8750 inch
- Material: Steel - Hardened
- Number of Teeth: 20
-
Supplier: Ramsey Products Corporation
Description: There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an
- Bore Diameter: 0.5000 to 0.8750 inch
- Coupling Diameter: 2.25 inch
- Coupling Type: Roller / Silent Chain
-
Description: 0.25" (#25) Pitch, 75 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel.
- Bore Diameter: 0.5000 inch
- Material: Steel - Hardened
- Number of Teeth: 75
- Pitch: 25 (1/4")
-
Description: The CM Series 622 Hand Chain Hoist features a simple, efficient and economical design. Its compact design, low headroom and lightweight steel construction makes this hoist easy to install, even in confined spaces. Additional features and benefits include: Simple, efficient
- Hoist Mounting: Suspension Hook
- Line Type: Chain
- Load Capacity: 1000 to 10000 lbs
- Load Hook: Single
Find Suppliers by Category Top
Featured Products Top
-
Ball Bearing Type Idler Sprocket Hardened Teeth-High Speed Advantages and Applications The structure of the idler sprocket is simple and easy to install. It does not require lubricating oil, reducing (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
machining of square holes, hexagonal holes, keyways, and splines. Standard: DIN8187/ISO 606: 04B-32B; ANSI B29.1: 25-240 Pilot Bore, Taper bore and finished bore Sprocket & Platewheel; Double Single Sprockets. Material: Steel, Stainless steel, Cast Iron, Alu. Surface Treatment: Black oxided, Zinc plated, Electrophoresis, available on request Heat treatment: Teeth inductive hardened HRC45-50 (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Standard: DIN8187/ISO 606: 04B-32B; ANSI B29.1: 25-240 Pilot Bore, Taper bore and finished bore Sprocket & Platewheel; Double Single Sprockets. Material: Steel, Stainless steel, Cast Iron, Alu. Surface Treatment: Black oxided, Zinc plated, Electrophoresis, available on request Heat treatment: Teeth inductive hardened HRC45-50 (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
The latest innovation from U.S. Tsubaki Power Transmission, LLC is a revolutionary stainless steel roller chain that has never been seen before in this form. With over 100 years of design and manufacturing excellence, Tsubaki® is excited to announce the launch of its new Super Stainless (read more)
Browse Roller Chain Datasheets for U.S. Tsubaki Power Transmission, LLC -
spaces. Rugged Design Impact resistant stamped steel frame and gear cover withstands repeated rigorous use. Built to Last Zinc plated hardened steel chain provides strength and longer chain life, translating to (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
-hand operation. Forged upper and lower hooks with latches standard Impact-resistant, all-steel frame, gear case and cover. Hardened link-type alloy steel load chain for strength and long wear. Free wheeling feature allows (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
on toolroom mills as it is on CNC production machines. Features, Benefits, & Product Specifications: Body Material: Stress Relieved 80,000 PSI Ductile Iron Flame hardened vise bed (read more)
Browse Vises Datasheets for Jergens, Inc. -
incline. The conveyor chain is made out of heat-treated metal and hardened with press-fit joints. Plastic pedals are mounted between two chains, which are used to move grain along its length. Inclined chain conveyors are used to transport grain to a higher level point. And by combining both a (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LIFTING, HOISTING, AND ELEVATING
Hardened steel chain achieves about 50 percent of its total elongation during the final 10 percent of loading just prior to rupture.
-
Hydrogen Embrittlement Failure of a Galvanized Washer
C.R.F. Azevedo, D. Magarotto, A.P. Tschiptschin, Embrittlement of case hardened steel chain link.
-
Federal Register > Tuesday, April 8, 2008 > [73 FR 18984] Endangered and Threatened Wildlife; Sea Turtle Conservation
Response: The experimental fishery to test the modified gear used 3/8 inch hardened steel chain to create the chain mat (DuPaul et al., 2004).
-
Static and Dynamic Fracture Behavior of Oil Shale
Bending stresses due to slight misalignments were minimized by in- cluding several lengths of hardened steel chain in the load train.
-
CR4 - Thread: A Scientific Question for You Guys
A 50 cal bullet fired from a hastily, poorly packed black powder weapon hitting squarely the 1/4 opening between links of a hardened steel chain link used in an operating whirlwind style pumpkin chucker.