-
Supplier: SPIROL
Description: Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring
- Diameter / Size: 0.031 to 0.75 inch
- Length: 0.125 to 4 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Pin Type: Coiled Spring Pin
-
Supplier: Carr Lane Manufacturing Co.
Description: Spring Locating Pins provide an extremely compact way to apply side force to a workpiece, for positioning or light clamping. The version shown here, with a case-hardened steel contact pin and a coil spring, is our most popular. A protective rubber seal
- Body Diameter: 0.125 to 0.625 inch
- Pin Diameter: 0.118 to 0.394 inch
- Side Force: 2.2 to 45 lbs
- Body Material: Aluminum
-
Supplier: SPIROL
Description: Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation.
- Diameter / Size: 0.062 to 0.5 inch
- Length: 0.187 to 3 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Design Units: English, Metric
-
-
Supplier: SPIROL
Description: Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free
- Diameter / Size: 0.06692917 to 0.82283509 inch
- Length: 0.1574804 to 3.93701 inch
- Features: Bulk Package, Search All Spring Pins
- Design Units: Metric
-
Supplier: SelfLube, Inc.
Description: Each Unikix Spring Pin consists of a hardened steel rod soldered to a compression spring. A Unikix Spring Pin can eject a sheet-metal part after cut-off. This can prevent the sheet metal from being held against the stripper by stamping-fluid surface
- Diameter / Size: 0.2 to 0.148 inch
- Length: 3 to 4 inch
- Pin Type: Ejector Pin
- Design Units: English
-
Supplier: SPIROL
Description: 6150 alloy steel, 302/304 nickel (austenitic) stainless steel and 420 chrome (martensitic) stainless steel. In addition to being able to purchase SPIROL’s standard Coiled Spring Pins online, you are also able to view or download 2D Sales Drawings and 3D models of
- Diameter / Size: 0.62 to 0.5 inch
- Length: 0.187 to 4 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Design Units: English
-
Supplier: Jergens, Inc.
Description: the Spring Locating Pins with Seals (only sealed pins have a coil-style spring, see Related Products below). All other applications may use our Elastomer Spring Locating Pins. These pins have a solid elastomer plastic, colored body with a chromate
- Pin Diameter: 0.5 inch
- Side Force: 11.1 lbs
- Body Material: Aluminum
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum Spring Material:
- Body Diameter: 0.438 inch
- Side Force: 11.2 lbs
- Body Material: Aluminum
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.875 inch
- Features: Search All Spring Pins
- Material: Steel, Hardened and Ground
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 1.375 inch
- Features: Search All Spring Pins
- Material: Steel, Hardened and Ground
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.375 inch
- Features: Search All Spring Pins
- Material: Steel, Hardened and Ground
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Material: Hardened Steel
- Standard Drives: Hex Socket / Allen
- Metric: M2
- Screw Type: Set Screw
-
Supplier: Hartford Technologies, Inc.
Description: Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Pin Type: Detent Pin
- Features: Other, Search All Hitch and Linch Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Solid alignment pin with a ground shank and solid shoulder to hold exact grip-length tolerance. Locking balls hold the pin in place by spring force (not positive locking like a Ball Lock Pin). Simply push to insert, and pull to remove. Available in steel or
- Diameter / Size: 0.1875 to 1 inch
- Design Units: English, Metric
- Pin Type: Quick Release Pin
- Features: Search All Locating and Fixturing Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Similar to a standard Clamping Pin, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively
- Diameter / Size: 0.25 to 0.5 inch
- Length: 4 to 5 inch
- Pin Type: Clamping Pin
- Design Units: English, Metric
-
Supplier: Pivot Point, Inc.
Description: added as a low cost tether to prevent loss. Wire Lock Pins are also known as PTO Pins, Snapper Pins and Hitch Pins. For an easy to use alternative, please also see Tab Lock Pins. Made of low carbon steel, zinc plated. Wire loop of hard drawn MB spring
- Design Units: English
- Features: Other, Search All Hitch and Linch Pins
- Bulk/Assorted Package: Package of Assorted Sizes
- Material: Steel, Hardened and Ground
-
Supplier: Pivot Point, Inc.
Description: Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull Pin
- Design Units: English
- Features: Other, Search All Locating and Fixturing Pins
- Bulk/Assorted Package: Package of Assorted Sizes
- Material: Steel, Hardened and Ground
-
Description: Strip, Foil, Wire, AMS 5504, AMS 5505, ASTM A-240 APPLICATIONS Cutlery, hardware, micrometer parts, compressor parts, valve parts for oil fields, fasteners, springs, pins, gauge parts, gun clips DESCRIPTION Type 410 is a martensitic stainless steel that provides good corrosion
- Tensile Strength (UTS, Break): 65,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 20 %
- UNS Number: 41,000
-
Description: 301 Stainless Strip, Coil, Foil & Wire, AMS 5901 (ANN), AMS 5902 (3/4H), AMS 5517 (1/4H), AMS 5518 (1/2H), AMS 5519 (FH), ASTM A666 APPLICATIONS Springs Fasteners Washers Zippers Clips Clamps Computer Parts Contacts Stampings of a wide variety of parts Pins TYPE 301 STAINLESS
- Tensile Strength (UTS, Break): 90,000 to 270,000 psi
- Yield Strength (YS): 45,000 to 140,000 psi
- Elongation: 8 to 40 %
- UNS Number: 30,100
-
Supplier: J. W. Winco, Inc.
Description: button the balls are locked. These rapid release pins have a high load capacity, due to the pin being made of heavy duty, hardened and highly abrasion-resistant stainless steel. Split ring GN 111 with various lengths of chain is available to prevent loss or misplacement
- Features: Search All Locating and Fixturing Pins
-
Supplier: J. W. Winco, Inc.
Description: GN 113.4 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces. They are useful for their compactness. These release pins have a high load capacity, due to the pin being made of heavy duty, hardened and highly
- Features: Search All Locating and Fixturing Pins
-
Supplier: Tooling Technology
Description: the sheet in advance of the tooling by capturing conical impressions formed in the sheet. This improves part quality and reduces scrap. Standard features and benefits include: Hardened steel spring pins are housed in bronze bushing cartridges for easy installation A
- Features: Search All Locating and Fixturing Pins
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: hardened alloy steel pins. Market leading toughness, durability and strength. COMMON INDUSTRIES INDUSTRIALS MINERALS FERTILIZER MINING
- Tensile Strength: 100,000 lbs
- Maximum Allowable Load: 7,800 lbs
-
Supplier: DME Company
Description: shut-off pin. During injection, material flow caused by injecting force overcomes spring tension, thereby pushing shut-off pin away from seat. During screw recovery and idle, the spring tension forces the pin forward restricting material flow. SHUT-OFF
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: PJ Company
Description: are enclosed by a spring box and are easy to adjust. Powerdriven carts Portable medical equipment Shock sensitive loads Aircraft tripod jacks Computer equipment FEATURES Top Plate & Yoke - Made from 1/4" steel plate Swivel - Cold forged, hardened ball bearing raceways- Minimize
-
Supplier: Artifex Engineering
Description: 04PMT-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Use two stainless steel pins, as the guide for
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Shape: Circular
- Mount Type: Mirror Mount
-
Supplier: Imao-Fixtureworks
Description: safe and reliable fixture. This clamp is available with a clockwise or counterclockwise clamping direction. The body and collet are made from electroless nickel-plated pre-hardened steel. The cover and lever arm are made from electroless nickel-plated 1045 steel. The handle is
- Clamping Force: 112 lbs
- Clamping Mechanism: Lever
- Actuation: Manual
- Clamp type: Pull Clamp
-
Supplier: HardwareSource, Inc.
Description: Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop.
-
Supplier: R&I Manufacturing Co.
Description: DURA-TAC JG-1000 is an economic rotary actuator with rotary motion achieved by two pistons driving a series of hardened 1/2" diameter steel balls against a dowel pin located in the output flange. This gives a back-lash free, air spring-loaded power train. Air pressure
- Operating Pressure Range: 80 to 100 psi
- Operating Temperature: -30 to 300 F
- Rotation Angle: 180°
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical
-
Supplier: HardwareSource, Inc.
Description: Used for standard wall to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop.
-
Supplier: HardwareSource, Inc.
Description: degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Each leaf measures 2/1/8" wide by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets,
-
Supplier: National Bronze & Metals Inc.
Description: Current Carrying, Contact Bridges, Belleville Washers, Navigational Instruments, Clips FASTENERS: Washers, Fasteners, Lock Washers, Retaining Rings, Roll Pins, Screws, Bolts INDUSTRIAL: Pumps, Springs, Electrochemical, Shafts, Non Sparking Safety Tools, Flexible Metal Hose, Housings
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Tensile Strength (UTS, Break): 70,000 to 200,000 psi
- Yield Strength (YS): 32,000 to 180,000 psi
-
Supplier: PennEngineering®
Description: conditions Versatile Configuration Options Available in left and right-hand turn directions to accommodate diverse design requirements Durable Construction Hardened carbon steel components with protective zinc plating ensure long service life
- Hole Size (Diameter): 0.268 inch
- Length: 0.598 to 0.717 inch
- Panel Thickness: 0.059 inch
- Captive Fastener Class / Type: Captive Standoffs
-
Supplier: Sandvik Coromant Co.
Description: available. Entering angle 88° Insert geometries and grades for all materials Spring-loaded cassette Security with pin-controlled setting range Application Grooving Parting off Double half side milling Shoulder milling Face milling Back face milling Gang milling Circular ramping
- Cutting Diameter: 3.15 to 12 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Face Mill
- Edges: Holder and Inserts
-
Supplier: DEWALT Industrial Tool Co.
Description: Bi-Metal Hole Saws: Hole Saw Mandrels Product Features DW1810 offers tool-free quick-release collar to prevent hole saws from locking to the mandrel DW1803 and DW1805 offer spring-loaded collar that automatically engages drive pins to prevent hole saws from locking to the mandrel All
Find Suppliers by Category Top
Featured Products Top
-
SPIROL’s Slotted Spring Pins are available in high-carbon steel and stainless steel. Metric sizes: 1.5 mm to 12 mm diameter Inch sizes: 0.062" (1/16) to 0.500" (1/2) diameter (read more)
Browse Spring Pins Datasheets for SPIROL -
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed (read more)
Browse Spring Pins Datasheets for SPIROL -
Shop.SPIROL.com, the first product available for online purchase is the Coiled Spring Pin. As the inventor of the Coiled Spring Pin in 1948, SPIROL has set the industry standard for this unique engineered (read more)
Browse Spring Pins Datasheets for SPIROL -
Small component failures create big production problems. A worn spring loaded pin can shift a fixture datum, disrupt part seating, or trigger unplanned downtime across an entire line. Following the top 7 practices for using spring loaded (read more)
Browse Spring Locating Pins Datasheets for Vlier -
A leading forklift manufacturer turned to SPIROL after struggling with slow, injury-prone manual installation of Slotted Spring Pins. Seven pins per unit, installed by hammer, caused interlocking issues, production delays, and injuries on the assembly floor (read more)
Browse Spring Pins Datasheets for SPIROL -
. Vlier designs and manufactures standard and custom components that help engineers solve positioning, indexing, detent and holding challenges in automated equipment. Lock pins, machine components, spring loaded devices, quick release devices and leveling (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
be found in back braces used after procedures and trauma. Our ball detent pins are used in braking mechanisms found on medical carts. Our (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Dynamic sensing in mimicking cutaneous mechanoreceptors - 3D sensor applying reception by vision
Figure 2 Hardened Steel Pin and Spring attachment .
-
Hanford Laboratories Operation monthly activities report, June 1961
Pin springs made of a hardened stainless steel showed some cracking.
-
Development of High Wear Resistant and Durable Coatings for Al Valve Spring Retainer
A hardened steel pin which is similar to valve spring reciprocates against a coated AI5056 plate (Hv 100) at a frequency of 10Hz and a stroke length of 10mm using 5W20 oil as the lubricant.
-
Sheet Metal Forming: Fundamentals
Also called self- hardening steel . air pin See pressure pin. air spring See pneumatic spring. alloy A substance that has metallic properties and is composed of two or more chemical el- ements of which at least one is an elemental metal.
-
Development perspectives for heat-treatment technology
In addition to the already mentioned gears, wrist pins and suspension spring pins , nipples and other parts requiring shallow- hardening steels can be quoted as examples.
-
Statistical Characteristics of New Pin Penetration Test
hardened steel pin ; (2) a rod to hold the pin; (3) a spring to provide the energy for driving the pin; (4) a latch mechanism to hold the spring compressed before testing; (5) a loading nut; and, (6) a steel housing.
Indicates content that may require registration and/or purchase.