-
Supplier: Accuris
Description: Cable harnesses Electrics in vehicles Drawing rules
-
Supplier: Accuris
Description: Drafting \x96 Rules of how to specify manufacturing information drawings using Harness CAD
-
Description: Covers continuous pattern cards, banded pattern cards, Jacquard machines, comber boards and harness cord guides for the manufacture of fabrics, the face sides of which lie uppermost in the weaving machine. Does not cover Jacquard equipment for special patterns (for example, symmetrical
-
-
Supplier: Accuris
Description: Textile machinery and accessories - Numbering of harnesses for drawing-in on Jacquard machines (ISO 7506:1992)
-
Supplier: Venture Mfg. Co.
Description: and relevance. Our customers rely on our brand when it comes to buying high-quality collection of cable & harness assembly due to the following reasons: We have gained tremendous amount of industrial experience and expertise in providing flawless cable and wire harness solutions that
- Industry Served: Automotive, Computer / Networking, Consumer Electronics / Appliances, Industrial Automation, Telecommunications
- Capabilities: CAD Documentation / Drawings, Design Assistance, Prototyping, Testing and Evaluation, Total Manufacturing
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical’s engineering team designs custom cable harness assemblies to industrial, hazardous area, and military standards, making them suitable for a wide range of applications and industries. Manufactured by IPC-620 certified technicians in our New Jersey facilities, our
- Standards / Certifications: CSA Mark, IEC, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Supplier: IPC International, Inc.
Description: (cutting, stripping and tinning); shaping the harness; wire termination processes (soldering and crimping); tying the harness; inspection, testing, and quality assurance standards; shipping; installation and safety considerations. Produced in cooperation with the Wire
-
Supplier: SAE International
Description: This drawing specifies parts AS62601, AS62602, AS62603, AS62604, AS62605, AS62606, AS62607, AS62608, AS62609, AS62610, AS62611, AS62612, AS62613, AS62614, AS62615, AS62616, AS62617, AS62618, AS62619, AS62620, AS62621, AS62622, AS62623, AS62624, AS62625, AS62626, AS62627, AS62628, AS62629,
-
Supplier: SAE International
Description: This drawing specifies parts AS61937, AS61938, AS61939, AS61940, AS61941, AS61942, AS61943, AS61944, AS61945, AS61946, AS61947, AS61948, AS61949, AS61950, AS61951, AS61952, AS61953, AS61954, AS61955, AS61956, AS61957, AS61958, AS61959, AS61960, AS61961, AS61962, AS61963, AS61964, and AS61965.
-
Supplier: SAE International
Description: This drawing specifies parts AS62501, AS62502, AS62503, AS62504, AS62505, AS62506, AS62507, AS62508, AS62509, AS62510, AS62511, AS62512, AS62513, AS62514, AS62515, AS62516, AS62517, AS62518, AS62519, AS62520, AS62521, AS62522, AS62523, AS62524, AS62525, AS62526, AS62527, AS62528, AS62529,
-
Supplier: SAE International
Description: This drawing specifies parts AS62251, AS62252, AS62253, AS62254, AS62255, AS62256, AS62257, AS62258, AS62259, AS62260, AS62261, AS62262, AS62263, AS62264, AS62265, AS62266, AS62267, AS62268, AS62269, AS62270, AS62271, AS62272, AS62273, AS62274, AS62275, AS62276, AS62277, AS62278, AS62279,
-
Supplier: Entech Electronics Inc.
Description: Cable and Harness Supply Service · International supply via Entech's China facilities · Build To Print Cable and Harness Assemblies · Custom electrical cable and harness assembly / manufacture · Electromechanical assembly & testing · Moulded cable assembly & cable marking ·
- Capabilities: CAD Documentation / Drawings, Design Assistance, Prototyping, Total Manufacturing
- Industry Served: Commercial, Computer / Networking, Consumer Electronics / Appliances, Industrial Automation, Telecommunications
- Features: East Asia / Pacific Only, North America, Southwest US Only, United States Only
-
Supplier: BICSI
Description: BICSI Installer 2, Copper candidates are tested on their ability to understand and apply a comprehensive collection of installation-specific information. After you have acquired your Installer 2, Copper designation, you will be able to: Successfully interpret drawings, plans, and
- Industry: Building / Construction
- Technology / Subject Expertise: Cables / Wiring Harnesses
- Type: Course
- Features: Specialty / Other
-
Supplier: BICSI
Description: BICSI Installer 2, Optical Fiber candidates are tested on their ability to understand and apply a comprehensive collection of installation-specific information. After you have acquired your Installer 2, Optical Fiber designation, you will be able to: Successfully interpret drawings, plans,
- Industry: Building / Construction
- Technology / Subject Expertise: Cables / Wiring Harnesses, Photonics / Optics
- Type: Course
- Features: Specialty / Other
-
Supplier: Caterpillar Oil & Gas
Description: Tough and durable, built on the industry-standard G3300 platform and equipped with technology that brings performance, uptime, and low operating cost to your operation. G3304B engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime.
- Horse Power: 95 HP
- Displacement: 6.9972707175628 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3412 engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3412 engines
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Larson Electronics LLC
Description: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Click here for Dimensional Drawing of Wired
-
Supplier: Larson Electronics LLC
Description: attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot
-
Supplier: Caterpillar Oil & Gas
Description: Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3412C Low Emissions (LE) engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for
- Horse Power: 637 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3408C engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3408C engines
- Horse Power: 425 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Larson Electronics LLC
Description: vehicles or smaller ATV type vehicles with limited or no alternator support for the battery. 24 LEDs - 72 Watts - 9-42 Volts Available in 850nm or 940nm 700'L X 100'W spot beam 400'L X 225'W flood beam Dual power connections for independent spot and flood operation. 20 foot vehicle harness
-
Supplier: Larson Electronics LLC
Description: The Magnalight BL40-LED LED blasting light offers high light output and extreme durability combined with versatile magnetic mounting and power options. This IP68 rated LED blasting light is waterproof to three meters and produces 7,200 lumens while drawing only 120 watts of power @10 amps
Find Suppliers by Category Top
Featured Products Top
-
Omnetics’ Complex Harness Solutions – any Connector, any Cable, any Application. Whether you have exact designs and specifications for your complex harness or are looking for a partner that can provide expert advice and guidance, Omnetics’ (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
completely assemble a new connector and its corresponding cable harness. These processes also enable significantly lower costs and faster delivery than the redesign methods of days past. The ability to put solid-model drawings in designers’ hands at the beginning of the connector design (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
systems, the assembly achieves ultra-low contact wear rates. This translates to dramatically increased operational lifespan (measured in millions of cycles) compared to standard slip rings, significantly reducing total cost of ownership by minimizing unplanned downtime and maintenance intervals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Ephese personal breathing protective equipment for aircrew
Air is drawn through two standard NBC filters and the facepiece, harness and air supply are compatible with all flight role equipment such as night-vision aids, flight communications systems and cockpit displays.
-
Pro Android
Setting up the camera to provide a standard set of dimensions for your drawing We’ll base this test harness on the many OpenGL samples that ship with the Android SDK.
-
Using equivalent circuit values of electronic control unit impedances in the simulation of RF current absorption of a vehicle wiring harness
For future use in simulationwork, therefore,the impedances at the ECU end of the vehicle harness can be represented by values drawn from distributions described by the mean and standard deviation data of Table 1.
-
Grainger.com
… Height 3-1/2 In., Base Material Polycarbonate, Housing Material Polycarbonate, Lens Material Polycarbonate, Lens Design Round, Twist-Off, Light Output 1.3 Joules, Voltage 12VDC, Current Drawn 0.6A, Watts 7.2, Standards SAE J318 Class III, Includes Wiring Harness , Mounting Hardware .
-
Shopping In Flashlights & Lanterns - Big Bruin
… Height 31/2 In., Base Material Polycarbonate, Housing Material Polycarbonate, Lens Material Polycarbonate, Lens Design Round, TwistOff, Light Output 1.3 Joules, Voltage 12VDC, Current Drawn 0.6A, Watts 7.2, Standards SAE J318 Class III, Includes Wiring Harness , Mounting Hardware Rated: 0/10 …
Indicates content that may require registration and/or purchase.