-
Supplier: Moxa Inc.
Description: The IA240/241 embedded computers are designed for industrial automation applications. The computers feature 4 RS-232/422/485 serial ports, dual LANs, 4 digital input channels, 4 digital output channels, and a PCMCIA cardbus and SD socket in a compact, IP30 protected,
- Speed: 192 MHz
- RAM: 0.064 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: Moxa Inc.
Description: The IA261-I/262-I embedded computers come with 2 (IA262-I) or 4 (IA261) RS-232/422/485 serial ports, dual CANbus ports (IA262-I only), dual Ethernet ports, 8 digital input channels, 8 digital output channels, VGA output, 2 USB hosts, and a CompactFlash socket. The computers are housed
- Speed: 200 MHz
- RAM: 0.128 GB
- Operating System: Linux
- Features: Other
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: The nature of the Aerospace industry demands a robust hard disk drive (HDD) with the proven ability to withstand the harsh elements of avionics’ unique environment. DSE’s HDD is housed in a hermetically-sealed milled aluminum billet case; this airtight environment
- Features: Handheld / Portable
-
-
Supplier: Aaeon Systems Inc.
Description: rainfall and other harsh environments with its waterproof and dustproof properties. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features NVIDIA TEGRA 2 1.0 GHz Dual
- Display Size: 7 inch
- Operating Temperature: -4 to 140 F
- Operating System: Google®
- Features: Other, Ruggedized
-
Supplier: CTI Electronics Corporation
Description: The USB FlightStick (flight simulator) is an industrial input device that offers real-time response rates with pin-point precise accuracy for a broad range of application possibilities. These industrial computer input devices are ideally suited for harsh environments, precision
- Number of Buttons: 1
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Interface: Internal
- Device Type: Joystick
-
Supplier: Advantech
Description: IEC-61850-3 Certified Power Automation Computer Based on 13th Generation Intel® Core™ Processors 13th Gen Intel® Processor with 8+8 Cores Quad display interfaces for SCADA and more multi-display use cases Support for a RAID card, HSR/PRP expansion card, and redundant PSU Supports
-
Supplier: Advantech
Description: IEC 61850-3 Certified Power Automation Computer Based on 14th Generation Intel® Core™ Processors 14th Gen Intel® Processor with 8+16 Cores 2 x DDR4 SODIMM RAM, up to 64GB Tri-display interfaces for SCADA and more multi-display use cases 100-240 VAC/ 100-250VDC Redundant Power Supply
-
Supplier: Teguar Corporation
Description: The TP-3485-12 is a slim panel PC built to last in harsh settings such as factory floors, production areas and dusty manufacturing environments. This PC has an IP65 rated front panel and the fanless design protects the system's internal parts from dust. The TP-3485-12 has an abundance
- Display Size: 12.1 inch
- Speed: 2,500 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: This industrial panel PC was built to last in harsh settings such as factory floors, production areas or dusty manufacturing environments. The 15” high resolution touchscreen is available with P-cap or resistive touch, and the front side of this PC is IP65 rated. The fanless design
- Display Size: 15 inch
- Speed: 2,500 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Rugged Information Technology
Description: Multiple data interface configurations The RLP35 Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP35 is powered by a high
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: OnLogic Inc.
Description: and safeguards engineers against the expensive testing cycles brought on by sudden hardware redesigns. LOW-PROFILE, FANLESS CHASSIS WITH INDUSTRIAL CREDENTIALS Housed in a fanless, low profile enclosure, the Helix 320 is purpose-built for easy integration into tight spaces and harsh
- Speed: 3,800 to 3,900 MHz
- RAM: 16 GB
- Processor: Intel®
- Features: Other
-
Supplier: Columbus McKinnon Corporation
Description: Ga. DURABLE & RELIABLE Rugged, super-tough nylon housing is made to withstand shock. Rated NEMA 4 (IP66), sealed to withstand harsh, industrial environments. Synthesized frequency generation enhances reliability. Access code system provides peace-of-mind, as the signal only operates
- Operating Frequency: 400,000,000 to 2,400,000,000 Hz
- Number of Channels: 32
- Features: Approval Ratings, Battery Powered, Computer Programmable, Extreme Environment, Other, Weatherproof
- Application: Automation / PLC, Crane / Materials Handling
-
Supplier: Fischer Connectors, Inc.
Description: The Fischer Rugged Flash Drive is an extremely tough memory stick, specially designed for safe storage and transportation of sensitive data in harsh and high-vibration environments. It is suitable for use with ruggedized computers, motor sports, airborne, industrial
- Capacity: 4 to 128 GB
- Transfer Rate: 0.008 to 0.1 GB/sec
- Width: 0.5511814 inch
- Length: 1.968505 to 2.8346472 inch
-
Supplier: Handheld
Description: Extreme field performance The powerful Algiz® 10X rugged tablet PC runs sophisticated technology and can withstand weather elements and harsh handling - a perfect match for today's mobile workforce. It operates on a powerful Intel® Atom™ N2800 dual-core processor, with a 128 GB SSD,
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
-
Supplier: Rugged Information Technology
Description: 600 dpi resolution at print speeds of up to 21 ppm in monochrome and color. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: OTTO Controls
Description: quality precision switch designed for use in panels, control grips, computers, instruments, heavy equipment and other demanding applications where attractive, highly ruggedized pushbutton switches are required. The LP7-D series is manufactured to the highest standards and built to withstand
- Switch Type: Dome Switch
- Features: Dustproof, Illuminated Switch, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
-
Supplier: ACCES I/O Products, Inc.
Description: Wide variety of configurations for analog, digital, and mixed configurations NEMA4 enclosure for harsh environments Data stored in RAM can be accessed at the convenience of the computer All communication is ASCII-based command/response protocol at rates up to 28.8Kbaud
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES Remote intelligent analog and digital I/O unit with opto-isolated RS-485 multi-drop interface to host computer Eight-channel programmable gain, 12-bit resolution A/D converter Wide variety of configurations for analog, digital, and mixed configurations NEMA4 enclosure for
- Analog Input Channels: 8 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: Data Acquisition Instrument / System, I/O Module, Other, Stand Alone
-
Supplier: OTTO Controls
Description: environments, offering excellent mechanical and electrical performance while operating under severe conditions found in demanding applications. Built with an anodized aluminum alloy case, the LP7 is tested to one million mechanical operations and has an electrical life of 25,000
- Maximum Current: 0.01 amps
- Maximum AC Voltage: 1,050 volts
- Maximum DC Voltage: 28 volts
- Features: Illuminated Switch, Weather Resistant / Waterproof
-
Supplier: Telatemp Corporation
Description: 21,845 humidity and 21,845 temperature measurements. The ML-H-B-AL is ideal for use in harsh environments. Its real-time clock ensures that all the data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery
-
Supplier: Alliance Sensors Group
Description: gauge computer. All Digi Crown™ components are designed and engineered to traditional Marposs high standards and guaranteed to work in harsh manufacturing environments. § Excellent metrological performances Calibration Laboratory Accuracy over the entire range of the probes (1
-
Supplier: CAS DataLoggers
Description: The RTR-501 Wireless Temperature Data Logger with internal sensor provides optimum waterproof and dustproof capabilities. This is the perfect data logger for use in harsh environments: whether that may be indoor frozen or refrigerated storage or high humidity, high dust outdoor
- Sensed Temperature Range: -40 to 176 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.1 deg C
- Features: Battery Powered, Datalogger
-
Supplier: Traceable® Products
Description: One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to
- Air Velocity Range: 80 to 5,900 SFPM
- Accuracy: 3 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Measurement Type: Air Velocity
-
Supplier: Traceable® Products
Description: One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to
- Height: 7.25 inch
- Weight: 0.4609375 lbs
- Operating Temperature: 14 to 122 F
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: InspectorTools
Description: allows the user to connect to a standard VCR, a computer or a handycam to record and playback images. SnakeEye™ is designed to function in harsh industrial and commercial environments and is constructed of high impact, heavy duty plastic that can withstand shock and vibration.
- Camera Function: Video
-
Supplier: CAS DataLoggers
Description: robust mobile measurement case for field deployments in harsh environments. The standard device, equipped with plug-in terminals, is ideal for use with test stands or in laboratories.
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: SBG Systems SAS
Description: (<0.03°), the Ekinox-A is a cost-effective alternative to FOG technology for mobile land equipment orientation & stabilization such as antenna, targeting systems, gyro stabilized camera, etc. Aerospace IP68 and temperature calibrated from -40° to 75°C, Ekinox-A is designed for harsh
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: TapeOnline.com
Description: enable transfer speeds of up to 72 Mbps.Sturdy ConstructionXDCAM discs are made of polycarbonate with a polypropylene case. The protective cartridge keeps the disc and data safe from debris, rough handling, shock, and x-rays. XDCAM discs are also resistant to heat and humidity. These factors
- Camera Function: Video
-
Supplier: ValueTronics International, Inc.
Description: software, making it easier than ever to review data. Rugged Enough For Any Environment Test equipment is only useful if it will survive your most harsh environments. With its rugged case and compact design, the Dash 8HF-HS can handle almost any condition you give it.
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
operating temperature range, fanless rugged design for harsh environments Optional 10-year warranty and long product life cycle for substations (read more)
Browse Ruggedized Computers Datasheets for Advantech -
AgozTech’s Almex mobile computer carrying case is designed to help field service, facilities, route, and operations teams keep handheld business devices protected and accessible throughout the workday. For workers moving between vehicles, buildings, stock (read more)
Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
Vishay introduces the new TSM41 series that offers compact, industrial-grade multi-turn surface-mount cermet trimmers ideal for harsh, space-constrained environments. With a 4 mm x 4 mm footprint and IP67 sealing, these trimmers operate across a wide -55 °C to +140 °C temperature range (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
the Case Study How Does Precision Lead Fabrication Protect Against High-Energy Radiation? Protecting personnel and equipment in nuclear energy, medical imaging, and non-destructive testing (NDT) environments requires absolute thorough precision. Effective lead shielding depends (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal -
IEN-9648M Managed Industrial switch is equipped with 8 port 10/100/1000Base-T and 4 Gigabit SFP slots. Under DNV (Det Norske Veritas) certified for Industrial switch, the IEN-9648M suits your anti-corrosion harsh environments in marine & offshore applications and contains all the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
High Temperature Sensors for Harsh Environments Some application environments require the sensor system to withstand harsh environmental conditions. For these cases, we offer high temperature sensors that function under (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
. Temperature Range: -40°C to +125°C, AEC-Q100 Grade 1 certified for harsh automotive and industrial environments. Package: Compact SOP (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Nicomatic Nicomatic is an ISO 9001-2015 and EN9100 Certified designer, manufacturer, and leader of harsh flex assemblies and micro-connectors. They specialize in standard and custom interconnect solutions for Harsh Mil (read more)
Browse Datasheets for bisco industries -
. The Solution: An explosion-proof system was designed to integrate inside the client’s custom purged electrical cabinet and was able to withstand the harsh environment in which these centrifuges typically operate. The unit was configured to provide once (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
abalone’s holding tanks, life support filtering beds, and the associated feeding pipeliline. While abalone may thrive in saltwater, it’s a harsh environment for metallic valves. A western US aquaculture farm was experiencing widespread issues in their pipelines due to corrosion (read more)
Browse Butterfly Valves Datasheets for Asahi/America, Inc.
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/239/HEFFERNAN_MATTHEW_41.pdf?sequence=1
The computer is housed in an extruded aluminum case that serves to isolate the computer hardware from harsh environments , while allowing quick access to computer functions and connections.
-
Industrial PC -SmartStation Series(Industrial Computer) from Sammi Information System Co., Ltd., Korea
SmartStation series of industrial Computers are designed for the harshest of environments with its Aluminum casing .
-
Development of a thermal management solution for a ruggedized Pentium based notebook computer
The most stringent constrains for this thermal design are operation at a high external temperature and the forbiddance for the computer case to have venting holes because the expected operation under harsh environment .
-
ISA PROGMBLE CNTRLRS - Programmable Controller
The main feature that separates PLCs from other types of computers is that programmable controllers are in many cases installed in harsh industrial environments .
-
Command data compensation for real-time tele-driving system on lunar rover: Micro-5
Actually, in the space, it is difficult, in many cases , to install an high-performance computer and various sensors due to problems of the harsh environment , weight of equipments and so on.
-
Designing Rugged In-Vehicle Displays - Nasa Tech Briefs :: NASA Tech Briefs
The single board computer embedded within the display will be designed and built using the same principles and in many cases the same components, as those applied to any single board computer destined for a harsh and power/cooling-constrained environment .
-
Sun's project blackbox: A modular approach to high density datacenters
• 2005 CTO question: “What is the largest computer I can deliver?” • Optimize for: General purpose, Enterprise capability • Target new market segments, new customers, find sweet spot • Use cases : rapid deployment, harsh environment , mobility, DR, temporary use, distributed …
-
Elbit advances the case for pure COTS
Citing the Venezuelan contract as a case in point, he notes that of the 20 Intel Pentium-based computers supplied with the system, 12 used commercial hard … … consoles) were special-to-type units designed for harsh military environments costing over US$10,000 …
-
Manufacturing Science and Technology, ICMST2011 Complete Document
In most cases , these architectures take advantage of hardware platforms based on Personal Computers 2(PC) . But standard PCs do not have the reliability required by harsh industrial environments , so that the use of more protective cases and more robust electronic components actually increase the final cost of PC- based robot controllers.
-
LISS 2014
In the data collection of IoT sensor layer, a large number of sensors are arranged in harsh and unattended environments to complete some complicated and danger- ous operation by the remote control of people or computer . In this case it is very easy for the attacker to gain access to the equipment or …
Indicates content that may require registration and/or purchase.