Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Test Method for Notched, Constant Ligament-Stress (NCLS) Test to Determine Slow-Crack-Growth Resistance of HDPE Resins or HDPE Corrugated Pipe
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR NOTCHED, CONSTANT LIGAMENT-STRESS (NCLS) TEST TO DETERMINE SLOW-CRACK-GROWTH RESISTANCE OF HDPE RESINS OR HDPE CORRUGATED PIPE - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Ensinger North America
Description: TECAFINE HDPE combines broad chemical compatibility, good impact strength, and low moisture absorption. It is also easy to machine. Main Features: Broad chemical compatibility Easy to machine Good impact strength Low moisture absorption Target Industries: Food Processing Food Engineering
- Deflection Temperature (@ 264 psi, 1.8 MPa): 167 F
- Tensile Strength (Break): 3,700 psi
- Tensile Modulus: 140 ksi
- Elongation: 100 %
-
-
Supplier: ASTM International
Description: 1.1 This test method is used to determine the susceptibility of high-density polyethylene (HDPE) resins or corrugated pipe to slow-crack-growth under a constant ligament-stress in an accelerating environment. This test method is intended to apply only to HDPE of a limited melt
-
Supplier: LG Chemical of America Inc.
Description: HDPE High Density Polyethylene Proven in the global market for its excellent processability and quality HDPE, which stands for high-density polyethylene, is a synthetic resin made by polymerizing ethylene. It is one of the most commonly used plastics in our life. It is highly
- Features: Molding Resin
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Pacific Materials
Description: HDPE Material
- Form / Shape: Pellets
- Type: Thermoplastic
-
Supplier: APSX, LLC
Description: It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber
- Tensile Modulus: 152 ksi
- Elongation: 10 %
- Melt Flow Index (MFI): 20 g / 10 minutes
- Features: Molding Resin, Unfilled
-
Supplier: Dura-Line
Description: from Dow® Continuum™ DGDA 2420 bimodal resin.
- Maximum Pressure: 100 to 125 psi
- Wall Thickness: 0.09 to 1.159 inch
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 2 1/2", 2", 3 1/2", 3", 3/4", 4", 5", 6", 8"
- Features: Flexible, Underground Rated
-
Supplier: U.S. Plastic Corporation
Description: These stackable HDPE containers optimize space utilization for storage and shipping. Integrated handles ensure exceptional strength and durability while interlocking top and bottom designs ensure secure stacking. These are UN rated jugs, closures must be torqued to 150 inch lbs. as stated in
-
Supplier: Innovation Polymers
Description: High Density Poly Ethylene (HDPE) pipe is becoming a popular substitute for steel pipe. Varieties of polyethylene used in industry can have an acoustic velocity range from about 2100m/s to about 2600m/s. Using PMMA or polystyrene as a refracting wedge material could result in very little
- Type: Elastomer / Rubber
- Features: Other
-
Supplier: APSX, LLC
Description: ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 156.2 F
- Tensile Strength (Break): 3,770.957823287122 psi
- Tensile Modulus: 175.49457562220834 ksi
- Elongation: 9 %
-
Supplier: U.S. Plastic Corporation
Description: These stackable HDPE containers optimize space utilization for storage and shipping. Integrated handles ensure exceptional strength and durability while interlocking top and bottom designs ensure secure stacking. These are UN rated jugs, closures must be torqued to 150 inch lbs. as stated in
-
Supplier: Sekisui Voltek, LLC
Description: Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055".
- Wet / Applied Thickness: 0.0015 to 0.055 inch
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Flame Retardant / UL 94V-0 Rated, Other, Wear Resistant (Abrasion / Erosion)
- Industry: Medical / Healthcare, OEM / Industrial
- Chemistry: Resin Base / Polymer Binder
-
Supplier: Techcon
Description: Pyles nozzles are precision molded from natural polyethylene and have internal buttress threads to fit Techcon Systems Pyles cartridges type or equivalent. The length is 4” (101.5mm). Orifice size is 1/8” (3.2mm).
- Orifice Size: 125.98432000000001 mil
- Media: Adhesives / Resins
- Features: Other
-
Supplier: Techcon
Description: Nozzle, Spreader 44 LG, 1"x 1/8" Opening, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded step is incorporated into the Fillet nozzles to align them along the lap joint. The result is perfectly
- Maximum Pressure: 100 psi
- Orifice Size: 125.0000675 mil
- Media: Adhesives / Resins
- Features: Other
-
Storage Tanks and Process Tanks - HDPE Graduated Container/Tank with Cover, 50 gallon -- GO-06972-18Supplier: Cole-Parmer
Description: • Tough and corrosion-resistant • Rigid yet lightweight • Straight, no-lip flange is easy to clean • Fit through standard doors for easy portability These multi-purpose HDPE tanks are seamlessly designed with high-quality virgin resin and eliminate the major causes of leakage
- Volume Capacity: 50 gallons
- Diameter / Width: 22 inch
- Height: 22.5 inch
- Type: General Purpose/ Bulk Storage Tank
-
Storage Tanks and Process Tanks - HDPE Graduated Container/Tank with Cover, 30 gallon -- GO-06972-16Supplier: Cole-Parmer
Description: • Tough and corrosion-resistant • Rigid yet lightweight • Straight, no-lip flange is easy to clean • Fit through standard doors for easy portability These multi-purpose HDPE tanks are seamlessly designed with high-quality virgin resin and eliminate the major causes of leakage
- Volume Capacity: 30 gallons
- Diameter / Width: 22 inch
- Height: 38.875 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Techcon
Description: Nozzle, Spreader 4" LG, 1-3/4"x 1/8" Opening, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded step is incorporated into the Fillet nozzles to align them along the lap joint. The result is perfectly
- Maximum Pressure: 100 psi
- Orifice Size: 125.0000675 mil
- Media: Adhesives / Resins
- Features: Other
-
Supplier: Techcon
Description: Nozzle, Spreader 4.5" LG, 3/4"x 1/8" Opening, HDPE. Spreader nozzles dispense material over a wider area whereas Fillet nozzles consistently apply sealant fillets over lap joints. A moulded step is incorporated into the Fillet nozzles to align them along the lap joint. The result is perfectly
- Maximum Pressure: 100 psi
- Orifice Size: 125.0000675 mil
- Media: Adhesives / Resins
- Features: Other
-
Supplier: Cole-Parmer
Description: These durable bottles are made of FDA compliant HDPE resin. Bottles have a one-quart capacity-choose either tall bottles or short bottles with handle. Both models have a tamper evident 38-mm PP cap with a PE liner that protects against leaks.
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Valve Type: Ball Valves
- Features: Other
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001
- Valve Size: 6 inch
- Pressure Rating: 200 psi
- Valve Type: Ball Valves
- Features: Other
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001
- Valve Size: 3 inch
- Pressure Rating: 240 psi
- Valve Type: Ball Valves
- Features: Other
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001
- Valve Size: 6 inch
- Pressure Rating: 240 psi
- Valve Type: Ball Valves
- Features: Other
-
Supplier: Cole-Parmer
Description: These durable bottles are made of FDA compliant HDPE resin. Bottles have a one-quart capacity-choose either tall bottles or short bottles with handle. Both models have a tamper evident 38-mm PP cap with a PE liner that protects against leaks.
-
Supplier: Plastic Bottle Corporation
Description: PREMIER PISTOL GRIP SPRAYR OVAL TBD, 500 ml size, mold #TBD, neck #28-400 Ramp Applications: Automotive Appearance, Household, Lawn & Garden, Pet Care, Sprayer, Patent: Design Patent # 429,159 Notes: Resins or compound to be determined. Other sizes available upon request.
- Volume Capacity: 0.13208605 gallons
- Height: 7.19 inch
- Length: 2.642 inch
- Width / Diameter: 3.706 inch
-
Supplier: Plastic-Mart
Description: 18" Manway Fill INSIDE TANK 1.9 S.G. HDPE OUTER OUTER CONTAIMENT 1.5 HDPE INSIDE TANK OPTIONS: 1.9 XLPE 1.9 HDPE FOR SULFURIC ACID RESIN #880046 1.9 HDPE FOR SODIUM HYPOCHLORITE RESIN #880059
- Volume Capacity: 2,500 gallons
- Diameter / Width: 102 inch
- Height: 123.75 inch
- Features: Double Wall
-
Supplier: Plastic-Mart
Description: 18" Manway Fill INSIDE TANK 1.9 S.G. HDPE OUTER OUTER CONTAIMENT 1.5 HDPE INSIDE TANK OPTIONS: 1.9 XLPE 1.9 HDPE FOR SULFURIC ACID RESIN #880046 1.9 HDPE FOR SODIUM HYPOCHLORITE OPAQUE RESIN #880059
- Volume Capacity: 1,550 gallons
- Diameter / Width: 76 inch
- Height: 138.5 inch
- Features: Double Wall
-
Supplier: Plastic-Mart
Description: 18" Manway Fill PRIMARY TANK 1.5 S.G. HDPE SECONDARY CONTAIMENT 1.5 S.G. HDPE INSIDE TANK OPTIONS: 1.9 S.G. HDPE 1.5 S.G. XLPE 1.9 S.G. XLPE 1.9 HDPE FOR SULFURIC ACID RESIN #880046 1.9 HDPE FOR SODIUM HYPOCHLORITE RESIN #880059
- Volume Capacity: 8,700 gallons
- Diameter / Width: 142 inch
- Height: 200 inch
- Features: Double Wall
-
Supplier: Plastic-Mart
Description: 18" Manway Fill PRIMARY TANK 1.5 S.G. HDPE SECONDARY CONTAIMENT 1.5 S.G. HDPE INSIDE TANK OPTIONS: 1.9 S.G. HDPE 1.5 S.G. XLPE 1.9 S.G. XLPE 1.9 HDPE FOR SULFURIC ACID RESIN #880046 1.9 HDPE FOR SODIUM HYPOCHLORITE RESIN #880059
- Volume Capacity: 5,000 gallons
- Diameter / Width: 102 inch
- Height: 217.25 inch
- Features: Double Wall
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBN7541 is an additive concentrate which contains processing aid to eliminate or reduce melt fracture and die build-up during processing of LLDPE and HDPE. Also effective in increasing throughput and reducing power consumption. Material Status Commercial: Active Availability Africa
- Melt Flow Index (MFI): 3 to 6 g / 10 minutes
- Features: Extrusion Grade Resin, Molding Resin
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Techsil Limited
Description: cures similar to ABS/HDPE type material.
- Chemical System: Polyurethane
-
Supplier: Hydrofarm, Inc.
Description: High quality blue drum with a solid natural cover and bolt ring closure. Includes cover. 55 gallon nominal capacity 57 gallon actual capacity 2.2 mm minimum wall thickness Weight: 25 3/4 lb Height: 36 1/2" Top Diameter: 23" Bottom Diameter: 22 1/4" Made of high molecular weight HDPE FDA
Find Suppliers by Category Top
Featured Products Top
-
ExxonMobil has developed its latest innovation in high-density polyethylene; ExxonMobil™ HD7165L for Machine Direction Oriented (MDO) PE film applications. Development of HD7165L has been driven by market demand from brand owners and processors seeking all-PE packaging, which has created a need for print webs made of blown MDO-PE films.
(read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
print webs in mono-material laminated structures. Engineered for recyclability, HD7165L helps replace traditional multi-material laminates that are more difficult to recycle. The product supports HDPE-rich film structures with high output rates, excellent MDO (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
ENABLING A MONO-MATERIAL (PET) PACKAGE Husky’s PET closures offer a sustainable alternative to traditional HDPE closures. Molded from bottle grade PET resin, these closures further enable the circular economy for beverage packaging. These designs deliver environmental, safety and (read more)
Browse Packaging Machines Datasheets for Husky Technologies™ -
ADVANTAGES OF HEAT RESISTANT PLASTICS Many heat resistant polymers are made using the reaction injection molding (RIM) and resin transfer molding (RTM). Both RTM and RIM plastics can be reinforced with fibers such as aramid, carbon, glass or graphite. These fibers allow (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Why Choose HDPE for Your Next Blow Molding Project?
According to Wayne Johnston, Sales Account Manager at Custom-Pak, approximately 90% of customers choose to work with High-Density Polyethylene (HDPE) for their blow molding projects. Why is this material so popular?. HDPE is easy on your wallet. While certain engineered resins may cost as much
-
A Guide to Plastics Commonly Used in Blow Molding
Choosing the right plastic resin for your blow molding project can be a challenge. Cost, density, flexibility, strength, and more all factor into what resin is best for your part. HDPE is the world's #1 plastic and the most commonly blow molded plastic material. It†TMs used in a vast array
-
Laboratory Glassware: Cleaning, Selecting and Disposing
laboratory products such as polymethylpentene (PMP), high-density polyethylene (HDPE), low-density polyethylene (LDPE), polycarbonate (PC), polytetrafluoroethylene and PTFE resin (Quick Tips #213: Types of Plastics) is not possible, special glassware handling provisions should be implemented
-
What Factors Affect the Price of a Blow Molded Part?
impact on cost. High- and low-density polyethylene (LDPE and HDPE) and polypropylene (PP) are the least expensive resins commonly used in blow molding.
-
Ultra High Molecular Weight Polyethylene (UHMWPE)
ULTRA HIGH MOLECULAR WEIGHT. P O LYETHYLENE (UHMWPE) is a line. a r, low-pre s s u re, Ziegler-type catalyst,. polyethylene resin. Its weight-average. molecular weight of 4 X 106 is appro x i m a t e l y. ten times that of high molecular weight highdensity. polyethylene (HMW-HDPE) re s i n s
More Information Top
-
Polyethylene Resins, High-Density (HDPE)
Bimodal HMW HDPE resins were pioneered in the 1980s by Oxychem (Nissan), Dow (Asahi) and Hoechst Celanese (Hoechst).
-
Performance of Corrugated Pipe Manufactured with Recycled Polyethylene Content
APPENDIX A: Procedures and Test Methods APPENDIX E: Proposed Specification for Reprocessed, Mixed-Color, PCR-HDPE APPENDIX F: Proposed Specification for Recycled Containing HDPE Resin Formulations for Corrugated Pipe Made to AASHTO Specification M252-Recycled APPENDIX G: Proposed Specification for Recycled Containing …
-
A Guide to Polymeric Geomembranes
3.5.1 HDPE Resin Selection ...
-
HDPE Geomembranes in Geotechnics
This provides information on the most important physical-chemical parameters and processing properties of all plastic mate- rials on the market and in particular of the HDPE resins according to a uni- fied scheme.
-
Crystallization kinetics modeling of high density and linear low density polyethylene resins
It is also shown that the differential Nakamura model can be effectively used to model nonisothermal crystallization kinetics of HDPE resins .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
HDPE resin is more expensive than LDPE, but it is still considered a relatively low-cost material.
-
The influences of fiber feature and polymer melt index on mechanical properties of sugarcane fiber/polymer composites
For the resultant sugarcane fiber/polymer composites, the HDPE resins with a low MFI value presented high tensile and impact strengths.
-
Development of electronic nose method for evaluation of HDPE flavour characteristics, correlated with organoleptic testing
Abstract A method for analysing food‐grade high‐density polyethylene ( HDPE ) resins was developed using the electronic nose (E‐nose) system.
-
Melt fracture of two broad molecular weight distribution high‐density polyethylenes
Finally, the validity of Cox–Merz rule was tested for all HDPE resins .
-
HDPE PIPE: RECOMMENDED MATERIAL SPECIFICATIONS AND DESIGN REQUIREMENTS
This report documents the validation of the single-point notched constant tensile load (SP-NCTL) test as a measure of slow crack-growth resistance under sustained loading of high density polyethylene ( HDPE ) resins - including compositions containing postconsumer resins (PCR) - that are intended …
Indicates content that may require registration and/or purchase.