-
Supplier: Accuris
Description: FABRIC, BACKING - NONWOVEN POLYESTER HEAT SET
-
Supplier: Accuris
Description: FABRIC, POLYESTER, NONWOVEN, FLAT NEEDLED, HEAT FUSED
-
Supplier: Habasit America
Description: Product Group: Fabric Surface Belts Product Sub-Group: Nonwoven Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Dough belt, Dough rework belt Special Features: Easy release, Nosebar suitable, Oil and fat resistant, Temperature variation resistant
- Belt Thickness: 0.06692917 inch
- Belt Width: 72 inch
- Minimum Pulley Size: 2.0078751 inch
- Operating Temperature: 32 to 210.2 F
-
-
Supplier: DuPont Protection Technologies
Description: NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA® spunlaced
- Overall Thickness: 0.003 inch
- Fabric Weight: 32.2 gsm
- Fabric Strength: 11.0205839995 lbs/in
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA® spunlaced
- Overall Thickness: 0.004 inch
- Fabric Weight: 67.8 gsm
- Fabric Strength: 27.0089960195 lbs/in
- Material: Aramid, Synthetic / Polymer
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1908 is a composite of glass fiber base with a flame resistant inorganic coating. This thermal-barrier coating impedes the penetration of heat and flame to protect combustible materials. Substrate thickness and level of inorganic treatment can be custom engineered to achieve
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: Contech Engineered Solutions
Description: dimensionally stable woven and nonwoven solutions are resistant to ultraviolet degradation and to biological and chemical environments normally found in soil. They outperform and are more cost effective than conventional soil methods. Our geosynthetics have been used for decades with
- Industry / Application: Construction, Environmental (Stacks / Landfills), Plastic, Soil Stabilization (Geotextiles / Geomembranes)
- Function: Erosion
- Features: Other
-
Supplier: Lydall Performance Materials
Description: install. Features/Advantages: Easy to cut wrap or form Temperature stability Low thermal conductivity Low heat storage Resilient Light Weight Thermal shock resistant Good dielectric strength High fired tensile strength Good flame resistance
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,300 F
-
Supplier: Lydall Performance Materials
Description: concentrated alkalies. Features/Advantages: Easy to cut, wrap or form Temperature stability Low thermal conductivity Low heat storage Resilient and Flexible Light Weight Thermal shock resistant Good dielectric strength High fired tensile strength Good flame resistance Applications:
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 0.95239697184 lbs/in
-
Supplier: Saint-Gobain Tape Solutions
Description: of papers, films, foils, etc. Laminating of fabrics, foams, nonwoven fabrics, etc. General bonding & mounting applications
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -20 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, UV / Weather Resistant
-
Supplier: Lydall Performance Materials
Description: concentrated alkalies. Features/Advantages: Easy to cut, wrap or form Temperature stability Low thermal conductivity Low heat storage Resilient and Flexible Light Weight Thermal shock resistant Good dielectric strength High fired tensile strength Good flame resistance Applications:
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 1.984160358 lbs/in
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C
- Overall Thickness: 0.125 inch
- Use Temperature: 2,300 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth, Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C
- Overall Thickness: 0.25 to 1 inch
- Overall Width / OD: 36 inch
- Overall Length: 11.149999999999999 to 38.89 yd
- Use Temperature: 1,799.6 F
-
Supplier: ASTM International
Description: calculations that use established properties of thermal conductivity, density, and specific heat. 1.3 This test method is intended for measuring fabrics in a dry state at ambient conditions. 1.4 The values stated in SI units are to be regarded as standard. No other units of measurement
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 51 inch
- Use Temperature: 1,000.4 F
- Thermal Conductivity: 0.031730138 to 0.109613204 W/m-K
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C
- Overall Thickness: 0.25 to 1 inch
- Overall Width / OD: 60 inch
- Overall Length: 15 to 50 yd
- Use Temperature: 1,000.4 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 24 inch
- Overall Length: 0.6666666666666666 yd
- Use Temperature: 3,002 F
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 864 LAM is designed to address the increasing need for partial discharge resistance of inverter-driven motor insulation and to support the growing trend toward thinner insulation materials. This lamination-grade paper is ideal for thin corona-resistant slot liners. Laminates based on
- Overall Thickness: 0.001968505 to 0.003149608 inch
- Material: Aramid, Synthetic / Polymer
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
- Applications: Electrical / Electronics, Electrical Insulation / Dielectric
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Margin tape is made from a polyester film laminated non-woven fabric on a non-woven fabric base with a high performance acrylic pressure sensitive adhesive. It is available in one, two and three layer structured products for customers to choose from. It is highly insulating,
- Thickness: 0.015748031496062992 inches
- Temperature Resistance: 130 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when
- Overall Thickness: 0.003149608 to 0.009842525 inch
- Use Temperature: 482 F
- Material: Aramid, Synthetic / Polymer
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
-
Supplier: ASTM International
Description: for external pressure. The tanks are further classified as grade 1 and 2 according to the generic types of thermoset resin. The resin used shall be a commercial grade, corrosion-resistant thermoset. The reinforcement should be a chopped-strand mat, a nonwoven biaxial or unidirectal
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: From mobile phones and tablet computers to flat-screen liquid crystal display (LCD) televisions, Nomex® paper is helping to protect critical components in a wide range of electronic applications. A prime example is the use of Nomex® paper in LCD televisions as the insulation barrier, or "firewall,"
- Use Temperature: 392 F
- Material: Aramid, Synthetic / Polymer
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
- Applications: Electrical / Electronics, Electrical Insulation / Dielectric
-
Supplier: Intertape Polymer Group, Inc.
Description: A heavyweight fabric incorporating a special weave pattern to enhance thickness, flatness, and tear properties. This product has a one side laminated non-woven geotextile to reduce slip risks in dry and wet conditions. The coating recipe is designed to improve toughness and abrasion
- Overall Thickness: 0.024 inch
- Fabric Weight: 471.21 gsm
- Material: Coated / Sized, Polyethylene / HDPE, Synthetic / Polymer
- Features: Geotextile, Weather / UV Resistant
-
Supplier: JBC Technologies, Inc.
Description: Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free,
- Use Temperature: 1,832 F
- Applications: Automotive / Transportation, Fire Proofing / Thermal Protection, HVAC
- Material: E-glass, Glass / Fiberglass, S-glass
- Performance Features: Flame Retardant
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Hydrostatic Head Testing Equipment For Textile,also as a kind of textile testing equipment, is used for testing the water permeability resistance to the compact cloth such as canvas, linoleum, tenting, tarpaulin, non-woven fabrics, rain resistant dress
- Pressure Capacity: 0.07251841967859836 to 7.25184196785985 psi
- Mechanical Test: Hydrostatic / Burst
- Display / User Interface: Video / Graphic Display
-
Supplier: Labelmatch
Description: nonwoven fabrics, films, synthetics, and satins. R350 utilizes less energy, and provides superior scratch, heat, and water resistance.
- Features: Identification / Marking
- Form: Ink, Transfer Tape
- Coating Material: Resin Base / Polymer Binder
-
Supplier: Labelmatch
Description: nonwoven fabrics, films, synthetics, and satins. R350 utilizes less energy, and provides superior scratch, heat, and water resistance.
- Features: Identification / Marking
- Form: Ink, Transfer Tape
- Coating Material: Resin Base / Polymer Binder
-
Supplier: Labelmatch
Description: nonwoven fabrics, films, synthetics, and satins. R350 utilizes less energy, and provides superior scratch, heat, and water resistance.
- Features: Identification / Marking
- Form: Ink, Transfer Tape
- Coating Material: Resin Base / Polymer Binder
-
Supplier: Allied Electronics, Inc.
Description: High-Purity Little or No Linting They are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners. The solvent resistant highly absorbent wipe. Nonwoven, Spunlaced Polyester Cellulose Fabric Strong, Will Not Tear or Shred; Will Not Unravel or
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155℃ adhesive, both sides are compounded by electrician's non-woven fabric and become three-layer insulating paper, and the insulation grade
- Width: 39.173228346456696 inches
- Temperature Resistance: 155 C
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrical, Electrically Conductive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Fifield, Inc.
Description: In the late 1970s, Fifield created Charisma ™, a smooth simulated suede that has maintained a well-deserved reputation for elegance and diverse application. Constructed of nylon and non-woven polyurethane and available in more than 20 different colors, Charisma ™‚ is remarkably resistant to
-
Supplier: Argent International, Inc.
Description: pressure sensitive adhesive, transfer tape, single-coated tape, double-coated tape, removable / repositionable adhesives, release liners, paper, film, fabrics, non-woven, copper foil, aluminum foil, open cell foam, closed cell foam, urethane foams, Bisco silicone foam, plastics & rubber,
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Haida International Equipment Co., Ltd.
Description: Air Permeability Tester is used for testing the air permeability of various textile fabrics, textile manufactures, including industrial fabrics, nonwoven fabrics and other materials permeable to air. Application Air permeability is an important factor in the performance
- Test Speed: 0.2362204724409445 to 28,346.456692913343 in/min
- Mechanical Test: Texture Analysis
-
Supplier: Acoustical Solutions, Inc.
Description: Enkasonic is an acoustic floor underlayment material made up of extruded nylon filaments which form a three dimensional core that has a nonwoven fabric heat bonded to its upper surface. The durable, yet pliable, construction of Enkasonic sound control matting lowers both
- Thickness: 9.842525 inch
- Width: 3 inch
- Height: 3,000 inch
- Features: Flameproof
-
Supplier: CertainTeed Corporation
Description: Rigid glass fiber board with an abuse resistant black non-woven facing. Class A, Class I, Fire Hazard Classification 25/50 for exposed applications. USES Sound control in theaters, sound studios and entertainment facilities. For applications requiring an exposed, black faced, sound absorbing
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 24 to 48 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Material: Glass / Fiberglass
Find Suppliers by Category Top
Featured Products Top
-
Medium efficiency bag filter media is made of polypropylene melt-blown non-woven fabric and spun bond fabric. The hightemperature melt-blown process uses a stable electret and proven composite technology. lt is a premium material with a 3D mesh structure which includes two different layers for (read more)
Browse Filter Media Datasheets for Harbory Filtration
More Information Top
-
http://www.fibtex.lodz.pl/pliki/Fibtex_(om09bpb3zb192w32).pdf
Thus, the heat resistance of nonwoven fabrics could be improved.
-
Analysis of the Present Status of Lead and Lead-Bismuth Coolant Technology
To attain these parame- ters, it best to use as the filtering material needle-punched non - woven fabric made of heat - resistant steel (Fig. 2).
-
Handbook of Engineering and Specialty Thermoplastics Volume 1 Polyolefins and Styrenics Complete Document
In contrast, nonwoven fabric separators are suited for mass prod uction and possess advantageous high porosity and lightweight, so that various nonwoven fabrics and separators using thereof having high heat resistance and small pore diameters have been studied.
-
Strain improvement of Sporolactobacillus inulinus ATCC 15538 for acid tolerance and production of D-lactic acid by genome shuffling
The high chemical resistance of poly(lactic acid) is advantageous for the manufacture of fibers, nonwoven fabrics , and films, while the high heat resistance is suitable for producing the cutlery and deli trays/cups (Tanaka et al. 2006).
-
Label Materials
• Cloth or fabric materials incorporate cloth or a nonwoven fabric layer(s) for reinforcement, improved strength, heat resistance , or electrical properties.
-
Effects of super-absorbent polymer on dry matter accumulation and nutrient uptake of Pinus pinaster container seedlings
Non- woven fabric with good breathability and hydrophobicity, as well as water and heat resistance , were mainly com- posed of glass fiber, hollow fibers, thermo-melt material, and latex.
-
http://www.fibtex.lodz.pl/pliki/Fibtex_(ji5925p9ompr68ze).pdf
The PERMETEST is a new fast response measuring instrument (skin simulator) that measures the water vapour per- meability of textile fabrics , garments, nonwoven webs and soft polymer foils by measuring the evaporative heat re- sistance utilising heat flux sensing.
-
Sound absorption and viscoelastic property of acoustical automotive nonwovens and their plasma treatment
The nonwoven fabric for headliners is required to provide superior stretch, strength, and flame and heat resistance , and new products and technologies makes higher temperature facings and multiple tack temperature facings, and lower nonwoven fabric weights possible [2].
-
Self Adhesive Note - Self Adhesive Note Manufacturers, Suppliers
self adhesiveness of sheets or thermal bonding with torch (5) Excellent dimensional stability Excellent tensile strength, elongation rate and heat resistance , and fatigue resistance and dimensional stability against … … stretching of waterproofing sheet reinforced with polyester non - woven fabric or polypropylene non-woven …
-
Fourth international specialized exhibition “Chemistry. Petroleum and Gas” in Minsk
… for the carpet industry, and impregnating carpet coatings based on PA-6; Sveflogorsk Production Union "Khimvolokno" -- viscose materials, filaments, fabrics, cords, polyester filaments, carpet coatings, nonwoven materials formed from widely … … polyester textured filaments, oxalone heat - resistant fabrics , carbon-fiber materials, and …
Indicates content that may require registration and/or purchase.