Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Heat Absorbing Glass
-
Supplier: Abrisa Technologies
Description: Heat Absorbing Float Glass (HAFG) provides superior performance in reducing solar heat gain while maintaining desirable high visible light transmission. The light blue/green color subdues brightness while providing the highest visible light transmittance (77% for 6.0 mm
- Length: 84.00004536 inch
- Width / O.D.: 60.0000324 inch
- Thickness / Wall Thickness: 0.1250000675 to 0.250000135 inch
- Max Use Temperature: 719 C
-
Supplier: Accuris
Description: INSULATOR, HEAT ABSORBING-GLASS FIBER WRAP
-
-
Supplier: Foctek Photonics, Inc.
Description: Applications Photographing Apparatus Meter and Instrument Optical Device Medical Treatment Apparatus Teaching Apparatus UV Analyzer Financial Equipment Airport Lamps Military Equipment Technological Research Institute Public Security Department
- Thickness: 2 to 3 mm
- Features: Color Filters, Visible (VIS)
-
Supplier: Accuris
Description: Heat absorbing automotive glass Product requirements and testing regulations
-
Supplier: Abrisa Technologies
Description: Heat Absorbing Float Glass (HAFG) provides superior performance in reducing solar heat gain while maintain-ing desirable high visible light transmission. The light blue/green color subdues brightness while providing the highest visible light transmittance (77% for 6.0 mm
- Length: 60 inch
- Width / O.D.: 84 inch
- Thickness / Wall Thickness: 0.1250000675 to 0.250000135 inch
- Width: 84 inch
-
Supplier: Newport MKS
Description: The FSR-KG2 Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of Schott KG2filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 to 3 mm
- Surface Quality: 60-40 Scratch / Dig
- Features: Color Filters, Other, Short Pass Filters
-
Supplier: Newport MKS
Description: The FSR-KG1 Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of Schott KG1filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 to 3 mm
- Surface Quality: 60-40 Scratch / Dig
- Features: Color Filters, Other, Short Pass Filters
-
Supplier: Newport MKS
Description: The FR-KG3 Heat Absorbing Glass Filter is a 12.7 mm diameter infrared (IR) cut-off filter made of Schott KG3 filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the
- Diameter, Square Side, or Rectangular Length: 12.700000000000001 mm
- Thickness: 3 mm
- Surface Quality: 60-40 Scratch / Dig
- Features: Color Filters, Other, Short Pass Filters
-
Supplier: Accuris
Description: Glass 8953 Heat absorbing toughened float glass
-
Supplier: Newport MKS
Description: The FSQ-KG3 Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of Schott KG3 filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the
- Diameter, Square Side, or Rectangular Length: 50.800000000000004 mm
- Thickness: 2 to 3 mm
- Surface Quality: 60-40 Scratch / Dig
- Features: Color Filters, Other, Short Pass Filters
-
Supplier: Qioptiq
Description: Fabricated from tempered glass Virtually colorless Unmounted and mounted versions available In mount fitting directly to Microbench m Tolerances: Ø 22.2 mm: +0/-0.3 mm, Ø 50 mm: +0/-0.6 mm Thickness: ± 0.2 mm Bubbles: 1/ 5 x 0.25 Striations: 2/ 03 Surface Finish: 5/ 3 x 0.4 Surface
- Diameter, Square Side, or Rectangular Length: 22.200000000000003 to 50 mm
- Thickness: 3 mm
- Filter Shape: Circular
- Features: Other
-
Supplier: Ross Optical Industries
Description: These glass filters are used to selectively transmit certain wavelength range and block others or to reduce the amount of heat transmitted through the system. They are categorized into long pass filters, short pass filters, band pass filters, heat absorbing and neutral
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 3 mm
- KG-: 1
- Filter Shape: Circular
-
Supplier: ASTM International
Description: This specification covers fibrous glass sound-absorbing board with a perforated fibrous glass cloth facing for sound reduction in ship spaces with high noise levels. It also measures and describes the response of materials, products, or assemblies to heat and flame under
-
Supplier: ASTM International
Description: This specification covers fibrous glass sound-absorbing board with a perforated fibrous glass cloth facing for sound reduction in ship spaces with high noise levels. It also measures and describes the response of materials, products, or assemblies to heat and flame under
-
Supplier: Abrisa Technologies
Description: Soda-lime glass, also called soda-lime-silica glass, is the most prevalent type of glass, used for windowpanes, and glass containers (bottles and jars) for beverages, food, and some commodity items. Glass bakeware is often made of tempered soda-lime glass.
- Length: 130.0000702 inch
- Width / O.D.: 96.00005184 inch
- Thickness / Wall Thickness: 0.0393701 to 0.4724412 inch
- Max Use Temperature: 726 C
-
Supplier: Shanghai Optics
Description: Selective Absorption Colored Optical Filter Glass Ultra violet glass Violet glass Blue glass Green glass Golden(yellow) glass Orange glass Red glass Infrared glass Protective glass Heat-absorbing glass
- Features: Color Filters, Infrared (IR), Long Pass Filters, Ultra-Violet (UV)
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: UNI Optics supply material include neutral density, short pass, long pass, band pass, ultraviolet, infrared,heat absorbing, and color temperature conversion filters. Just point and click on the name above to view information on that manufacturers filters.
-
Supplier: Andover Corporation
Description: rather than absorbing unwanted frequencies. As a result, they not only produce pure, intense color but also withstand the heat and UV energy from high-energy light sources. Commonly used as light balancing filters in color enlargers and photocopiers, dichroic filters are suitable for
- Filter Type: Dichroic Filters
-
Supplier: Andover Corporation
Description: Heat-absorbing filter glasses transmit a broad band of energy while blocking the near IR wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can also be mounted in threaded rings (click for sizes). All graphs show internal transmittance at
- Features: Color Filters, Infrared (IR)
-
Supplier: Andover Corporation
Description: Heat-absorbing filter glasses transmit a broad band of energy while blocking the near IR wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can also be mounted in threaded rings (click for sizes). All graphs show internal transmittance at
- Features: Color Filters, Infrared (IR)
-
Supplier: Andover Corporation
Description: Heat-absorbing filter glasses transmit a broad band of energy while blocking the near IR wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can also be mounted in threaded rings (click for sizes). All graphs show internal transmittance at
- Features: Color Filters, Infrared (IR)
-
Supplier: Abrisa Technologies
Description: Most light sources produce more heat (infrared energy) than light. By placing a hot mirror in the beam path the infrared (heat) energy can be reflected away and the visible energy transmitted. Unlike heat absorbing glasses which are susceptible to breaking, have size
- Width / O.D.: 24 inch
- Thickness / Wall Thickness: 0.068897675 to 0.12992133 inch
- Width: 24 inch
- Thickness: 0.068897675 to 0.12992133 inch
-
Supplier: CSA Group
Description: 9050:2003 is applicable both to conventional glazing units and to absorbing or reflecting solar-control glazing, used as glazed apertures. The appropriate formulae for single, double and triple glazing are given. Furthermore, the general calculation procedures for units consisting of more
-
Description: 9050:2003 is applicable both to conventional glazing units and to absorbing or reflecting solar-control glazing, used as glazed apertures. The appropriate formulae for single, double and triple glazing are given. Furthermore, the general calculation procedures for units consisting of more
-
Supplier: Ross Optical Industries
Description: These glass filters are used to selectively transmit certain wavelength range and block others or to reduce the amount of heat transmitted through the system. They are categorized into long pass filters, short pass filters, band pass filters, heat absorbing and neutral
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 3 mm
- RG-: 715
- Filter Shape: Circular
-
Supplier: Ross Optical Industries
Description: These glass filters are used to selectively transmit certain wavelength range and block others or to reduce the amount of heat transmitted through the system. They are categorized into long pass filters, short pass filters, band pass filters, heat absorbing and neutral
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 3 mm
- UG-: 11
- Features: Bandpass / Interference Filters, Color Filters
-
Supplier: Ross Optical Industries
Description: These glass filters are used to selectively transmit certain wavelength range and block others or to reduce the amount of heat transmitted through the system. They are categorized into long pass filters, short pass filters, band pass filters, heat absorbing and neutral
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 3 mm
- NG-: 5
- Filter Shape: Circular
-
Supplier: Rainbow Research Optics, Inc.
Description: Density Filters Long Wave Pass Filters Short Wave Pass Filters Color Glass Bandpass Filters Color Glass Long Wave Sharp Cut Filters Heat Control Filters Heat Absorbing Filters
- Surface Quality: 20-10 Scratch / Dig
- Features: BK7 Glass, Bandpass / Interference Filters, Color Filters, Long Pass Filters, Neutral Density Filters, Other, Short Pass Filters, UV grade Fused Silica
- Filter Shape: Circular, Square
-
Description: IEC TS 62862-3-3:2020 specifies the technical requirements, tests, durability and technical performance parameters of solar thermal receivers for absorbing concentrated solar radiation and transferring the heat to a fluid used in concentrated solar thermal power plants with
-
Description: insulating material. Boron Nitride is the release agent for glass and metal forming, lubricant for metal drawing. Boron Nitride is a special electrolytic and resistive material in high temperature state. Boron Nitride is suitable for heat sealing desiccant of transistor and additive of
- Material Type: Boron Nitride
- Type: Powder / Aggregate (Grain / Grog)
-
Description: are divided into open pores and closed pores. The open pores have the functions of filtering, absorbing, adsorbing, and eliminating echoes, while the closed pores are beneficial for blocking heat insulation, sound, and liquid and solid particles. High strength: The porous ceramic
- Diameter: 4 to 12 inch
- Materials: Ceramic
- Chuck Geometry: Round
- Chuck Type: Vacuum Chuck, Wafer Chuck
Find Suppliers by Category Top
Featured Products Top
-
How absorptive neutral density filters work? Absorption mechanism: through the properties of the material itself (e.g., light-absorbing substances in glass, polymers, or metal coatings) absorbs part of the incident light, converting the light energy into (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Heat Absorbing Float Glass?
Heat absorbing float glass (HAFG) is designed with the capability to typically absorb 40% of the infrared (IR) light and about 25% or more of the visible light that passes through it. The glass reduces solar heat while maintaining visible light transmission
More Information Top
-
Estimate of stresses in seals of photochromic heat-absorbing cased glasses
and the heat absorbing glass TP-1 (tg = 565~ .
-
Advanced Ceramic Technologies & Products
These products include heat absorbing glass and heat reflecting glass, which have high heat shielding performance, as well as double glazed glass and evacuated glass, which enclose a thin space or a vacuum layer between two glass sheets to reduce heat transfer …
-
Role of tin as a reducing agent in iron containing heat absorbing soda-magnesia-lime-silica glass
Most of the commercial heat absorbing glasses are the soda–magnesia–lime silica glasses containing iron.
-
Effect of space radiations on optical filters
To validate the optical design, the color filter glass (GG475), the heat absorbing glass (BG18) and the whole filter were subjected to various irradiations.
-
Transilluminator Burns in the Neonatal Intensive Care Unit: A Mimicker of More Serious Disease
The box housing the light source was opened, and it was noted that the heat absorbing glass that allows only light to filter through had become dislodged (Fig. 3).
-
http://dspace.mit.edu/bitstream/handle/1721.1/71306/06079616-MIT.pdf?sequence=2
If one refers to the diagram on heat absorbing glass , it becomes obvious .
-
Methodology and assumptions for evaluating heating and cooling energy requirements in new single-family residential buildings: Technical support document for t...
For example, DOE-2.1A runs for Miami indicate that the decrease in cooling load due to installation of heat absorbing glass can be as high as 15% of total cooling load for a I-story house with 231 ft2 of .
Indicates content that may require registration and/or purchase.