-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 610 clear heat resistant box sealing tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 2 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances
- Width: 2 inches
- Thickness: 0.0023 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 610 clear heat resistant box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 3 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances
- Width: 1 inches
- Thickness: 0.0023 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 610 clear heat resistant box sealing tape comes in a 3 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make
- Width: 3 inches
- Thickness: 0.0023 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 610 clear heat resistant box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make
- Width: 1 inches
- Thickness: 0.0023 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Smith-Victor Corporation
Description: SBQ-22 PROFESSIONAL SOFTBOX LIGHT All-In-One Professional SoftBox Light Combines the Pro SBQ-1 with a 22 Inch Heat Resistant Soft Box
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: SBQ-36 PROFESSIONAL SOFTBOX LIGHT All-In-One Professional SoftBox Light Combines the Pro SBQ-1 with a 36 Inch Heat Resistant Soft Box
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: SBQ-3648 PROFESSIONAL SOFTBOX LIGHT All-In-One Professional SoftBox Light Combines the Pro SBQ-1 with a 36X48 Inch Heat Resistant Soft Box
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Application: Theatrical / Photography
-
Supplier: Interpower
Description: Mounting Box Color: Black Material: Polyamide 6 Box comes with hardware and 1 rubber gasket. The surface mount housing is heat, frost and UV resistant as well as splash protected according to IP54. APPROVALS: MISC MISC
-
Supplier: R. STAHL, Inc.
Description: High degree of protection, IP66/67 standard, IP68 can be delivered upon request Drainage flange in box prevents penetration of water Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance is possible Stainless steel type label spot welded to the cover Several
- Length / Height: 5.7874047 inch
- Width/Diameter: 4.9212625 to 6.8897675 inch
- Depth: 3.0708678 inch
- Height: 5.7874047 inch
-
Supplier: R. STAHL, Inc.
Description: High degree of protection IP66/67 is standard, IP68 can be delivered upon request Drainage flange in box prevents penetration of water Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance is possible Stainless steel type label spot welded to the cover
- Length / Height: 5.7874047 inch
- Width/Diameter: 4.9212625 to 6.8897675 inch
- Depth: 3.0708678 inch
- Height: 5.7874047 inch
-
Supplier: FORREST Technical Coatings
Description: be used to paint masonry and refractory brick that line a fire box or fireplace.
- Coverage: 125.00000000000001 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: Smith-Victor Corporation
Description: SBQ-1236 PROFESSIONAL SOFTBOX LIGHT All-In-One Professional SoftBox Light Combines the Pro SBQ-1 with a 12X36 Inch Heat Resistant Soft
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Application: Theatrical / Photography
-
Supplier: R. STAHL, Inc.
Description: Wall mounted Marshalling box for heat tracing - EX. Junction box with 10 x M25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance
- Length / Height: 9.9606353 inch
- Width/Diameter: 6.8897675 inch
- Depth: 4.2519708 inch
- Height: 9.9606353 inch
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Poles: 2 Poles
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Poles: 2 Poles
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Poles: 2 Poles
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Poles: 2 Poles
-
Supplier: R. STAHL, Inc.
Description: Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size
- Length / Height: 5.3149635 inch
- Width/Diameter: 4.5275615 inch
- Depth: 2.2834658 inch
- Height: 5.3149635 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 protection class and impact resistant diecast aluminum terminal junction box. Diecast aluminum box has superior heat dissipation, heat resistance, and oil resistance compared to plastic boxes. Protection class : IP65 Operating temperature : -40℃ ~ +80℃
- Length / Height: 2.26378075 to 3.543309 inch
- Width/Diameter: 3.149608 to 5.1968532 inch
- Depth: 2.9527575 to 8.661422 inch
- Height: 2.26378075 to 3.543309 inch
-
Supplier: TE Connectivity
Description: Global Product Type Features Product Family : TAK-SLEEVE Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Abrasion, Mechanical Damage, Fluids, Cut-Through
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 155 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: ***Available as BTO*** (built-to-order) IP65 protection class and impact resistant diecast aluminum box. A large selection of 35 different sizes to choose from. Diecast aluminum box has superior heat dissipation, heat resistance, and oil resistance compared to
- Length / Height: 1.24015815 to 7.086618 inch
- Width/Diameter: 1.8110246 to 12.3228413 inch
- Depth: 2.0078751 to 15.8661503 inch
- Height: 1.24015815 to 7.086618 inch
-
Supplier: Aitken Products, Inc.
Description: for precise product temperature control through percentage timers. Operating sheath temperatures of 1450 degrees F or less means that this equipment is a prime source of far infrared heat. Far infrared means less color sensitivity on the product, and the ability to readily see and evaporate
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 2 to 4.5 kW
- AC Voltage Required: 208 to 550 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Qualtek Electronics Corp.
Description: Heat Shrinkable Medium Voltage Breakout Up to 36kV Features/Applications Medium voltage breakouts are made from radiation cross-linked polyolefin. This specially designed material performs exceptionallyas an electrical insulator. The material will not crack and is UV resistant, weather
- Operating Temperature: -55 to 105 C
- Shrink Temperature: 110 C
- Features: Flame Retardant, Heat Shrink Caps, Heat Shrink Tubing, Other
- Material: Polyolefin
-
Supplier: ASTM International
Description: spread in a thin layer on the mortar pan, as mortar heats up during setting and thick layers or large masses retain this heat. Retained heat shortens the working time. Mixed mortar that has become unworkable shall not be retempered with resin liquid but shall be discarded. After
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1051822-223W601-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 223W6 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat
- Diameter: 0.394 inch
- Length: 0.453 inch
- Features: Heat Shrink Caps, Other
- Sleeving: Shrink Tubing
-
Description: Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted
-
Supplier: Reznor
Description: The Model REH is the new outdoor electric heat ventilation air handler. The REH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100%
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Description: Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted
-
Supplier: Klimaire Products, Inc.
Description: system is operated with a wireless remote control. The KSWT018-H213 is a heat pump/air conditioner 18,000 Btu capacity, 220 V / 1 ph / 60 Hz. Features: 13 SEER efficiency ETL approval Cools and heats up to 800 sq. ft. LCD display Remote control with full functions 3 fan speeds Quick
-
Supplier: Cole-Parmer
Description: temperatures up to 1022
F (550 C) These filters eliminate pretreatment steps to streamline your laboratory processes. Each filter is packaged within an aluminum pan with the filter weight pre-printed on a heat-resistant label. Use these filters for a wide range of water - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: temperatures up to 1022
F (550 C) These filters eliminate pretreatment steps to streamline your laboratory processes. Each filter is packaged within an aluminum pan with the filter weight pre-printed on a heat-resistant label. Use these filters for a wide range of water - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: temperatures up to 1022
F (550 C) These filters eliminate pretreatment steps to streamline your laboratory processes. Each filter is packaged within an aluminum pan with the filter weight pre-printed on a heat-resistant label. Use these filters for a wide range of water - Filter Type: Filter Paper
-
Supplier: Matexcel
Description: Application: Sponges Product overview: Characteristic: 1. Flame-retardant foam stabilizer is suitable for all kinds of box or machine continuous foaming production, and does not interfere with foaming agent type. 2. Applied to medium density and high density flame retardant foam production,
- Type: Flame Retardant / UL 94V-0 Rated
- Features: Other
-
Supplier: RAB Lighting
Description: FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH BOX, LUG MOUNTING MEDIUM BASE A21 LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT,
- Light Fixture Wattage: 150 watts
- Fixture Type: Ceiling Fixtures
- Lamp Type: Incandescent
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
deep recesses on the long sides to protect connectors and interfaces. Internal fastening pillars support PCBs, mounting plates and DIN rails. SOLID-BOX is molded from anthracite gray (RAL 7016) or light gray (RAL 7035) PC+ABS (UL 94 V-0), with increased heat resistance (Vicat/B 120 (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
, machine building, construction, push-button controllers, sensors, measuring equipment and gateways. PC (UL 94 HB) ROBUST-BOX offers a high resistance to heat for use in adverse environments. Its ABS (UL 94 HB) counterpart is approved as a terminal mounting case. Both case shells (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
with excellent weatherproofing qualities, it is resistant against discoloration and deterioration caused by UV rays. This makes this series suitable for communication equipment and outdoor electrical boxes. Together with our optional (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
depending on your application. Skid mounted vessels are used in oil heating industries that require mobility. WATTCO™ heaters are also available in moisture resistant terminal boxes or explosion proof terminal boxes for hazardous environments. WATTCO™ Circulation heaters are an (read more)
Browse Circulation Heaters Datasheets for WATTCO -
OKW has launched robust new SOLID-BOX plastic enclosures for desktop and wall-mount electronics in challenging industrial and outdoor locations. With IK 08 impact protection, these IP 66/IP 67 sealed (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
energy/pound of water removed than used by vacuum pumps. Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM was developed to provide rugged vacuum boxes and oscillating showers to clean the newer (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
energy/pound of water removed than used by vacuum pumps. Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM was developed to provide rugged vacuum boxes and oscillating showers to clean the newer (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
used by vacuum pumps. Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM was developed to provide rugged vacuum boxes and oscillating showers to clean the newer technology of man-made fiber paper (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
SEPARATORS The inlet separator is necessary for any vacuum box application that removes water. By removing water and fiber from reaching the vacuum pump will ensure consistent vacuum levels during operation. If the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
/pound of water removed than used by vacuum pumps. Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM was developed to provide rugged vacuum boxes and oscillating showers to clean the newer (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Potting Material For Electronics And How To Choose The Best
Potting can be defined as the process of filling an electronic assembly with a solid to enhance its resistance levels. It is also known as embedment and makes components and assemblies resistant to vibrations, shocks, corrosive agents, chemicals, water, and even moisture and heat. A potting box