-
Supplier: Inductotherm Group
Description: Radyne’s Fastener Heat Treating equipment delivers uniformity, consistency and increased controllability that results in superior quality fasteners. This complete system is adjustable for a wide range of fastener/bolt lengths and diameters, and is capable of production rates of up to
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes, Plate
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
Supplier: SAE International
Description: This document specifies the procedure and requirements for heat treating low-alloy and tool steels and for their subsequent gas nitriding by the use of raw or dissociated ammonia. Specific process parameters are given for Nitralloy 135M, Nitralloy EZ, Nitralloy N, 4140,
-
Supplier: ASTM International
Description: 1.1 This specification covers chemical, dimensional, physical and mechanical requirements for quenched and tempered bolts manufactured from steel and alloy steel, in inch dimensions. The bolts are available as structural bolting assemblies which include a fixed spline bolt, a suitable
-
Supplier: ASTM International
Description: 1.1 This specification covers two types of heat treated, steel, tension control bolt-nut-washer assemblies, also referred to as "sets". These assemblies are capable of developing a minimum predetermined tension when installed by applying torque to the nut, while at the same time
-
Supplier: ASTM International
Description: 1.1 This specification covers one style of heat treated, alloy steel, tension control bolt-nut-washer assemblies, also referred to as “sets,” having a tensile strength of 200 to 215 ksi. These assemblies are capable of developing a minimum predetermined tension when installed by
-
Supplier: Hubbell Incorporated
Description: FIBERGLASS HANDLE MATERIAL D3 DIE, BG DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 48 INCH FEATURE FORGED STEEL CRIMPING JAW, HEAT TREATED ALUMINUM FRAME, OIL LESS
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: Newark, An Avnet Company
Description: TOOLS, CRIMP; Crimp Tool Type:Hand; For Use With:26-6AWG Insulated & Non-insulated Terminals, Flags, Crimp Sleeves & Connectors; Product Range:TH-450 Series; Body Material:1/4" High-Strength, Heat-Treated Carbon Steel RoHS Compliant: NA
-
Supplier: Weiler Abrasives
Description: these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 6-1/4 in OAL
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 3.45 inch
- Width: 3.95 inch
- Length: 3.95 inch
-
Supplier: Proto® Industrial Tools
Description: HEAT TREATED BLACK OXIDE ALLOY STEEL MATERIAL 10 3/8 INCH L SIZE PROTO[R] BRAND SHANK SIZE 6 1/2 INCH L X 1/4 INCH W WEIGHT 0.25 LB
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
Supplier: Greenleaf Corporation
Description: outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.
-
Supplier: Greenleaf Corporation
Description: outlet nozzle. Greenleaf standard boring tools are precision-machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI/ISO specifications.
-
Description: Flat, Shaped and Round Wire APPLICATIONS High strength wire, Masonry nails, Springs, Cutting tools, Knives DESCRIPTION High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are susceptible to
- Tensile Strength (UTS, Break): 92,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 10 %
- UNS Number: 10,600 to 10,950
-
Supplier: Carr Lane Manufacturing Co.
Description: a Window Tooling Block using two Locating Screws at the top corners (order separately), and Socket-Head Cap Screws (4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs >
- Width: 16 inch
- Length: 20 inch
- Height / Thickness: 1.375 inch
- Material: Cast Iron
-
Supplier: PennEngineering®
Description: - #2 Phillips Min. Dist. Hole C/L to Edge - - .150 in Thread Specification1 - - ANSI B1.1, 2A Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As
- Thread Size (Decimal Diameter): 0.138 inch
- Hole Size (Diameter): 0.138 inch
- Panel Thickness: 0.04 inch
- Features: # 6
-
Supplier: Carr Lane Manufacturing Co.
Description: for lengthwise or widthwise mounting. Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded
- Width: 16 inch
- Length: 20 inch
- Height / Thickness: 2 inch
- Material: Cast Iron
-
Supplier: Carr Lane Manufacturing Co.
Description: for lengthwise or widthwise mounting. Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded
- Width: 20 inch
- Length: 24 inch
- Height / Thickness: 2 inch
- Material: Cast Iron
-
Supplier: Carr Lane Manufacturing Co.
Description: steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.
- Width: 5.5 inch
- Length: 9.5 inch
- Height / Thickness: 1 inch
- Material: Cast Iron
-
Supplier: PennEngineering®
Description: Phillips Min. Dist. Hole C/L to Edge - - 3.3 mm Thread Specification1 - - ANSI/ASME B1.13M, 6g Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1
- Hole Size (Diameter): 0.1181103 inch
- Fastener Standards: ASME / ANSI
- Captive Fastener Class / Type: Captive Screws
- Material: Hardened Steel
-
Supplier: Roberson Tool & Die
Description: Roberson Tool & Die specializes in manufacturing parts to precise specifications. Our quality work has included parts for the robotics, aerospace, medical, automotive and energy markets. By utilizing automated multi-axis machining and CAD/CAM software, we can produce parts to meet your
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Hubbell Incorporated
Description: FEATURE FORGED STEEL JAW, HEAT TREATED ALUMINUM FRAME, PVC HEAT SHRINK COVERING MD6 MODEL
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: Greenlee Textron, Inc.
Description: INTERCHANGEABLE TYPE 9 INCH RG6, RG59 CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.354/0.324/0.255 INCH HEX STYLE CRIMP TYPE KWIK CYCLE[R] BRAND CONNECTOR TYPE CATV F INCLUDES DIE
- Application / Connector Type: Coaxial, RF Connector
- Tool Type: Crimper
-
Supplier: Milwaukee Electric Tool Corporation
Description: PHILLIPS TYPE HEAT TREATED TOOL STEEL MATERIAL 6 INCH OVERALL LENGTH #2 BIT SIZE SHOCKWAVE[TM] BRAND
-
Supplier: All-Spec Industries
Description: Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys
- Drive Size: 0.05905515 to 0.2362206 inch
- Length: 3.5 inch
- Weight: 0.42 lbs
- Type: Key Wrench
-
Supplier: BesTech Tool Corporation
Description: years of experience in the machining industry. FasTrac shares a facility with it's parent company BesTech Tool Corporation. This allows us access to additional capabilities such as engineering, design, wire edm and water jet. Our core competency is in turning centers and machining centers.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Glass, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: TelephoneStuff.com
Description: Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Plastic-dipped handles for added comfort. Features: - Precision-machined jaws are individually chosen and assembled by hand for smooth operation - Heat-treated for long life - Knurl
- Type: Adjustable Wrench
-
Description: partner with you by building relationships based on trust and teamwork. Complex, multi-faceted parts. Prototype & product development. Medical, scientific, aerospace, laboratory, automotive. Titanium, 17-4 Stainless Steel, Kovar, Cobalt chromium, Copper, Ultem.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 4-axis Machining, Broaching, Drilling, Electrode EDM, Honing, Jig Boring, Milling, Swiss Machining, Turning, Wire EDM
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Proto® Industrial Tools
Description: HEAT TREATED TOOL STEEL MATERIAL T15 SIZE 6 INCH OVERALL LENGTH HEX SHANK TYPE SHANK SIZE 1/4 INCH
-
Description: winning combination of parts and processes to ensure your satisfaction with every Kwalyti job. We work with most types of stainless steel, aluminum, brass, bronze and plastic materials to produce even the most detailed part to your specification. Our full spectrum of services include: ¨
- Diameter: 3" - 6"
- CNC Machining: 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Klein Tools, Inc.
Description: OFFSET TYPE STEEL BLADE MATERIAL 9-1/2 INCH OVERALL LENGTH 1-1/4 INCH CUTTING LENGTH FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, RED HANDLE TYPE/COLOR
- Tool Type: Wire Cutter / Scissor
-
Supplier: Ideal Industries, Inc.
Description: PHILLIPS TYPE HEAT TREATED TOOL STEEL MATERIAL 6 INCH OVERALL LENGTH 1/4 INCH OUTSIDE DIAMETER HEX DRIVE END SHAPE #2 BIT SIZE
-
Supplier: Klein Tools, Inc.
Description: PHILLIPS TYPE 11 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #3 TIP SIZE TEMPERED STEEL SHANK MATERIAL BLADE MATERIAL INDUCTION HARDENED STEEL
- Overall Length: 11 inch
- Shaft Length: 6 inch
- Drive Type: Crosshead
Find Suppliers by Category Top
Featured Products Top
-
essential tools for more information on best installing and repairing these lines. If you’re looking for transmission lineman wrenches for high-line utility pole installation and repair, Lowell offers 6 proven models. Regarding ratcheting lineman’s transmission tower wrenches, we (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
98.6?. Body heat load comes from a mixture of metabolic processes (everything your body does to keep you alive) and the absorption of heat from the environment. Heat dissipation, your body's internal regulating system, works when heat activates sweat glands allowing water to surface on the skin (read more)
Browse Safety Clothing Datasheets for Vortec -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Precision Metal Shim brochure illustrates SPIROL’s differentiation of excelling at: Thin metal Shims produced with little or no tool cost Heat treated and close tolerance parts Quality (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
SUS304/SUS316/SUS631, the springs are specially heat-treated to achieve hardness levels of HRC44–55 for reliable durability and stable elasticity. Key Features (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, simple construction and do not require any tools for assembly. The open design between pin and center link prevent the conveying material from packing the joints. All parts and heat-treated and “T” pins ensure positive locking action in the sidebars. Our zic-plated X348,X458 are designed (read more)
Browse Overhead Trolleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Steel Sprockets: Case-hardened to 50-55 HRC surface hardness with tough core material Aluminum Alloy: Heat-treated to T6 condition for optimal strength (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
lightweight, high-strength alloy that enables many unique applications in the aerospace and automotive industries. H13 tool steel boasts excellent thermal fatigue properties and high heat resistance to provide exceptional high-temperature performance. Hastelloy X alloy and super-duplex stainless steel (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt & Nut offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
line can be case hardened for wear resistance, or manufactured from heat treated, high carbon steel for improved shear strength. View the specifications for the new GD100 Ground Hollow (read more)
Browse Dowel Pins Datasheets for SPIROL
More Information Top
-
ZCACA2001P213
Worn tools of this material can be repaired by welding with an L6 rod, remachining, and heat treating ; O1 tool steel heat treated to 58 to 60 HRC has also been used for punches and blades for cold trimming.
-
Encyclopedia of Tribology
… liners, dies, necking rings ● AISI D2 steel – Drawing dies, rollers for cold mills ● AISI L6 steel – Extrusion dies, bolts … … Molds, bending dies, press tools , engraving rollers, bushes, drawing … … parts for unmagnetizable tools ( heat treatable ) ● AISI 4140 steel …
-
Failure Analysis of Heat Treated Steel Components
336 / Failure Analysis of Heat Treated Steel Components Fig. 30 Examples of failures caused by excessive hardness. (a) Tool made of DIN 1.2714 tool steel (similar composition to AISI 6F3 and L6 ) that fractured after a short life.
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Tooling, Die Making, Molds, Jigs, and Fixtures
These steels have deeper hardening characteristics than the W group and have similar properties to O1 and O2 as general-purpose tool steels but exhibit a greater tendency to distort during heat treatment . Of the group, L6 has greater toughness, at the sacrifice of wear resistance.
-
ZPHT2006P191
Recommended temperatures for heat treating L2 and L6 are: · · · Annealing: 760 to 790 C (1400 to 1450 F) Hardening: 790 to 845 C (1450 to 1600 F) Tempering: 175 to 540 C (350 to 1000 F Reference 2 offers more detailed information on heat treating L-group steels as well as other tool steels not discussed in this chapter.
-
ZASMHBA0003202
Recommended heat treating practice for low-alloy special-purpose tool steels Annealing Normalizing temperature(a) Temperature(b) Cooling rate(c) °C/h *F/h Annealed hardness, HB Austenitiztng temperature(d) °C "F Hardening Holding time, rain Quenching medium(e) Quenched hardness, Steel L1 L2 L3 L6 L7 .
-
ZASMHBA0003532
Figure 29 shows the operating surface of an AISI L6 tool steel punch that exhibited poor service life. Examination of the microstructure revealed that it was under-austenitized in heat treatment .
-
ZASMHBA0005126
As the size of the production run increases, rolls made of hardened, ground, polished tool steel , such as O1 or L6 , are usually more economical and are widely used. Not only are these materials relatively inexpensive, they machine more easily than more highly alloyed tool steels and they can be heat treated by simple procedures.
-
ZTS267
These tools should be ground to So side rake. loo back rake, 4O side relief, 40 end relief, 60 end cutting-edge angle, 80 side cuttingedge angle, and a nose radius of 1132 to l/ l6 inch. AISI Type W2 responds uniformly to normal heat treatments and is a satisfactory and inexpensive steel for many purposes.
-
L 6 - Low Alloy Special Purpose Tool Steel
L6 tool steels have extremely good machinability that is rated at 90% in comparison with the machinability of W group water hardening low alloy steels that are rated 100% as a baseline. Heat Treatment .
Indicates content that may require registration and/or purchase.