-
Supplier: ADB®
Description: Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified
- Maximum Load Capacity: 5 tons
- Threaded Length: 1.45 inch
- Overall Bail Length: 9 inch
- Overall Bail Width: 5.1 inch
-
Supplier: ADB®
Description: Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified
- Maximum Load Capacity: 2.09475 tons
- Threaded Length: 0.9842525 inch
- Overall Bail Length: 5.31102649 inch
- Overall Bail Width: 3.50000189 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: The next generation of Swivel Hoist Rings, with a heavy-duty forged steel ring. Pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1. Black oxide finish is standard, with cadmium plating available as a
- Maximum Load Capacity: 0.275 to 15 tons
- Threaded Length: 0.56 to 2.96 inch
- Overall Bail Length: 2.98 to 8.12 inch
- Overall Bail Width: 2.29 to 6.75 inch
-
-
Supplier: Carr Lane Manufacturing Co.
Description: Bar-Tite™ hoist rings have a steel bar knob for tightening with a lever bar instead of a wrench. These heavy-duty hoist rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and
- Maximum Load Capacity: 5 tons
- Threaded Length: 1 to 1.5 inch
- Overall Bail Length: 7.37 to 9 inch
- Overall Bail Width: 5.1 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: Lug-Lok™ hoist rings have a large-diameter lug nut for tightening without a wrench. These heavy-duty hoist rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360
- Maximum Load Capacity: 5 tons
- Threaded Length: 1 to 1.5 inch
- Overall Bail Length: 7.75 inch
- Overall Bail Width: 7 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: These Heavy-Duty Swivel Hoist Rings are mounted by welding. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1.Black oxide finish is standard, with cadmium plating available as
- Maximum Load Capacity: 2.5 to 12 tons
- Overall Bail Length: 5.47 to 9.5 inch
- Overall Bail Width: 3.5 to 6.75 inch
- Bail Radius: 1 to 2 inch
-
Supplier: Reid Supply
Description: Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow
- Maximum Load Capacity: 0.4 tons
- Threaded Length: 1.06 inch
- Overall Bail Width: 2.29 inch
- Inch: 5/16"
-
Supplier: Reid Supply
Description: D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Heavy Duty Forged D Rings
- Features: Other
- Material: Steel
-
Supplier: ADB®
Description: Replacement Screws for Heavy Duty Hoist Rings
- Length: 1.5 inch
- Inch: 1/2"
- Screw Type: Cap Screw, Shoulder Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: KAYDON Bearings
Description: Heavy Duty Turntable Bearings Ideally suited for applications such as truck mounted cranes, hoists, and non-precision industrial tables and positioners. Available from stock. Ball pitch diameters from 9" to 40" and moment load ratings up to 870,000 ft.-lbs.
- Bore Size: 10.433 inch
- Outside Diameter: 17.086 inch
- Overall Width: 1.968 inch
- Bore: 10.433 inch
-
Supplier: C & C Lift Truck, Inc.
Description: rollers consist of two self-aligning heavy-duty sealed follower type bearings. Head is heavy wall pipe with roller axles and boom connection plate. Jig welded. Yellow. Accessories available include hoist, trolley, tagline, anchor bolts, templates, rotation stops and
- Load Capacity: 0.125 tons
-
Supplier: Inductotherm Group
Description: Integral wheels fitted to the base of each induction coil enable quick and easy movement from one line to the next Heavy-duty lifts allow simple and efficient vertical positioning Hoisting rings fitted to the top of each coil enable crane lifting for positioning Quad and
- Heating Capacity: 5 to 7,000 kW
- Output Power: 5 to 7,000 kW
- Features: Drying
- Heater Type: Induction Heater
Find Suppliers by Category Top
Featured Products Top
-
What are Hoist Rings? A hoist ring is a special type of heavy-duty lifting ring that’s used in conjunction with a hoist to lift or lower a load. They are useful because they allow a more (read more)
Browse Hoist Rings Datasheets for Jergens, Inc. -
Yale Y80 Brochure Yale Y80 Wire Rope Hoist Electric Wire Rope Hoists The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
maintenance and potential system downtime. Our inch series heavy-duty needle bearings with machined races are designed for superior rigidity and high load capacity. Made from premium bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy Duty Ball-Lock Fasteners. Power Up Your Projects with Heavy Duty Ball-Lock Fasteners. Experience secure, quick-change solutions for your fixtures. Strong, reliable, and easy to use—our clamping fasteners and receptacles deliver unmatched (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Facing challenges with machinery reliability under heavy loads or shock stress? Engineers require components that combine durability, versatility, and precise performance to ensure smooth operation across demanding industrial (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
JD550_LineArt Heavy Duty Machine Vise_ProductFlyer (read more)
Browse Vises Datasheets for Jergens, Inc. -
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Carrying capacities: 250 kg up to 100 t Air pressure: 4 bar or 6 bar The PROFI series for heavy-duty industrial use is available with different controls according to requirements. Standard Features (read more)
Browse Hoists Datasheets for J.D. Neuhaus
More Information Top
-
Shopping In Mechanics Tools - Big Bruin
• Amarillo Design Bureau Hoist Rings Heavy Duty Hoist Ring (5000 Lb. Wll).
-
Shopping In Mechanics Tools - Big Bruin
• Amarillo Design Bureau Hoist Rings Heavy Duty Hoist Ring (8000 Lb. Wll).
-
DAYTON Hoist Ring,180 Pvt,20,000 lb. Load Cap. - Hoist Rings - 1DMY7|1DMY7 - Grainger Industrial Supply
Heavy Duty Hoist Ring , 20, 000 lb. WLL .
-
Project W-320, 241-C-106 sluicing: Civil/structural calculations. Volume 1
Heavy Duty Swivel Hoist Rings .
-
DBC Industrial Supply Co., Inc. - Material Handling
Home > Material Handling > Lifting Equipment > Hoist Rings > Heavy Duty .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… gas_main_N|1 gas_fixture_N|2 gas_shell_N|1 gas-tight_J|1 pipeline_N|7 maser_N|3 gasoline_tank_N|1 service_station_N|3 fuel_V|6 cremation_chamber_N|1 storage_tank_N|3 gas_ ring _N|1 chemical_energy_N|1 gaseous_J|20 … … fulvicin_N|1 genus_penicillium_N|1 grocer_N|2 sack_N|6 barrel_vault_N|1 needlepoint_N|3 incongruous_J|9 take_to_be_V|7 buoy_V|11 mooring_anchor_N|1 ground-controlled_approach_N|1 floor_plan_N|1 waterproofed_J|2 undergrowth_N|3 stripteaser_N|1 pubic_J|3 wytensin_N|1 guard_ duty _N|1 military_police_N|5 detain_V|7 round_table_N|8 … … analgesic_N|1 uncover_V|7 trace_N|9 impulsive_J|4 heavy _metal_N|9 hammer_throw_N|1 nett_V|9 net_V|9 … … parallel_V|6 gasket_N|2 cylinder_head_N|4 upstream_R|2 hoist _N|5 pithead_N|1 reflector_N|4 water_wheel_N|7 …
-
States > Minnesota > State > Register > 2006 > [2006 MN Register 807] 08/07/2006
… manufacturing; (309) 333922, conveyor and conveying equipment manufacturing; (310) 333923, overhead traveling crane, hoist , and monorail system … … graphite product manufacturing; (341) 335999, all other miscellaneous electrical equipment and component manufacturing; (342) 336111, automobile manufacturing; (343) 336112, light truck and utility vehicle manufacturing; (344) 336120, heavy duty truck manufacturing; (345) 336211 … … 336311, carburetor, piston, piston ring , and valve manufacturing; (350 …
-
Parts for Process Hood Assembly PV-HOOD-1*12
… Kink Cover, 100 inch length H-1-82364, Item 148; Flex Hose, 1 inch I. D., Weld end 1inch pipe, both ends, SST, teflon, Anti Kink Cover, 168 inch length H.1.82364, Item 168; Swivel Hoist Ring , 314 inch, __5000 Ib … Heavy Duty SST, 1- 112” H-1-82364,Item 173; Gasket,Viton, 1-112” .
-
Partial body‐weight‐supported treadmill training can improve walking in children with cerebral palsy: a clinical controlled trial
The second system was for children who required greater trunk and neck support, and comprised a custom- made harness made of heavy - duty cotton corduroy. The har- ness was suspended vertically by two metal rings fixed at shoulder height, which were attached by clips to the metal crossbar of a manually operated hoist (Elf Hoist; ProMed, Melbourne, Australia).
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… objects used in working or playing games |horizontal_surface_N support_V object_N use_V work_V play_V game_N 04603729_N| a table designed for a particular task |table_N design_V particular_J task_N 04603872_N| heavy-duty clothes for manual or physical work | heavy - duty _J clothes_N manual_J physical_J … … on which wrestling matches are conducted |mat_N wrestling_match_N be_V conduct_V 04607141_N| a square ring in which wrestlers … … by 4 or 6 oars) |ship_N small_boat_N usually_R row_V oar_N 04612623_N| yellow flag hoist on a ship …
Indicates content that may require registration and/or purchase.