-
Supplier: Accuride International, Inc.
Description: Load Rating: 150-500 lb./68-227 kg. Extra heavy duty slide with lengths up to 60" Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers. Silenced movement Includes square carriage bolt holes Optional platform bracket kit allows for bottom and
- Stroke or X-Axis Travel: 10 to 60 inch
- Carriage Load: 150 to 500 lbs
- Base Length: 10 to 60 inch
- Base Height: 3 inch
-
Supplier: Durabond Slide
Description: for all your machining needs. Standard Features Standard linear slide widths of 2”, 3”, 4”, 6”, 9” and 12” Standard linear slide base lengths from 4” to 32” Slide plate precision machined and ground from 4140 tool steel Rc 48-52 All mounting surfaces precision
-
Supplier: Accuride International, Inc.
Description: Load Rating: 100 lb./45 kg. Heavy-Duty Self-Closing slide Robust self-closing designed for mobile carts or pedestals in commercial or institutional applications Robust self-closing device nearly double the pull force of 3832SC Easy access to mounting holes Cam Drawer Adjust
- Stroke or X-Axis Travel: 11.25 to 28 inch
- Carriage Load: 100 lbs
- Base Length: 12 to 28 inch
- Base Height: 1.8 inch
-
-
Supplier: Accuride International, Inc.
Description: Load Rating: 100 lb./45 kg. Heavy-duty self-closing slide Designed for mobile carts, workstations, or other applications requiring a robust closing action. Requires more pull force to open drawers. Full Extension .50" (+.031 -0.00) [12.7 mm] (+0.8mm -0.00mm) side space Tested
- Stroke or X-Axis Travel: 11.25 to 28 inch
- Carriage Load: 100 lbs
- Base Length: 12 to 28 inch
- Base Height: 1.8 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 13.00000702 to 37.00001998 inch
- Carriage Load: 187.425 to 260.19 lbs
- Base Length: 12.00000648 to 36.00001944 inch
- Base Width: 2.755907 inch
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 352 lbs./160 kg. Stainless steel with a heavy duty load rating and over travel Provides corrosion resistance in applications such as marine or industrial storage. Corrosion resistant Hold-in detent Lubricated with food-safe grease
- Stroke or X-Axis Travel: 12.74 to 31.63 inch
- Carriage Load: 352 lbs
- Base Length: 12 to 31 inch
- Base Height: 2.09 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 20.0000108 to 37.9527764 inch
- Carriage Load: 396.9 lbs
- Base Length: 20.0000108 to 38.00002052 inch
- Base Width: 2.74803298 inch
-
Supplier: Imao-Fixtureworks
Description: These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps
-
Supplier: PHD, Inc.
Description: BENEFITS ■ 100% corrosion resistant ■ Materials used - Nytuff hardcoat aluminum for maximum corrosion resistance ■ Long life ■ Field repairable ■ Large guide shafts ■ Heavy duty, rugged ■ Stainless steel stop collars ■ Bumpers
- Stroke or X-Axis Travel: 2 inch
- Features: Aluminum
- Axis Configuration: X Axis Only
-
Supplier: Ewellix
Description: Benefits: Maximum rigidity and load capacity Suitable for heavy duty applications Excellent motion accuracy Features: Needle rollers feature a long contact length The rails are available in large cross sections Available in two precision classes For heavy-duty
- Rated Speed: 78.740157480315 in/sec
- Features: Electrical
- Bearing Type: Linear Guide Bearing, Needle Roller Bearing
-
Supplier: PHD, Inc.
Description: Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these linear slides can combine to create virtually any system to meet
- Stroke or X-Axis Travel: 5.905515 to 49.212625 inch
- Y-Axis Travel: 5.905515 to 49.212625 inch
- Z-Axis Travel: 5.905515 to 49.212625 inch
- Rated Speed: 11.8110236220472 to 94.488188976378 in/sec
-
Supplier: igus® inc.
Description: Linear guide carriage for extreme conditions (dirt, glue resins, chippings, mud, etc.) iglide® J polymer sliding pads are mechanically fixed by metal end plates Dimensions equivalent to the TW-01 design and can directly replace standard recirculating ball bearing guides
- Bearing Width: 0.67 to 1.26 inch
- Bearing Length: 78.7402 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch slides on the shaft and is fixed with
- Torque Rating: 0 to 819.71 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.875 to 2.75 inch
- Diameter: 12 inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bearing Length: 5.625 inch
- Bearing Housing: Flanged
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Heavy duty clutch slides on shaft and is fixed with set screws and a customer
- Torque Rating: 0 to 3,417.33 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 2.5 to 3.5 inch
- Diameter: 13.88 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch mechanism slides on shaft
- Torque Rating: 0 to 819.71 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.875 to 2.75 inch
- Diameter: 12 inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bearing Length: 3.375 inch
- Bearing Housing: Flanged
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bearing Length: 4.188 inch
- Bearing Housing: Flanged
-
Supplier: Mad City Labs, Inc.
Description: The Nano-HL Series single axis stages are heavy duty piezo nanopositioners designed to carry loads weighing up to 10kg. Build from a single block of aluminum nearly 2 inches (50mm) thick, the Nano-HL has enough physical rigidity to counteract large off-axis loads while continuing to
- Stroke or X-Axis Travel: 0.001968505 to 0.00787402 inch
- Carriage Load: 22.05 lbs
- Features: Electrical, Other
- Orientation: Horizontal, Vertical
-
Supplier: Brookfield Industries, Inc.
Description: Single and bi-parting door operating systems are available for commercial/industrial doors weighing 500 lbs to 125,000 lbs! We manufacture a variety of heavy duty ball screw and timing belt drive systems specially designed for a large range of operating forces (300 lbs- 1800 lbs), and
-
Supplier: Raco International, LP
Description: The RACO LT2060 Linear Drive is designed for heavy loads at moderate speeds. The carriage is supported by moving on slides. This actuator is Belt, ACME or Ball Screw driven and can accommodate heavy duty applications that are closely related to the capabilities of
- Stroke or X-Axis Travel: 196 inch
- Rated Speed: 30 in/sec
- Rated Force: 4,500 lbs
- Motor Type: AC Servo
-
Supplier: PI (Physik Instrumente) L.P.
Description: Compact industrial design for applications with low power requirements The V-855 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: PI (Physik Instrumente) L.P.
Description: Industrial design for high performance and high load The V-857 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Reference-class linear stage A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used.
- Stroke or X-Axis Travel: 2.0472452 to 12.0078805 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 89.92 lbs
- Motor Voltage: 300 volts
-
Supplier: Dukane
Description: Press/thruster, heavy duty precision slide assembly, rugged construction
- Equipment Type: Complete System
- Features: High Frequency, Programmable / Recall, Ultrasonic Welding
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
-
Supplier: item America, LLC
Description: The Linear Units for heavy-duty use. Linear Units LRE 8 D25 can transport payloads up to 530 kg. This load-carrying capacity is based on solid roller elements, stable steel shafts and support profiles with a cross-section of up to 200x80 mm. The roller guide and
- Stroke or X-Axis Travel: 221.259962 inch
- Rated Speed: 393.700787401575 in/sec
- Carriage Load: 472.08 lbs
- Drive Type: Belt Drive
-
Supplier: Hymark/Kentucky Gauge
Description: Mechanical feed unit size 165 in heavy-duty version with ball screw and auxiliary sliding guide: Max. speed: v = 1 m/s Max. acceleration: a = 20 m/s² Max. feed force: FX = 25000 N Aluminum profile 165 x 165 mm Ball screw diameter 50 mm, available pitches 10 and 20 mm with cover band 1
- Rated Speed: 39.3700787401575 in/sec
- Rated Force: 5,620 lbs
- Drive Type: Ball Screw
-
Supplier: Bell-Everman Inc.
Description: KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in
- Stroke or X-Axis Travel: 16.2598513 to 28.7008029 inch
- Y-Axis Travel: 10.4330765 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 4.851 lbs
-
Supplier: Artifex Engineering
Description: fine-tuning the position on this plane. These plateform slides along heavy-duty bearings for smooth adjustments with no backlash. The supporting structure is designed to provide sturdy support for a broad range of load sizes. * X and Y positioners are combined in a single low
- Stroke or X-Axis Travel: 0.4724412 inch
- Y-Axis Travel: 0.4724412 inch
- Carriage Load: 65 lbs
- Drive Type: Handwheel/Crank, Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel
- Gage / Instrument Type: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel
- Gage / Instrument Type: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Large, easy to read LCD, .310" character height Induction type linear encoder system 798B models have data output-Patented non-contact RS-232 Heavy-duty bar and slide, 3.5mm thick Hardened stainless steel measuring surfaces for long life The 798BX-6/150
- Gage / Instrument Type: Caliper
-
Supplier: Newport MKS
Description: The M-EL120 Fast Travel Lab Jack is a heavy-duty positioner with a high, 500 N, load capacity. This labjack is useful for 120 mm range positioning of heavier components with high precision and stability. Labjacks combine precision height adjustment in a stable design with a high load
- Stroke or X-Axis Travel: 4.724412 inch
- Base Length: 6.299216 inch
- Base Width: 9.448824 inch
- Axis Configuration: Z Axis Only
-
Supplier: Newport MKS
Description: The M-EL80 Fast Travel Lab Jack is a heavy-duty positioner with a high, 80 N, load capacity. This lab jack is useful for 60 mm range positioning of heavier components with high precision and stability. Labjacks combine precision height adjustment in a stable design with a high load
- Stroke or X-Axis Travel: 2.362206 inch
- Base Length: 3.149608 inch
- Base Width: 4.724412 inch
- Axis Configuration: Z Axis Only
Find Suppliers by Category Top
Featured Products Top
-
-K pneumatic drive is ideal for food and beverage packaging applications. Can be exchanged 1:1 with DGP, but offers longer stroke length Option: grease NSF-H1 for use in the food and beverage industry DGC-HD with heavy-duty guide (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Compact Automation manufactures custom slides to match your critical application specifications. Features: 20mm Bore 50mm stroke Custom tooling plate Heavy duty piston shaft assembly Custom port orifices (read more)
Browse Linear Slides and Linear Stages Datasheets for Compact Automation -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest slide gate from the Waterman brand. The new S-6000 Waterman Heavy-Duty Sluice/Slide Gates are designed and constructed for long life in critical applications such as (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
QCPSS Sliding Locks Push lock clamp, heavy duty These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
overachiever with a low profile The Accuride 301 is designed to manage heavy-duty industrial loads while offering over-travel for complete, easily accessible storage. With non-disconnect, the 301 is an ideal choice for medical equipment (read more)
Browse Drawer Slides Datasheets for bisco industries -
Where Strength Meets Motion: The Accuride C4170 From transportation to industrial equipment, Accuride's C4170 slide is engineered to keep systems moving smoothly under pressure. Explore the design (read more)
Browse Drawer Slides Datasheets for bisco industries -
The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more – to meet the needs of even the most unusual applications or retrofits.
(read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
Heavy-Duty Vehicles For heavy-duty vehicles, you need heavy-duty solutions. For products you can truly rely on, choose Rousseau. Products built to last for heavy-duty technicians (read more)
Browse Industrial Shelving and Racking Datasheets for Rousseau Metal Inc. -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Design and implementation of Dilation X-ray Imager for NIF "DIXI"
The shield drawers are supported by a heavy duty linear slide and guided by a set of cam followers on the top rail.
-
SAS REVOLUTIONIZES THE ADJUSTABLE BAG GRIPPER MARKET WITH LINEAR SLIDES
SAS offers packaging industry a more robust, more accurate bag gripper by replacing typical aluminum profile frames with heavy - duty linear slides .
-
SAS REVOLUTIONIZES THE ADJUSTABLE BAG GRIPPER MARKET WITH LINEAR SLIDES
From ROLLON Corporation SAS offers packaging industry a more robust, more accurate bag gripper by replacing typical aluminum profi le frames with heavy - duty linear slides .
-
http://dspace.mit.edu/bitstream/handle/1721.1/39183/63520974-MIT.pdf?sequence=2
Both robots were constructed with ball-screw, linear actuators (Techno-Isel, heavy duty slides , 4 carriages) with a pitch of 5 mm per ball-screw revolution.
-
LINEAR BEARING SYSTEM PROVIDES COST-EFFECTIVE SOLUTION FOR CUSTOM VEHICLE DESIGNS
One option was the Telescopic Rail from Rollon Corporation because it’s a linear bearing that acts like a heavy duty drawer slide and would be easily able to meet the weight requirement of 500lbs,“ reports Luigi.
-
Gleason Introduces The 650GMS Analytical Gear Inspection System At The 25TH Control Show In Stuttgart
• With a solid granite base, Meehanite cast-iron slide assemblies, linear drive motors and large-diameter heavy duty rotary table, the 650GMS is also designed and built to deliver exceptional accuracy and reliability for inspection of large workpieces up to 550 …
-
Robust sliding mode control of 4WS vehicles for automatic path tracking
To overcome these limitationsof modeling uncertainties, H, loop shaping, sliding mode and linear parameter-varyingmethod have been successfully used to design robust or adaptive path tracking controllersfor heavy - duty vehiclesin [131-[ 151.
-
Fan Assessment Numeration System (FANS) Design and Calibration Specifications
The linear bearing slides and acme threads should be lightly coated with a silicone spray lubricant (e.g., Lubrimatic heavy - duty silicone lubricant) at the start of each day.
-
http://www.nanotechsys.com/wp-content/uploads/2009/06/Nanotech-250UPL-Machine-Features-brochure-a.pdf
… isolation system • Box-way hydrostatic oil bearing slideways with 2,000,000 lbs./in. stiffness (350N/µm) • Linear motor drives for rapid … … 10,000 rpm “ heavy - duty ” air bearing workspindle … … 250mm), X & Z slide travel: 8” (200mm) • …
-
Machine Tools for High Performance Machining
Laser assisted dressing 296 assisted turning 273 hardening 272 interferometer 392 interferometers 252 tracker 357 welding 273 Lathe heavy - duty 266 Lathes 261 horizontal … … 48 cost analysis 12 Linear motors 142, 263, 289 … … 380, 383, 387 Linear slide 381 LLLRR machine 14 …
Indicates content that may require registration and/or purchase.