-
Supplier: Hymark/Kentucky Gauge
Description: Standard Features • Open conveyor • Extra heavy construction with steel rollers • Stands for height adjustment from 21-1/4in to 50-1/2in • Material capacity: 1,100 lbs/ft (RD25), 1,800 lbs/ft (RD35) Roller Specifications • Roller diameter: RD25 = 2.5in, RD35 =
- Load Capacity: 1,100 to 1,800 lbs/ft
- Conveyor Type: Roller Conveyor
-
Supplier: Raymond Handling Consultants, L.C.
Description: SUPER HEAVY DUTY ROLLER CONVEYOR
- Conveyor Type: Roller Conveyor
-
Supplier: Accuris
Description: HEAVY DUTY ROLLER TYPE CONVEYOR CHAINS AND SPROCKET TEETH
-
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY ROLLER CONVEYOR
- Conveyor Type: Roller Conveyor
-
Supplier: Miller Bearing Company, Inc.
Description: Our heavier duty FR Series is available with a polypropylene inner race specifically designed to allow re-greasing. This design provides a smooth, quieter conveyor roller and most sizes are available in stainless steel for all your washdown applications. All of our bearings are
- Outside Diameter: 1.598 inch
- Overall Width: 0.671875 inch
- Dynamic Radial Load: 428 lbs
- Features: Hex Bore, Inch
-
Supplier: Southland Equipment Service
Description: Perfect for steel and foundry industries. Use for heavy-duty applications. This progressive chain driven live roller conveyor is used for heavy duty applications such as pallet moving and drum handling. 3/4 HP 220/3/60 motor with 4" and 6" structural channel
- Conveyor Type: Roller Conveyor
-
Supplier: C & C Lift Truck, Inc.
Description: Perfect for steel and foundry industries. Use for heavy-duty applications. This progressive chain driven live roller conveyor is used for heavy duty applications such as pallet moving and drum handling. 3/4 HP 220/3/60 motor with 4" and 6" structural channel
- Conveyor Type: Roller Conveyor
-
Supplier: Omni Metalcraft Corp.
Description: Roller Flight Conveyors consist of two strands of heavy duty chain equipped with rollers suspended between them. Products are carried on the rollers, and by powering the chain, products are transported or accumulated with minimum back pressure. This is a
-
Supplier: C & C Lift Truck, Inc.
Description: Built tough for extra rugged use. Sturdy 1400 lb. frame capacity, 250 lb. roller capacity. Features 3-1/2" x 1" x 1" 10 ga. painted frame with 5 cross angles. 1.9", 16 ga. galvanized rollers with 7/16" hex axle spring loaded. Butt couplers. FOB Shipping Point.
-
Supplier: Renold Jeffrey
Description: Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the pitch is twice as long. Double Pitch Conveyor Series chains are available in C2000
- Features: Conveyor Chain, Double Pitch
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or
- Non-standard Chain Pitch: 0.6250003375 to 2.50000135 inch
- Tensile Strength: 6,788.96 to 276,099.36 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- # of Strands: Double, Single, Triple
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or
- Non-standard Chain Pitch: 0.2362206 to 2.50000135 inch
- Tensile Strength: 1,124 to 276,099.36 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 40 (63.50mm)
- # of Strands: Double, Single, Triple
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY ROLLER CONVEYOR
- Conveyor Type: Roller Conveyor
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY ROLLER CONVEYOR
- Conveyor Type: Roller Conveyor
-
Supplier: Renold Canada
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy
- Non-standard Chain Pitch: 2.609 to 24 inch
- Tensile Strength: 13,000 to 253,000 lbs
- Maximum Allowable Load: 2,100 to 30,000 lbs
- Chain Width: 1.265 to 7.781 inch
-
Supplier: Renold Canada
Description: Heavy Duty Steel Drag chains are designed for severely abrasive and extremely high-temp applications. For example, hot clinker and hot lime drag conveyors that run up to 1000 degrees. To provide greater fatigue life this series of chain is made with special heat treated and
- Chain Class / Application: Engineering Chain
- Links: Offset Link / Sidebar, Straight Link / Sidebar
-
Supplier: Miller Bearing Company, Inc.
Description: Our heavier duty FR Series is available with a polypropylene inner race specifically designed to allow re-greasing. This design provides a smooth, quieter conveyor roller and most sizes are available in stainless steel for all your washdown applications. All of our bearings are
- Outside Diameter: 2.265 inch
- Overall Width: 0.937 inch
- Dynamic Radial Load: 1,050 lbs
- Features: Hex Bore, Inch
-
Supplier: Renold Jeffrey
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold Jeffrey manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy
- Features: Conveyor Chain, Engineering Chain
- Chain Types: Roller Chain, Sidebar Chain
- # of Strands: Single
-
Supplier: Renold Canada
Description: heavy-duty applications. We offer a complete range of inboard and outboard roller styles, each built from high-grade, heat-treated materials for maximum wear resistance in abrasive conditions. Self-lubricating, oil-sealed and specialty bearings are available to meet your
- Features: Attachment Chain, Conveyor Chain, Other / Specialty Application
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Canada
Description: heavy-duty applications. We offer a complete range of inboard and outboard roller styles, each built from high-grade, heat-treated materials for maximum wear resistance in abrasive conditions. Self-lubricating, oil-sealed and specialty bearings are available to meet your
- Conveyor Type: Chain Conveyor
-
Supplier: Renold Plc.
Description: Steel knuckle chains are made from top-grade carbon and alloy steels. These chains are specifically designed for rugged and heavy duty applications, such as bucket elevators and apron conveyors. Renold manufactures the most comprehensive selection of steel knuckle chains and
- Features: Attachment Chain, Conveyor Chain
- Chain Types: Roller Chain
- Rollers: Rollers
- Links: Straight Link / Sidebar
-
Description: agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
- Non-standard Chain Pitch: 0.250000135 inch
- Tensile Strength: 1,168.96 lbs
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
Supplier: Rotacaster Pty Ltd.
Description: and durometers provide the choices needed to handle light, sensitive, unstructured or heavy duty industrial level loads. Key Rotacaster conveyor benefits: compact size allows more wheels per m² and minimal spacing between adjacent rollers for: Greater load distribution
- Roll Diameter: 4.9212625 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
-
Supplier: Rotacaster Pty Ltd.
Description: and durometers provide the choices needed to handle light, sensitive, unstructured or heavy duty industrial level loads. Key Rotacaster conveyor benefits: compact size allows more wheels per m² and minimal spacing between adjacent rollers for: Greater load distribution
- Roll Diameter: 1.8897648 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Pan bottoms formed extra deep, well below the chain centerline. Extra Deep pans allow for higher capacity transports up steep slopes. Deep double beaded pans offer a rigid heavy duty platform allowing for greater conveyor widths. Optional outboard rollers available to
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of FlexMove FX Series Conveyor: Unique, flexible design provides greater flexibility in layout T-slot aluminum frames allows for easy-to-install add-ons and custom design changes Variety of chain tops with features to suit different application needs Heavy Duty
- Maximum Load: 599.76 lbs
- Speed: 164.04199475065624 ft/min
-
Supplier: RWM Casters Company
Description: RWM Caster’s 53 Series features thicker legs and a 3/4” diameter axle that improves on our very popular 52 series. This caster is designed to stand up to most heavy duty industrial caster applications and is proudly Made in the U.S.A. If you don’t see what you want, let our engineering
- Load Capacity: 540 to 1,800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 5 to 10 inch
- Height: 7.125 to 12.0625 inch
-
Supplier: Hymark/Kentucky Gauge
Description: quantity display, and 1000 line program memory Options • Position controller with RS232 interface and miter cut calculation • Pneumatic gauge arm lift & lower • A/C motor driven conveyors with manual speed control Accessories • Infeed roller table • Material stand with single
-
Machine Fences, Stops, and Guides - Kentucky Gauge Heavy Duty Automatic Stop / Pushing System -- PDESupplier: Hymark/Kentucky Gauge
Description: quantity display, and 1000 line program memory Options • Position controller with RS232 interface and miter cut calculation • Pneumatic gauge arm lift & lower • A/C motor driven conveyors with manual speed control Accessories • Infeed roller table • Material stand with single
-
Supplier: Hymark/Kentucky Gauge
Description: fully automatic cutting or punching Accessories • A/C motor driven infeed roller table • Material transport conveyor systems • Tilt feed table • Material conveyors
-
Supplier: ITOH Denki USA, Inc.
Description: DC brushless motor. 11/16 hex (threaded) shaft. Heavy duty pallet handling. Low profile requirement of pallet handling. Including CB-016S4 driver card.
- Length/Width: 15.2362287 to 16.141741 inch
- Roll Diameter: 2.50000135 inch
- Shaft Diameter: 0.787402 inch
- Voltage: 24 volts
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators is comprised of
-
Supplier: ITOH Denki USA, Inc.
Description: Designed for heavy load transfer. Motor is protected from thermal overload. 150% more torque than PM605AS. 50% duty cycle. Maximum run time of 20 min.
- Length/Width: 7.87402 to 11.81103 inch
- Roll Diameter: 2.38189105 inch
- Shaft Diameter: 0.4724412 inch
- Voltage: 230 volts
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators is comprised of
Find Suppliers by Category Top
Featured Products Top
-
3200 Series Conveyors are best for: Parts Handling Transfers Accumulation Precision Parts Movement (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
maintenance and potential system downtime. Our inch series heavy-duty needle bearings with machined races are designed for superior rigidity and high load capacity. Made from premium bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
The MR Series heavy-duty needle roller bearings feature precision-machined raceways and steel cage–guided needle rollers for reliable performance under high radial loads. Designed for compact installations, the narrow (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-Duty Machined Race Needle Bearings: Designed for Maximum Load Capacity When it comes to high-load, high-speed, or shock-load applications, reliability is crucial. Heavy-Duty Machined Race Needle Bearings are built for (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
DCR SERIES : SMITH XTREME™ Double Row Heavy Roller. Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention, Learn More (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
contact structure keep motion stable and accurate under heavy loads. Key Features Premium materials: alloy forged steel, advanced heat treatment, high-strength roller bearings High rigidity and precision: helical gear (read more)
Browse Roller Screws Datasheets for KOFON Motion Group -
The Slipstick conveyor has the ability to reverse the motion of the conveyor for multiple outputs for heavy duty. Learn More Today (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
The Slipstick conveyor has the ability to reverse the motion of the conveyor for multiple outputs for heavy duty. Learn More Today (read more)
Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc. -
(B Series)(1,2,3) Cottered Type Short Pitch Precision Roller Chain(A Series) Heavy Duty Series Roller (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Package Stops - Conveyors - Grainger Industrial Supply
• Angle End Stop, Width 2 In., Overall Height 2 In., Overall Length 2 Ft., Powder Coated Steel Angle Material, Bolted Mounting, For Use With 21 In BF Heavy Duty Roller Conveyor , Includes 1 - Steel Angle Stop And Hardware .
-
1. MILK INTAKE
The simplest case is the use of a length of heavy duty roller conveyor , preferably with sealed bearings, laid on the surface of the dock and running from its edge to a flat steel plate in front of a low tipping bar.
-
Preshow report for the 1996 Annual Meeting Exhibition
• Heavy Duty Roller Conveyors handling both green and baked carbon anodes.
-
Handbook of Food Factory Design
Heavy - duty roller conveyors may be powered by endless driven chains, which engage with sprockets built into the ends of the rollers.
-
Mallaghan Engineering Ltd
A heavy - duty roller conveyor is also fitted as standard.
-
Equipment sector turns spotlight on innovation and systems integration
The heavy - duty roller conveyor of the HI-SCAN 145180-2is enables an evenly distributed load of 3,000 kg to be handled.
-
Toyota Way Fieldbook > Create Initial Process Stability
Because of this size and weight, only one box of each type part can be placed on a heavy - duty roller conveyor .
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > American National Standards Applicable to Machinery, Machining, and Metalworking Practices
ANSI B29.15-1973 (R1987), Heavy Duty Roller Type Conveyor Chains and Sprocket Teeth .
Indicates content that may require registration and/or purchase.