-
Supplier: American Casting & Manufacturing Corp.
Description: This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered. DESCRIPTION AC&M Model 9001 is a medium duty pull tight seal. This tamper evident seal is available with an
- Applications: Airplane, Bags, Cargo / Container, Medical / Hospital, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Bar Code Seal, Disposable, Markable
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: Alliance Sensors Group
Description: solution for heavy duty industrial applications. Besides the LA-25 and LA-27 LVDT, Alliance Sensor Group also offers a line of heavy duty LVDTs for power plants, industrial manufacturing, and process control applications as well as supporting signal conditioning
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: American Casting & Manufacturing Corp.
Description: cutter to remove. CUSTOM PRINTING Available with 1 line of 12 characters and 7 consecutive numbers. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # C1-14H Material Body: Steel Cable: Galvanized Aircraft Cable Box Dimensions 16" x 10" x 5"
- Applications: Airplane, Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer, Utility Meter / Government
- Sealing Devices: Cable Seal
- Features: Disposable, Markable
-
-
Supplier: Myron L Company
Description: contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve.
- Water Quality Parameters: Conductivity / Dissolved Solids
- User Controls: None
- Form Factor: Panel
-
Supplier: Higher Power Supplies, Inc.
Description: Heavy Duty Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Rotork plc
Description: Limit switch box for heavy duty explosionproof applications in the oil & gas and petrochemical industries, both on-shore and off-shore. Provides a visual and electrical remote position feedback on automated valves.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Limit switch box for heavy duty explosionproof applications in the oil & gas and petrochemical industries, both on-shore and off-shore. Provides a visual and electrical remote position feedback on automated valves.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: DeZURIK, Inc.
Description: enhance control performance and match the exact Cv level desired. True feedback positioning is accomplished through the direct linkage of the pneumatic positioner to the valve stem shaft. Features Heavy-duty valve design, actuator closes on centerline No packing to
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: The Series 75B Manual Pinch Valve is a reliable, maintenance-free, cost-effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically for underground service. It is sealed with an epoxy
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: ASCO
Description: Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive
- Valve Size: 1.5 inch
- Number of Ports/Ways: 2
- Flow (Cv): 32
- Media Temperature: 14 to 482 F
-
Supplier: Andax Industries
Description: Pelican 1510M Mobility Case - No Foam Black. Made in the USA, the Pelican 1510M has an auto purge valve, a watertight O-ring lid, over-molded 1510M rubber handles & steel hardware. This Pelican Mobility Case has heavy duty poly wheels & an extension handle. Get your 1510M
- Height: 10.62 inch
- Length: 23.55 inch
- Width / Diameter: 14.36 inch
- Inside Height: 7.6 inch
-
Supplier: Waterman Industries, Inc.
Description: Heavy Duty Self Contained Meets AWWA Specifications 60 Foot Seating, 20 Foot Unseating Pressure 6" thru 14" sizes Application Waterman Sluice Gate Model P-32ff is ideally suited for pipe end shut-off applications. Commonly used for pumping stations, effluent ponding installations, and
- Valve Type: Gate / Knife Valves
-
Supplier: Rolair Systems
Description: Volt, 60 Hz, Heavy-Duty/Industrial Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Reduced Operating Noise Due to Low-Speed Motor, Start/Stop Pressure Switch with On/Off Lever, Dolly-Cart with Wheels for Easy Maneuvering,
- Flow Capacity: 4.2 to 4.8 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: General Pipe Cleaners
Description: Built to take heavy use and abuse, the powerful JM-3000 is great for clearing large lines and long runs. A heavy duty 3000 psi, 4 gpm triplex pump with Vibra-pulse® on demand is driven by a reliable 389 cc Honda engine with electric start through a 2 to 1 gear reducer to extend
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: ALMiG USA Corporation
Description: compressed air quantity requirements. The scope of supply for these series includes: Cut-off control with adjustable pressure switch Safety valve Non-return valve Manometer Motor protection with mechanical starting valve From 7.5 hp and up stellar-delta start-up incl. motor
- Features: 2 Stage, Multistage Compressor
- Compressor Technology: Reciprocating Piston
- Mounting: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: ALMiG USA Corporation
Description: compressed air quantity requirements. The scope of supply for these series includes: Cut-off control with adjustable pressure switch Safety valve Non-return valve Manometer Motor protection with mechanical starting valve From 7.5 hp and up stellar-delta start-up incl. motor
- Features: 2 Stage, Multistage Compressor
- Compressor Technology: Reciprocating Piston
- Mounting: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: ALMiG USA Corporation
Description: compressed air quantity requirements. The scope of supply for these series includes: Cut-off control with adjustable pressure switch Safety valve Non-return valve Manometer Motor protection with mechanical starting valve From 7.5 hp and up stellar-delta start-up incl. motor
- Features: 2 Stage, Multistage Compressor
- Compressor Technology: Reciprocating Piston
- Mounting: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: Cosen Saws, USA
Description: Structure • Heavy-duty hydraulic cylinder with precision ground hinge support • Cast iron quick set up vise • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp motor, heavy-duty reducer, & variable step drive assembly • 4-speed transmission
- Cutting Capacity: 9 to 14.5 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Heavy Duty Boom Mount Base 907.19 kg (2,000 lb) Counterweight Load-sense Valves for Upper Functions Front Frame NAF Gear Drive Bogie Differential Lock Wet Disc Brakes Rear Frame Straight Axle Side Mounted Fuel Tanks Heavy Duty Engine Canopy Protection Large Access
- Horsepower: 197 HP
- Features: Other
-
Supplier: Lift Products, Inc.
Description: degreased and descaled Integral gear pump with check valve, relief valve, solenoid valve Smooth stainless steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: lowered. HD Scissor Arms Heavy duty 1.5" x 8" solid scissor arms provide exceptional strength and load stability for safe handling. Standard Features 1.5" x 8" solid scissor arm Internal 3 HP intermittent duty TENV super torque motor 115V operating control voltage NEMA constant
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Cosen Saws, USA
Description: for high lateral pressure • Heavy duty inverter blade drive system Blade Guidance & Lubrication System • Hydraulically actuated carbide blade guides with bearing guides • Two additional guides to support the blade from the top • Hydraulically powered guide arm made of
- Cutting Capacity: 20.5 to 30 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Caterpillar Oil & Gas
Description: and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: General Pipe Cleaners
Description: a heavy duty frame with two 8” semi-pneumatic tires. Complete with tool box. Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. An optional spray wand is available.
- Water Jet Pressure: 1,500 psi
- Water Flow: 102 GPH
- Power: 1.5 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Lift Products, Inc.
Description: yellow and blue enamel Integral gear pump with check valve, relief valve, solenoid valve Smooth steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Supplier: Garage Equipment Supply
Description: The knee operated valve gives you precise control and hands free bending capability with the convenience of trouble-free operation. Simply push the lever to the left to advance the bending die then to the right to retract it. Heavy duty cast iron construction means the
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: The knee operated valve gives you precise control and hands free bending capability with the convenience of trouble-free operation. Simply push the lever to the left to advance the bending die then to the right to retract it. Heavy duty cast iron construction means the
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Higher Power Supplies, Inc.
Description: detergent injection with metering valve for precise metering. • Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch, pneumatic tires for
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection device for increased pump life. • Built-in down stream detergent injection with metering valve for
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Caterpillar Oil & Gas
Description: C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Alliance Sensors Group
Description: LVDT becomes the ideal solution for heavy duty industrial applications. Besides the LA-25 and LA-27 LVDT, Alliance Sensor Group also offers a line of heavy duty LVDTs for power plants, industrial manufacturing, and process control applications as well as supporting signal
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Lift Products, Inc.
Description: The LPMC series of self propelled industrial lift carts is a hybrid product created by mounting a heavy duty transaxle drive system to our Max-Lift table. Additional changes are made to ensure the most stable and maneuverable lift cart possible. The lift cart features roller grip
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in diameter (depending on the model), rags, or entrained air. Our pumps have capacities of 34
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Cosen Saws, USA
Description: Guidance & Lubrication System • Hydraulically actuated carbide blade guides with bearing guides • Two additional guides to support the blade from the top • Heavy duty cast iron guide arm powered hydraulically • Automatic hydraulic blade tensioning device • Integral coolant system •
- Cutting Capacity: 43.3 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: for high lateral pressure • Infinitely variable blade speed via heavy duty inverter blade drive system • LED speed indicator Blade Guidance & Lubrication System • Hydraulically actuated carbide blade guides with bearing guides • Two addtional guides to support the blade from the top •
- Cutting Capacity: 26 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
Find Suppliers by Category Top
Featured Products Top
-
Festo introduced today the VZXF line of angle-seat valves. These new valves are equally suitable for gaseous and fluid applications and are ideal for control of media flows (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
smaller matter. All filters are tested for minimum 99.97% filtration at the 0.3 micron level to meet HEPA standards in strict accordance to IEST-RP-CC-007. The Heavy Duty HEPA Vac System comes complete with the Heavy Duty Dry Vac, lever lock drum lid, shutoff valve, pre-filter, HEPA filter, 10 (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates – or on any of our wide range of valves, pipes, gates or fittings – contact your local MPI representativecomplete and submit this form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Product Data Sheet K Series The Indelac K-Series heavy-duty reversing actuators were developed (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
benefits, including: Heavy-duty steel gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automation (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Data Sheet K Series This series of heavy-duty reversing actuators were developed in 1995 and went into (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
L Series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest flap gate from its Waterman brand. The new Waterman F-55D Heavy-Duty Flap Gate is designed and constructed for long life in critical and high head applications, such (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial
More Information Top
-
High Strength Casting Copper Alloys
Aluminum bronze die-castings are also finding application in atomic engineering for heavy components for high duty valve gears; they are widely used in electrical engineering for brush boxes , switchgear components and coal mine switch and control gear.
-
Sell Air purifier ,air cleaner, auto air filter
• Shun tengda auto parts sales dept is one of professional enterprises sepecializing in heavy duty truck parts ,we are provide brake drum ,wheel hub ,gear box ,filter ,cluth , valve ,accronding to customer's drawing and requirements In order to enla...
-
[Advertisements]
The Ediphone mouth piece is formed from General Pur pose Bakelite Molded; the phone handset, from Improved Impact; the heavy duty socket from Medium Impact; the junction box , from Me dium High Impact; and the oil well valve parts, from High Impact.
-
New irrigation pump announced
This new pump incorporates as standard equipment, an extra heavy duty speed-increasing gear box with a ratio of 1:2.79, hand diaphragm printing system, 6" discharge check valve , double universal-jointed tele- scoping PTO shaft and guard for universal joint…
-
Effect of GTAW Parameters on Structure and Mechanical Properties of C86300 Weld Joint
Hence C86300 show potential for extra heavy duty and tribological industrial applications such as automobile industries particularly in gear boxes , hydraulic cylinder parts, bearings, cams, bushes, dies for wood pulp industry, large valve stems, etc [3, 4].
-
Pressure Gauges / 3
Heavy duty model with Hydraulic Ram Screw Pump with Oil reservoir, Priming Pump, Fine Adjustment of Pressure, Isolating Valve & 3 gauge stand all housed in a sturdy sheet metal (carry) box (with lid).
-
New products
A new Series B-285 heavy - duty butterfly valve pressure rated to 285 PSI is covered in a brochure published by the Center Line Unit of Mark Con- trois Corp., 1007 E. Admiral Blvd., P.O. Box 3477, Tulsa, OK 74101...
-
Case Studies Involving Jaeco Pumps
Special heavy duty valves were developed to handle the high viscous resin used, hardened materials are used in the liquid … the abrasiveness of the resins, and an in phase drive shaft is used in the gear box to drive both pump…
-
Production Management of Chemical Industries
…the electrical trip settings for overload and correct them if necessary (hoists); • Check the high-pressure alarms and safety valves for high pressure for … halves of high-speed/ heavy - duty equipments which can vibrate; • Junction boxes of motors, electrical contacts…
-
Federal Register > Tuesday, May 10, 2005 > [70 FR 24513] Certain Iron Construction Castings From Brazil; Final Results of Five-Year ("Sunset") Review of Antidu...
The merchandise covered by the antidumping duty order consists of certain iron construction castings from … public utility, water and sanitary systems, classifiable as heavy castings under Harmonized Tariff … 10.0010; and to valve , service, and meter boxes which are placed below…
Indicates content that may require registration and/or purchase.