Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: At Qnnect, formerly Hermetic Solutions Group", we are fully dedicated to providing the highest quality environment for the welding and sealing of your high-reliability electronic packages and medical implant devices. We have an ISO Class 7 cleanroom equipped with state-of-the-art laser
- Industry: Electrical / Electronics, Medical
- Sealing Method Capabilities: Laser Welding
- Features: North America, Northeast US Only, United States Only
- Additional Services: Testing / Inspection
-
Supplier: Douglas Electrical Components
Description: vapor and condensation or creates a hermetic barrier between the circuit and housing assembly or enclosure. Non-hermetic connectors offer more design options and are lower cost than their hermetic counterparts. Douglas Electrical can hermetically seal a non-hermetic
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Description: and toughness of metal. They are widely used in electronic aerospace, medical industry and other applications. The best customer service and efficient solution could be provided is INNOVACERA commitment. Hermetic Seal Properties: Hermeticity: up to 1×10-9 atm cc/sec He Working
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: to the pressure and temperature of different working environments and has good sealing performance within the specified range, and the user can also adjust the sealing performance of the sealing ring appropriately according to the actual use situation. The laminar sealing
- Material: Alloy Steel (Music Wire)
- Features: Other / Specialty
-
Description: at a single location, including: Hermetic Sealing CNC Programming and Machining Brazing Per MIL-B-007883, Grade A Vacuum Brazing Soldering Per J-Std-001C And NHB-5300.4 (3A-1) Welding - Laser and Conventional Plating Marking Passivation Annealing/Heat Treating Etching/Passivation
- Materials: Aluminum, Copper, Exotic Metals, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Pressure Vessel Fabrication, Prototype Services, Testing and Inspection
- Features: North America, Northwest US Only, Other Brazing / Soldering Unit, United States Only
- Arc / Resistance Welding: Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, TIG (GTAW)
-
Supplier: Douglas Electrical Components
Description: reversible mounting for vacuum applications. MIL-DTL-38999 38999 Hermetic Connectors Made-to-order hermetic MIL-DTL 38999 connectors and assemblies available in less time than a "standard" 38999 hermetic connector. Portplate Series Custom Hermetic Flange & Plate
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Douglas Electrical Components
Description: with the reliable performance of MIL-DTL-26500 hermetic connectors. Contact us today to discuss your project requirements. FAQs What is the difference between MIL-DTL-26500 hermetic connectors and standard 26500 connectors? MIL-DTL-26500 hermetic connectors are specifically
- Connector Type: Military Connector
-
Supplier: Douglas Electrical Components
Description: environments. Can Douglas Electrical Components provide hermetic solutions for other MIL-spec connectors? Absolutely. In addition to MIL-DTL-5015, we offer hermetic sealing solutions for other MIL-spec connectors, including MIL-DTL-38999, MIL-DTL-26482, and more. Contact us to
- Connector Type: Military Connector
-
Supplier: Advanced Technical Ceramics Company
Description: AdTech prides itself on being the innovation leader in the ceramic package business. Co-fired ceramic technology was invented in our Chattanooga facility over 35 years ago, and numerous patents have been issued over the years. Today, the company remains the leading US-owned non-captive supplier of
- Type: BGA, LCCC, MCM
- Material: Ceramic
- Backend Processing: Dicing, Hermetic Sealing, Soldering / Pasting
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Palomar Technologies, Inc
Description: world. With today’s rapidly changing technology, time-to-market is one of the most important factors for product success. With over 40 years of experience in the industry assembling microelectronic and photonic chip packages, Palomar Technologies Innovation Centers are full-service advanced
- Backend Processing: Bonding, Flip Chip Technology, Hermetic Sealing, Wire Bonding
- Features: East Asia / Pacific Only, North America, Other, Southwest US Only, United States Only
-
Supplier: Laserage Technology Corporation
Description: Laserage's laser welding capabilities span a wide range that includes thin, fragile or precision assemblies and pre-fabricated components that require welding near electronics or ceramic/glass components. Hermetic sealing utilizing sealed chamber glove box welding is also available.
- Services: CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production
- Materials: Exotic Metals, Steel - Stainless, Steel - Tool
- Capabilities: Laser Welding
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Advanced Technical Ceramics Company
Description: Ceramics are used to produce packages that are used with active and passive electronic components such as chips, resistors, capacitors, sensors and other critical devices. These devices are used in automotive electronics, telecommunications, medical, computers, and a huge variety of electronic
- Materials: Alumina (Al2O3), Nitride (AlN, BN)
- Services: Bonding / Assembly, Design Assistance, Material Selection
- Secondary Operations: Brazing, Hermetic Sealing, Metallizing
- Process: Casting, Injection Molding, Machining, Sintering / Firing
-
Supplier: Insaco, Inc.
Description: Unique manufacturing process solves metalized sapphire windows problem Problem: A manufacturer of medical endoscopes needed metalized sapphire windows with extremely smooth optically polished faces to allow for hermetic sealing into a Nickel 200 tube that was brazed to the sapphire.
- Material: Glass, Metal, Plastic
- Capabilities: Grinding and Polishing, Prototyping
- Optic Type: Lenses, Windows
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Rayotek Scientific, Inc.
Description: Our full-service capabilities provide our customers with a single-source facility for designing, engineering and manufacturing sapphire, glass, fused silica and fused quartz products. As a single source supplier we can take a customer's concept from design, through engineering and to the
- Materials Processed: Aluminosilicate, Borosilicate, Germanium / Semiconductor, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Applications: Architectural, Chemical Process, Lighting, Optical / Semiconductor
- Secondary Operations: Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Hermetic Sealing, Lapping / Polishing
- Services: Design Assistance, Glass Blowing / Assembly, Glass Cutting / Profiling, Glass Repair, Glass Part Fabrication, Inspection / Testing, Material Selection, Materials Development / R&D
-
Description: at a single location, including: Hermetic Sealing CNC Programming and Machining Brazing Per MIL-B-007883, Grade A Vacuum Brazing Soldering Per J-Std-001C And NHB-5300.4 (3A-1) Welding - Laser and Conventional Plating Marking Passivation Annealing/Heat Treating Etching/Passivation
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Water / Abrasive Jet Cutting, Welding
- Stamping Capabilities: Blanking / Piercing, Progressive Dies
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Description: at a single location, including: Hermetic Sealing CNC Programming and Machining Brazing Per MIL-B-007883, Grade A Vacuum Brazing Soldering Per J-Std-001C And NHB-5300.4 (3A-1) Welding - Laser and Conventional Plating Marking Passivation Annealing/Heat Treating Etching/Passivation
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Etching / Chemical Milling, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Precipart
Description: Technical Ceramics With a specialty in miniaturization, Precipart injection molds, presses, machines and shapes a range of ceramic materials for custom applications that are ideally suited to this medium. Whether it's a geometrically challenging component that requires specific mechanical,
- Materials: Alumina (Al2O3), Sapphire, Zirconia (ZrO2)
- Secondary Operations: Brazing, Hermetic Sealing, Lapping / Polishing, Metallizing
- Features: Canada Only, Europe Only, North America, Northeast US Only, South Asia Only, Specialty / Other, United States Only
- Services: Ceramic Part Fabrication, Design Assistance, Material Selection
-
Supplier: IRD Glass
Description: IRD Glass is a World Class Supplier of precision glass, optical and ceramic components. For over twenty five years, IRD Glass has served the aerospace, defense, sensor, machine vision, laser, technical glass, optical, process control and medical industries (to name just a few). Their clients
- Size Capabilities: 0.3149608 to 20 inch
- Materials Processed: Aluminosilicate, Borosilicate, Dichroic, Fluoride Glass, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Secondary Operations: Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Hermetic Sealing, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Services: Design Assistance, Glass Cutting / Profiling, Glass Part Fabrication, Inspection / Testing, Material Selection
-
Supplier: Schott Japan
Description: Our hermetic cable penetrations in compression glass seal technology represent an approved worldwide standard in the safety of power, control and instrumentation feedthroughs. We deliver the most reliable, service-free containment penetrators -- particularly when highly critical media
-
Supplier: Amphenol Aerospace Corporation
Description: The Amphenol® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications: 1500 PSI capability "O" ring sealing, thread Threaded coupling Visual mating indication Design flexibility A specially designed aluminum bronze
- Contact Size (AWG): 12 to 22 AWG
- Voltage Rating: 400 to 900 volts
- Number of Contacts: 3 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Alfa Laval Inc.
Description: Unique SSV aseptic valve for sterile process applications. A one-piece diaphragm provides hermetic sealing against intrusion from the atmosphere, ensuring full protection against the effects of microorganisms during processing. The special diaphragm offers modularity as it can be used
- Valve Type: Diaphragm Valves, Sanitary / Hygienic Valves
- Features: Other
-
Supplier: LaserStar Technologies Corporation
Description: welding systems are ideal for a variety of common welding applications including plastic injection mold, dies and tooling repair, complex electronic components, high-precision industrial assemblies, pressure-sensitive hermetic laser sealing, and other unique industrial applications for
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: BellowsTech, an MW Industries company
Description: housing to translate rotation from an input shaft to a co-linear output shaft while sealing hermetically, eliminating the need for a dynamic seal. Edge welded bellows provide the greatest flexibility and motion of any bellows technology, reaching a 90% stroke length. Edge welded metal bellows
- Feedthrough Mount: Flange Mount
- Mechanical Feedthrough Type: Linear
- Features: Mechanical
-
Supplier: Leybold USA Inc.
Description: service life The integration of a potted water cooling facility protects the motor against external and internal influences. The lower operating temperature compared to air-cooled motors in combination with the built-in coil protection ensures a long service life. When using the
-
Supplier: Leybold USA Inc.
Description: service life The integration of a potted water cooling facility protects the motor against external and internal influences. The lower operating temperature compared to air-cooled motors in combination with the built-in coil protection ensures a long service life. When using the
-
Supplier: Leybold USA Inc.
Description: service life The integration of a potted water cooling facility protects the motor against external and internal influences. The lower operating temperature compared to air-cooled motors in combination with the built-in coil protection ensures a long service life. When using the
-
Supplier: Leybold USA Inc.
Description: service life The integration of a potted water cooling facility protects the motor against external and internal influences. The lower operating temperature compared to air-cooled motors in combination with the built-in coil protection ensures a long service life. When using the
-
Supplier: Hoffmann + Krippner Inc.
Description: specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm.
- Sensor Technology: Linear Potentiometer
-
Description: of the product have more and more advance, the products need comply with a requirement for more safe, convenient and low cost. 2. Features and Applications Features: 1. Safe control; 2. Small size, reliable and stable; 3. Easy installation and adjustment; 4. Long service life, explosion proof
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: LaserStar Technologies Corporation
Description: welding systems are ideal for a variety of common welding applications including plastic injection mold, dies and tooling repair, complex electronic components, high-precision industrial assemblies, pressure-sensitive hermetic laser sealing, and other unique industrial applications for
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Description: requirements, providing reliable operation in demanding applications. Extended Service Life: The durable construction and materials used in the valve ensure a long service life, even in harsh industrial environments. Easy Operation: The various actuation options available allow for
- Valve Type: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Description: reliable operation in demanding applications. Extended Service Life: The durable construction and materials used in the valve ensure a long service life, even in harsh industrial environments. Easy Operation: The various actuation options available allow for easy operation and
- Valve Type: Ball Valves
- Features: Bolt Flange, Butt Weld
Find Suppliers by Category Top
Featured Products Top
-
size and weight constraints. As a result, space systems require specialized design approaches, including radiation-hardened components, redundancy, and advanced materials. Hermetic sealing plays a critical role in ensuring the performance and longevity of space electronics. By creating an (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
As data centers increase the use of immersion cooling to improve energy efficiency and component density, reliable hermetic electrical connections have become essential. Fluorinated dielectric liquids such as Fluorinert™, Novec™, and Galden™ are commonly used to cool (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
mechanisms with electrically driven systems, resulting in a simpler structure, lower costs, and improved maintainability. Replacing resin-based seals with glass-to-metal hermetic seals improves the long-term reliability of vacuum sealing performance while reducing concerns related to (read more)
Browse Electrical Connectors Datasheets for Daitron Co., Ltd. -
designed into a cryostat, vacuum chamber, or related piece of equipment. ConFlat flanges are often selected when especially high-quality vacuum sealing is required, while KF and ISO formats may suit other system architectures and servicing needs. Within a custom flange, Douglas can seal (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-through solutions for demanding environments. Delivered pre-wired and fully tested, these feedthroughs enable seamless, drop-in installation while supporting virtually any (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
manufacturing demands flawless pass-through reliability under harsh conditions. Choosing between the three primary vacuum sealing (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
As climate change drives more extreme and unpredictable weather, resilient switchgear feedthroughs are critical to maintaining reliable transmission and distribution networks. Prioritizing hermetic sealing, durable materials, and designs compatible with both SF6 and alternative gases helps (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
CircuitSeal™ is a hermetic sealing and encapsulation process that protects connectors, circuit boards, and electronic assemblies using a low-outgassing, chemically inert epoxy. By fully encapsulating components such as rigid and flex PCBs, hybrid circuits, and flat flex cables, it creates (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components -
supports these environments with hermetic feedthroughs sealed using NASA-certified low-outgassing epoxy tested to ASTM E-595 standards. This epoxy technology allows direct sealing at conductors and mechanical interfaces, supports cryogenic temperatures up to 200°C, and enables high-density feedthroughs (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Not all epoxy sealing processes are built to handle the demands of mission-critical environments. At Douglas Electrical Components, our proprietary approach is engineered to maintain electrical signal integrity and hermetic sealing performance, even in applications exposed to extreme temperature (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components
Conduct Research Top
-
Accelerometers: Hermetic sealing and helium leak testing
Loosely defined as a "metal to metal weld, braze, solder or metal to glass fusion," hermetic sealing is a vague (and often abused) term. Under the previously cited definition even a porous weld would qualify as hermetic even though its ability to prevent contamination would be negligible. Epoxy
-
Hermetic Sealing 101: What You Need to Know About The Process and Applications
Hermetic sealing is the process of creating a container of some sort that is airtight. That means that any material in the container, whether it's a gas, liquid, or solid, will not leak from the container. Hermetic sealing is commonly used to encase electrical mechanisms, as well as to contain
-
Hermetic Sealing of Sapphire Windows
The use of sapphire material for optical sensing, emitting or detecting has been increasing considerably in the last 20 years, hence the term "window". Sapphire offers a high-quality optical surface finish, the hardness to prevent scratches, and high temperature processing capabilities. Although the
-
Soldering a Fiber Optic Housing for Hermetic Sealing [ME]
Induction heating provides pinpoint accuracy, delivering heating only to joint; does not. affect surrounding components
-
Hermetically Sealing a Fiber Optic Cable in a Kovar Ferrule (.pdf)
The coil heats quickly so that the heat does not travel to heat sensitive components in the case...
-
How Getters Improve Reliability of Hermetically Sealed Electronic Packages
Electronic components may fail if they are exposed to corrosive agents or chemical attack by moisture or other reactive gases that may be present within an electronic package or enclosure. The reliability of sensitive electronic components can be improved by hermetically sealing them within
-
Alumina Ceramic Substrate
Ceramic substrates are the future of the power electronics industry, mainly due to the fact that utilization of ceramic substrates is part of ultimate solution to the increasingly serious heat dissipation and hermetic sealing problems of polymeric packaging materials.
-
Controlling a Heat-Sealing Process That Takes Less Than 1 Second
A medical manufacturer needed to find a way to control the heat sealing of plastic bags and pouches containing sterilized supplies. If the sealing equipment did not apply enough heat, a hermetic seal would not be achieved. If the equipment applied too much heat, the plastic would discolor and even
More Information Top
-
Advertisement
Hermetic Sealing Service .
-
Advertisement
Hermetic Sealing Service .
-
Advertisement
Hermetic Sealing Service .
-
Thunderline-Z Expands Packaging Capabilities With Addition Of Laser Sealing Services
Thunderline-Z, a well established supplier of feedthrus and hi-rel packages for the RF/microwave industry, has announced its new laser services for hermetic sealing of high-frequency devices, components, and subassembly packages.
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Five
Also, the necessity for subsequent opening of the enclosures for servicing makes hermetic sealing impracticable.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 501. CLASS I LOCATIONS
Also, the necessity for subsequent opening of the enclosures for servicing makes hermetic sealing impracticable.
-
Federal Register > Tuesday, November 20, 2012 > [77 FR 69620] Casmalia Disposal Site; Notice of Proposed CERCLA Administrative De Minimis Settlement
…GCG Corporation, General Chemical Corporation, Geophysical Service, Inc., Glenair, Inc., Gold Fields Operating Company, Golden State Foods Corporation, H.A. Luallen, Inc., H.G. Fenton Company, Hannibal Industries, Harbor Diesel and Equipment,Inc, Hartson's Ambulance Service , Hermetic Seal Corporation, Hill Refrigeration Corporation…
-
2005 IMS MTT-S - Exhibition Guide
Package manufacturing feed-through installation and laser hermetic sealing and contract services .
Indicates content that may require registration and/or purchase.