Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Qnnect, formerly Hermetic Solutions Group manufactures hermetic windows for laser, optical, RF/waveguide and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental conditions. Our hermetic windows provide
- Material: Aluminum
- Profile: Circular, Rectangular
- Features: Military (MIL-SPEC) Standards, Other
- Component Type: Pressure Windows
-
Description: Qnnect, formerly Hermetic Solutions Group manufactures custom hermetic windows for laser, optical and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental operating conditions such as: space or defense-related LADAR,
- Windows Features: Antireflective
- Window Material: Sapphire
- Features: Specialty / Other
-
Description: sapphire/Kovar F-15 and 8337 borosilicate/Kovar F-15. As experts in hermetic sealing, metal and glass technologies and with competitive lead times and unparalleled quality, Qnnect, formerly Hermetic Solutions Group is absolutely the right partner for all of your optical window
- Window Shape: Circular
- Window Material: Sapphire
- Features: Specialty / Other
-
-
Supplier: Light in Motion LLC
Description: Features TO46 Hermetically Sealed Responsive to Ultraviolet Light Flat Window RoHS Compliant
- Collector Dark Current: 100 nA
- Power Dissipation: 600 milliwatts
- Operating Temperature: -65 to 125 C
- Phototransistor Type: Phototransistor
-
Supplier: Gavish, Inc.
Description: short or long pass cutoff filters, V or double V coating designs, high reflectors, as well as solderable metallization. With solderable sapphire metallization windows can be mounted in lids for SWIR camera arrays as well as frames or flanges for hermetic or high vacuum applications.
- Windows Features: Antireflective, Conductive
- Window Shape: Circular, Rectangular, Square
- Window Type: Plane Windows
- Window Material: Sapphire
-
Description: precision windows are available • • Various dimensions and shapes • • Sapphire windows kinds: Optical-grade Sapphire Windows, Protective Sapphire Laser Windows, Metalized Sapphire Windows, etc. • Sapphire Windows, featuring reliable
- Parallelism or Wedge Angle: 0.5 arcmin
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Features: Other
- Window Shape: Square
-
Supplier: MOXTEK, Inc.
Description: DuraBeryllium windows are composed of high purity beryllium and a thin layer of DuraCoat®. DuraCoat is a low-Z material that when applied to beryllium creates a hermetic, corrosion resistant window that is used for ultra-high vacuum applications (leak tight is better than
- Diameter, Square Side, or Rectangular Length: 9.2 to 16 mm
- Thickness: 0.008 to 0.25 mm
- Window Material: Beryllium
- Window Shape: Circular
-
Description: Lids with integrated windows, manufactured by Qnnect, formerly Hermetic Solutions Group, allow light to be transmitted from or received by optical components residing within the hermetic package.
- Features: Other
-
Supplier: Materion Corporation
Description: A Visi-Lid™ assembly is a filter/lid sub assembly, suitable for hermetically sealing detectors or bolometers. Each window assembly is spectrally and hermetically tested to assure compliance. This is a turnkey solution which avoids the having to perform the sub assembly and eliminates any
- Window Shape: Circular, Rectangular, Square
- Window Material: Germanium, Sapphire
- Windows Features: None
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: Precision Sapphire Substrate Solderable Metalized Edge Greater than 80% Transmission from 0.4-5.5 Micron TECHSPEC® Metalized Windows are created by applying thin layers of chrome, nickel and gold around the edge of a sapphire window. This metalized edge creates a surface that can be
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1 mm
- Parallelism or Wedge Angle: 3.4999999999999982 arcmin
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Precision Sapphire Substrate Solderable Metalized Edge Greater than 80% Transmission from 0.4-5.5 Micron TECHSPEC® Metalized Windows are created by applying thin layers of chrome, nickel and gold around the edge of a sapphire window. This metalized edge creates a surface that can be
- Diameter, Square Side, or Rectangular Length: 20.000000000000004 mm
- Thickness: 2 mm
- Parallelism or Wedge Angle: 3.4999999999999982 arcmin
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Precision Sapphire Substrate Solderable Metalized Edge Greater than 80% Transmission from 0.4-5.5 Micron TECHSPEC® Metalized Windows are created by applying thin layers of chrome, nickel and gold around the edge of a sapphire window. This metalized edge creates a surface that can be
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 mm
- Thickness: 1 mm
- Parallelism or Wedge Angle: 3.4999999999999982 arcmin
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Precision Sapphire Substrate Solderable Metalized Edge Greater than 80% Transmission from 0.4-5.5 Micron TECHSPEC® Metalized Windows are created by applying thin layers of chrome, nickel and gold around the edge of a sapphire window. This metalized edge creates a surface that can be
- Diameter, Square Side, or Rectangular Length: 15 mm
- Thickness: 2 mm
- Parallelism or Wedge Angle: 3.4999999999999982 arcmin
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: OptiSpac, Inc.
Description: The package is made of ceramic cavity internal brazing metal hot sink, external no wire packaging structure, synchronous matching with high reliable germanium window or sapphire window cover plate. Cover plate sealing can be selected as soft and hard brazing or glass melting sealing
- Package Material: Ceramic
-
Supplier: OptiSpac, Inc.
Description: The package design usually uses metal ring frame embedded ceramic feed through components, brazed vacuum catheter, metal heat dissipation bottom plate structure, supporting germanium window or sapphire window cover plate. Package products meet the requirements of air tightness and
- Package Material: Copper, Tungsten
-
Supplier: OptiSpac, Inc.
Description: TOSA/ROSA package usually uses the Kovar metal ring frame gold tin brazing light window, high temperature brazing ceramic feed through component, metal heat dissipation bottom plate structure. This type of packaging package products have high integrated density, small volume and low cost, and
- Package Material: Copper, Tungsten
-
Supplier: Insaco, Inc.
Description: Unique manufacturing process solves metalized sapphire windows problem Problem: A manufacturer of medical endoscopes needed metalized sapphire windows with extremely smooth optically polished faces to allow for hermetic sealing into a Nickel 200 tube that was brazed to the
- Material: Glass, Metal, Plastic
- Capabilities: Grinding and Polishing, Prototyping
- Optic Type: Lenses, Windows
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Weiss Technik North America, Inc.
Description: local salesperson for complete list Product Features Engineered to adapt to all vibration tables in the market Gantry and Cantilever styles available for greater testing flexibility Dual door design available for easy loading/unloading 400 MHz RISC CPU 32MB Intel Strata Flash, 64MB RAM
- Temperature Control: Cooling
- Features: Windows
-
Description: Thermal infrared emitter with soldered sapphire window, hermetically sealed HIS2000R-A300-9 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered sapphire window. This guarantees best long-term stability. The standard cap allows a
- Features: LED Lamps
-
Description: Thermal infrared emitter with CaF₂ window, hermetically sealed HIS2000R-C300-9 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a glued CaF₂ window. This guarantees better long-term stability. The standard cap allows a simple replacement in
- Features: LED Lamps
-
Description: Thermal infrared emitter with soldered sapphire window and Nitrogen gas filling, hermetically sealed HIS550R-A is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-39 package with a soldered sapphire window and Nitrogen noble gas filling. This guarantees best
- Features: LED Lamps
-
Description: Thermal infrared emitter with soldered sapphire window, hermetically sealed HIS2000R-A300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered sapphire window. This guarantees best long-term stability. The short cap with a height of
- Features: LED Lamps
-
Supplier: OSRAM Opto Semiconductors
Description: TO-18 Metal Package, flat window, half angle ±50°, typ. 1.3 mW/sr at 100 mA, 660 nm Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Matches all Si-Photodetectors Fabricated in a liquid phase epitaxy process
- Peak Wavelength: 1,000 nm
- LED Type: Infrared
-
Supplier: Weiss Technik North America, Inc.
Description: 20 kg 8″ TFT-color touch screen display Control panel Ready to plug-in Window in hot zone Ultra-lightweight shelf includes rails Lift in loading position locked Entry port Ø 80 mm Volume compensation system for long-term operation Air-cooled refrigeration unit Hermetically sealed CFC-free
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Weiss Technik North America, Inc.
Description: pad Ready to plug-in Window in hot zone Ultra-lightweight shelf incl. rails Lift in loading position locked Entry port Ø 80 mm Volume compensation system for long-term operation Water-cooled refrigeration unit Hermetically sealed CFC-free refrigeration circuits 8″ TFT-color touch screen
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Electro Optical Components, Inc.
Description: surface. Lower element temperature of 600°C increases lifetime. The emitters are: More stable Less or no drift A lot more power A lot less noise (very important) All windows are hermetically sealed (Sapphire, CaF2 and BaF2 windows)
-
Supplier: Cincinnati Sub-Zero Products
Description: CSZ's Welded Walk-In chambers are ideal for applications that require high temperature testing over 93 C, high humidity, rapid temperature change rates, or combined environmental testing with altitude simulation. These chambers are constructed as one piece and are welded to form a hermetically
- Chamber Capacity: 200 to 8,000 cubic feet
- Temperature Range: -73 to 190 C
- Humidity Range: 10 to 95 % RH
- Temperature Control: Cooling, Heating
-
Supplier: Terra Universal, Inc.
Description: Smooth, ultra-clean surfaces eliminate germ traps, simplify cleaning and disinfection Continuous-seam interiors create a hermetically sealed chamber Tempered glass or polycarbonate viewing windows allow full view of chamber Includes fluorescent illuminator (UV sterilization bulbs available)
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 37.5 to 69 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 39 inch
-
Supplier: AMADA Weld Tech
Description: Packed with advanced features, the Windows®-based SM8500, reliably performs hermetic resistance welding, brazing, and soldering processes on a variety of metals, alloys, plated materials, and solder pre-forms. SM8500 can be operated as either a stand-alone unit or fully integrated into
- Output Current Range: 50 to 2,400 amps
- Features: Automated (Robot / CNC), Other Welding Processes, Programmable / Recall, Specialty / Other
- Process Capability: Brazing Equipment, Soldering Equipment, Welding Equipment
- Equipment Type: Complete System
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's AX5000 Atmospheric Enclosure is a rugged, tight, Windows® controlled atmospheric enclosure. It provides a safe, easy-to-access, easy-to-use enclosure optimized for hermetic sealing applications. Constructed of Type 304 internally polished stainless steel, the AX5000's
- Equipment Type: Complete System
- Features: Other Brazing / Soldering Unit, Other Welding Processes
- Process Capability: Welding Equipment
-
Supplier: Hamamatsu Photonics Europe
Description: applications such as monitoring intense UV light sources. Features - With UV glass window (hermetically sealed) - High sensitivity in UV region - High reliability for monitoring UV light irradiation - Resin material not used
- Sensitivity: 0.38 A/W
- Spectral Response Range: 190 to 1,000 nm
- Active Area Diameter or Length: 3.6 mm
- Active Area Height: 3.6 mm
Find Suppliers by Category Top
Featured Products Top
-
power 2.5 to 5 times more sensor gain than Pulsed MEMS IR Sources A lot less noise (very important) All windows are hermetically sealed (Sapphire, CaF2 and BaF2 windows) Many performance advantages are achieved in many applications (read more)
Browse Infrared Emitter Lamps Datasheets for Electro Optical Components, Inc. -
A lot more optical power so 2.5 times the gain at hallf the modulation rate A lot less noise (very important) All windows are hermetically sealed (Sapphire, CaF2 (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
convenient maintenance Equipped with powered cable ports and an observation window (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
can withstand operating temperatures of 300°C with silicon windows and 225° with coated windows. The silicon-based detectors are available in TO-5 packages with an active are of 0.61mm x 0.61mm. The new High Temperature detector offers exciting performance opportunities in non (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc.
Conduct Research Top
-
Improving the Hermetic Seal on Moxtek's AP3 Window
of low energy X-rays while. maintaining a hermetic seal critical for the X-ray detector's performance. While. Moxtek ensures that all windows meet published limits for leak rates, no material is a. perfect gas barrier and gasses will diffuse through window assemblies over time. As. a continuous
-
Hermetic Sealing of Sapphire Windows
The use of sapphire material for optical sensing, emitting or detecting has been increasing considerably in the last 20 years, hence the term "window". Sapphire offers a high-quality optical surface finish, the hardness to prevent scratches, and high temperature processing capabilities. Although
-
Infrared Inspection of Insulated windows
on modern commercial and residential structures. Unlike single pane windows, insulated windows are manufactured with an Insulating Glass Unit (IGU). An IGU typically consists of two or more layers (lites) of glazing separated by a spacer along the edge and sealed to create a hermetically sealed air space
More Information Top
-
Novel hermetic packaging methods for MOEMS
To achieve the required hermetic seal, the glass window is fused to its metallic frame, creating a hermetic window assembly.
-
Hermetic metallization of aluminum nitride for RF windows
Finite element stress analysis technique was used to select the metallization and brazing configurationsto prevent the cracking of A1N by minimizing the thermal residual stresses in the A1N-Mo/Mn metallization-braze alloy-Cu system to achieve hermetic windows (Figure 2).
-
Welding laser hosted on a THS
A THS cooler hybrid-mounts a regular field of Laser Diodes and a refined electronics behind a hermetic window .
-
LED engine hosted on a THS
The smart on-board electronics controls each source, the THS cools the lot and the hermetic window protects the system.
-
Output window for electron microwave devices
E-mail: istkor@elnet. msk.TU Abstract -A simple in design hermetic window being made of thin qua92 plate and metallic diaphragm in the rectangular waveguide is developed.
-
Improved Thermal Matching of Materials for Hermetic Optical Windows - Nasa Tech Briefs :: NASA Tech Briefs
A common approach to providing a hermetic window is to create a bond between a glass window and a metallic frame.
-
DPSS laser hosted on a THS
A THS cooler hybrid-mounts a regular field of LDs and a refined control electronics behind an hermetic window .
-
Mode‐converting vacuum windows in circular waveguides: Analysis and synthesis in the case of axially symmetric modes
Having developed an efficient algorithm for the solution to the problem of the H0p wave diffraction by cavities in circular waveguides [2, 3], we numerically model the wave scattering using a hermetic window .
-
Magnevad—The World's Smallest Magnetic‐bearing Turbo Pump
Inlet stator without and with hermetic window installed.
-
Low-noise millimeter- and submillimeter-wave receivers
According to the laboratory data, the losses in the feeding channel and hermetic window were estimated as 1.0 =k0.2 dB.
Indicates content that may require registration and/or purchase.