-
Supplier: RS Components, Ltd.
Description: RS PRO OJ148816 Hex Bolt
- Length: 1.181103 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: HEX FLANGE BOLTS Dimensions per IFI-111 Washer built into head design Other materials and finishes available. For further information, call or send an information request.
- Length: 0.5 to 6 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Bolt Type: Flange Bolt
- Features: Other
-
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex structural bolts are designed for steel-to-steel structural connections. The ASTM A325 and A490 specifications cover high strength heavy hex structural bolts from 1/2" diameter through 1-1/2" diameter. These bolts are intended for use in structural
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX FLANGE BOLTS National Bolt & Nut offers a selection of metric hex flange bolts that feature a unique head design that includes a built-in washer. Frequently used on motorcycles and import cars, our metric hex flange bolts meet DIN 6921
- Length: 0.787402 to 4.330711 inch
- Fastener Standards: DIN
- Bolt Type: Flange Bolt
- Metric: M10, M12, M16, M6, M8
-
Supplier: Minerallac Company
Description: FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
- Length: 1 inch
- Inch: 1/2"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO offers clients a wide variety of custom services. Our cutting-edge machine shop has the capacity to rapidly produce specialty orders in small or large quantities. Our team is dedicated to producing the best products available that fit your exact specifications. ZAGO offers: Machine Parts
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: NSI Industries LLC
Description: HEX TYPE SILICON BRONZE MATERIAL BRONZE FINISH 1-1/4 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI HB MODEL
- Length: 1.25 inch
- Inch: 3/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: threading, square head or hex head, carriage bolts, plow bolts, or tapping bolts, and metric or standard sizes, to name a few. Ribbed neck bolts are also available, and most of these products conform to ANSI B18.5 dimensional standards.
- Length: 0.5 to 15 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Cap Screw, Hexagon Head, Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures and distributes plastic cap screws and bolts in a variety of plastic materials and sizes. Plastic Bolt styles include Hex and Hex Slotted.
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Hexagon Head, Other
-
Supplier: Pentair, Inc.
Description: " HEX HEAD, THREADED TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH 3/8 INCH NOMINAL DIAMETER CADDY[R] BRAND PACKAGING QUANTITY 100 PER CARTON OD MODEL "
- Length: 1 inch
- Inch: 3/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: L.H. Dottie Company
Description: FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI MB MODEL
- Length: 5.5 inch
- Inch: 3/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: SAE International
Description: Included herein are complete general and dimensional data for the various types of square and hex bolts recognized as SAE Standard and commonly used in automotive and other ground based motor vehicles and industrial equipment. Also included are appendixes covering wrench openings for
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Cap Screw, Hexagon Head, Other
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Dyson Corporation (The)
Description: Hex Bolts Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial Fasteners Institute and unified dimensionally with British and Canadian
- Length: 720 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Fastener Standards: ASME / ANSI, BS
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Peco Fasteners, Inc.
Description: 60 MM 14 NOMINAL DIAMETER UNF-2A THREAD SERIES 2 PITCH PACKAGING QUANTITY 10 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 2.362206 inch
- Inch: # 14
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Hubbell Incorporated
Description: 2024-T4 ALUMINUM ALLOY MATERIAL 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT FINISH/COATING ANODIZED LENGTH - DECIMAL - UOM IN
- Length: 2 inch
- Inch: 1/2"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Accuris
Description: Metric Hex Bolts General Specifications
-
Supplier: Accuris
Description: Metric Hex Bolts
-
Supplier: TFC Ltd.
Description: UNC - dimensions in inches Material: Grade S Finishes: Self-Colour BS 1768 ANSI B18.2.1
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: Superior Technical Ceramics Corp.
Description: bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.
- Length: 1 inch
- Diameter: 0.1372 inch
- Width / O.D.: 0.1372 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: Grade S Finish: Self Colour BS: 1768 ANSI: B18.2.1
- Fastener Standards: ASME / ANSI, BS
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: Grade R Finish: Self Colour
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: SAE International
Description: Included herein are the detailed general and dimensional specifications applicable to hi-head finished hex bolts. All general specifications and dimensions not shown shall conform to those applicable to finished hex bolts in Table 4 of SAE J104. Hi-head finished
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: Grade R Finish: Self Colour BS: 1083 ANSI: B18.2.1
- Fastener Standards: ASME / ANSI, BS
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: Accuris
Description: Metric Heavy Hex Bolts
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing bolts rather than ordinary nuts
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Reid Supply
Description: Ideal for irregularly shaped workpieces, we offer an assortment of serrated gripper pads, as well as adjustable bolt grippers, swivel action grippers, and tapered grippers. . RG-26
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish
- Inch: 3/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Newark, An Avnet Company
Description: STOPPER,SCREW,HEX BOLT TYPE
-
Supplier: Newark, An Avnet Company
Description: YR181206-TPS (SILICON HEX.BOLT
-
Supplier: Newark, An Avnet Company
Description: YR080806-TPS(SILICON HEX BOLT)
-
Supplier: Newark, An Avnet Company
Description: HEX BOLT M5X20 BLACK
Find Suppliers by Category Top
Featured Products Top
-
Hex Head Seal Bolts ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present (read more)
Browse Bolts Datasheets for ZAGO Manufacturing Company, Inc. -
Hex Flange Seal Bolts If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
Hex Flange Seal Bolts If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
Custom Force Sensing Bolts and Studs Along with our Standard Hex Head Bolts, 12-Point Bolts and Force Sensing Studs, Strainsert designs and manufactures custom force sensing bolts and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
: Heavy Hex Nuts Heavy Hex Bolts Structural Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
often used with wood and masonry. Flange bolts: Flange bolts are a specialized type of hex head bolt that has (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
often used with wood and masonry. Flange bolts: Flange bolts are a specialized type of hex head bolt that has (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
: 12 Point Bolts Heavy Hex Nuts - 2H/A194 (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
CR4 - Thread: Remove Rust From Hex Bolt
Remove Rust From Hex Bolt .
-
Hex Bolts - Grainger Industrial Supply
• Hex Bolts .
-
Hex Bolts - Grainger Industrial Supply
• Hex Bolts .
-
Grainger.com
• Hex Bolts .
-
hex bolts - offers from hex bolts manufacturers, suppliers, exporters & wholesalers
hex bolts .
-
DIN931 - DIN931 Manufacturers, Suppliers
DIN931 Hex Bolts .
Indicates content that may require registration and/or purchase.