-
Supplier: National Bolt & Nut Corporation
Description: bolts cannot be overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head,
- Length: 1.5 to 8 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 5/8", 7/8"
- Fastener Standards: ASME / ANSI
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: National Bolt & Nut Corporation
Description: threading, square head or hex head, carriage bolts, plow bolts, or tapping bolts, and metric or standard sizes, to name a few. Ribbed neck bolts are also available, and most of these products conform to ANSI B18.5 dimensional standards.
- Length: 0.5 to 15 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Cap Screw, Hexagon Head, Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Cap Screw, Hexagon Head, Other
- Bolt Type: Hexagon Bolt / Tap Bolt
-
-
Supplier: Superior Technical Ceramics Corp.
Description: Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth
- Length: 1 inch
- Diameter: 0.1891 inch
- Width / O.D.: 0.1891 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing bolts rather than ordinary nuts
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: TFC Ltd.
Description: UNC - dimensions in inches Material: Grade S Finishes: Self-Colour BS 1768 ANSI B18.2.1
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: Grade S Finish: Self Colour BS: 1768 ANSI: B18.2.1
- Fastener Standards: ASME / ANSI, BS
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: Grade R Finish: Self Colour BS: 1083 ANSI: B18.2.1
- Fastener Standards: ASME / ANSI, BS
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: Grade R Finish: Self Colour
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: Reid Supply
Description: Ideal for irregularly shaped workpieces, we offer an assortment of serrated gripper pads, as well as adjustable bolt grippers, swivel action grippers, and tapered grippers. . RG-903
-
Supplier: Accuris
Description: Hex Head Bolts - Preferred Parts
-
Supplier: Accuris
Description: Metric Heavy Hex Flange Head Bolts
-
Supplier: Accuris
Description: Hex Head Bolts - Non Preferred Parts
-
Supplier: NBK America LLC
Description: A socket that can remove hex head screws/bolts and hex nuts with crushed or stripped corners that cannot be removed by ordinary tools. The spiral edges inside the socket firmly bite into and remove hex head screws/bolts and hex nuts with
- Length: 1.3779535 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Hexagon Head
-
Supplier: Accuris
Description: Hex Head Bolts - General Specifications (Noun Code 0810)
-
Supplier: NBK America LLC
Description: A socket that can remove hex head screws/bolts and hex nuts with crushed or stripped corners that cannot be removed by ordinary tools. The spiral edges inside the socket firmly bite into and remove hex head screws/bolts and hex nuts with
- Metric Socket Size (mm): 8 mm
- Product Type: Individual Socket
- SAE or Metric: Metric Only
-
Supplier: National Bolt & Nut Corporation
Description: using the proper bolts cannot be overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex
- Length: 1 to 16 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/16", 5/8", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: STRUT NM HEX HEAD BOLT 3/8 -2 1/2
-
Supplier: ASTM International
Description: Specification for Cannulated Hex-Head Bolts (Thornton Type) Made From Cobalt-Chromium Alloy
-
Supplier: ASTM International
Description: Specification for Hex-Head Bolts (McLaughlin Type) Made From Cobalt-Chromium Alloy
-
Supplier: National Bolt & Nut Corporation
Description: proper bolts cannot be overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head,
- Length: 1.5 to 4 inch
- Inch: 1/2", 3/4", 5/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Nylon
- Wheel Diameter: 4.9212625 inch
- Features: Brake
- Caster Type: Swivel Plate Caster
-
Supplier: RS Components, Ltd.
Description: 3/8-16 X 2 Hex Head Machine Bolt Galvani
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Steel
-
Supplier: SAE International
Description: Included herein are the detailed general and dimensional specifications applicable to hi-head finished hex bolts. All general specifications and dimensions not shown shall conform to those applicable to finished hex bolts in Table 4 of SAE J104. Hi-head
-
Supplier: ASTM International
Description: Specification for Counterbored Hex-Head Bolts (Thornton Type) Made From Stainless Steel (Withdrawn 1993)
-
Supplier: Sealtight Fastener
Description: A Sealtight™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the
- English Sizes: 1", 1/2", 1/4", 10, 12, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 7/8", 8, 9/16"
- Sealing Materials: AFLAS™, Buna-N, Butyl, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Kalrez®, Neoprene, Nitrile, PTFE - Teflon®, Polysulphide, Polyurethane, Silicone Rubber
- Body Material: Alloy Steel, Brass, Bronze, Hastelloy®, Inconel®, Molybdenum, Stainless Steel
- Head Style: Hex Head
-
Supplier: ASME
Description: This Standard covers the complete general and dimensional data for nine product types of inch series square and hex bolts and screws. Hex flange head and lobed head designs are new in this revision, as are screw sizes 1 5/8, 1 7/8, and 3 1/8 through 6 inches.
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete general and dimensional data for nine product types of inch series square and hex bolts and screws. Hex flange head and lobed head designs are new in this revision, as are screw sizes 1 5/8, 1 7/8, and 3 1/8 through 6 inches.
-
Supplier: ASTM International
Description: Specification for Hex-Head Bolts (McLaughlin Type) and Lock Washers Made From Stainless Steel (Withdrawn 1993)
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO offers clients a wide variety of custom services. Our cutting-edge machine shop has the capacity to rapidly produce specialty orders in small or large quantities. Our team is dedicated to producing the best products available that fit your exact specifications. ZAGO offers: Machine Parts
- Head Style: Hex Head
- Fastener Type: Screw / Bolt
-
Supplier: Minerallac Company
Description: HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 100 PER
- Length: 0.5 inch
- Inch: 5/16"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: HardwareSource, Inc.
Description: Most lag screws are hex headed. These lag screws have the old fashioned square head. Steel base material Choose the "Unfinished" lags if you are going to apply paint to the head after installation. PLEASE NOTE; At the present time the sizes shown on this web page are the only
-
Supplier: Newark, An Avnet Company
Description: BOLT, HEX HEAD, STEEL, M10X70; Thread Size - Imperial:-; Thread Size - Metric:M10; Head Type:Hex; Thread Length:-; External Length:70mm; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area.
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: Pentair, Inc.
Description: " HEX HEAD, THREADED TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH 3/8 INCH NOMINAL DIAMETER CADDY[R] BRAND PACKAGING QUANTITY 100 PER CARTON OD MODEL "
- Length: 1 inch
- Inch: 3/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Hex Head Seal Bolts ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present (read more)
Browse Bolts Datasheets for ZAGO Manufacturing Company, Inc. -
Custom Force Sensing Bolts and Studs Along with our Standard Hex Head Bolts, 12-Point Bolts and Force Sensing Studs, Strainsert designs and manufactures custom force sensing bolts and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
often used with wood and masonry. Flange bolts: Flange bolts are a specialized type of hex head bolt that has (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
often used with wood and masonry. Flange bolts: Flange bolts are a specialized type of hex head bolt that has (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
The cast malleable iron 40 Series wrenches are available from 24” to 43” long with square, hex, or round/keyed openings from 3/4” to 4-1/2”. They have reversing controls in the head and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
square, hex, or round/keyed openings up to 4-1/2". They have reversing controls in the head and enclosed, replaceable gears. The tools' bolt-thru design makes it easy to tighten nuts on any threaded length. The 50 Series socket wrenches take a wide range of hex and square (read more)
Browse Wrenches Datasheets for Lowell Corporation -
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
rugged cast iron Fluorescent orange sockets make the wrenches harder to lose Handle and sockets coated with durable electrostatic epoxy paint for easy cleaning Reversing control in head Stamped, riveted handle Ergonomic non-slip grip Bolt (read more)
Browse Wrenches Datasheets for Lowell Corporation -
: 12 Point Bolts Heavy Hex Nuts - 2H/A194 (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
BIG BOLT CORP Fasteners - Grainger Industrial Supply
• Tap Bolt, Head Type Hex Head Bolt , Grade 5, Finish Zinc, Thread Size 3/8-16, Material Medium Carbon Steel, Thread Type UNCHead Height 1/4 In., Head Width 9/16 In., Thread Style Fully Threaded, Thread Direction Right Hand, Proof Load 85,000…
-
Bolts - Fasteners - Grainger Industrial Supply
• Tap Bolt, Head Type Hex Head Bolt , Grade A, Finish Zinc, Thread Size 1/2-13, Material Low Carbon Steel, Thread Type UNCHead Height 0.302 In., Head Width 0.736 In., Thread Style Fully Threaded, Thread Direction Right HandTensile Strength 8500…
-
Hex-Head Bolts - Grainger Industrial Supply
• Tap Bolt, Head Type Hex Head Bolt , Grade 8, Finish Yellow Zinc-Plated, Thread Size 1/2-13, Material Alloy Steel, Thread Type UNCHead Height 5/16 In., Head Width 3/4 In., Thread Style Fully Threaded, Thread Direction Right Hand, Proof Load 120…
-
Grainger.com
• Tap Bolt, Head Type Hex Head Bolt , Grade 8, Finish Yellow Zinc-Plated, Thread Size 1/2-13, Material Alloy Steel, Thread Type UNCHead Height 5/16 In., Head Width 3/4 In., Thread Style Fully Threaded, Thread Direction Right Hand, Proof Load 120…
-
Clearance Items Bolts - Fasteners - Grainger Industrial Supply
• Tap Bolt, Head Type Hex Head Bolt , Grade 5, Finish Zinc, Thread Size 1/2-20, Material Medium Carbon Steel, Thread Type UNFHead Height 11/32 In., Head Width 3/4 In., Thread Style Fully Threaded, Thread Direction Right Hand, Proof Load 85,000…
Indicates content that may require registration and/or purchase.