-
Supplier: NBK America LLC
Description: Set of Hex Socket Head Cap Captive Screw SSC and Captive Washer SWAS-SC. Even when the screw is removed from the frame, SSC does not fall out of the cover because the washer hook catches on the screw thread. Even if SWAS-SC is damaged, the SSC thread
- Length: 0.9842525 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M6
-
Supplier: NBK America LLC
Description: It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Hex head bolt type. For CE marking.⇒Use the NBK Captive Screw Series to be comply with CE We also produce captive
- Length: 1.574804 inch
- Features: Captive Screws, M8
- Head Type: Hexagon Head
- Fastener Standards: Other
-
Supplier: NBK America LLC
Description: The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Flat washers and spring washers are captive, therefore prevent separation from screws. It is unnecessary to assemble washers. It
- Length: 0.787402 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M4
-
-
Supplier: Essentra Components
Description: Plastic Hex Head Bolts and Screws are the ideal fasteners for mechanically securing materials. They are lightweight and resistant to corrosion, oil, abrasion and most chemicals
- Features: Captive Screws
- Material: Nylon, Plastic
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M4
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.4724412 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M3
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.6299216 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M8
-
Supplier: Reid Supply
Description: Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head,
- Length: 0.197 inch
- Standard Drives: Hex Socket / Allen
- Metric: M16
- Features: Other
-
Supplier: DME Company
Description: Socket Head Cap Screws
- Thread Size (Decimal Diameter): 0.25 to 1.5 inch
- Length: 0.125 to 12 inch
- Features: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", Captive Screws, Knurled
- Fastener Standards: ASME / ANSI, Other
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Socket Button head screws have a socket recess and rounded head. ZAGO’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O” ring. This
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Button Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: Wilcoxon Sensing Technologies
Description: Low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw
- Acceleration: 80 g
- Frequency Range: 0.5 to 10,000 Hz
- Operating Temperature: -67 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: Low profile general purpose accelerometer, 100 mV/g sensitivity, ±10% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw
- Acceleration: 80 g
- Frequency Range: 0.5 to 10,000 Hz
- Operating Temperature: -13 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: Class I Division 2 low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit M12 connector, case isolated, 1/4-28 captive hex head mounting screw
- Acceleration: 80 g
- Frequency Range: 0.5 to 10,000 Hz
- Operating Temperature: -67 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: and more. A large selection of 28 different sizes in 2 different colors to choose from. Screw is selectable Plus head or Hex head.
- Length / Height: 88 to 177 inch
- Width/Diameter: 430 inch
- Depth: 160 to 500 inch
- Material: Aluminum
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is Brass Nickel plated, with a molded fluted captive head, hex nuts and either an insulating washer or all metal washers (for grounding purposes). Screw end type. Rated for 15 AMPS AC. #978: 5.0 MMFD capacitance. Std. Colors: Red, Black (Specify) Std. Pkg.:
- Body Length / Working Height: 1.046875 to 1.375 inch
- Material: Brass, Metal
- Features: Specialty / Other
-
Supplier: Legrand
Description: Triple Gang, Screw Mount Steel Stud Box with captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. 50 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling
- Length / Height: 3.96875 inch
- Width/Diameter: 5.78125 inch
- Depth: 3 inch
- Shape: Rectangular
-
Supplier: OMEGA Engineering, Inc.
Description: 316L SSMounting: ¼-28 captive hex head screw with 1.2 mm (0.046") diameter safety wire holeConnector: 2 pin, MIL-C-5015 styleConnections: Pin A: Power/signal Pin B: CommonMating Connector: Amphenol 97-3106A-10SL-4S typeRecommended Cabling: ACC-CB7-10
- Acceleration: 80 g
- Frequency Range: 0.7 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
Find Suppliers by Category Top
Featured Products Top
-
for easy installation and removal using a screwdriver. • Special hex head design • Stainless steel construction • Socket or screw driver installation • Three standard spring force options • Controlled end force in compact design Learn More (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Secure Your Panels with PF11M™ Captive Screws for Every Application The PF11M family offers standard, flush, and wide head screws designed for reliable retention, minimal hardware loss, and versatility in (read more)
Browse Captive Screws Datasheets for bisco industries -
Quarter-Turn Fasteners Low profile, internal hex head where there is frequent insertion and removal of a fastener. They allow for consistent (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
installation and maintenance. The Captive Machine Screws are also available in a miniature pan head style (S706SHM…), the smallest being 4 mm in length, making it ideal for precision instrumentation applications. Featuring a unique internal driving shape, hexalobular socket head cap screws (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
) - A star-shaped, 6-lobe recess like a conventional Torx screw. But this head has a pin located in the center, which prevents removal with a standard Torx tool. Pin Hex head - Following the same philosophy as the pin Torx head, the Pin (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
conventional Torx screw. But this head has a pin located in the center, which prevents removal with a standard Torx tool. Pin Hex head - Following the same philosophy as the pin Torx head, the Pin Hex head is similar to your conventional Hex head screw but (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
one of the distinguishing features and can be hex bolt, cylindrical, round, or lobe-shaped. Tightening gets carried out by a range of tools based on the design of different sealing screws. They come slotted or with a Phillips-head to suit screwdrivers, with hexagonal or square slots to fit keys, and (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
) - A star-shaped, 6-lobe recess like a conventional Torx screw. But this head has a pin located in the center, which prevents removal with a standard Torx tool. Pin Hex head - Following the same philosophy as the pin Torx head, the Pin (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
installation. Several types of custom made screws are available, each selected based on the project’s requirements: Socket Head Cap Screws feature a recessed hex drive and cylindrical head. These are used where space is limited and high (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation