Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: TESCOM™ 30 Series shutoff valves are high pressure, high flow applications up to 10,000 PSIG [690 bar] and offers Cv=0.28-20.0. The 30 Series offer globe and angle pattern bi-directional flow, soft seat and built-in metallic stop. Ideal for use in GSE support
- Valve Size: 0.25 to 1.5 inch
- Flow (Cv): 20
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Bi-directional sealing with preferred direction. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. • Superior
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
-
Description: High pressure shut-off gun with 24" lance. Unique valve design permits a gradual pull on the trigger for gradual build up of pressure. Fully adjustable front grip for comfort and safety. Special safety-lock prevents unintentional operation. Stainless steel seat and ball
- Fluid / Output Pressure: 0 to 7,250 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
-
Description: three parts, namely the bottom valve component, the top valve component (PAI outlet fitting), and the pilot valve. The bottom valve component contains an isolation valve, which can remove the top valve component and the pilot valve for maintenance
- Valve Type: Shut Off Valves
-
Supplier: WEH Technologies Inc.
Description: High pressure valve with automatic venting and check valve for inert gases up to 6,000 psi (420 bar) The Block & Bleed high pressure valve type TV17GER is also designed as a shut-off valve for pressurized gases. The valve automatically
- Valve Size: 0.4724412 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -22 to 140 F
- Number of Ports/Ways: 2
-
Supplier: Hy-Lok USA, Inc.
Description: 102 Series: High Pressure Ball Valves Pressure rating up to 6,000psig (413bar) for stainless steel body and up to 3,000psig (207bar) for brass body at 70°F (21°C). Temperature rating from -65°F to 45°F (-54°C to 232°C) with PTFE seats. Floating ball design ensures leak
- Pressure Rating: 3,000 to 6,000 psi
- Media Temperature: -65 to 450 F
- Flow (Cv): 0.23 to 1.6
- Valve Type: Ball Valves
-
Description: Description What are ESOV Series Swing Check Emergency Shut-Off Valves? ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of closing during emergencies or hazardous situations. These valves have an external
- Valve Size: 2 to 16 inch
- Valve Type: Control Valves, Directional Valves, Plug Valves
- Actuation: Pneumatic
-
Supplier: ASCO
Description: These normally closed, cast iron body, fuel gas shutoff valves are ideal for large commercial and industrial boilers and many process heating applications. High pressure/high flow. Pipe connections from 2" to 6". These valves close in less than 1 sec when
- Valve Size: 3 inch
- Number of Ports/Ways: 2
- Flow (Cv): 320
- Pressure Rating: 0 to 50 psi
-
Description: 598 Every valve undergoes a thorough testing process in accordance with API 598 standards, ensuring its reliability and performance before reaching the end user. 6. Enhanced Seal with Back Pressure The valve’s design ensures that increased back pressure only tightens the
- Valve Size: 2 to 16 inch
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Danfoss A/S
Description: SVA-DL are angleway shut-off valves designed to meet all industrial refrigeration application requirements. SVA-DL (Delta pressure Low) is designed with a restriction in the opening function. High differential pressure can be applied from the side port and reduced
- Valve Size: 9.842525 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: -76 to 302 F
- Media: Gas
-
Supplier: Badger Meter
Description: The Type HP-10 high pressure control valve is available in Globe or Angle configurations. It is well suited for the control of high pressure liquids and gases. Designed for the control of high pressure liquids and gases. Widely used in industrial
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 0 to 10,000 psi
- Media Temperature: 75 to 1,000 F
- Flow (Cv): 0
-
Supplier: Badger Meter
Description: The Type HP-15 is a high pressure control valve using a 17-4ph stainless steel body along with a solid Stellite® innervalve assembly. Designed for high pressure applications. Used in industrial applications, research and process pilot plants on liquids and gases.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 0 to 15,000 psi
- Media Temperature: 30 to 100 F
- Flow (Cv): 0
-
Supplier: Badger Meter
Description: An ultra high pressure control valve using a 17-4 PH body along with a solid Stellite innervalve assembly, the HP-60 can be used for both flow control as well as a Class IV shutoff valve. The versatility of the HP-60 valve creates a singular solution for
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 60,000 psi
- Media Temperature: 30 to 100 F
- Flow (Cv): 0
-
Supplier: Danfoss A/S
Description: with minimum pressure drop. GBC valves give maximum flow in the fully open position. They are designed for operation within a broad temperature range and are approved for use with any fluorinated refrigerant. Standard GBC valves may be used in applications using high
- Valve Size: 0.875 to 3.125 inch
- Pressure Rating: 652.66965 to 1,305.3393 psi
- Media Temperature: -40 to 302 F
- Valve Type: Ball Valves, Shut Off Valves
-
Supplier: Badger Meter
Description: The HP-40 valve is an ultra high pressure control valve using a tri-axially forged stainless steel body along with a solid Stellite® innervalve assembly. The HP-40 valve can be used for both flow control as well as a Class IV shutoff valve. The
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 40,000 psi
- Media Temperature: 30 to 200 F
- Flow (Cv): 0
-
Supplier: ThermOmegaTech®
Description: Product Description The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from
- Valve Size: 0.5 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure
- Valve Size: 0.5625 inch
- Pressure Rating: 60,000 psi
- Flow (Cv): 0.63
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50 bar Materials Body regulator and
- Pressure Rating: 4,351.131 psi
- Valve Type: Control Valves, Shut Off Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number
- Valve Size: 0.5625 inch
- Pressure Rating: 60,000 psi
- Flow (Cv): 0.63
- Number of Ports/Ways: 2
-
Flow Controllers - EL-FLOW® Thermal Mass Flow Controller with Integrated Shut-off Valve -- FG-201CSPSupplier: Bronkhorst USA
Description: efficiency. High Performance Mass Flow Controller with Integrated Shut-Off Valve Static and dynamic pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Integrated shut-off valve for extra
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard; flare, sanitary, and other connection types
- Valve Size: 1.5 to 2 inch
- Number of Ports/Ways: 2
- Pressure Rating: 5 to 150 psi
- Port Size: 1.5 to 2 inch
-
Supplier: SAE International
Description: This standard covers all types of manually operated high pressure oxygen line shut off valves utilizing either metallic or nonmetallic valve seats for use in general and commercial type aircraft. It is intended that the line valve should be installed in a position
-
Supplier: SAE International
Description: This standard covers all types of manually operated high pressure oxygen line shut off valves utilizing either metallic or nonmetallic valve seats for use in general and commercial type aircraft. It is intended that the line valve should be installed in a position
-
Supplier: Watts
Description: Series 912HP High Pressure Hose Drop Dual Check Vacuum Breakers prevent the reverse flow of polluted water from processing and rendering areas from entering into the potable water supply. It consists of a brass body construction, stainless steel internal parts, dual check
- Valve Size: 0.75 to 1 inch
- Valve Type: Check Valves, Vacuum Relief / Anti-siphon Valves
-
Description: Description Quick Pressure Relief Valves Feature The quick pressure relief valve is a kind of emergency shut-off valve used in the water supply system where fire-fighting water and domestic water are connected in parallel and used to deploy the direction of the
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: McWane Plant and Industrial
Description: and metal-seat high performance butterfly valves for heavy duty and critical service applications, offering bubble-tight, bidirectional shutoff to full rated pressure. These valves are 100% American-made with all domestic castings, components and assembly, meeting
- Valve Type: Butterfly Valves
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in
- Valve Size: 2 to 16 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Generic Cupla copes with high pressure lines in hydraulic equipment! Low pressure loss is ideal for hydraulic equipment. Complys with international standard ISO 7241-1A General purpose hydraulic cuplas with the working pressure up to 27.5~31.5mpa {281~321kgf/cm2}.
- English Size: 0.25 to 1 inch
- Fitting Type: Ball and Sleeve, Hydraulic Fitting, Quick Coupler
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in
- Valve Size: 2 to 14 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: Armstrong International
Description: The GD-200/200H valves offer high capacity and highly accurate control, with a large, cupped diaphragm for a long stroke. Compact and rugged, the GD-200’s composition valve and bronze metal seat mean high performance over a longer service life. Well suited to non-viscous
- Valve Size: 2 to 6 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 7 to 100 psi
- Number of Ports/Ways: 2
-
Supplier: OPW Engineered Systems
Description: High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and
- Valve Size: 2 to 24 inch
- Pressure Rating: 75 to 285 psi
- Flow (Cv): 2.1 to 21,000
- Features: API, ASME, Butt Weld, ISO, Metal Seated, Other
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in
- Valve Size: 2 to 24 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Piping, Valves and Fittings Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: High-pressure ball-type hydraulic valve. Often used to hold fixture pressure during transport with the power source disconnected (a Shutoff Valve is included as part of every manual Pallet Decoupler). Can also be used to shut off unused lines in a
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
Find Suppliers by Category Top
Featured Products Top
-
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Reliable Emergency Flow Control for Safety-Critical Systems Our Emergency Shut-Off Swing Check Valves (ESOV) are designed to provide rapid and dependable flow isolation in (read more)
Browse Check Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Compact PTFE Diaphragm Shut Off Valve Series BSDA/BSDAM Compact, PTFE diaphragm valves in a complete range of materials, sizes and connection types, featuring no wetted metals or elastomers. Includes patented Fail-Dry early warning vent. The ultimate in high-purity on (read more)
Browse Diaphragm Valves Datasheets for Plast-O-Matic Valves, Inc. -
In facilities handling combustible liquids and gases, rapid isolation during fire emergencies is critical to minimizing damage and preventing escalation. Conventional shutoff solutions often rely on external power or operator response, potentially delaying (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
and continuous flow leaks. You can protect your property from this potentially catastrophic damage. WaterCop monitors high-risk plumbing locations where 94% of all leaks occur. When a sensor detects a leak, a signal is sent to the automatic shut-off valve to close the main water line before it can (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
Overview This 2" high-performance control valve is engineered for demanding industrial flow control tasks involving high pressure and elevated temperatures. Designed to operate reliably in systems rated up (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
stock valve to be used for vacuum or pressure. A poppet seat ensures bubble-tight shutoff. Available in 1/2″, 3/4″, and 1″ sizes (EASMT) or 1/4″ and 1/2″ (EASYMT). The EASMT has a larger orifice, which permits higher flow with a slight reduction in pressure (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
. Unfortunately, solenoid valves have highly restricted media flow compared to other valves and have a tendency to clog, causing inconsistent operation. The most common solenoid valves use a diaphragm to obtain a shut-off. The seating area for the diaphragm inside the solenoid valve is restricted
More Information Top
-
Federal Register > Friday, August 15, 2014 > [79 FR 48030] Airworthiness Directives; Bombardier, Inc. Airplanes
This AD was prompted by reports of failure of the high pressure shutoff valves (HPSOVs) causing the timer and monitor unit (TMU) to become inoperative since the HPSOV and the TMU are on the same circuit breaker.
-
Systems of Commercial Turbofan Engines
After the shaft speed for safe light-off is reached, the high pressure shut- off valve is opened and the fuel flows to the fuel nozzles.
-
Study on Modeling and Simulation of a Flight Simulator Engine System
Engine start function simulation includes starter valve on/off logic simulation, high pressure shutoff valve logic simulation and ignition on/off logic simulation.
-
Gasoline Engine Management
The electromagnetically actuated high - pressure shutoff valve on the tank ensures that when it is de-energized the tank is sealed off tight when the vehicle is stationary.
-
Journal of Aircraft > Reliability and operational economics of the next decade of jet transports.
Since two other failures ( high - pressure shutoff valve failed closed, or pressure regulator failed closed) will also cause decreased pressure, some means of fault isolation is needed.
-
ETS-1 facility safety report
Since the high pressure Dewar shutoff valve (RSV-107) must be maintained open during engine operating periods and closed at appropriate times after engine shutdown, it is also provided with redundant actuation gas supplies and with redundant control circuits in a manner …
-
U. S. Spacesuits
The SOP had been designed with a high - pressure shutoff valve , followed by an expansion chamber, and ultimately by a two-stage pressure regulator.
-
Encyclopedia of Lubricants and Lubrication
metered to the dies and plugs via manifold assemblies incorporating high - pressure shutoff valves , metering valves, and flow control check valves.
Indicates content that may require registration and/or purchase.