Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Interface, Inc. - AZ
Description: • Capacities 630, 1000, 1200, 2000 kN • Accuracy class 0.05% FS • Tension & compression • Low profile, small mass • Flange mounted • Dual bridge available 2300 High Capacity Load Cell is flange-mounted for tension/compression measreumetns and
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: • FM Approved Intrinsically Safe • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • 0.25% Interchangeability for Multiple Cell Load Applications • Dual Bridge Models Available • High Accuracy • Environmentally Protected
- Force / Load Rating: 500 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -50 to 250 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size but not in performance, Series LCM307 top hat load cells are designed for applications involving minimum space and high-capacity loads up to 500 kN. Rugged, all stainless steel construction and high-performance strain gages ensure superior
- Force / Load Rating: 50 lbs
- Accuracy: 0.75 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output
- Force / Load Rating: 2,023,200 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages 100 million fully reversed cycles Performance to 0.06% Eccentric load compensated Low deflection
- Force / Load Rating: 134,880 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Minebea Intec GmbH
Description: The PR 6202 is the world's first load cell designed strictly in accordance with the hygienic design principles developed by the European Hygienic Engineering Design Group (EHEDG). Proven rocker-pin principle Easy corner adjustment by matched load cell output Full
- Force / Load Rating: 2,204.62 to 110,231 lbs
- Accuracy: 0.012 to 0.03 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
-
Supplier: Minebea Intec GmbH
Description: The load cell PR 6212 is a state-of-the-art product. This corrosion resistant load cell has a compact design and also features high heat resistance. Its long product lifetime minimizes downtime and ensures safer and more reliable processes in the chemical and steel
- Force / Load Rating: 1,102.5 to 22,046.2 lbs
- Accuracy: 0.04 to 0.25 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
-
Supplier: Minebea Intec GmbH
Description: Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Ultra-high precision load cell for batching applications Load cell
- Force / Load Rating: 220.5 to 11,023.1 lbs
- Accuracy: 0.008 to 0.04 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior
- Force / Load Rating: 500 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: The rugged Model XLCN294 load cell is a compression-only unit which delivers 0.15% linearity over ranges from 25 to 10,000 lbs. All capacities are packaged in a 2" diameter frame which is only 1" high. The robust stainless steel design makes the XLCN294 perfect for heavy
- Force / Load Rating: 25 to 10,000 lbs
- Operating Temperature: -50 to 225 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: CLC SERIES CAPACITY RANGES: 50,000, 100,000, 200,000, 300,000, 400,000 lb Our CLC Series is our high capacity compression only load cell, featuring low profile compact size for a wide range of portable and dedicated applications. The loading diameter (D1) is
- Force / Load Rating: 50,000 to 400,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: Transducer Techniques, LLC
Description: MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated
- Force / Load Rating: 2,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: SWP SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 50,000 lb Our SWP Series low profile shear web load cells are an excellent choice for applications that require ultra stiffness and resistance to extraneous bending and side load forces. For tension
- Force / Load Rating: 1,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of high accuracy load cells for use in space limited applications. Capacity ranges 2.5, 5, 10, 25
- Force / Load Rating: 2.5 to 100 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Stellar Technology
Description: Description The Series CNR960 tension / compression canister style load cells are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of
- Force / Load Rating: 25,000 to 2,000,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: tecsis LP
Description: Donut load cells are uniquely designed to fit around shafts and bolts to provide a compression force reading. These high capacity load cells are available in submersible configurations for service in wet, splash down, or fully submersed applications
- Force / Load Rating: 5,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Current
- Package: Donut / Washer
-
Supplier: Minebea Intec GmbH
Description: The load cell is specially designed for use in truck scales. Problems typical for use in this area were taken into account during the design process. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Easy installation and commissioning High overload capacity Precise
- Force / Load Rating: 27,557.75 to 165,346.5 lbs
- Accuracy: 0.008 to 0.015 ±% Full Scale
- Operating Temperature: 14 to 131 F
- Output: Analog Voltage
-
Supplier: BinMaster, Inc.
Description: can be interfaced to leading barn, house, or industrial controllers, and the data can be sent to the cloud for remote monitoring and management. Versatile load cell bin weighing options A-Frame weight sensor installs on existing bin legs Strain gauge compression canister
- Capacity: 55,000 lbs
- Width / Diameter: 9.06 inch
- Length: 10.63 inch
- Features: Bins, Compression
-
Supplier: BinMaster, Inc.
Description: leading barn, house, or industrial controllers, and the data can be sent to the cloud for remote monitoring and management. Versatile load cell bin weighing options A-Frame weight sensor installs on existing bin legs Strain gauge compression canister load cell
- Features: Bins
- Display: Digital Display
- Type: Weigh Module / Assembly
-
Supplier: InspectorTools
Description: Push/Pull measurements in kg, lbs, oz and Newton units; Optional Test Stand for Tension and Compression analysis 5 digit 0.4" (10mm) LCD with reversible display feature to match viewing angle Exclusive load cell measurement transducer Overrange, low battery, and advanced
-
Supplier: Transcat, Inc.
Description: Product Highlights Features 20kg, 44 lbs and 196 Newtons push/pull measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle|Record data on SD card|Updates reading every 0.2 seconds and sample rate is 1 second to 9 hours Integrated load
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Housing Aluminum Outputs USB,Serial Port RS-232, High & Low Limit NPN Dimensions 5.7 x 2.9 x 1.4˝ (145 x 73 x 35.5 mm) Product Weight 1.5 lb (0.7 kg) Package Weight 2.8 lb (1.3 kg) Warranty 1-Year Certifications CE Each Unit Includes FG-7000L Digital Gauge Remote Ring Type Load
- Force / Load Rating: 2,250 lbs
- Device: Gauge / Indicator
-
Force and Load Sensors - High Capacity Dgtl.Force Gauge w/RS-232,USB&4-20mA O/P,500lb. -- FGV-500HXYSupplier: Transcat, Inc.
Description: Product Highlights 500 lb capacity digital force gauge 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests. Permits
- Force / Load Rating: 500 lbs
- Device: Gauge / Indicator
-
Product and Material Test Fixtures and Accessories - Compression plate, 3.78" dia., eye end -- G1087Supplier: Mark-10 Corporation
Description: These high capacity compression plates are ideal for testing springs, foams, and other materials. Concentric circular grooves aid in centering the sample. Select from two sizes. Integrated eye end mount. Eye end adapters are available to adapt to Mark-10 load
- Test Fixture Type: Compression Cage
- Application: Compressive
-
Supplier: Transcat, Inc.
Description: Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull” testing Real time
- Force / Load Rating: 50 lbs
- Device: Gauge / Indicator
-
Supplier: Mark-10 Corporation
Description: These high capacity compression plates are ideal for testing springs, foams, and other materials. Concentric circular grooves aid in centering the sample. Select from two sizes. Integrated eye end mount. Eye end adapters are available to adapt to Mark-10 load
- Test Fixture Type: Compression Cage
- Application: Compressive
-
Supplier: Haida International Equipment Co., Ltd.
Description: test, with special fixture is also suitable for all kinds of finished products tensile, compression, peel, cut, tear, bend test。 5000kg Capacity Tensile Testing Machine is a kind of electric tensile tester which uses the motor to drive ball screw to move fixture. Place the fixture with
- Force / Load Capacity: 2,205 to 11,025 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Baumer Ltd.
Description: The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz force sensor • Capacity 0...+30 kN • Connector thread UNF 10 - 32 • Sensor diameter 25 mm
- Force / Load Rating: 0 to 6,744 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Package: Canister
-
Supplier: Baumer Ltd.
Description: Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Cavity pressure sensor for direct measurement •
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 392 F
- Package: Bolt
- Force Measured: Compression
-
Supplier: ValueTronics International, Inc.
Description: Cable: 20 FT Designed for tension/compression, the LFS210-50 is a high alloy tool steel strain gage load cell, constructed of nickel plated alloy steel or double plated chrome. Compact form and high precision are combined in the S-shaped design, achieving an
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: to 1,100 lbf) EZ-LX HS long-stroke and high-speed model, with a capacity up to 2 kN (up to 440 lbf), and a return speed up to 3,000 mm/min (118 in/min) Features High-Performance Load Cells The use of load cells with accuracy guaranteed to within ±0.5%
- Force / Load Capacity: 449.6 lbs
- Stroke / Travel: 36.220492 inch
- Test Speed: 0.00003937007874015742 to 78.74015748031483 in/min
- Test Temperature: 41 to 104 F
-
Supplier: Busch Vacuum Solutions
Description: Advanced Screw Design Efficient: low operating costs, minimal maintenance, high uptime Flexible: application-oriented Short Process Times: due to high pumping speeds Compact Design COBRA DS 0600 E is a dry screw vacuum pump in the proven COBRA DS series. Their high pumping
- Ultimate Operating Vacuum: 0.0000750063755419 torr
- Pumping Speed: 352.8 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 20.1033057735423 HP
-
Supplier: Haida International Equipment Co., Ltd.
Description: sample: laminated materials, wood, leather, rubber & plastic, metal material, etc. Different test with different grips: tensile, peel, tear, heat seal, adhesive, bend and open force. Deformation under defined load: Test deformation under defined load of tested sample Load under
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Tensile
-
Supplier: Strainsert
Description: Compression Load Cells
- Force / Load Rating: 1,000,000 lbs
- Output: Analog Voltage
- Force Measured: Compression
- Features: Sensor / Transducer, Temperature Compensated
Find Suppliers by Category Top
Featured Products Top
-
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Industrial force and weighing applications require sensors that can maintain measurement accuracy while handling repeated loading and challenging operating environments. The XJC Sensor X-BW23 Compression Load Cell uses resistance strain technology and is available in capacities from 5 kg (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The X-C01-08 compression load cell is built on the high-precision resistance strain principle. Its capsule structural design provides a robust, pressure-bearing structure with simplified installation, and its small size makes it well suited to force (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
, offering rapid response times and high-frequency response. Magnetic load cells and vibrating wire load cells are equally fascinating, utilizing magnetism and vibrating wires respectively to measure force or weight with precision. Additionally (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Unveil the high-precision LSP Series, a cost-effective, low capacity single point bending beam load cell. Ideal for OEM applications like electronic scales and weighing machines. Its design resists eccentric loading for direct mounting to scale bases and platforms. Enjoy the bonus of (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLW Industrial Weighing Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLC Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A load cell should be mounted on a hard, flat surface. A compression load cell measures the force applied to (read more)
Browse Load Cells Datasheets for RDP Electrosense
Conduct Research Top
-
Load Cell Application - Suspension Bridge
Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
-
Load Cell Application - Wind Tower
through internet connection via a cell phone. There fore all activities can be monitored through the internet anywhere and at any time. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low
-
Load Cell Application - Tank Dispensing
. A sound alarm can be connected to the plc, computer or the display to Alarm when the process is completed or the tank is full or empty. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low
-
Load Cell Application - Tank / Silo
it when it reaches a given point. The way it notifies a user can vary, but the overall application is the same. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell
-
Load Cell Application - Closed Loop Feedback
while the pancake load cell at the bottom checks and verifies the actual load being applied in order to control alignment for smooth insertion. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity
-
Load Cell Application - Car Door Test
| Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque
-
Load Cell Application - Dual Tank Level Controller
the instrument built-in alarm set point or interfacing with a PLC computer via instrument Analog output or RS232 & USB. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell
-
Load Cell Application - Bag Filling Machine
and plc or computer system. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor
More Information Top
-
Large-scale Two-dimensional Laboratory Load Tests of Rock-socketed Piles In Synthetic Rock-masses
The load was measured using high capacity compression load cell (Vishay Tedea-Huntleigh – Model 120) placed on top of the pile with a capacity of 300 kN.
-
Calendar
Revere has introduced a high capacity compression load cell , Mode/ GPC, designed for a variety of process weighing applications such as auto- mauc batching and inventory control systems.
-
New products
Revere has introduced a high capacity compression load cell , Mode/ GPC, designed for a variety of process weighing applications such as auto- mauc batching and inventory control systems.
-
News Products
The Model GPC high - capacity com- pression load cell has been designed tor a variety of process-weighing applications, including automatic hatching and in- ventory-control systems.
-
Composition, structure and mechanical properties of several natural cellular materials
Therefore, the rigidity of the scaffolding is en- hanced so that the cell walls have higher loaded capacity , which makes the compressive strength and the rigidity of the cellular piths increase.
-
Load Cell
FUTEK?s LCA700 High Capacity Load Cell (Column/Canister) offers a compact design for high capacity compression applications.
-
Elastomeric high‐mineral content hydrogel‐hydroxyapatite composites for orthopedic applications
To apply high compressive strains to the freeze-dried composites, a high capacity MTS with 100 kN load cell was used to perform uncon- fined compression test.
-
Capacity-based compressed mode control algorithm for inter-system measurements in UMTS system
… the proposed algorithm will be triggered to suspend users only when the cell loading (BS power budget) exceeds a threshold, the algorithm can apply to any new compressed -mode patterns and still reduce the capacity impact when the cell loading is high .
Indicates content that may require registration and/or purchase.