Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Smiths Interconnect, a Molex company
Description: for ease of maintenance. Features & Benefits High density signal PCB connectors Pin size/current: 0.6mm/4 amp; 1.905mm pitch 20 to 303 contact positions
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: BEXKOM Electronics Co., Ltd.
Description: equipment that use new energy instead of old energy as power. Generally speaking, new energy connectors are used to transmit high-current signals, but some of them are also used to transmit control signals at the same time. New energy connectors have high
- Voltage Rating: 1,500 volts
- Current Rating: 2 to 10 amps
- Operating Temperature: 50 to 150 C
- Applications: Commercial, Industrial
-
Supplier: Heilind Electronics, Inc.
Description: 6.0MM HYPERQUBE PCB RECPT NAT 6.0MM HYPERQUBE
- Device Type: Receptacle / Outlet
-
-
Supplier: Fujipoly® America Corp.
Description: Zero insertion force, very low compression force, low resistance, high current carrying capacity 240 gold-plated contacts per inch in a single row
- Contact Plating: Gold Plating
- Features: Other
-
Supplier: TE Connectivity
Description: Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Type : Tube Product Type Features Applied Pressure : Low Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB
- Voltage Rating: 30 volts
- Current Rating: 1 amps
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: -55 to -125 C
-
Supplier: Newark, An Avnet Company
Description: HIGH CURRENT CONTACT SOCKET, 80A, SMT; Product Range:-; Contact Termination Type:Surface Mount; Current Rating:80A; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH CURRENT CONTACT SOCKET, 60A, SMT; Product Range:-; Contact Termination Type:Surface Mount; Current Rating:60A; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
Supplier: Smiths Interconnect, a Molex company
Description: Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in both signal and Ethernet versions. Designed to meet the requirements of the rail
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: The HPD/HPF PCB Connectors series is crafted with precision, integrating advanced Hypertac contact technology for dependable connectivity. With a lifespan of up to 100,000 insertion/extraction cycles, these connectors ensure consistent performance in challenging environments.
- Features: Board Mount Connector
- Category: Board-to-Board Connector
-
Supplier: Weidmuller
Description: "board-to-wire" (connection from PCB to conductor) w2w - "wire-to-wire" (connection from conductor to conductor) b2b - "board-to-board" (connection from PCB to PCB) The 4x4 all-inclusive system The result: choose future compatibility and quality to the benefit of your customers,
- Voltage Rating: 1,000 volts
- Current Rating: 76 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: TE Connectivity
Description: Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
- Current Rating: 1 amps
- Contact Pitch: 1.8033990261645259 mm
- Number of Contacts: 72 #
- Features: Board Mount Connector
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : High Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current
- Current Rating: 6 amps
- Number of Contacts: 25 #
- Contact Pitch: 2.7431985186728 mm
- Connector Type: Board-to-Board Connector, D-Sub
-
Supplier: FX PCB Co., Ltd.
Description: double-sided PCBs. The main difference between the double and single-side PCBs are listed below: Figure 2: Difference between double and single-sided PCBs As you see the difference between the double and single-sided PCBs, you should now know which PCB to apply
-
Supplier: TE Connectivity
Description: Connector Mounting Type : Board Mount Mounting Angle : Right Angle Screw Flange : With Screwless Terminal Block : No Operation/Application Circuit Application : Power & Signal Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board
- Number of Contacts: 6
- Contacts Pitch: 3.81 mm
- Current Rating: 11 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Rated Voltage:300V Rated Current:16A Contact Resistance:20mOhm Insulation Resistance:5000M/1000V Withstanding Voltage:AC1500V/1Min Wire Range:22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 22 AWG
- Voltage Rating: 300 volts
- Current Rating: 16 amps
-
Supplier: ACCES I/O Products, Inc.
Description: provided for control inputs; one in 50-pin format and one in 37-pin format. For 50-pin connectors, the mating connector is AMP 1-499776-0 or equivalent. For 37-pin connectors, the mating connector is an AMP 747304-1 or equivalent.
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: FX PCB Co., Ltd.
Description: or heat dissipation, this PCB is a very good option. Let’s investigate Aluminum PCB in more detail. What are its benefits over conventional PCBs, as well as its primary uses? Before investigating aluminum PCBs, it is important to understand what a PCB is. The term
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: gold fingers: They are the most prevalent PCB gold fingers. The dimensions of the PCB pads are uniform in terms of size. Uneven PCB gold fingers: The PCB pads are the same width but vary in length and, occasionally, in space. Segmented PCB gold fingers – The gold
-
Supplier: Infineon Technologies AG
Description: standalone or interconnected with the Infineon CUR SENSOR PROG GEN2 tool. The board comes assembled with high current connectors (incl. M6 nuts) for properly attaching and securing high-current cables or busbars. Summary of Features External current rail
- Category: Development Board
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Amphenol's 617 series right angle connectors are a state of the art design. The front metal shell helps reduce EMI/RFI emissions. Contacts are selectively plated for high performance at a low cost. Specifications. Temperature Range: –55°C to +105°C. Voltage Rating: 1000 VAC at sea
-
Supplier: Allied Electronics, Inc.
Description: The latch must be intentionally raised in order to remove the plug. An accidental pull on the cable of up to 22 lbs. (10 kg) force will not separate the connectors. Features: Current Rating: 1.5 Amperes DWV: 500 VAC @ Sea Level Shell: Nickel-Plated Brass Alloy Housing: High
-
Supplier: Ningbo Best Group Co., Ltd.
Description: CURRENT RATING: 1.5AMPS VOLTAGE RATING: 125VAC INSULATION RESISTANCE: 100MEGOHMS MINI WITHSTAND VOLTAGE: AC 1000V RMS 50Hz or 60Hz 1 MIN CONTACT RESISTANCE: 20MILLMHOS Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer
- Voltage Rating: 125 volts
- Current Rating: 1.5 amps
- Connector Type: Phone Jack / Plug
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY, SPDT-CO, 120VAC, 10A, PCB; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: OMRON Automation and Safety
Description: A high-capacity multi-pole relay used like a contactor With a rated load current of 25A due to the miniature hinge for maximum switching power, the G7J can switch both motor loads as well as resistive and inductive loads. G7J has no contact chattering for momentary voltage drops up to
-
Supplier: Aratas America LLC
Description: suppressed by a low heat generation and high dissipation structure. Auxiliary contact option (High-capacity model) conformed to mirror contact structure defined in IEC/EN60947-4-1 Annex F7.2 High Contact Reliability (Min. 5 VDC, 1 mA, reference value) by Bifurcated contacts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Amphenol's 617 series right angle connectors are a state of the art design. The front metal shell helps reduce EMI/RFI emissions. Contacts are selectively plated for high performance at a low cost. Specifications. Temperature Range: –55°C to +105°C. Voltage Rating: 1000 VAC at sea
-
Supplier: Newark, An Avnet Company
Description: RELAYS, POWER, SPDT, 240VAC, 20A, PCB; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:S87R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277V; Relay Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: automotive smart high-side switch BTS7004-1EPR | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V |
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7090-1EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features,
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Standard PCB Relays, 30 A Current Rating, SPST N.O Contact Form 30-Amp Miniature PCB relay with SPDT (1 Form C) or SPST N.O. (1 Form A) contacts. Contact Material: silver cadmium oxide. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper Alloy with quick-connect tabs. PC
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: mode and can be digitally configured for a wide range of motors. Power to drive the motor is provided from the filtered Tool Power supply line (24 VDC) and a 3.3 V digital supply for the control circuitry. Built into the drive is a Power Saver mode that reduces the current draw when the motor
- Continuous Output Current: 1.1 amps
- Peak Output Current: 2 amps
- Supply Voltage (DC): 20 to 30 volts
- Operating Temperature: -10 to 175 C
-
Supplier: ACCES I/O Products, Inc.
Description: via a 78-pin D-sub connector. A molded round-wire “Y” cable is typically used to connect this card to termination panels with two 37-pin D-sub connectors. Applications The PCIe-IDIO Series is excellent for use in a multitude of applications requiring digital control or monitoring such
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Computer Board, Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: up to 128 kByte 18 additional digital I/O lines arranged in 4 programmable groups All outputs buffered with 24 mA sink/source capabilities Type B USB connector features high-retention design Standard 68-pin SCSI high density latching connector Custom high-speed
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Entry Modules High Current PCB
- Voltage Rating: 250 volts
- Current Rating: 21 amps
- Operating Temperature: -25 to 70 C
- Power Type: AC Power Connector
Find Suppliers by Category Top
Featured Products Top
-
HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row configurations and is available up to 303 signal contacts on a 1.905mm staggered grid. Contacts are removable for ease of maintenance. (read more)
Browse PCB Terminal Blocks Datasheets for Smiths Interconnect, a Molex company -
Adam Tech’s HCT Series High Current Terminals are designed for reliable, high-current connections between wires and PCBs, supporting up to 250A. Made from C3604 brass or phosphor bronze with matte tin or tin plating, they provide excellent conductivity and corrosion resistance. Press (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
Description The XT30 connector is a high-current power plug engineered for space-constrained applications, delivering a stable 20A within a footprint the size of a coin. Gold-plated copper alloy contacts keep contact resistance at ≤1.2mΩ, while the UL94 V (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
assemblies / Outdoor illumination systems 5- LED driver power units / Rugged portable computing devices / Custom power modification kits 6- High-output portable power stations / High-current digital hardware / Heavy-duty domestic electrical devices 7- Quick-disconnect power interfaces / High-current power connection assemblies and related equipment (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Overview The QH-XT60-F is a female XT60 connector from the XT series high-current connection solution, designed to replace conventional terminal-and-wire connections in high-current charging and discharging applications. It (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Looking for a dependable XT60 connector for your power connection project? XT60 connectors are widely used in battery-powered equipment and electronic systems that require stable power transmission and secure electrical connections. Designed for (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
XT connectors are designed for high-current, high-load applications, featuring low contact resistance, high heat resistance, and long lifespan. Whether for drones, smart power supplies, or energy storage devices, the XT series ensures stable operation and reduces the risk of system failure (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
Micsig CP503B High Frequency AC/DC Current Probe The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
resistance circuit linkage making them ideal for high-density, high current PCB packages on power and aluminum back planes. These jumpers accommodate all PCB soldering applications including reflow. Four resistor (read more)
Browse Electrical Connectors Datasheets for Keystone Electronics Corp. -
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
Conduct Research Top
-
display-controller sensor for boom of excavator
functions such as short circuit, instantaneous high voltage, polarity, swell, and communication abnormal alarm, which is suitable for various harsh industrial environments.Product reliability and stability use industrial grade MCU, three protective PCB board, imported cable, wide temperature metal casing
More Information Top
-
Slab-coupled optical waveguide lasers and amplifiers
This carrier is wirebonded out to a PCB and high - current connectors for current distribution.
-
Thermal stress evaluation of printed circuit board and connector due to current flow by using holography
Due to recent trends toward miniaturization and high density circuit configuration yields a high level current flow in PCB and connector C 41- 161.
-
Application of holography to evaluate the thermal deformation of printed circuit board connector due to thermal stress
Due to recent trends toward miniaturization and high density circuit configuration yields a high level current flow in PCB and connector [1][2].
-
ZCP2012ISTFARFP156
It includes molten plug connectors operated for too long time at too high current , molten PCB -lines in high-current-application all those cases where either even elementary rules of derating in circuitry design were violated or where sportive datasheets were …
-
ZCP2012ISTFARFP
It includes molten plug connectors operated for too long time at too high current , molten PCB -lines in high-current-application all those cases where either even elementary rules of derating in circuitry design were violated or where sportive datasheets were …
-
ZCP2012ISTFA02214L
It includes molten plug connectors operated for too long time at too high current , molten PCB -lines in high-current-application all those cases where either even elementary rules of derating in circuitry design were violated or where sportive datasheets were …
-
Subject index
Goudos, S.K., + , T-EMC May 02 291-308 Electric current; cf. Current distribution Electric current measurement EMI charact. of high -perform. inter- PCB connectors , anal.
-
Review of Printed-Circuit-Board Level EMI/EMC Issues and Tools
Return current interruption issues extend to high -speed sig- nals traveling through connectors between PCBs [5].
-
http://www.mouser.com/catalog/specsheets/APPPowerpolePCB.pdf
This connector provides an ideal solution for applications that require high current connections to a PCB .
-
http://www.nxp.com/documents/technical_note/TN07001.pdf
Locate high current devices near the source of power and away from any connector leaving the PCB .
Indicates content that may require registration and/or purchase.